- Manufacturer
- Termination Style
- Type
- Series
- Illuminated
- Approval Agency
- Circuit
- Current Rating (Amps)
- Illumination
- Mechanical Life
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Categories
Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Weight | Contact Materials | ElectricalLife | Voltage Rated | Operating Temperature | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Physical Dimension | Circuit | Switch Function | Panel Cutout Dimensions | Illumination Voltage (Nominal) | Illumination Type, Color | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Illumination Type | Rated Current | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Index Angle | Number of Switch Sections | Blow Characteristic | Depth Behind Flange | Trip Time or Delay | Pre-arcing Rating | Features | Length | Width | Body Height | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LBW6S-33T6 IDEC | In Stock | - | - | 4 Weeks | - | Panel Mount | - | - | - | - | - | Silver | 50,000 Cycles | - | -25°C~60°C | - | LBW | - | Active | 1 (Unlimited) | - | - | Standard | 3 | - | - | - | - | 30V | 5A AC/DC | - | IP65 - Dust Tight, Water Resistant | - | - | - | - | Solder, Quick Connect - 0.110 (2.8mm) | 125V | CE, CSA, TUV, UL | - | - | DPDT | Mom-Off-Mom | Circular - 22.30mm Dia | - | - | - | - | - | - | Non-Illuminated | - | 250,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() A22S-2M-02 Omron Automation and Safety | In Stock | - | - | - | Panel | Panel Mount | - | - | - | - | - | - | 500,000 Cycles | - | -20°C~70°C | 2008 | A22S | - | Active | 1 (Unlimited) | Screw | EAR99 | Standard | 2 | - | - | - | 8536.50.70.00 | - | 10A AC | - | IP65 - Dust Tight, Oil and Water Resistant | - | unknown | 10A | - | Screw Terminal | 110V | CE, cUR, UR | 34mm | - | DPST-NC | On-Off | Circular - 22.30mm Dia | - | - | - | - | - | DPST | Non-Illuminated | - | 500,000 Cycles | - | - | - | - | - | 90 deg | 1 | - | 54.70mm | - | - | Bezel - Round | - | - | 48.8mm | - | RoHS Compliant | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 75600 Littelfuse Inc. | 85 |
| Datasheet | 30 Weeks | - | Panel Mount | NO | PIN WIRE | THROUGH HOLE | - | - | - | 20,000 Cycles | - | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | Standard | 5 | - | - | - | - | 16V | 15A DC | BULK | - | - | - | - | CSA; UL | Wire Leads with Connector | - | - | 3.6mm | 3.6mm x 10mm | - | Off-On-On-On-On | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | 0.6A | - | - | - | - | TIME LAG | - | 14400 s | 0.6 A2/s | - | - | - | 10mm | - | Non-RoHS Compliant | - | - | ||
![]() ASD222N IDEC | In Stock | - | Datasheet | 2 Weeks | Panel | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | Obsolete | 1 (Unlimited) | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 440V | - | - | 4PST | - | 220V | 500000 cycles | ROTARY SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 14-506.0220 EAO | 14 |
| Datasheet | 8 Weeks | - | Panel Mount | - | - | - | - | - | - | - | - | -25°C~55°C | - | 14 | - | Active | Not Applicable | - | - | Standard | 2 | - | - | - | - | - | 5A AC | - | IP67 - Dust Tight, Waterproof | - | - | - | - | Solder, Quick Connect - 0.110 (2.8mm) | 250V | CE, CSA, UL, VDE | - | - | DPST-NO/NC | On-Off, Off-On | Circular - 22.30mm Dia | - | - | - | - | - | - | Non-Illuminated | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | 35.50mm | - | - | Bezel - Round, Black Knob | - | - | - | - | RoHS Compliant | - | - | ||
![]() 52-574.022A EAO | In Stock | - | Datasheet | - | - | Panel Mount | - | - | - | - | - | - | - | - | -25°C~55°C | - | 51 | - | Obsolete | Not Applicable | - | - | Standard | 3 | - | - | - | - | - | 5A AC | - | IP65 - Dust Tight, Water Resistant | - | - | - | - | Solder, Quick Connect - 0.110 (2.8mm) | 250V | CE, CSA, ENEC, UL | - | - | 4PST-2NO/2NC | On-Off-Mom | Circular - 16.20mm Dia | - | - | - | - | - | - | Illuminated | - | 100,000 Cycles | - | - | - | - | - | - | - | - | 42.00mm | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 0033.6026 Schurter Inc. | In Stock | - | Datasheet | - | Panel | Panel Mount | - | - | - | 6 | 23.200002g | - | - | 250V | -40°C~70°C | - | SWS | - | Obsolete | Vendor Undefined | Solder | - | Line Voltage Selector | 6 | - | 70°C | -40°C | - | - | 10A AC | - | - | 37mm | - | 10A | - | Solder Lug | 250V | CSA, SEMKO, UR | - | - | Series, Parallel Connections | On-On-On-On-On-On | Circular - 30.00mm Dia | - | - | - | - | - | - | Non-Illuminated | - | 300 Cycles | - | Non-Illuminated | - | - | - | - | - | - | 31.00mm | - | - | Marking: 120-220-100-240 | 47mm | 35mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 0033.3847 Schurter Inc. | 177 |
| - | 14 Weeks | PCB, Through Hole | Through Hole | - | - | - | 6 | 10.849986g | - | - | 250V | -40°C~85°C | - | SWZ | - | Active | Vendor Undefined | PC Pin | - | Line Voltage Selector | 6 | - | 85°C | -40°C | - | - | 10A AC | - | IP40 | 22.6mm | - | 10A | - | PC Pin | 250V | CSA, UR, VDE | - | - | Series, Parallel Connections | On-On-On-On-On-On | - | - | - | - | - | - | - | Non-Illuminated | - | 300 Cycles | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | 29.5mm | - | - | ROHS3 Compliant | Lead Free | IP40 | ||
![]() 0033.3815 Schurter Inc. | 32 |
| Datasheet | 14 Weeks | PCB, Through Hole | Through Hole | - | - | - | - | 9.800005g | - | - | 250V | -40°C~85°C | - | SWZ | e3/e2 | Active | Vendor Undefined | PC Pin | EAR99 | Line Voltage Selector | 6 | TIN/TIN COPPER | - | - | - | - | 10A AC | BULK | IP40 | 22.6mm | - | 10A | - | PC Pin | 250V | CSA, UR, VDE | - | - | Series, Parallel Connections | On-On-On-On-On-On | - | - | - | - | - | - | - | Non-Illuminated | - | 300 Cycles | - | - | - | 10A@250VAC | 10A@250VDC | 30 deg | 1 | - | - | - | - | Marking: 120-220-100-240 | - | 29.5mm | 18.1mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() ASD3322N IDEC | In Stock | - | Datasheet | 1 Weeks | Panel | - | - | - | - | - | - | - | - | - | - | 2008 | - | - | Obsolete | 1 (Unlimited) | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | SPST | - | - | - | ROTARY SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 75904-01 Littelfuse Inc. | 81 |
| Datasheet | 19 Weeks | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | 75900 | - | Active | 1 (Unlimited) | - | - | Battery Disconnect | 2 | - | - | - | - | 36V | 125A DC | - | - | - | - | - | - | Stud | - | - | - | - | DPST | Off-On | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | 74.17mm | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() A22RW-3MR-24A-20 Omron Automation and Safety | In Stock | - | Datasheet | - | Panel | Panel Mount | - | - | - | - | - | - | 500,000 Cycles | - | -20°C~50°C | - | A22RW | - | Obsolete | 1 (Unlimited) | Screw | EAR99 | Standard | 3 | - | - | - | - | - | 10A AC | - | IP65 - Dust Tight, Water Resistant | - | unknown | 10A | - | Screw Terminal | 120V | CCC, cULus | - | - | DPST-NO | On-Off-Off, Off-Off-On | Circular - 22.30mm Dia | 24VAC/DC | LED, Red | - | - | - | DPST | Illuminated | - | 300,000 Cycles | - | Illuminated, LED | - | - | - | - | - | - | 46.80mm | - | - | Bezel - Round | - | - | - | - | RoHS Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() A22RW-2AA-24A-11 Omron Automation and Safety | In Stock | - | Datasheet | - | Panel | Panel Mount | - | - | - | - | - | - | 500,000 Cycles | - | -20°C~50°C | - | A22RW | - | Obsolete | 1 (Unlimited) | Screw | EAR99 | Standard | 2 | - | - | - | - | - | 10A AC | - | IP65 - Dust Tight, Water Resistant | - | unknown | 10A | - | Screw Terminal | 120V | CCC, cULus | - | - | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | 24VAC/DC | LED, Blue | - | - | - | DPST, SPST | Illuminated | - | 300,000 Cycles | - | Illuminated, LED | - | - | - | - | - | - | 46.80mm | - | - | Bezel - Round | - | - | - | - | RoHS Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() A22RW-3AY-24A-20 Omron Automation and Safety | In Stock | - | Datasheet | - | Panel | Panel Mount | - | - | - | - | - | - | 500,000 Cycles | - | -20°C~50°C | - | A22RW | - | Obsolete | 1 (Unlimited) | Screw | EAR99 | Standard | 3 | - | - | - | - | - | 10A AC | - | IP65 - Dust Tight, Water Resistant | - | unknown | 10A | - | Screw Terminal | 120V | CCC, cULus | - | - | DPST-NO | Mom-Off-Mom, Mom-Off-Mom | Circular - 22.30mm Dia | 24VAC/DC | LED, Yellow | - | - | - | DPST, SPST | Illuminated | - | 300,000 Cycles | - | Illuminated, LED | - | - | - | - | - | - | 46.80mm | - | - | Bezel - Round | - | - | - | - | RoHS Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() A22RW-3AA-24A-20 Omron Automation and Safety | In Stock | - | Datasheet | - | Panel | Panel Mount | - | - | - | - | - | - | 500,000 Cycles | - | -20°C~50°C | 2009 | A22RW | - | Obsolete | 1 (Unlimited) | Screw | EAR99 | Standard | 3 | - | - | - | - | - | 10A AC | - | IP65 - Dust Tight, Water Resistant | - | unknown | 10A | - | Screw Terminal | 120V | CCC, cULus | - | - | DPST-NO | Mom-Off-Mom, Mom-Off-Mom | Circular - 22.30mm Dia | 24VAC/DC | LED, Blue | - | - | - | DPST, SPST | Illuminated | - | 300,000 Cycles | - | Illuminated, LED | - | - | - | - | - | - | 46.80mm | - | - | Bezel - Round | - | - | - | - | RoHS Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() BDA10-RA Carling Technologies | 32 |
| Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2016 | BD | - | Active | 1 (Unlimited) | - | - | Battery Disconnect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 75920-05 Littelfuse Inc. | 32 |
| Datasheet | 17 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | Battery Disconnect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 95062-13 Littelfuse Inc. | In Stock | - | Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() ASD33L22N IDEC | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | DPDT | - | - | - | ROTARY SWITCH | Illuminated | - | - | - | 45 ° | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | - | ||
Tiny WHSL | 17 |
| - | 8 Weeks | - | Panel Mount | - | - | - | - | - | - | - | - | -25°C~70°C | - | 45 | - | Active | Not Applicable | - | - | Standard | 2 | - | - | - | - | - | 10A AC/DC | - | IP66/67/69K - Dust Tight, Water Resistant, Waterproof | - | - | - | - | Screw Terminal | 500V | CCC, CE, CSA, UL, VDE | - | - | SPST-NO | Off-On | Circular - 22.30mm Dia | - | - | - | - | - | - | Non-Illuminated | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - |