- Manufacturer
- Termination Style
- Type
- Series
- Illuminated
- Approval Agency
- Circuit
- Current Rating (Amps)
- Illumination
- Mechanical Life
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Categories
Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | ElectricalLife | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Number of Positions | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Circuit | Switch Function | Panel Cutout Dimensions | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Max Voltage Rating (AC) | Number of Poles | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Illumination Type | Contact Current(AC)-Max | Contact Voltage(AC)-Max | Index Angle | Number of Switch Sections | Depth Behind Flange | Features | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASD2L10N IDEC | In Stock | - | - | 2 Weeks | Panel | - | - | - | - | 2012 | - | Obsolete | 1 (Unlimited) | 2 | Screw | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 440V | 1 | SPST | - | 220V | 500000 cycles | ROTARY SWITCH | Illuminated | - | - | 90 ° | - | - | - | Unknown | RoHS Compliant | IP65 | ||
![]() 52-574.F22A EAO | In Stock | - | - | 8 Weeks | - | Panel Mount | - | - | -25°C~55°C | - | 51 | Active | Not Applicable | - | - | - | Standard | 3 | - | 5A AC | - | IP65 - Dust Tight, Water Resistant | - | - | Solder, Quick Connect - 0.110 (2.8mm) | 250V | CE, CSA, ENEC, UL | - | - | 4PST-2NO/2NC | On-Off-Mom | Circular - 16.20mm Dia | - | - | - | - | - | - | Illuminated | - | 100,000 Cycles | - | - | - | - | - | - | 42.00mm | - | - | ROHS3 Compliant | - | ||
![]() A165S-T3A-2 Omron Automation and Safety | 20 |
| - | 3 Weeks | - | Panel Mount | NO | 100,000 Cycles | -10°C~55°C | 2006 | A165S | Active | 1 (Unlimited) | - | - | EAR99 | Standard | 3 | 30V | 5A AC 3A DC | - | IP65 - Dust Tight, Oil and Water Resistant | - | - | Solder, Quick Connect - 0.110 (2.8mm) | 125V | CCC, cUL, TUV, UL | 18mm | 15.8 mm | DPDT | Mom-On-Mom | Circular - 16.00mm Dia | 3A | - | - | - | - | - | Non-Illuminated | - | 250,000 Cycles | - | - | 5A | 125V | - | 1 | 28.50mm | Bezel - Round | - | RoHS Compliant | - | ||
![]() A22NS-2MM-NBA-G002-NN Omron Automation and Safety | 32 |
| Datasheet | 3 Weeks | - | Panel Mount | - | 500,000 Cycles | -25°C~70°C | 2015 | A22NS | Active | 1 (Unlimited) | - | - | - | Standard | 2 | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | SPST-NC | On-Off | Circular - 22.30mm Dia | - | - | - | - | - | - | Non-Illuminated | - | 500,000 Cycles | - | - | - | - | - | - | 45.30mm | Bezel - Round, Black Knob | - | RoHS Compliant | - | ||
![]() A22NW-2ML-TGA-G100-GC Omron Automation and Safety | 32 |
| Datasheet | 3 Weeks | - | Panel Mount | - | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | - | - | Standard | 2 | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | SPST-NO | Off-Mom | Circular - 22.30mm Dia | - | 24VAC/DC | LED, Green | - | - | - | Illuminated | - | 500,000 Cycles | - | - | - | - | - | - | 45.30mm | Bezel - Round, Green Knob | - | RoHS Compliant | - | ||
![]() A22NW-2MM-TYA-G002-YC Omron Automation and Safety | 49 |
| Datasheet | 3 Weeks | - | Panel Mount | - | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | - | - | Standard | 2 | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | SPST-NC | On-Off | Circular - 22.30mm Dia | - | 24VAC/DC | LED, Yellow | - | - | - | Illuminated | - | 500,000 Cycles | - | - | - | - | - | - | 45.30mm | Bezel - Round, Yellow Knob | - | RoHS Compliant | - | ||
![]() A22NW-2ML-TRA-G101-RA Omron Automation and Safety | 32 |
| Datasheet | 3 Weeks | - | Panel Mount | - | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | - | - | Standard | 2 | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NO | Off-Mom | Circular - 22.30mm Dia | - | 6VAC/DC | LED, Red | - | - | - | Illuminated | - | 500,000 Cycles | - | - | - | - | - | - | 45.30mm | Bezel - Round, Red Knob | - | RoHS Compliant | - | ||
![]() A22NW-2MM-TGA-G202-GB Omron Automation and Safety | 49 |
| Datasheet | 3 Weeks | - | Panel Mount | - | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | - | - | Standard | 2 | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NC | On-Off | Circular - 22.30mm Dia | - | 12VAC/DC | LED, Green | - | - | - | Illuminated | - | 500,000 Cycles | - | - | - | - | - | - | 45.30mm | Bezel - Round, Green Knob | - | RoHS Compliant | - | ||
![]() A22NW-2RL-TAA-G002-AD Omron Automation and Safety | 32 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | Screw | - | Standard | 2 | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | SPST-NC | On-Mom | Circular - 22.30mm Dia | - | 100V~120VAC | LED, Blue | - | - | SPST | Illuminated | - | 500,000 Cycles | - | Illuminated, LED | - | - | - | - | 45.30mm | Bezel - Round, Blue Knob | - | RoHS Compliant | Dust Tight, IP66, Water Resistant | ||
![]() A22NW-2RL-TYA-G002-YD Omron Automation and Safety | 32 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | Screw | - | Standard | 2 | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | SPST-NC | On-Mom | Circular - 22.30mm Dia | - | 100V~120VAC | LED, Yellow | - | - | SPST | Illuminated | - | 500,000 Cycles | - | Illuminated, LED | - | - | - | - | 45.30mm | Bezel - Round, Yellow Knob | - | RoHS Compliant | Dust Tight, IP66, Water Resistant | ||
![]() A22NW-2RL-TGA-G101-GC Omron Automation and Safety | 32 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | Screw | - | Standard | 2 | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NO | Off-Mom | Circular - 22.30mm Dia | - | 24VAC/DC | LED, Green | - | - | DPST | Illuminated | - | 500,000 Cycles | - | Illuminated, LED | - | - | - | - | 45.30mm | Bezel - Round, Green Knob | - | RoHS Compliant | Dust Tight, IP66, Water Resistant | ||
![]() A22NW-2BM-TYA-G202-YD Omron Automation and Safety | 32 |
| Datasheet | 3 Weeks | - | Panel Mount | - | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | - | - | Standard | 2 | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NC | On-Off | Circular - 22.30mm Dia | - | 100V~120VAC | LED, Yellow | - | - | - | Illuminated | - | 500,000 Cycles | - | - | - | - | - | - | 45.30mm | Bezel - Round, Yellow Knob | - | RoHS Compliant | - | ||
![]() A22NW-2BM-TRA-G202-RE Omron Automation and Safety | 32 |
| Datasheet | 3 Weeks | - | Panel Mount | - | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | - | - | Standard | 2 | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 220V | CCC, CE, cULus, TUV | - | - | DPST-NC | On-Off | Circular - 22.30mm Dia | - | 200V~240VAC | LED, Red | - | - | - | Illuminated | - | 500,000 Cycles | - | - | - | - | - | - | 45.30mm | Bezel - Round, Red Knob | - | RoHS Compliant | - | ||
![]() A22NW-2RM-TRA-G202-RE Omron Automation and Safety | 32 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | Screw | - | Standard | 2 | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NC | On-Off | Circular - 22.30mm Dia | - | 200V~240VAC | LED, Red | - | - | DPST | Illuminated | - | 500,000 Cycles | - | Illuminated, LED | - | - | - | - | 45.30mm | Bezel - Round, Red Knob | - | RoHS Compliant | Dust Tight, IP66, Water Resistant | ||
![]() A22NW-2MM-TAA-G100-AA Omron Automation and Safety | 49 |
| Datasheet | 3 Weeks | - | Panel Mount | - | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | - | - | Standard | 2 | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | SPST-NO | Off-On | Circular - 22.30mm Dia | - | 6VAC/DC | LED, Blue | - | - | - | Illuminated | - | 500,000 Cycles | - | - | - | - | - | - | 45.30mm | Bezel - Round, Blue Knob | - | RoHS Compliant | - | ||
![]() A22NW-2ML-TAA-G002-AA Omron Automation and Safety | 32 |
| Datasheet | 3 Weeks | - | Panel Mount | - | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | - | - | Standard | 2 | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | SPST-NC | On-Mom | Circular - 22.30mm Dia | - | 6VAC/DC | LED, Blue | - | - | - | Illuminated | - | 500,000 Cycles | - | - | - | - | - | - | 45.30mm | Bezel - Round, Blue Knob | - | RoHS Compliant | - | ||
![]() A22NW-2MM-TYA-G102-YA Omron Automation and Safety | 32 |
| Datasheet | 3 Weeks | - | Panel Mount | - | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | - | - | Standard | 2 | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NO/NC | On-Off, Off-On | Circular - 22.30mm Dia | - | 6VAC/DC | LED, Yellow | - | - | - | Illuminated | - | 500,000 Cycles | - | - | - | - | - | - | 45.30mm | Bezel - Round, Yellow Knob | - | RoHS Compliant | - | ||
![]() A22NW-2ML-TGA-G102-GB Omron Automation and Safety | 32 |
| Datasheet | 3 Weeks | - | Panel Mount | - | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | - | - | Standard | 2 | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | - | 12VAC/DC | LED, Green | - | - | - | Illuminated | - | 500,000 Cycles | - | - | - | - | - | - | 45.30mm | Bezel - Round, Green Knob | - | RoHS Compliant | - | ||
![]() A22NW-2BL-TGA-G002-GD Omron Automation and Safety | 32 |
| Datasheet | 3 Weeks | - | Panel Mount | - | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | - | - | Standard | 2 | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | SPST-NC | On-Mom | Circular - 22.30mm Dia | - | 100V~120VAC | LED, Green | - | - | - | Illuminated | - | 500,000 Cycles | - | - | - | - | - | - | 45.30mm | Bezel - Round, Green Knob | - | RoHS Compliant | - | ||
![]() A22NW-2MM-TRA-G101-RC Omron Automation and Safety | 32 |
| Datasheet | 3 Weeks | - | Panel Mount | - | 500,000 Cycles | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | - | - | Standard | 2 | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NO | Off-On | Circular - 22.30mm Dia | - | 24VAC/DC | LED, Red | - | - | - | Illuminated | - | 500,000 Cycles | - | - | - | - | - | - | 45.30mm | Bezel - Round, Red Knob | - | RoHS Compliant | - |