- Manufacturer
- Termination Style
- Type
- Series
- Illuminated
- Approval Agency
- Circuit
- Current Rating (Amps)
- Illumination
- Mechanical Life
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Categories
Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Mounting Feature | ElectricalLife | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Number of Positions | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Termination Type | Illumination | Mechanical Life | Switch Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Index Angle | Number of Switch Sections | Switch Action | Depth Behind Flange | Features | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A22RW-2AAT102 Omron Automation and Safety | In Stock | - | - | - | Panel Mount | - | - | 500,000 Cycles | - | - | -20°C~50°C | 2016 | A22RW | Obsolete | 1 (Unlimited) | Standard | 2 | - | 10A AC | IP65 - Dust Tight, Water Resistant | Screw Terminal | 120V | CCC, cULus | - | - | - | DPST-NC | On-Mom | Circular - 22.30mm Dia | - | 110VAC | LED, Blue | - | - | - | Illuminated | 300,000 Cycles | - | - | - | - | - | - | - | - | 46.80mm | Bezel - Round | - | Non-RoHS Compliant | ||
![]() A22RW-2AR12A02 Omron Automation and Safety | In Stock | - | - | - | Panel Mount | - | - | 500,000 Cycles | - | - | -20°C~50°C | 2016 | A22RW | Obsolete | 1 (Unlimited) | Standard | 2 | - | 10A AC | IP65 - Dust Tight, Water Resistant | Screw Terminal | 120V | CCC, cULus | - | - | - | DPST-NC | On-Mom | Circular - 22.30mm Dia | - | 12VAC/DC | LED, Red | - | - | - | Illuminated | 300,000 Cycles | - | - | - | - | - | - | - | - | 46.80mm | Bezel - Round | - | Non-RoHS Compliant | ||
![]() A22RW-2ART210 Omron Automation and Safety | In Stock | - | - | - | Panel Mount | - | - | 500,000 Cycles | - | - | -20°C~50°C | - | A22RW | Obsolete | 1 (Unlimited) | Standard | 2 | - | 10A AC | IP65 - Dust Tight, Water Resistant | Screw Terminal | 120V | CCC, cULus | - | - | - | SPST-NO | Off-Mom | Circular - 22.30mm Dia | - | 220VAC | LED, Red | - | - | - | Illuminated | 300,000 Cycles | - | - | - | - | - | - | - | - | 46.80mm | Bezel - Round | - | Non-RoHS Compliant | ||
![]() A22RW-2AY12A02 Omron Automation and Safety | In Stock | - | - | - | Panel Mount | - | - | 500,000 Cycles | - | - | -20°C~50°C | 2016 | A22RW | Obsolete | 1 (Unlimited) | Standard | 2 | - | 10A AC | IP65 - Dust Tight, Water Resistant | Screw Terminal | 120V | CCC, cULus | - | - | - | DPST-NC | On-Mom | Circular - 22.30mm Dia | - | 12VAC/DC | LED, Yellow | - | - | - | Illuminated | 300,000 Cycles | - | - | - | - | - | - | - | - | 46.80mm | Bezel - Round | - | Non-RoHS Compliant | ||
![]() A22RW-2AAT210 Omron Automation and Safety | In Stock | - | - | - | Panel Mount | - | - | 500,000 Cycles | - | - | -20°C~50°C | 2016 | A22RW | Obsolete | 1 (Unlimited) | Standard | 2 | - | 10A AC | IP65 - Dust Tight, Water Resistant | Screw Terminal | 120V | CCC, cULus | - | - | - | SPST-NO | Off-Mom | Circular - 22.30mm Dia | - | 220VAC | LED, Blue | - | - | - | Illuminated | 300,000 Cycles | - | - | - | - | - | - | - | - | 46.80mm | Bezel - Round | - | Non-RoHS Compliant | ||
![]() A22RW-2MRT211 Omron Automation and Safety | In Stock | - | - | - | Panel Mount | - | - | 500,000 Cycles | - | - | -20°C~50°C | 2016 | A22RW | Obsolete | 1 (Unlimited) | Standard | 2 | - | 10A AC | IP65 - Dust Tight, Water Resistant | Screw Terminal | 120V | CCC, cULus | - | - | - | DPST-NO/NC | On-Off, Off-On | Circular - 22.30mm Dia | - | 220VAC | LED, Red | - | - | - | Illuminated | 300,000 Cycles | - | - | - | - | - | - | - | - | 46.80mm | Bezel - Round | - | Non-RoHS Compliant | ||
![]() A22RW-2MAT211 Omron Automation and Safety | In Stock | - | - | - | Panel Mount | - | - | 500,000 Cycles | - | - | -20°C~50°C | 2016 | A22RW | Obsolete | 1 (Unlimited) | Standard | 2 | - | 10A AC | IP65 - Dust Tight, Water Resistant | Screw Terminal | 120V | CCC, cULus | - | - | - | DPST-NO/NC | On-Off, Off-On | Circular - 22.30mm Dia | - | 220VAC | LED, Blue | - | - | - | Illuminated | 300,000 Cycles | - | - | - | - | - | - | - | - | 46.80mm | Bezel - Round | - | Non-RoHS Compliant | ||
![]() A22RW-2MAT102 Omron Automation and Safety | In Stock | - | - | - | Panel Mount | - | - | 500,000 Cycles | - | - | -20°C~50°C | 2016 | A22RW | Obsolete | 1 (Unlimited) | Standard | 2 | - | 10A AC | IP65 - Dust Tight, Water Resistant | Screw Terminal | 120V | CCC, cULus | - | - | - | DPST-NC | On-Off | Circular - 22.30mm Dia | - | 110VAC | LED, Blue | - | - | - | Illuminated | 300,000 Cycles | - | - | - | - | - | - | - | - | 46.80mm | Bezel - Round | - | Non-RoHS Compliant | ||
![]() A22RW-2MGT110 Omron Automation and Safety | In Stock | - | - | - | Panel Mount | - | - | 500,000 Cycles | - | - | -20°C~50°C | 2016 | A22RW | Obsolete | 1 (Unlimited) | Standard | 2 | - | 10A AC | IP65 - Dust Tight, Water Resistant | Screw Terminal | 120V | CCC, cULus | - | - | - | SPST-NO | Off-On | Circular - 22.30mm Dia | - | 110VAC | LED, Green | - | - | - | Illuminated | 300,000 Cycles | - | - | - | - | - | - | - | - | 46.80mm | Bezel - Round | - | Non-RoHS Compliant | ||
![]() A22RW-2MYT110 Omron Automation and Safety | In Stock | - | - | - | Panel Mount | - | - | 500,000 Cycles | - | - | -20°C~50°C | 2016 | A22RW | Obsolete | 1 (Unlimited) | Standard | 2 | - | 10A AC | IP65 - Dust Tight, Water Resistant | Screw Terminal | 120V | CCC, cULus | - | - | - | SPST-NO | Off-On | Circular - 22.30mm Dia | - | 110VAC | LED, Yellow | - | - | - | Illuminated | 300,000 Cycles | - | - | - | - | - | - | - | - | 46.80mm | Bezel - Round | - | Non-RoHS Compliant | ||
![]() A22RW-3AYT111 Omron Automation and Safety | In Stock | - | - | - | Panel Mount | - | - | 500,000 Cycles | - | - | -20°C~50°C | 2016 | A22RW | Obsolete | 1 (Unlimited) | Standard | 3 | - | 10A AC | IP65 - Dust Tight, Water Resistant | Screw Terminal | 120V | CCC, cULus | - | - | - | DPST-NO/NC | Mom-Off-Mom, Mom-On-Mom | Circular - 22.30mm Dia | - | 110VAC | LED, Yellow | - | - | - | Illuminated | 300,000 Cycles | - | - | - | - | - | - | - | - | 46.80mm | Bezel - Round | - | Non-RoHS Compliant | ||
![]() ASD33L40N IDEC | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() A22RW-2AG24A11 Omron Automation and Safety | In Stock | - | - | - | Panel Mount | - | - | 500,000 Cycles | - | - | -20°C~50°C | 2016 | A22RW | Obsolete | 1 (Unlimited) | Standard | 2 | - | 10A AC | IP65 - Dust Tight, Water Resistant | Screw Terminal | 120V | CCC, cULus | - | - | - | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | - | 24VAC/DC | LED, Green | - | - | - | Illuminated | 300,000 Cycles | - | - | - | - | - | - | - | - | 46.80mm | Bezel - Round | - | Non-RoHS Compliant | ||
![]() A22RW-2AY12A01 Omron Automation and Safety | In Stock | - | - | - | Panel Mount | - | - | 500,000 Cycles | - | - | -20°C~50°C | 2016 | A22RW | Obsolete | 1 (Unlimited) | Standard | 2 | - | 10A AC | IP65 - Dust Tight, Water Resistant | Screw Terminal | 120V | CCC, cULus | - | - | - | SPST-NC | On-Mom | Circular - 22.30mm Dia | - | 12VAC/DC | LED, Yellow | - | - | - | Illuminated | 300,000 Cycles | - | - | - | - | - | - | - | - | 46.80mm | Bezel - Round | - | Non-RoHS Compliant | ||
![]() A22RW-2MY12A20 Omron Automation and Safety | In Stock | - | - | - | Panel Mount | - | - | 500,000 Cycles | - | - | -20°C~50°C | 2016 | A22RW | Obsolete | 1 (Unlimited) | Standard | 2 | - | 10A AC | IP65 - Dust Tight, Water Resistant | Screw Terminal | 120V | CCC, cULus | - | - | - | DPST-NO | Off-On | Circular - 22.30mm Dia | - | 12VAC/DC | LED, Yellow | - | - | - | Illuminated | 300,000 Cycles | - | - | - | - | - | - | - | - | 46.80mm | Bezel - Round | - | Non-RoHS Compliant | ||
![]() A22RW-3MY24A20 Omron Automation and Safety | In Stock | - | - | - | Panel Mount | - | - | 500,000 Cycles | - | - | -20°C~50°C | 2016 | A22RW | Obsolete | 1 (Unlimited) | Standard | 3 | - | 10A AC | IP65 - Dust Tight, Water Resistant | Screw Terminal | 120V | CCC, cULus | - | - | - | DPST-NO | On-Off-Off, Off-Off-On | Circular - 22.30mm Dia | - | 24VAC/DC | LED, Yellow | - | - | - | Illuminated | 300,000 Cycles | - | - | - | - | - | - | - | - | 46.80mm | Bezel - Round | - | Non-RoHS Compliant | ||
![]() 956-5109 Littelfuse Inc. | In Stock | - | Datasheet | 15 Weeks | Panel Mount | - | - | - | - | - | - | - | 956 | Active | 1 (Unlimited) | Standard | 3 | 12V | 10A DC | - | Screw Terminal | - | - | - | - | - | - | Off-On-Mom | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | 46.99mm | - | - | Non-RoHS Compliant | ||
![]() A22RW-2AA6A20 Omron Automation and Safety | In Stock | - | - | - | Panel Mount | - | - | 500,000 Cycles | - | - | -20°C~50°C | 2016 | A22RW | Obsolete | 1 (Unlimited) | Standard | 2 | - | 10A AC | IP65 - Dust Tight, Water Resistant | Screw Terminal | 120V | CCC, cULus | - | - | - | DPST-NO | Off-Mom | Circular - 22.30mm Dia | - | 6VAC/DC | LED, Blue | - | - | - | Illuminated | 300,000 Cycles | - | - | - | - | - | - | - | - | 46.80mm | Bezel - Round | - | Non-RoHS Compliant | ||
![]() ASD2L22N IDEC | In Stock | - | - | - | - | NO | PANEL MOUNT-THREADED | - | 50°C | -25°C | - | 2008 | - | Obsolete | 1 (Unlimited) | - | 2 | - | - | - | - | - | - | 40mm | 40 mm | LEVER | - | DPDT | - | 8A | - | - | IP65 | 24V | SCREW | - | - | ROTARY SWITCH | 10A | 10A@110VAC | 8A@24VDC | 110V | 45 deg | 1 | LATCHED | - | - | 53mm | RoHS Compliant | ||
![]() A22RW-2AR6A20 Omron Automation and Safety | In Stock | - | - | - | Panel Mount | - | - | 500,000 Cycles | - | - | -20°C~50°C | 2016 | A22RW | Obsolete | 1 (Unlimited) | Standard | 2 | - | 10A AC | IP65 - Dust Tight, Water Resistant | Screw Terminal | 120V | CCC, cULus | - | - | - | DPST-NO | Off-Mom | Circular - 22.30mm Dia | - | 6VAC/DC | LED, Red | - | - | - | Illuminated | 300,000 Cycles | - | - | - | - | - | - | - | - | 46.80mm | Bezel - Round | - | Non-RoHS Compliant |