- Manufacturer
- Termination Style
- Type
- Series
- Illuminated
- Approval Agency
- Circuit
- Current Rating (Amps)
- Illumination
- Mechanical Life
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Categories
Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Base Product Number | Colour front ring | Degree of protection (IP) | ElectricalLife | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Material front ring | Mfr | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Package | Part Life Cycle Code | Product Status | Risk Rank | Type of control element | Type of electric connection | Voltage Rated | Voltage Rating DC | With front ring | With light source | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Max Current Rating | Throw Configuration | Illumination | Mechanical Life | Switch Type | Contact Current Rating | Illumination Type | Illumination Color | Contact Current(AC)-Max | Lens Color | Number of Switch Sections | Depth Behind Flange | Lamp Type | Features | Width | Body Height | Radiation Hardening | RoHS Status | Lead Free | Ratings | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9001SKS73BH1 Schneider Electric | 2031 |
| - | - | Panel Mount | - | - | - | - | - | - | SCHNEIDER ELECTRIC SA | Non-Illuminated | Schneider Electric | 9001SKS73BH1 | - | Schneider Electric | - | - | - | Box | Active | Active | 5.82 | - | - | - | - | - | - | -25°C ~ 70°C | - | Harmony 9001SK | - | - | - | - | Standard | 2 | - | - | - | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | - | CSA, UL | - | - | SPDT | On-On | Circular - 30.00mm Dia | - | - | - | - | - | - | - | Non-Illuminated | - | ROTARY SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() A22NW-2MM-TAA-G102-AB Omron Automation and Safety | 45 |
| Datasheet | 3 Weeks | Panel Mount | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | - | - | Standard | 2 | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NO/NC | On-Off, Off-On | Circular - 22.30mm Dia | - | - | - | 12VAC/DC | LED, Blue | - | - | Illuminated | 500,000 Cycles | - | - | - | - | - | - | - | 45.30mm | - | Bezel - Round, Blue Knob | - | - | - | RoHS Compliant | - | - | |||
![]() 0033.4011 Schurter Inc. | 12 |
| Datasheet | 14 Weeks | Panel | Panel Mount | 7.599997g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | -40°C~85°C | - | SWM | Active | Vendor Undefined | Solder | EAR99 | Line Voltage Selector | 3 | TIN/TIN COPPER | - | 10A AC | BULK | IP40 | 23mm | - | 10A | Solder Lug | 250V | CSA, SEMKO, UR | 20mm | - | SP3T | On-On-On | Circular - 14.10mm Dia | - | - | - | - | - | 10A | - | Non-Illuminated | 300 Cycles | - | - | - | - | - | - | 1 | 21.00mm | - | Marking: 220-230-240 | 24.5mm | 21mm | No | ROHS3 Compliant | Lead Free | - | ||
![]() 52SA7AG3A3 Siemens | 2827 |
| - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | Box | - | Active | - | - | - | - | - | - | - | -35°C ~ 70°C | - | - | - | - | - | - | Standard | 2 | - | - | 60A (AC) | - | IP66 - Dust Tight, Water Resistant | - | - | - | Screw Terminal | - | - | - | - | 4PST-2NO/2NC | On-Off, Off-On | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 52SW2CABA2 Siemens | 2429 |
| - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | Box | - | Active | - | - | - | - | - | - | - | -35°C ~ 70°C | - | - | - | - | - | - | Standard | 3 | - | - | 60A (AC) | - | IP66 - Dust Tight, Water Resistant | - | - | - | Screw Terminal | - | - | - | - | 4PST-2NO/2NC | On-Off, Off-On | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 52SA2AABK0 Siemens | 23 |
| - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | Box | - | Active | - | - | - | - | - | - | - | -35°C ~ 70°C | - | - | - | - | - | - | Standard | 2 | - | - | 60A (AC) | - | IP66 - Dust Tight, Water Resistant | - | - | - | Screw Terminal | - | - | - | - | SPST-NO | Off-On | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 3SB2210-2DG01 Siemens | 23 |
| - | - | - | Panel Mount | - | Box | 3SB2210 | Black | IP65 | - | - | - | - | - | Plastic | Siemens | 0 | 0 | 2 | Box | - | Active | - | Toggle | Flat plug-in connection | - | 24 V | Yes | No | -25°C ~ 70°C | - | SIRIUS | - | - | - | - | Standard | 3 | - | - | 10A (AC), 6A (DC) | - | IP65 - Dust Tight, Water Resistant | - | - | - | Quick Connect | - | CCC, CE, CSA, EAC, UL | - | - | DPST-NO | Off-On | Circular - 16.00mm Dia | - | - | - | - | - | - | - | Non-Illuminated | 300,000 Cycles | - | - | - | - | - | - | - | 50.00mm | - | - | - | - | - | - | - | - | ||
![]() 3SB2210-2EG01 Siemens | 19 |
| - | - | Panel Mount | - | - | 3SB2210 | - | - | - | - | - | - | - | - | Siemens | - | - | - | Box | - | Active | - | - | - | - | 24 V | - | - | -25°C ~ 70°C | - | SIRIUS | - | - | - | - | Standard | 3 | - | - | 10A (AC), 6A (DC) | - | IP65 - Dust Tight, Water Resistant | - | - | - | Quick Connect | - | CCC, CE, CSA, EAC, UL | - | - | DPST-NO | Off-Mom | Circular - 16.00mm Dia | - | - | - | - | - | - | - | Non-Illuminated | 300,000 Cycles | - | - | - | - | - | - | - | 50.00mm | - | - | - | - | - | - | - | - | |||
![]() 3SB2210-2EC01 Siemens | 19 |
| - | - | Panel Mount | - | - | 3SB2210 | - | - | - | - | - | - | - | - | Siemens | - | - | - | Box | - | Active | - | - | - | - | 24 V | - | - | -25°C ~ 70°C | - | SIRIUS | - | - | - | - | Standard | 3 | - | - | 10A (AC), 6A (DC) | - | IP65 - Dust Tight, Water Resistant | - | - | - | Quick Connect | - | CCC, CE, CSA, EAC, UL | - | - | DPST-NO | Off-Mom | Circular - 16.00mm Dia | - | - | - | - | - | - | - | Non-Illuminated | 300,000 Cycles | - | - | - | - | - | - | - | 50.00mm | - | - | - | - | - | - | - | - | |||
![]() 3SB2210-2DE01 Siemens | 11 |
| - | - | Panel Mount | - | - | 3SB2210 | Black | IP65 | - | - | - | - | - | Plastic | Siemens | 0 | 0 | 2 | Box | - | Active | - | Toggle | Flat plug-in connection | - | 24 V | Yes | No | -25°C ~ 70°C | - | SIRIUS | - | - | - | - | Standard | 3 | - | - | 10A (AC), 6A (DC) | - | IP65 - Dust Tight, Water Resistant | - | - | - | Quick Connect | - | CCC, CE, CSA, EAC, UL | - | - | DPST-NO | Off-On | Circular - 16.00mm Dia | - | - | - | - | - | - | - | Non-Illuminated | 300,000 Cycles | - | - | - | - | - | - | - | 50.00mm | - | - | - | - | - | - | - | - | |||
![]() 3SB2210-4QA01 Siemens | 2060 |
| - | - | Panel Mount | - | - | 3SB2210 | Black | IP65 | - | - | - | - | - | Plastic | Siemens | 0 | 0 | 2 | Box | - | Active | - | Other | Flat plug-in connection | - | 24 V | No | No | -25°C ~ 70°C | - | SIRIUS | - | - | - | - | Standard | 3 | - | - | 10A (AC/DC) | - | IP65 - Dust Tight, Water Resistant | - | - | - | Quick Connect | - | CCC, CE, CSA, EAC, UL | - | - | DPST-NO | Off-Mom | Circular - 16.00mm Dia | - | - | - | - | - | - | - | Non-Illuminated | 300,000 Cycles | - | - | - | - | - | - | - | 50.00mm | - | - | - | - | - | - | - | - | |||
![]() 3SB2210-4PB01 Siemens | 2956 |
| - | - | Panel Mount | - | - | 3SB2210 | Black | IP65 | - | - | - | - | - | Plastic | Siemens | 0 | 0 | 2 | Box | - | Active | - | Other | Flat plug-in connection | - | 24 V | No | No | -25°C ~ 70°C | - | SIRIUS | - | - | - | - | Standard | 3 | - | - | 10A (AC/DC) | - | IP65 - Dust Tight, Water Resistant | - | - | - | Quick Connect | - | CCC, CE, CSA, EAC, UL | - | - | DPST-NO | Off-On | Circular - 16.00mm Dia | - | - | - | - | - | - | - | Non-Illuminated | 300,000 Cycles | - | - | - | - | - | - | - | 50.00mm | - | - | - | - | - | - | - | - | |||
![]() 3SB2210-2DC01 Siemens | In Stock | - | - | - | Panel Mount | - | - | 3SB2210 | Black | IP65 | - | - | - | - | - | Plastic | Siemens | 0 | 0 | 2 | Box | - | Active | - | Toggle | Flat plug-in connection | - | 24 V | Yes | No | -25°C ~ 70°C | - | SIRIUS | - | - | - | - | Standard | 3 | - | - | 10A (AC), 6A (DC) | - | IP65 - Dust Tight, Water Resistant | - | - | - | Quick Connect | - | CCC, CE, CSA, EAC, UL | - | - | DPST-NO | Off-On | Circular - 16.00mm Dia | - | - | - | - | - | - | - | Non-Illuminated | 300,000 Cycles | - | - | - | - | - | - | - | 50.00mm | - | - | - | - | - | - | - | - | |||
![]() 52SX2GABA1 Siemens | 41 |
| - | - | - | Panel Mount | - | Box | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | Active | - | - | - | - | - | - | - | -35°C ~ 70°C | - | - | - | - | - | - | Standard | 3 | - | - | 60A (AC) | - | IP66 - Dust Tight, Water Resistant | - | - | - | Screw Terminal | - | - | - | - | DPST-NO/NC | On-Off, Off-On | Circular - 30.00mm Dia | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A165W-J2AY-24D-2 Omron Automation and Safety | 45 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | 2005 | A165W | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard | 2 | - | 30V | 5A AC 3A DC | - | IP65 - Dust Tight, Oil and Water Resistant | - | unknown | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | CCC, cUL, TUV, UL | 18mm | 15.8 mm | DPDT | On-Mom | Circular - 16.00mm Dia | 0.1mOhm | 100000000Ohm | 3A | 24VDC | LED, Yellow | - | - | Illuminated | 250,000 Cycles | - | 10mA | Illuminated, LED | - | 5A | Yellow | 1 | 28.50mm | - | Bezel - Rectangular | - | 10.3mm | - | RoHS Compliant | Lead Free | Dust Tight, IP65, Water Resistant | |||
![]() A165W-T2AG-24D-2 Omron Automation and Safety | 7 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | 2005 | A165W | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard | 2 | - | 30V | 5A AC 3A DC | - | IP65 - Dust Tight, Oil and Water Resistant | - | unknown | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | CCC, cUL, TUV, UL | 18mm | 15.8 mm | DPDT | On-Mom | Circular - 16.00mm Dia | - | - | 3A | 24VDC | LED, Green | - | - | Illuminated | 250,000 Cycles | - | 10mA | Illuminated, LED | - | 5A | Green | 1 | 28.50mm | - | Bezel - Round | - | - | - | RoHS Compliant | Lead Free | Dust Tight, IP65, Water Resistant | |||
![]() A6X30069242 Siemens | 2460 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() A22NW-2RM-TAA-G100-AB Omron Automation and Safety | 12 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | Screw | - | Standard | 2 | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | SPST-NO | Off-On | Circular - 22.30mm Dia | - | - | - | 12VAC/DC | LED, Blue | - | SPST | Illuminated | 500,000 Cycles | - | - | Illuminated, LED | - | - | - | - | 45.30mm | - | Bezel - Round, Blue Knob | - | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | |||
![]() A22NW-2RM-TGA-G202-GA Omron Automation and Safety | 12 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | Screw | - | Standard | 2 | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NC | On-Off | Circular - 22.30mm Dia | - | - | - | 6VAC/DC | LED, Green | - | DPST | Illuminated | 500,000 Cycles | - | - | Illuminated, LED | - | - | - | - | 45.30mm | - | Bezel - Round, Green Knob | - | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | |||
![]() A22NW-2RL-TGA-G002-GC Omron Automation and Safety | 12 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | 2015 | A22NW | Active | 1 (Unlimited) | Screw | - | Standard | 2 | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | SPST-NC | On-Mom | Circular - 22.30mm Dia | - | - | - | 24VAC/DC | LED, Green | - | SPST | Illuminated | 500,000 Cycles | - | - | Illuminated, LED | - | - | - | - | 45.30mm | - | Bezel - Round, Green Knob | - | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant |