- Manufacturer
- Termination Style
- Type
- Series
- Illuminated
- Approval Agency
- Circuit
- Current Rating (Amps)
- Illumination
- Mechanical Life
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Categories
Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Weight | Contact Materials | ElectricalLife | Voltage Rated | Operating Temperature | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Orientation | Ingress Protection | Depth | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Circuit | Switch Function | Panel Cutout Dimensions | Max Voltage Rating (AC) | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Illumination Type | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Index Angle | Number of Switch Sections | Depth Behind Flange | Features | Width | Body Height | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | 2008 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() ASD21L11N IDEC | In Stock | - | - | 2 Weeks | Panel | - | - | - | - | - | - | - | 2012 | - | - | Obsolete | 1 (Unlimited) | 4 | Screw | - | - | 2 | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | 440V | DPST | - | 220V | 500000 cycles | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | IP65 | ||
![]() ASD32L02N IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | 2008 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | ROTARY SWITCH | - | - | - | 45 ° | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ASLD3312602DN-R IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | 2008 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 0033.3812 Schurter Inc. | In Stock | - | Datasheet | 14 Weeks | PCB, Through Hole | Through Hole | - | 9.800005g | - | - | 250V | -40°C~85°C | - | SWZ | e3/e2 | Active | Vendor Undefined | - | PC Pin | EAR99 | Line Voltage Selector | 6 | TIN/TIN COPPER | - | - | - | - | 10A AC | BULK | - | IP40 | 22.6mm | 10A | PC Pin | 250V | CSA, UR, VDE | Series, Parallel Connections | On-On-On-On-On-On | - | - | - | Non-Illuminated | - | 300 Cycles | - | - | 10A@250VAC | 10A@250VDC | 30 deg | 1 | - | Marking: 100-240-220-120 | 29.5mm | 18.1mm | ROHS3 Compliant | Lead Free | - | ||
Tiny WHSL | 32 |
| - | 8 Weeks | - | Panel Mount | - | - | - | - | - | -25°C~70°C | - | 45 | - | Active | Not Applicable | - | - | - | Standard | 2 | - | - | - | - | - | 10A AC/DC | - | - | IP66/67/69K - Dust Tight, Water Resistant, Waterproof | - | - | Spring Terminal | 500V | CCC, CE, CSA, UL, VDE | DPST-NO/NC | On-Off, Off-On | Circular - 22.30mm Dia | - | - | Non-Illuminated | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() LBW6MS-33T6 IDEC | In Stock | - | - | 4 Weeks | - | Panel Mount | - | - | Silver | 50,000 Cycles | - | -25°C~60°C | - | LBW | - | Active | 1 (Unlimited) | - | - | - | Standard | 3 | - | - | - | - | 30V | 5A AC/DC | - | - | IP65 - Dust Tight, Water Resistant | - | - | Solder, Quick Connect - 0.110 (2.8mm) | 125V | CE, CSA, TUV, UL | DPDT | Mom-Off-Mom | Circular - 22.30mm Dia | - | - | Non-Illuminated | - | 250,000 Cycles | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0033.4029 Schurter Inc. | 153 |
| - | 14 Weeks | Panel | Panel Mount | 3 | 7.599997g | - | - | 250V | -40°C~85°C | - | SWM | - | Active | Vendor Undefined | - | Solder | - | Line Voltage Selector | 3 | - | 85°C | -40°C | - | - | 10A AC | - | - | IP40 | 23mm | 10A | Solder Lug | 250V | CSA, SEMKO, UR | SP3T | On-On-On | Circular - 14.10mm Dia | - | SP3T | Non-Illuminated | - | 300 Cycles | - | Non-Illuminated | - | - | - | - | 21.00mm | - | 24.5mm | - | ROHS3 Compliant | Lead Free | IP40 | ||
![]() ASD302N IDEC | In Stock | - | - | 2 Weeks | Panel | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 440V | DPST | - | 220V | 500000 cycles | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() ASLD324602DN-R IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | 2008 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() ASLD3312620DN-Y IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | 2008 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() ASLD324602DN-G IDEC | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | 2008 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() ASLD324604DN-R IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | 2008 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() ASLD39904DN-G-6V IDEC | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() ASLD39904DN-W-6V IDEC | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - |