- Manufacturer
- Termination Style
- Type
- Series
- Illuminated
- Approval Agency
- Circuit
- Current Rating (Amps)
- Illumination
- Mechanical Life
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Categories
Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Number of Pins | Weight | ElectricalLife | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Circuit | Switch Function | Panel Cutout Dimensions | Illumination Voltage (Nominal) | Illumination Type, Color | Throw Configuration | Illumination | Mechanical Life | Switch Type | Illumination Type | Index Angle | Number of Switch Sections | Depth Behind Flange | Features | Length | Width | Body Height | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A22S-3M-11 Omron Automation and Safety | In Stock | - | - | - | - | Panel Mount | NO | - | - | 500,000 Cycles | - | -20°C~70°C | - | 2008 | A22S | - | Obsolete | 1 (Unlimited) | - | EAR99 | Standard | 3 | - | - | - | - | - | 10A AC | IP65 - Dust Tight, Oil and Water Resistant | - | - | - | Screw Terminal | 110V | CE, cUR, UR | - | DPST-NO/NC | On-Off-Off, On-On-Off | Circular - 22.30mm Dia | - | - | - | Non-Illuminated | 500,000 Cycles | - | - | 45 deg | 1 | 54.70mm | Bezel - Round | - | - | 48.8mm | - | - | - | - | ||
![]() 1.10.021.025/0221 RAFI USA | In Stock | - | Datasheet | 10 Weeks | - | Panel Mount | - | - | - | 200,000 Cycles | - | -25°C~70°C | - | - | RAMO 22 S | - | Active | Not Applicable | - | - | Standard | 3 | - | - | - | - | 32V | 100mA DC | IP65 - Dust Tight, Water Resistant | - | - | - | Connector | - | CE | - | SPDT | On-Off-On | Circular - 22.30mm Dia | 24VDC | LED, White | - | Illuminated | 200,000 Cycles | - | - | - | - | 30.00mm | - | - | - | - | - | - | - | - | ||
![]() LBW6S-2T1V IDEC | In Stock | - | - | 4 Weeks | - | Panel Mount | - | - | - | 50,000 Cycles | - | -25°C~60°C | - | - | LBW | - | Active | 1 (Unlimited) | - | - | Standard | 2 | - | - | - | - | 30V | 100mA AC/DC | IP65 - Dust Tight, Water Resistant | - | - | - | PC Pin | 125V | CE, CSA, TUV, UL | - | SPDT | On-On | Circular - 22.30mm Dia | - | - | - | Non-Illuminated | 250,000 Cycles | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROTARY SWITCH | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ASLD212220DNUG IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROTARY SWITCH | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ASLD3312620DN-A IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() ASLD3312620DN-R IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() ASLD312602DN-W IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() ASLD312604DN-G IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 0033.1514 Schurter Inc. | In Stock | - | - | - | Panel | Panel Mount | - | - | 20.400005g | - | 250V | -40°C~70°C | Bulk | - | SWK | e3/e2 | Obsolete | Vendor Undefined | Solder | EAR99 | Line Voltage Selector | 6 | TIN/TIN COPPER | - | - | - | - | 6.3A AC | IP40 | 32.5mm | - | 6.3A | Solder Lug | 250V | CSA, SEMKO, UR | - | SP6T | On-On-On-On-On-On | Circular - 30.00mm Dia | - | - | - | Non-Illuminated | 300 Cycles | - | - | - | 1 | 28.50mm | No Marking | 47mm | 35mm | 28.5mm | No | ROHS3 Compliant | Lead Free | - | ||
![]() M-754 Littelfuse Inc. | In Stock | - | - | 20 Weeks | - | Chassis Mount | - | - | - | - | - | - | - | - | M-750 | - | Active | 1 (Unlimited) | - | - | Standard | 4 | - | - | - | - | 36V | 310A DC | - | - | - | - | Screw Terminal | - | CE, UL | - | SPST | Off-On-On-On | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 95062-53-BX Littelfuse Inc. | In Stock | - | Datasheet | - | - | Panel Mount | - | - | - | - | - | - | - | - | 95062 | - | Obsolete | Not Applicable | - | - | Standard | 3 | - | - | - | - | 24V | 5A DC | IP67 - Dust Tight, Waterproof | - | - | - | Connector | - | UR | - | - | Off-On-Mom | Circular - 21.84mm Dia | - | - | - | Non-Illuminated | - | - | - | - | - | 49.52mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ASD2102N-104 IDEC | In Stock | - | - | - | - | - | - | 2 | - | - | - | - | - | 2008 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() ASD21L22N-111 IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() ASLD224611DN-W IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() A22W-2MG-T2-10 Omron Automation and Safety | In Stock | - | - | - | Panel | Panel Mount | - | - | - | 100,000 Cycles | - | -20°C~55°C | - | - | A22W | - | Active | 1 (Unlimited) | Screw | EAR99 | Standard | 2 | - | - | - | 8536.50.70.00 | - | 10A AC | IP65 - Dust Tight, Water Resistant | - | unknown | 10A | Screw Terminal | 110V | CE, cUR, UR | 34mm | SPST-NO | Off-On | Circular - 22.30mm Dia | 220VAC | LED, Green | SPST | Illuminated | 100,000 Cycles | - | Illuminated, LED | 90 deg | 1 | 54.70mm | Bezel - Round, Green Knob | - | - | 48.8mm | - | RoHS Compliant | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() A22W-2MR-T2-11 Omron Automation and Safety | In Stock | - | - | - | Panel | Panel Mount | - | - | - | 100,000 Cycles | - | -20°C~55°C | - | 2012 | A22W | - | Active | 1 (Unlimited) | Screw | EAR99 | Standard | 2 | - | - | - | 8536.50.70.00 | - | 10A AC | IP65 - Dust Tight, Water Resistant | - | unknown | 10A | Screw Terminal | 110V | CE, cUR, UR | 34mm | DPST-NO/NC | On-Off, Off-On | Circular - 22.30mm Dia | 220VAC | LED, Red | DPST | Illuminated | 100,000 Cycles | - | Illuminated, LED | 90 deg | 1 | 54.70mm | Bezel - Round, Red Knob | - | - | 48.8mm | - | RoHS Compliant | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() A22W-3MY-T2-10 Omron Automation and Safety | In Stock | - | - | - | Panel | Panel Mount | - | 3 | - | 100,000 Cycles | - | -20°C~55°C | - | 2015 | A22W | - | Obsolete | 1 (Unlimited) | Screw | - | Standard | 3 | - | 55°C | -20°C | - | - | 10A AC | IP65 - Dust Tight, Water Resistant | - | - | 10A | Screw Terminal | 110V | CE, cUR, UR | - | SPST-NO | - | Circular - 22.30mm Dia | 220VAC | LED, Yellow | SPST | Illuminated | 100,000 Cycles | - | Illuminated, LED | - | - | 54.70mm | Bezel - Round, Yellow Knob | - | - | - | - | RoHS Compliant | Lead Free | Dust Tight, IP65, Water Resistant |