- Manufacturer
- Termination Style
- Type
- Series
- Illuminated
- Approval Agency
- Circuit
- Current Rating (Amps)
- Illumination
- Mechanical Life
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Categories
Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Illuminated | Itar Registered | Mfr | Package | Product Status | RoHS | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Circuit | Switch Function | Panel Cutout Dimensions | Illumination Voltage (Nominal) | Illumination Type, Color | Throw Configuration | Illumination | Mechanical Life | Contact Current Rating | Illumination Type | Illumination Color | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Index Angle | Number of Switch Sections | Depth Behind Flange | Lamp Type | Features | Length | Width | Body Height | Radiation Hardening | RoHS Status | Lead Free | Ratings | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 52SB2CBBA1 Siemens | 2242 |
| - | - | Panel Mount | - | - | - | - | - | - | - | - | Siemens | Box | Active | - | - | - | -35°C ~ 70°C | - | - | - | - | - | - | - | - | Standard | 3 | - | - | 60A (AC) | - | IP66 - Dust Tight, Water Resistant | - | - | - | Screw Terminal | - | - | - | DPST-NO/NC | On-Mom, Off-Mom | Circular - 30.00mm Dia | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() US2:52SA7AD3A0B Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | Standard | 2 | - | - | - | - | - | - | - | - | - | - | - | - | DPST-NO/NC | On-Off, Off-On | Circular - 30.00mm Dia | 24 ~ 28 VAC/DC | - | - | Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 52SA7AGAA3B Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | Standard | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 4PST-2NO/2NC | On-Off, Off-On | Circular - 30.00mm Dia | 120 VAC | - | - | Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 52SB2CBBA2 Siemens | 2586 |
| - | - | - | - | - | Box | - | - | - | - | - | - | Siemens | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Standard | 3 | - | - | - | - | - | - | - | - | - | - | - | - | 4PST-2NO/2NC | On-Off, Off-On | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52SX7ADAK0 Siemens | 2600 |
| - | - | Panel Mount | - | - | - | - | - | - | - | - | Siemens | Box | Active | - | - | - | -35°C ~ 70°C | - | - | - | - | - | - | - | - | Standard | 2 | - | - | 60A (AC) | - | IP66 - Dust Tight, Water Resistant | - | - | - | Screw Terminal | - | - | - | SPST-NO | Off-On | Circular - 30.00mm Dia | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 52SA2CBBA2 Siemens | In Stock | - | - | - | - | Panel Mount | - | Box | - | - | - | - | - | - | Siemens | - | Active | - | - | - | -35°C ~ 70°C | - | - | - | - | - | - | - | - | Standard | 3 | - | - | 60A (AC) | - | IP66 - Dust Tight, Water Resistant | - | - | - | Screw Terminal | - | - | - | 4PST-2NO/2NC | On-Mom, Off-Mom | Circular - 30.00mm Dia | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52SX2BCBJ1K0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | Standard | 3 | - | - | - | - | - | - | - | - | - | - | - | - | DPST-NO/NC | On-Off, Off-On | Circular - 30.00mm Dia | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() MJTP1144AU APEM Inc. | In Stock | - | - | - | - | - | - | EAR99 | - | 700 | - | Non-Illuminated | No | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 52SA2AABA5 Siemens | In Stock | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | Siemens | Box | Active | - | - | - | -35°C ~ 70°C | - | - | - | - | - | - | - | - | Standard | 2 | - | - | 60A (AC) | - | IP66 - Dust Tight, Water Resistant | - | - | - | Screw Terminal | - | - | - | 6PST-3NO/3NC | On-Off, Off-On | Circular - 30.00mm Dia | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() US2:52SA7ADAA0B Siemens | In Stock | - | - | - | - | - | - | Box | - | - | - | - | - | - | Siemens | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Standard | 2 | - | - | - | - | - | - | - | - | - | - | - | - | DPST-NO/NC | On-Off, Off-On | - | 24 ~ 28 VAC/DC | LED, White | - | Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0033.4502 Schurter Inc. | 12 |
| - | 14 Weeks | Panel | Panel Mount | 3.799998g | - | - | - | - | - | - | - | - | - | - | - | 250V | - | -40°C~85°C | - | - | SWA | - | Active | Vendor Undefined | Solder | EAR99 | Line Voltage Selector | 2 | TIN/TIN COPPER | - | 6.3A AC | BULK | IP40 | 25.8mm | - | 6.3A | Solder Lug | 250V | CSA, SEMKO, UR | - | Series, Parallel Connections | On-On | Circular - 12.70mm Dia | - | - | - | Non-Illuminated | 300 Cycles | 6.3A | - | - | - | - | - | 1 | 23.50mm | - | Marking: 115-220 | - | 15.2mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 0033.3503 Schurter Inc. | In Stock | - | Datasheet | 14 Weeks | Panel | Panel Mount | 11.600001g | - | - | - | - | - | - | - | - | - | - | - | 250V | - | -40°C~85°C | Bulk | - | SWZ | e3/e2 | Active | Vendor Undefined | Solder | EAR99 | Line Voltage Selector | 6 | TIN/TIN COPPER | - | 10A AC | - | IP40 | 24mm | - | 10A | Solder, Quick Connect - 0.110 (2.8mm) | 250V | CSA, UR, VDE | - | Series, Parallel Connections | On-On-On-On-On-On | Circular - 30.00mm Dia | - | - | - | Non-Illuminated | 300 Cycles | - | - | - | 10A@250VAC | 10A@250VDC | 30 deg | 1 | 21.50mm | - | Marking: 115-230 | 47mm | 35mm | 14.5mm | No | ROHS3 Compliant | Lead Free | - | ||
![]() A22NW-2RM-TGA-G101-GB Omron Automation and Safety | 12 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | - | 2015 | A22NW | - | Active | 1 (Unlimited) | Screw | - | Standard | 2 | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | DPST-NO | Off-On | Circular - 22.30mm Dia | 12VAC/DC | LED, Green | DPST | Illuminated | 500,000 Cycles | - | Illuminated, LED | - | - | - | - | - | 45.30mm | - | Bezel - Round, Green Knob | - | - | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | |||
![]() 52SA2CABA2 Siemens | 2833 |
| - | - | - | Panel Mount | - | Box | - | - | - | - | - | - | Siemens | - | Active | - | - | - | -35°C ~ 70°C | - | - | - | - | - | - | - | - | Standard | 3 | - | - | 60A (AC) | - | IP66 - Dust Tight, Water Resistant | - | - | - | Screw Terminal | - | - | - | 4PST-2NO/2NC | On-Off, Off-On | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52SX2AABK1 Siemens | 24 |
| - | - | Panel Mount | - | - | - | - | - | - | - | - | Siemens | Box | Active | - | - | - | -35°C ~ 70°C | - | - | - | - | - | - | - | - | Standard | 2 | - | - | 60A (AC) | - | IP66 - Dust Tight, Water Resistant | - | - | - | Screw Terminal | - | - | - | SPST-NO | Off-On | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() XB4AS2 Schneider Electric | 48 |
| - | - | Panel Mount | - | - | - | 1,000,000 Cycles | - | - | - | - | Schneider Electric | Box | Active | - | - | 125 V | -25°C ~ 70°C | - | - | Harmony XB4 | - | - | - | - | - | Standard | 2 | - | - | 6A (AC), 550mA (DC) | - | IP69K - Dust Tight, High Temp Water Jets, Waterproof | - | - | - | Screw Terminal | - | CSA, UL | - | SPST-NO | Off-On | Circular - 22.00mm Dia | - | - | - | Non-Illuminated | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 0033.4032 Schurter Inc. | 110 |
| Datasheet | 14 Weeks | Panel | Panel Mount | 7.599997g | - | - | - | - | - | - | - | - | - | - | - | 250V | - | -40°C~85°C | - | - | SWM | - | Active | Vendor Undefined | Solder | EAR99 | Line Voltage Selector | 3 | TIN/TIN COPPER | - | 10A AC | BULK | IP40 | 23mm | - | 10A | Solder Lug | 250V | CSA, SEMKO, UR | 20mm | SP3T | On-On-On | Circular - 14.10mm Dia | - | - | - | Non-Illuminated | 300 Cycles | - | - | - | - | - | - | 1 | 21.00mm | - | Marking: 4-8-16 | - | 24.5mm | 21mm | No | ROHS3 Compliant | Lead Free | - | ||
![]() A22NS-2BM-NBA-G101-NN Omron Automation and Safety | 28 |
| Datasheet | 3 Weeks | Panel Mount | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | - | 2015 | A22NS | - | Active | 1 (Unlimited) | - | EAR99 | Standard | 2 | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | DPST-NO | Off-On | Circular - 22.30mm Dia | - | - | - | Non-Illuminated | 500,000 Cycles | - | - | - | - | - | - | - | 45.30mm | - | Bezel - Round, Black Knob | - | - | - | - | RoHS Compliant | - | - | |||
![]() 52SA2AABA7 Siemens | 2887 |
| - | - | Panel Mount | - | - | - | - | - | - | - | - | Siemens | Box | Active | - | - | - | -35°C ~ 70°C | - | - | - | - | - | - | - | - | Standard | 2 | - | - | 60A (AC) | - | IP66 - Dust Tight, Water Resistant | - | - | - | Screw Terminal | - | - | - | 8PST-4NO/4NC | On-Off, Off-On | Circular - 30.00mm Dia | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 52SA2AABA2J0 Siemens | In Stock | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | Siemens | Box | Active | - | - | - | -35°C ~ 70°C | - | - | - | - | - | - | - | - | Standard | 2 | - | - | 60A (AC) | - | IP66 - Dust Tight, Water Resistant | - | - | - | Screw Terminal | - | - | - | 5PST-3NC/2NO | On-Off, Off-On | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |