- Manufacturer
- Termination Style
- Type
- Series
- Illuminated
- Approval Agency
- Circuit
- Current Rating (Amps)
- Illumination
- Mechanical Life
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Categories
Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | ElectricalLife | Mfr | Package | Product Status | Voltage Rated | Operating Temperature | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Current Rating (Amps) | Packing Method | Ingress Protection | Depth | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Circuit | Switch Function | Panel Cutout Dimensions | Illumination Voltage (Nominal) | Illumination Type, Color | Illumination | Mechanical Life | Number of Switch Sections | Depth Behind Flange | Features | Length | Width | Body Height | Radiation Hardening | RoHS Status | Lead Free | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 52SB2ACBA1 Siemens | 2412 |
| - | - | Panel Mount | - | - | Siemens | Box | Active | - | -35°C ~ 70°C | - | - | - | - | - | - | Standard | 2 | - | 60A (AC) | - | IP66 - Dust Tight, Water Resistant | - | - | Screw Terminal | - | - | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | |||
![]() 52SB2CCBJ0K2 Siemens | In Stock | - | - | - | Panel Mount | - | - | Siemens | Box | Active | - | -35°C ~ 70°C | - | - | - | - | - | - | Standard | 3 | - | 60A (AC) | - | IP66 - Dust Tight, Water Resistant | - | - | Screw Terminal | - | - | 3PST-2NO/1NC | On-Mom, Off-Mom | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | |||
![]() 52SB2ACBJ1 Siemens | 2664 |
| - | - | Panel Mount | - | - | Siemens | Box | Active | - | -35°C ~ 70°C | - | - | - | - | - | - | Standard | 2 | - | 60A (AC) | - | IP66 - Dust Tight, Water Resistant | - | - | Screw Terminal | - | - | SPST-NC | On-Mom | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | |||
![]() 52SW2ACBJ1 Siemens | 2315 |
| - | - | Panel Mount | - | - | Siemens | Box | Active | - | -35°C ~ 70°C | - | - | - | - | - | - | Standard | 2 | - | 60A (AC) | - | IP66 - Dust Tight, Water Resistant | - | - | Screw Terminal | - | - | SPST-NC | On-Mom | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | |||
![]() 52SW2CCBA1 Siemens | 2900 |
| - | - | Panel Mount | - | - | Siemens | Box | Active | - | -35°C ~ 70°C | - | - | - | - | - | - | Standard | 3 | - | 60A (AC) | - | IP66 - Dust Tight, Water Resistant | - | - | Screw Terminal | - | - | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | |||
![]() 52SB2CABJ0K1 Siemens | 32 |
| - | - | Panel Mount | - | - | Siemens | Box | Active | - | -35°C ~ 70°C | - | - | - | - | - | - | Standard | 3 | - | 60A (AC) | - | IP66 - Dust Tight, Water Resistant | - | - | Screw Terminal | - | - | DPST-NO/NC | On-Off, Off-On | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | |||
![]() 52SX2ACBA1 Siemens | In Stock | - | - | - | - | Panel Mount | Box | - | Siemens | - | Active | - | -35°C ~ 70°C | - | - | - | - | - | - | Standard | 2 | - | 60A (AC) | - | IP66 - Dust Tight, Water Resistant | - | - | Screw Terminal | - | - | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | ||
![]() 52SA2AABJ3 Siemens | 2462 |
| - | - | - | Panel Mount | Box | - | Siemens | - | Active | - | -35°C ~ 70°C | - | - | - | - | - | - | Standard | 2 | - | 60A (AC) | - | IP66 - Dust Tight, Water Resistant | - | - | Screw Terminal | - | - | DPST-NC | On-Off | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | ||
![]() 52SA2AABA2 Siemens | In Stock | - | - | - | Panel Mount | - | - | Siemens | Box | Active | - | -35°C ~ 70°C | - | - | - | - | - | - | Standard | 2 | - | 60A (AC) | - | IP66 - Dust Tight, Water Resistant | - | - | Screw Terminal | - | - | 4PST-2NO/2NC | On-Off, Off-On | Circular - 30.00mm Dia | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | |||
![]() 0033.1110 Schurter Inc. | 88 |
| - | 14 Weeks | Panel | Panel Mount | - | - | - | - | - | 250V | -40°C~85°C | SWP | e3/e2 | Active | Vendor Undefined | Solder | EAR99 | Line Voltage Selector | 6 | TIN/TIN COPPER | 10A AC | BULK | IP40 | 28.7mm | 10A | Solder Lug | 250V | cURus, ENEC | SP6T | On-On-On-On-On-On | Circular - 30.00mm Dia | - | - | Non-Illuminated | 300 Cycles | 1 | 22.00mm | Marking: 100V-115V-200V-220V-230V-240V | 47mm | 35mm | 22mm | No | ROHS3 Compliant | Lead Free | ||
![]() 52SA2AABJ2K1M48 Siemens | 2399 |
| - | - | - | - | Box | - | Siemens | - | Active | - | - | - | - | - | - | - | - | Standard | 2 | - | - | - | - | - | - | - | - | - | 3PST-2NC/1NO | On-Off, Off-On | Circular - 30.00mm Dia | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | ||
![]() 52SA2GABJ2K1 Siemens | 2996 |
| - | - | Panel Mount | - | - | Siemens | Box | Active | - | -35°C ~ 70°C | - | - | - | - | - | - | Standard | 3 | - | 60A (AC) | - | IP66 - Dust Tight, Water Resistant | - | - | Screw Terminal | - | - | 3PST-2NC/1NO | On-Off, Off-On | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | |||
![]() 52SW2GABA0M48 Siemens | 2551 |
| - | - | - | Panel Mount | Box | - | Siemens | - | Active | - | -35°C ~ 70°C | - | - | - | - | - | - | Standard | 3 | - | 60A (AC) | - | IP66 - Dust Tight, Water Resistant | - | - | Screw Terminal | - | - | DPST-NO/NC | On-Off, Off-On | Circular - 30.00mm Dia | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | ||
![]() 52SA2AABA2M48 Siemens | 23 |
| - | - | - | - | - | Siemens | Box | Active | - | - | - | - | - | - | - | - | Standard | 2 | - | - | - | - | - | - | - | - | - | 4PST-2NO/2NC | On-Off, Off-On | Circular - 30.00mm Dia | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | |||
![]() 52SA2GDBM48 Siemens | 45 |
| - | - | - | - | Box | - | Siemens | - | Active | - | - | - | - | - | - | - | - | Standard | 3 | - | - | - | - | - | - | - | - | - | - | - | Circular - 30.00mm Dia | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | ||
![]() 52SA2CDBA1M48 Siemens | 2121 |
| - | - | - | - | Box | - | Siemens | - | Active | - | - | - | - | - | - | - | - | Standard | 3 | - | - | - | - | - | - | - | - | - | DPST-NO/NC | On-Off, Off-On | Circular - 30.00mm Dia | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | ||
![]() 52SX2GABA1M48 Siemens | 2652 |
| - | - | - | - | - | Siemens | Box | Active | - | - | - | - | - | - | - | - | Standard | 3 | - | - | - | - | - | - | - | - | - | DPST-NO/NC | On-Off, Off-On | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | |||
![]() 52SW2CABA2M48 Siemens | 2256 |
| - | - | - | - | Box | - | Siemens | - | Active | - | - | - | - | - | - | - | - | Standard | 3 | - | - | - | - | - | - | - | - | - | 4PST-2NO/2NC | Off-On-Off, Off-Off-On | - | - | Non-Illuminated | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | ||
![]() 52SA2AABA7M48 Siemens | 2740 |
| - | - | - | - | - | Siemens | Box | Active | - | - | - | - | - | - | - | - | Standard | 2 | - | - | - | - | - | - | - | - | - | 8PST-4NO/4NC | On-Off, Off-On | Circular - 30.00mm Dia | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | |||
![]() 52SA2CABA0 Siemens | 2424 |
| - | - | Panel Mount | - | - | Siemens | Box | Active | - | -35°C ~ 70°C | - | - | - | - | - | - | Standard | 3 | - | 60A (AC) | - | IP66 - Dust Tight, Water Resistant | - | - | Screw Terminal | - | - | DPST-NO/NC | On-Off, Off-On | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - |