- Manufacturer
- Termination Style
- Type
- Series
- Illuminated
- Approval Agency
- Circuit
- Current Rating (Amps)
- Illumination
- Mechanical Life
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Categories
Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Illuminated | Itar Registered | Mfr | Package | Product Status | RoHS | Voltage Rated | Operating Temperature | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Circuit | Switch Function | Panel Cutout Dimensions | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Contact Current Rating | Illumination Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Lens Color | Index Angle | Number of Switch Sections | Depth Behind Flange | Lamp Type | Features | Height | Length | Width | Body Height | RoHS Status | Lead Free | Ratings | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A165W-A2MR-24D-1 Omron Automation and Safety | 28 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | -10°C~55°C | 2001 | A165W | - | Active | 1 (Unlimited) | - | Solder | EAR99 | Standard | 2 | - | - | - | 30V | 5A AC 3A DC | - | Vertical | IP65 - Dust Tight, Oil and Water Resistant | - | unknown | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | CCC, cUL, TUV, UL | 18mm | 15.8 mm | SPDT | On-On | Circular - 16.00mm Dia | 3A | 24VDC | LED, Red | - | - | - | Illuminated | - | 250,000 Cycles | 5A | Illuminated, LED | - | 5A | - | - | - | 90 ° | 1 | 28.50mm | - | Bezel - Square | - | - | - | - | RoHS Compliant | Lead Free | Dust Tight, IP65, Water Resistant | |||
![]() 0033.3555 Schurter Inc. | 21 |
| Datasheet | 14 Weeks | Panel | Panel Mount | 11.830001g | - | - | - | - | - | - | - | - | - | - | - | 250V | -40°C~85°C | - | SWZ | e3/e2 | Active | Vendor Undefined | - | Solder | EAR99 | Line Voltage Selector | 6 | TIN/TIN COPPER | - | - | - | 10A AC | BULK | - | IP40 | 24mm | - | 10A | Solder, Quick Connect - 0.110 (2.8mm) | 250V | CSA, UR, VDE | - | - | Series, Parallel Connections | On-On-On-On-On-On | Circular - 30.00mm Dia | - | - | - | - | - | - | Non-Illuminated | - | 300 Cycles | - | - | - | - | 10A@250VAC | 10A@250VDC | - | 30 deg | 1 | 21.50mm | - | Marking: 120-240-100-220 | - | 47mm | 35mm | 14.5mm | ROHS3 Compliant | Lead Free | - | ||
![]() 0033.1133 Schurter Inc. | 88 |
| Datasheet | 14 Weeks | Panel | Panel Mount | 16.499989g | - | - | - | - | - | - | - | - | - | - | - | 250V | -40°C~85°C | - | SWP | e3/e2 | Active | Vendor Undefined | - | Solder | EAR99 | Line Voltage Selector | 6 | TIN/TIN COPPER | - | - | - | 10A AC | BULK | - | IP40 | 28.7mm | - | 10A | Solder Lug | 250V | cURus, ENEC | - | - | SP6T | On-On-On-On-On-On | Circular - 30.00mm Dia | - | - | - | - | 10A | - | Non-Illuminated | - | 300 Cycles | - | - | - | - | - | - | - | - | 1 | 22.00mm | - | Marking: 4Ω-8Ω-16Ω | - | 47mm | 35mm | 22mm | ROHS3 Compliant | - | - | ||
![]() A22NW-2RM-TGA-G102-GC Omron Automation and Safety | 12 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | -25°C~55°C | 2015 | A22NW | - | Active | 1 (Unlimited) | - | Screw | EAR99 | Standard | 2 | - | - | - | 24V | 10A AC 8A DC | - | - | IP66 - Dust Tight, Water Resistant | - | unknown | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NO/NC | On-Off, Off-On | Circular - 22.30mm Dia | - | 24VAC/DC | LED, Green | - | - | DPST | Illuminated | - | 500,000 Cycles | - | Illuminated, LED | - | - | - | - | - | - | - | 45.30mm | - | Bezel - Round, Green Knob | - | - | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | |||
![]() A22NW-3RB-TAA-G102-AC Omron Automation and Safety | 12 |
| Datasheet | Panel | Panel Mount | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | -25°C~55°C | 2015 | A22NW | - | Active | 1 (Unlimited) | - | Screw | - | Standard | 3 | - | - | - | 24V | 10A AC 8A DC | - | - | IP66 - Dust Tight, Water Resistant | - | unknown | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NO/NC | Mom-Off-Mom, Mom-On-Mom | Circular - 22.30mm Dia | - | 24VAC/DC | LED, Blue | - | - | DPST | Illuminated | - | 300,000 Cycles | - | Illuminated, LED | - | - | - | - | - | - | - | 45.30mm | - | Bezel - Round, Blue Knob | - | - | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | |||
![]() A165W-J3MY-24D-2 Omron Automation and Safety | 45 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | -10°C~55°C | 2005 | A165W | - | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | Standard | 3 | - | - | - | 30V | 5A AC 3A DC | - | - | IP65 - Dust Tight, Oil and Water Resistant | - | unknown | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | CCC, cUL, TUV, UL | 18mm | 15.8 mm | DPDT | On-On-On | Circular - 16.00mm Dia | 3A | 24VDC | LED, Yellow | - | - | - | Illuminated | - | 250,000 Cycles | 10mA | Illuminated, LED | - | 5A | 5A@125VAC | - | Yellow | - | 1 | 28.50mm | - | Bezel - Rectangular | - | - | - | - | RoHS Compliant | Lead Free | Dust Tight, IP65, Water Resistant | |||
![]() A22NW-2RM-TGA-G102-GA Omron Automation and Safety | 12 |
| Datasheet | Panel | Panel Mount | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | -25°C~55°C | 2015 | A22NW | - | Active | 1 (Unlimited) | - | Screw | - | Standard | 2 | - | - | - | 24V | 10A AC 8A DC | - | - | IP66 - Dust Tight, Water Resistant | - | unknown | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NO/NC | On-Off, Off-On | Circular - 22.30mm Dia | - | 6VAC/DC | LED, Green | - | - | DPST | Illuminated | - | 500,000 Cycles | - | Illuminated, LED | - | - | - | - | - | - | - | 45.30mm | - | Bezel - Round, Green Knob | - | - | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | |||
![]() A22NW-2RM-TAA-G102-AA Omron Automation and Safety | 28 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | -25°C~55°C | 2015 | A22NW | - | Active | 1 (Unlimited) | - | Screw | - | Standard | 2 | - | - | - | 24V | 10A AC 8A DC | - | - | IP66 - Dust Tight, Water Resistant | - | unknown | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NO/NC | On-Off, Off-On | Circular - 22.30mm Dia | - | 6VAC/DC | LED, Blue | - | - | DPST | Illuminated | - | 500,000 Cycles | - | Illuminated, LED | - | - | - | - | - | - | - | 45.30mm | - | Bezel - Round, Blue Knob | - | - | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | |||
![]() A22NW-2RM-TGA-G102-GD Omron Automation and Safety | 28 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | -25°C~55°C | 2015 | A22NW | - | Active | 1 (Unlimited) | - | Screw | - | Standard | 2 | - | - | - | 24V | 10A AC 8A DC | - | - | IP66 - Dust Tight, Water Resistant | - | unknown | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NO/NC | On-Off, Off-On | Circular - 22.30mm Dia | - | 100V~120VAC | LED, Green | - | - | DPST | Illuminated | - | 500,000 Cycles | - | Illuminated, LED | - | - | - | - | - | - | - | 45.30mm | - | Bezel - Round, Green Knob | - | - | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | |||
![]() A22NW-3RB-TYA-G101-YB Omron Automation and Safety | 12 |
| Datasheet | Panel | Panel Mount | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | -25°C~55°C | 2015 | A22NW | - | Active | 1 (Unlimited) | - | Screw | - | Standard | 3 | - | - | - | 24V | 10A AC 8A DC | - | - | IP66 - Dust Tight, Water Resistant | - | unknown | 8A | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NO | Mom-Off-Mom, Mom-Off-Mom | Circular - 22.30mm Dia | - | 12VAC/DC | LED, Yellow | - | - | DPST | Illuminated | - | 300,000 Cycles | - | Illuminated, LED | - | - | - | - | - | - | - | 45.30mm | - | Bezel - Round, Yellow Knob | - | - | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | |||
![]() 52SA2AABK1 Siemens | 26 |
| - | - | Panel Mount | - | - | - | - | - | - | - | - | Siemens | Box | Active | - | - | -35°C ~ 70°C | - | - | - | - | - | - | - | - | Standard | 2 | - | - | - | - | 60A (AC) | - | - | IP66 - Dust Tight, Water Resistant | - | - | - | Screw Terminal | - | - | - | - | SPST-NO | Off-On | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 52SW2CABA1 Siemens | 2893 |
| - | - | - | Panel Mount | - | Box | - | - | - | - | - | - | Siemens | - | Active | - | - | -35°C ~ 70°C | - | - | - | - | - | - | - | - | Standard | 3 | - | - | - | - | 60A (AC) | - | - | IP66 - Dust Tight, Water Resistant | - | - | - | Screw Terminal | - | - | - | - | DPST-NO/NC | On-Off, Off-On | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52SA2CDBA2 Siemens | 2856 |
| - | - | Panel Mount | - | - | - | - | - | - | - | - | Siemens | Box | Active | - | - | -35°C ~ 70°C | - | - | - | - | - | - | - | - | Standard | 3 | - | - | - | - | 60A (AC) | - | - | IP66 - Dust Tight, Water Resistant | - | - | - | Screw Terminal | - | - | - | - | 4PST-2NO/2NC | On-Mom, Off-Mom | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 52SA2CDBA1 Siemens | 2760 |
| - | - | Panel Mount | - | - | - | - | - | - | - | - | Siemens | Box | Active | - | - | -35°C ~ 70°C | - | - | - | - | - | - | - | - | Standard | 3 | - | - | - | - | 60A (AC) | - | - | IP66 - Dust Tight, Water Resistant | - | - | - | Screw Terminal | - | - | - | - | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 52SA2CABA5 Siemens | 2724 |
| - | - | - | - | - | - | - | - | - | - | - | Siemens | Box | Active | - | - | - | - | - | - | - | - | - | - | - | Standard | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8PST-4NO/4NC | On-Off, Off-On | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() MJTP1138DTB APEM Inc. | In Stock | - | - | - | - | - | - | EAR99 | - | 90 | - | Non-Illuminated | Unavailable | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() A165S-A3M-2 Omron Automation and Safety | 21 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | -10°C~55°C | 2001 | A165S | - | Active | 1 (Unlimited) | 6 | Quick Connect | - | Standard | 3 | - | 55°C | -10°C | 30V | 5A AC 3A DC | - | Straight | IP65 - Dust Tight, Oil and Water Resistant | 18mm | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | CCC, cUL, TUV, UL | - | - | DPDT | On-On-On | Circular - 16.00mm Dia | - | - | - | 250V | 5A | DPDT | Non-Illuminated | 30V | 250,000 Cycles | 3A | Non-Illuminated | - | - | - | - | - | - | - | 28.50mm | - | Bezel - Square | 47mm | 18mm | - | - | RoHS Compliant | Lead Free | Dust Tight, IP65, Water Resistant | |||
![]() 52SB2AA4A1 Siemens | 32 |
| - | - | - | - | - | - | - | - | - | - | - | Siemens | Box | Active | - | - | - | - | - | - | - | - | - | - | - | Standard | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST-NO/NC | On-Off, Off-On | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 52SB2CABJ1K2 Siemens | 2503 |
| - | - | Panel Mount | - | - | - | - | - | - | - | - | Siemens | Box | Active | - | - | -35°C ~ 70°C | - | - | - | - | - | - | - | - | Standard | 3 | - | - | - | - | 60A (AC) | - | - | IP66 - Dust Tight, Water Resistant | - | - | - | Screw Terminal | - | - | - | - | 3PST-2NO/1NC | On-Off, Off-On | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 52SB2AABJ0K0 Siemens | 11 |
| - | - | Panel Mount | - | - | - | - | - | - | - | - | Siemens | Box | Active | - | - | -35°C ~ 70°C | - | - | - | - | - | - | - | - | Standard | 2 | - | - | - | - | 60A (AC) | - | - | IP66 - Dust Tight, Water Resistant | - | - | - | Screw Terminal | - | - | - | - | DPST-NO/NC | On-Off, Off-On | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |