- Manufacturer
- Termination Style
- Type
- Series
- Illuminated
- Approval Agency
- Circuit
- Current Rating (Amps)
- Illumination
- Mechanical Life
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Categories
Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | ElectricalLife | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Number of Positions | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Termination Style | Voltage - Rated AC | Approval Agency | Circuit | Switch Function | Panel Cutout Dimensions | Illumination | Mechanical Life | Switch Type | Depth Behind Flange | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | ROTARY SWITCH | - | - | ROHS3 Compliant | ||
![]() ASLD3QH202DNUY IDEC | 50 |
| - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | ROTARY SWITCH | - | - | ROHS3 Compliant | ||
![]() ASLD3QM420DNUR IDEC | 7 |
| - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | ROTARY SWITCH | - | - | ROHS3 Compliant | ||
![]() ASLD3QM404DNUR IDEC | 7 |
| - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | ROTARY SWITCH | - | - | ROHS3 Compliant | ||
![]() ASLD3QH240DNUS IDEC | In Stock | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | ROTARY SWITCH | - | - | ROHS3 Compliant | ||
![]() ASLD3QM404DNUY IDEC | In Stock | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | ROTARY SWITCH | - | - | ROHS3 Compliant | ||
![]() ASLD3QM420DNUW IDEC | 7 |
| - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | ROTARY SWITCH | - | - | ROHS3 Compliant | ||
![]() ASLD3QM422DNUR IDEC | In Stock | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | ROTARY SWITCH | - | - | ROHS3 Compliant | ||
![]() ASLD3QM422DNUA IDEC | In Stock | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | ROTARY SWITCH | - | - | ROHS3 Compliant | ||
![]() ASLD3QM402DNUY IDEC | In Stock | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | ROTARY SWITCH | - | - | ROHS3 Compliant | ||
![]() ASLD3QM440DNUS IDEC | 7 |
| - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | ROTARY SWITCH | - | - | ROHS3 Compliant | ||
![]() ASLD3QM422DNUW IDEC | In Stock | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | ROTARY SWITCH | - | - | ROHS3 Compliant | ||
![]() ASLD3QM440DNUW IDEC | In Stock | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | ROTARY SWITCH | - | - | ROHS3 Compliant | ||
![]() ASLD3QM440DNUA IDEC | In Stock | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | ROTARY SWITCH | - | - | ROHS3 Compliant | ||
![]() CSW-1A1A0B2-002 Carling Technologies | In Stock | - | - | 1 Weeks | Panel Mount | 18,000 Cycles | -40°C~85°C | Bulk | - | CSW | Active | 1 (Unlimited) | Standard | 4 | 12V | 15A DC | IP67 - Dust Tight, Waterproof | Wire Leads with Connector | - | - | SP3T | On-Off-On-On | Circular - 52.00mm Dia | Non-Illuminated | - | - | - | With Lever and Pushbutton | ROHS3 Compliant | ||
![]() LBW7S-33T6 IDEC | In Stock | - | - | 4 Weeks | Panel Mount | 50,000 Cycles | -25°C~60°C | - | - | LBW | Active | 1 (Unlimited) | Standard | 3 | 30V | 5A AC/DC | IP65 - Dust Tight, Water Resistant | Solder, Quick Connect - 0.110 (2.8mm) | 125V | CE, CSA, TUV, UL | DPDT | Mom-Off-Mom | Square - 22.50mm2 | Non-Illuminated | 250,000 Cycles | - | - | - | ROHS3 Compliant | ||
![]() LBW6S-2T2 IDEC | 46 |
| - | 4 Weeks | Panel Mount | 50,000 Cycles | -25°C~60°C | - | - | LBW | Active | 1 (Unlimited) | Standard | 2 | 30V | 100mA AC/DC | IP65 - Dust Tight, Water Resistant | Solder, Quick Connect - 0.110 (2.8mm) | 125V | CE, CSA, TUV, UL | DPDT | On-On | Circular - 22.30mm Dia | Non-Illuminated | 250,000 Cycles | - | - | - | ROHS3 Compliant | ||
![]() BP/BMS-1 Eaton - Bussmann Electrical Division | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | Battery Disconnect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() A22S-C2M-02 Omron Automation and Safety | In Stock | - | - | 3 Weeks | Panel Mount | 500,000 Cycles | -20°C~70°C | - | 2001 | A22S | Active | 1 (Unlimited) | Standard | 2 | - | 10A AC | IP65 - Dust Tight, Oil and Water Resistant | Screw Terminal | 110V | CE, cUR, UR | DPST-NC | On-Off | Circular - 22.30mm Dia | Non-Illuminated | 500,000 Cycles | - | 54.70mm | Bezel - Round, Long Lever | RoHS Compliant | ||
![]() LBW6S-33T2V IDEC | 7 |
| - | 4 Weeks | Panel Mount | 50,000 Cycles | -25°C~60°C | - | - | LBW | Active | 1 (Unlimited) | Standard | 3 | 30V | 100mA AC/DC | IP65 - Dust Tight, Water Resistant | PC Pin | 125V | CE, CSA, TUV, UL | DPDT | Mom-Off-Mom | Circular - 22.30mm Dia | Non-Illuminated | 250,000 Cycles | - | - | - | ROHS3 Compliant |