- Manufacturer
- Termination Style
- Type
- Series
- Illuminated
- Approval Agency
- Circuit
- Current Rating (Amps)
- Illumination
- Mechanical Life
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Categories
Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | ElectricalLife | Mfr | Package | Product Status | Operating Temperature | Series | Type | Number of Positions | Current Rating (Amps) | Ingress Protection | Termination Style | Approval Agency | Circuit | Switch Function | Panel Cutout Dimensions | Illumination Voltage (Nominal) | Illumination Type, Color | Illumination | Mechanical Life | Depth Behind Flange | Features | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 52SA2GCBJ2K1 Siemens | In Stock | - | - | Panel Mount | - | - | Siemens | Box | Active | -35°C ~ 70°C | - | Standard | 3 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | 3PST-2NC/1NO | On-Mom, Off-Mom | - | - | - | Non-Illuminated | - | - | - | ||
![]() 52SB2AABK0 Siemens | 11 |
| - | Panel Mount | - | - | Siemens | Box | Active | -35°C ~ 70°C | - | Standard | 2 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | SPST-NO | Off-On | - | - | - | Non-Illuminated | - | - | - | ||
![]() 52SB2AABK6J1X200 Siemens | 2575 |
| - | - | - | - | Siemens | Box | Active | - | - | Standard | 2 | - | - | - | - | 4PST-3NO/1NC | On-Off, Off-On | - | - | - | Non-Illuminated | - | - | - | ||
![]() 52SA2AA4K0J1 Siemens | 15 |
| - | - | - | - | Siemens | Box | Active | - | - | Standard | 2 | - | - | - | - | DPST-NO/NC | On-Off, Off-On | - | - | - | Non-Illuminated | - | - | - | ||
![]() 52SX2GCBJ2K1 Siemens | 2558 |
| - | Panel Mount | Box | - | Siemens | - | Active | -35°C ~ 70°C | - | Standard | 3 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | 3PST-2NC/1NO | On-Mom, Off-Mom | - | - | - | Non-Illuminated | - | - | - | ||
![]() 52SA2AABJ3K4X200 Siemens | 2756 |
| - | Panel Mount | Box | - | Siemens | - | Active | -35°C ~ 70°C | - | Standard | 2 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | 4PST-2NO/2NC | On-Off, Off-On | Circular - 30.00mm Dia | - | - | Non-Illuminated | - | - | - | ||
![]() 52C156A Siemens | In Stock | - | - | - | Box | - | Siemens | - | Active | - | - | Standard | 3 | - | - | - | - | DPST-NO/NC | On-Off, Off-On | Circular - 30.00mm Dia | - | - | Non-Illuminated | - | - | - | ||
![]() 52C224X Siemens | 2503 |
| - | - | Box | - | Siemens | - | Active | - | - | Standard | - | - | - | - | - | DPST-NO/NC | On-Off, Off-On | Circular - 30.00mm Dia | 120 VAC | - | Illuminated | - | - | - | ||
![]() 52SB2GABJ2K1 Siemens | 2533 |
| - | Panel Mount | Box | - | Siemens | - | Active | -35°C ~ 70°C | - | Standard | 3 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | 3PST-2NC/1NO | On-Off, Off-On | - | - | - | Non-Illuminated | - | - | - | ||
![]() 52SB2CCBA1 Siemens | In Stock | - | - | Panel Mount | Box | - | Siemens | - | Active | -35°C ~ 70°C | - | Standard | 3 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | Non-Illuminated | - | - | - | ||
![]() 52SA2AABJ2K1 Siemens | 2415 |
| - | Panel Mount | Box | - | Siemens | - | Active | -35°C ~ 70°C | - | Standard | 2 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | 3PST-2NC/1NO | On-Off, Off-On | - | - | - | Non-Illuminated | - | - | - | ||
![]() 52SA2HABJ2K1 Siemens | 2270 |
| - | Panel Mount | Box | - | Siemens | - | Active | -35°C ~ 70°C | - | Standard | 4 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | 3PST-2NC/1NO | On-Off, Off-On | - | - | - | Non-Illuminated | - | - | - | ||
![]() 52SA2CABJ2K1 Siemens | In Stock | - | - | Panel Mount | Box | - | Siemens | - | Active | -35°C ~ 70°C | - | Standard | 3 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | 3PST-2NC/1NO | On-Off, Off-On | - | - | - | Non-Illuminated | - | - | - | ||
![]() 52SB2CDBA2 Siemens | 2197 |
| - | Panel Mount | Box | - | Siemens | - | Active | -35°C ~ 70°C | - | Standard | 3 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | 4PST-2NO/2NC | On-Mom, Off-Mom | - | - | - | Non-Illuminated | - | - | - | ||
![]() 52SA2BA4K2 Siemens | 8 |
| - | - | Box | - | Siemens | - | Active | - | - | Standard | 3 | - | - | - | - | DPST-NO | On-Off, Off-On | - | - | - | Non-Illuminated | - | - | - | ||
![]() 52SA2CCBA0 Siemens | 2026 |
| - | Panel Mount | Box | - | Siemens | - | Active | -35°C ~ 70°C | - | Standard | 3 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | Non-Illuminated | - | - | - | ||
![]() 52SA2CDBJ0K1 Siemens | 2807 |
| - | Panel Mount | Box | - | Siemens | - | Active | -35°C ~ 70°C | - | Standard | 3 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | Non-Illuminated | - | - | - | ||
![]() 52C156X Siemens | 2872 |
| - | - | Box | - | Siemens | - | Active | - | - | Standard | 3 | - | - | - | - | DPST-NO/NC | On-Off, Off-On | Circular - 30.00mm Dia | - | - | Non-Illuminated | - | - | - | ||
![]() 52SW2CCBA2 Siemens | 2064 |
| - | Panel Mount | - | - | Siemens | Box | Active | -35°C ~ 70°C | - | Standard | 3 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | 4PST-2NO/2NC | On-Mom, Off-Mom | - | - | - | Non-Illuminated | - | - | - | ||
![]() 52SW2AABA1M48 Siemens | 2044 |
| - | - | Box | - | Siemens | - | Active | - | - | Standard | 2 | - | - | - | - | DPST-NO/NC | On-Off, Off-On | - | - | - | Non-Illuminated | - | - | - |