- Manufacturer
- Termination Style
- Type
- Series
- Illuminated
- Approval Agency
- Circuit
- Current Rating (Amps)
- Illumination
- Mechanical Life
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Categories
Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | ElectricalLife | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Number of Positions | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Termination Style | Voltage - Rated AC | Approval Agency | Circuit | Switch Function | Panel Cutout Dimensions | Illumination Voltage (Nominal) | Illumination Type, Color | Illumination | Mechanical Life | Switch Type | Depth Behind Flange | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASLD3QM422DNUW IDEC | In Stock | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROTARY SWITCH | - | - | ROHS3 Compliant | ||
![]() ASLD3QM440DNUA IDEC | In Stock | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROTARY SWITCH | - | - | ROHS3 Compliant | ||
![]() LBW6S-33T7 IDEC | In Stock | - | - | 4 Weeks | Panel Mount | 50,000 Cycles | -25°C~60°C | - | - | LBW | Active | 1 (Unlimited) | Standard | 3 | 30V | 5A AC/DC | IP65 - Dust Tight, Water Resistant | Solder, Quick Connect - 0.110 (2.8mm) | 125V | CE, CSA, TUV, UL | 3PDT | Mom-Off-Mom | Circular - 22.30mm Dia | - | - | Non-Illuminated | 250,000 Cycles | - | - | - | ROHS3 Compliant | ||
![]() LBW6MS-3T3V IDEC | 50 |
| - | 4 Weeks | Panel Mount | 50,000 Cycles | -25°C~60°C | - | - | LBW | Active | 1 (Unlimited) | Standard | 3 | 30V | 100mA AC/DC | IP65 - Dust Tight, Water Resistant | PC Pin | 125V | CE, CSA, TUV, UL | 3PDT | On-Off-On | Circular - 22.30mm Dia | - | - | Non-Illuminated | 250,000 Cycles | - | - | - | ROHS3 Compliant | ||
![]() LBW7MS-3T7 IDEC | 7 |
| - | 4 Weeks | Panel Mount | 50,000 Cycles | -25°C~60°C | - | - | LBW | Active | 1 (Unlimited) | Standard | 3 | 30V | 5A AC/DC | IP65 - Dust Tight, Water Resistant | Solder, Quick Connect - 0.110 (2.8mm) | 125V | CE, CSA, TUV, UL | 3PDT | On-Off-On | Square - 22.50mm2 | - | - | Non-Illuminated | 250,000 Cycles | - | - | - | ROHS3 Compliant | ||
![]() A22S-2M-20 Omron Automation and Safety | In Stock | - | - | - | Panel Mount | 500,000 Cycles | -20°C~70°C | - | 2008 | A22S | Obsolete | 1 (Unlimited) | Standard | 2 | - | 10A AC | IP65 - Dust Tight, Oil and Water Resistant | Screw Terminal | 110V | CE, cUR, UR | DPST-NO | Off-On | Circular - 22.30mm Dia | - | - | Non-Illuminated | 500,000 Cycles | - | 54.70mm | Bezel - Round | - | ||
![]() A22S-2A-01 Omron Automation and Safety | In Stock | - | - | - | Panel Mount | 500,000 Cycles | -20°C~70°C | - | 2008 | A22S | Obsolete | 1 (Unlimited) | Standard | 2 | - | 10A AC | IP65 - Dust Tight, Oil and Water Resistant | Screw Terminal | 110V | CE, cUR, UR | SPST-NC | On-Mom | Circular - 22.30mm Dia | - | - | Non-Illuminated | 500,000 Cycles | - | 54.70mm | Bezel - Round | - | ||
![]() A22W-2MY-24A-10 Omron Automation and Safety | In Stock | - | - | - | Panel Mount | 100,000 Cycles | -20°C~55°C | - | 2008 | A22W | Obsolete | 1 (Unlimited) | Standard | 2 | - | 10A AC | IP65 - Dust Tight, Water Resistant | Screw Terminal | 110V | CE, cUR, UR | SPST-NO | Off-On | Circular - 22.30mm Dia | 24VAC/DC | LED, Yellow | Illuminated | 100,000 Cycles | - | 54.70mm | Bezel - Round, Yellow Knob | - | ||
![]() CSW-1A1A0B2-002 Carling Technologies | In Stock | - | - | 1 Weeks | Panel Mount | 18,000 Cycles | -40°C~85°C | Bulk | - | CSW | Active | 1 (Unlimited) | Standard | 4 | 12V | 15A DC | IP67 - Dust Tight, Waterproof | Wire Leads with Connector | - | - | SP3T | On-Off-On-On | Circular - 52.00mm Dia | - | - | Non-Illuminated | - | - | - | With Lever and Pushbutton | ROHS3 Compliant | ||
![]() LBW7S-33T6 IDEC | In Stock | - | - | 4 Weeks | Panel Mount | 50,000 Cycles | -25°C~60°C | - | - | LBW | Active | 1 (Unlimited) | Standard | 3 | 30V | 5A AC/DC | IP65 - Dust Tight, Water Resistant | Solder, Quick Connect - 0.110 (2.8mm) | 125V | CE, CSA, TUV, UL | DPDT | Mom-Off-Mom | Square - 22.50mm2 | - | - | Non-Illuminated | 250,000 Cycles | - | - | - | ROHS3 Compliant | ||
![]() LBW7S-2T1V IDEC | In Stock | - | - | 4 Weeks | Panel Mount | 50,000 Cycles | -25°C~60°C | - | - | LBW | Active | 1 (Unlimited) | Standard | 2 | 30V | 100mA AC/DC | IP65 - Dust Tight, Water Resistant | PC Pin | 125V | CE, CSA, TUV, UL | SPDT | On-On | Square - 22.50mm2 | - | - | Non-Illuminated | 250,000 Cycles | - | - | - | ROHS3 Compliant | ||
![]() BP/BMS-2 Eaton - Bussmann Electrical Division | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | Battery Disconnect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() ASLD321140DNUY IDEC | In Stock | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROTARY SWITCH | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROTARY SWITCH | - | - | ROHS3 Compliant | ||
![]() ASLD3213640DNUA IDEC | In Stock | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROTARY SWITCH | - | - | ROHS3 Compliant | ||
![]() ASLD3213620DNUW IDEC | In Stock | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROTARY SWITCH | - | - | ROHS3 Compliant | ||
![]() ASLD3213640DNUY IDEC | In Stock | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROTARY SWITCH | - | - | ROHS3 Compliant | ||
![]() ASLD32204DNUA IDEC | In Stock | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ASLD322204DNUR IDEC | In Stock | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROTARY SWITCH | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROTARY SWITCH | - | - | ROHS3 Compliant |