- Manufacturer
- Termination Style
- Type
- Series
- Illuminated
- Approval Agency
- Circuit
- Current Rating (Amps)
- Illumination
- Mechanical Life
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Categories
Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Mounting Feature | ElectricalLife | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Number of Positions | Terminal Finish | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Ingress Protection | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Circuit | Switch Function | Panel Cutout Dimensions | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Contact Voltage(DC)-Max | Illumination | Mechanical Life | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Index Angle | Number of Switch Sections | Switch Action | Depth Behind Flange | Features | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ASD21L02N-104 IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() LBW7S-2T3 IDEC | 50 |
| - | 4 Weeks | Panel Mount | - | - | 50,000 Cycles | - | - | -25°C~60°C | - | LBW | - | Active | 1 (Unlimited) | - | Standard | 2 | - | - | 30V | 100mA AC/DC | - | IP65 - Dust Tight, Water Resistant | Solder, Quick Connect - 0.110 (2.8mm) | 125V | CE, CSA, TUV, UL | - | 3PDT | On-On | Square - 22.50mm2 | - | - | - | - | Non-Illuminated | 250,000 Cycles | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() LBW7S-3T3 IDEC | 7 |
| - | 4 Weeks | Panel Mount | - | - | 50,000 Cycles | - | - | -25°C~60°C | - | LBW | - | Active | 1 (Unlimited) | - | Standard | 3 | - | - | 30V | 100mA AC/DC | - | IP65 - Dust Tight, Water Resistant | Solder, Quick Connect - 0.110 (2.8mm) | 125V | CE, CSA, TUV, UL | - | 3PDT | On-Off-On | Square - 22.50mm2 | - | - | - | - | Non-Illuminated | 250,000 Cycles | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() LBW6MS-2T1V IDEC | In Stock | - | - | 4 Weeks | Panel Mount | - | - | 50,000 Cycles | - | - | -25°C~60°C | - | LBW | - | Active | 1 (Unlimited) | - | Standard | 2 | - | - | 30V | 100mA AC/DC | - | IP65 - Dust Tight, Water Resistant | PC Pin | 125V | CE, CSA, TUV, UL | - | SPDT | On-On | Circular - 22.30mm Dia | - | - | - | - | Non-Illuminated | 250,000 Cycles | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() LBW6MS-33T7 IDEC | 50 |
| - | 4 Weeks | Panel Mount | - | - | 50,000 Cycles | - | - | -25°C~60°C | - | LBW | - | Active | 1 (Unlimited) | - | Standard | 3 | - | - | 30V | 5A AC/DC | - | IP65 - Dust Tight, Water Resistant | Solder, Quick Connect - 0.110 (2.8mm) | 125V | CE, CSA, TUV, UL | - | 3PDT | Mom-Off-Mom | Circular - 22.30mm Dia | - | - | - | - | Non-Illuminated | 250,000 Cycles | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() LBW7MS-2T1V IDEC | In Stock | - | - | 4 Weeks | Panel Mount | - | - | 50,000 Cycles | - | - | -25°C~60°C | - | LBW | - | Active | 1 (Unlimited) | - | Standard | 2 | - | - | 30V | 100mA AC/DC | - | IP65 - Dust Tight, Water Resistant | PC Pin | 125V | CE, CSA, TUV, UL | - | SPDT | On-On | Square - 22.50mm2 | - | - | - | - | Non-Illuminated | 250,000 Cycles | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() LBW6MS-3T3 IDEC | In Stock | - | - | 4 Weeks | Panel Mount | - | - | 50,000 Cycles | - | - | -25°C~60°C | - | LBW | - | Active | 1 (Unlimited) | - | Standard | 3 | - | - | 30V | 100mA AC/DC | - | IP65 - Dust Tight, Water Resistant | Solder, Quick Connect - 0.110 (2.8mm) | 125V | CE, CSA, TUV, UL | - | 3PDT | On-Off-On | Circular - 22.30mm Dia | - | - | - | - | Non-Illuminated | 250,000 Cycles | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() A22W-2MR-T1-02 Omron Automation and Safety | In Stock | - | - | - | Panel Mount | NO | - | 100,000 Cycles | - | - | -20°C~55°C | 2012 | A22W | - | Active | 1 (Unlimited) | EAR99 | Standard | 2 | - | 8536.50.70.00 | - | 10A AC | - | IP65 - Dust Tight, Water Resistant | Screw Terminal | 110V | CE, cUR, UR | 34mm | DPST-NC | On-Off | Circular - 22.30mm Dia | - | 110VAC | LED, Red | - | Illuminated | 100,000 Cycles | - | - | - | - | 90 deg | 1 | - | 54.70mm | Bezel - Round, Red Knob | 48.8mm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0033.1508 Schurter Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | SWK | - | Obsolete | Vendor Undefined | - | Line Voltage Selector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 0033.1510 Schurter Inc. | In Stock | - | - | - | - | NO | PANEL MOUNT | - | 70°C | -40°C | - | - | SWK | e3/e2 | Obsolete | Vendor Undefined | EAR99 | Line Voltage Selector | 6 | TIN/TIN COPPER | 8536.50.90.25 | - | - | BULK | - | - | - | - | 29.5mm | - | SP6T | - | 6.3A | - | - | 250V | - | - | 6.3A | 6.3A@250VAC | 6.3A@250VDC | 250V | - | 1 | LATCHED | - | - | 28.5mm | Non-RoHS Compliant | ||
![]() 0033.1528 Schurter Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | SWK | - | Obsolete | Vendor Undefined | - | Line Voltage Selector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 0033.1515 Schurter Inc. | In Stock | - | - | - | - | NO | PANEL MOUNT | - | 70°C | -40°C | - | - | SWK | e3/e2 | Obsolete | Vendor Undefined | EAR99 | Line Voltage Selector | 6 | TIN/TIN COPPER | 8536.50.90.25 | - | - | BULK | - | - | - | - | 29.5mm | - | SP6T | - | 6.3A | - | - | 250V | - | - | 6.3A | 6.3A@250VAC | 6.3A@250VDC | 250V | - | 1 | LATCHED | - | - | 28.5mm | Non-RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |