- Manufacturer
- Termination Style
- Type
- Series
- Illuminated
- Approval Agency
- Circuit
- Current Rating (Amps)
- Illumination
- Mechanical Life
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Categories
Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | ElectricalLife | Mfr | Package | Product Status | Voltage Rating AC | Operating Temperature | Series | Type | Number of Positions | Current Rating (Amps) | Ingress Protection | Termination Style | Approval Agency | Circuit | Switch Function | Panel Cutout Dimensions | Illumination Voltage (Nominal) | Illumination Type, Color | Illumination | Mechanical Life | Depth Behind Flange | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 52SA2BABA2 Siemens | 2968 |
| - | Panel Mount | - | Siemens | - | Active | 110 V | -35°C ~ 70°C | - | Standard | 3 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | 4PST-2NO/2NC | On-Off, Off-On | - | - | - | Non-Illuminated | - | - | - | ||
![]() 49SASB2 Siemens | In Stock | - | - | - | - | Siemens | Box | Active | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | ||
![]() 52SX2GABA2 Siemens | 2161 |
| - | Panel Mount | - | Siemens | - | Active | 110 V | -35°C ~ 70°C | - | Standard | 3 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | 4PST-2NO/2NC | On-Off, Off-On | - | - | - | Non-Illuminated | - | - | - | ||
![]() 52SB2CCBA2 Siemens | In Stock | - | - | Panel Mount | - | Siemens | - | Active | 110 V | -35°C ~ 70°C | - | Standard | 3 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | 4PST-2NO/2NC | On-Mom, Off-Mom | - | - | - | Non-Illuminated | - | - | - | ||
![]() 52SA2BABJ1K0 Siemens | 8 |
| - | Panel Mount | - | Siemens | Box | Active | 110 V | -35°C ~ 70°C | - | Standard | 3 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | DPST-NO/NC | On-Off, Off-On | - | - | - | Non-Illuminated | - | - | - | ||
![]() 52SA2AABM48 Siemens | 33 |
| - | - | - | Siemens | - | Active | - | - | - | Standard | 2 | - | - | - | - | - | - | Circular - 30.00mm Dia | - | - | Non-Illuminated | - | - | - | ||
![]() 52SA2BA4K0J1 Siemens | 8 |
| - | - | - | Siemens | - | Active | - | - | - | Standard | 3 | - | - | - | - | DPST-NO/NC | On-Off, Off-On | - | - | - | Non-Illuminated | - | - | - | ||
![]() 52SX2AABK0J1 Siemens | In Stock | - | - | Panel Mount | - | Siemens | Box | Active | 110 V | -35°C ~ 70°C | - | Standard | 2 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | DPST-NO/NC | On-Off, Off-On | - | - | - | Non-Illuminated | - | - | - | ||
![]() 52SA2BABK2 Siemens | 6 |
| - | Panel Mount | - | Siemens | Box | Active | 110 V | -35°C ~ 70°C | - | Standard | 3 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | DPST-NO | Off-On | - | - | - | Non-Illuminated | - | - | - | ||
![]() 52SW2GCBJ2K1 Siemens | 2685 |
| - | Panel Mount | - | Siemens | Box | Active | 110 V | -35°C ~ 70°C | - | Standard | 3 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | 3PST-2NC/1NO | On-Mom, Off-Mom | - | - | - | Non-Illuminated | - | - | - | ||
![]() 52SW2ACBA1 Siemens | 2406 |
| - | Panel Mount | - | Siemens | Box | Active | 110 V | -35°C ~ 70°C | - | Standard | 2 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | Non-Illuminated | - | - | - | ||
![]() 52SA2EBBJ1K0 Siemens | 6 |
| - | Panel Mount | - | Siemens | Box | Active | 110 V | -35°C ~ 70°C | - | Standard | 3 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | Non-Illuminated | - | - | - | ||
![]() 52SB2AABJ3K4 Siemens | 2107 |
| - | Panel Mount | - | Siemens | Box | Active | 110 V | -35°C ~ 70°C | - | Standard | 2 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | 4PST-2NO/2NC | On-Off, Off-On | Circular - 30.00mm Dia | - | - | Non-Illuminated | - | - | - | ||
![]() 52SB2ACBK1 Siemens | 2457 |
| - | Panel Mount | - | Siemens | Box | Active | 110 V | -35°C ~ 70°C | - | Standard | 2 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | SPST-NO | Off-Mom | - | - | - | Non-Illuminated | - | - | - | ||
![]() 52SX2CCBA1 Siemens | In Stock | - | - | Panel Mount | - | Siemens | Box | Active | 110 V | -35°C ~ 70°C | - | Standard | 3 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | Non-Illuminated | - | - | - | ||
![]() 52SB2BDBK2X200 Siemens | 2739 |
| - | Panel Mount | - | Siemens | Box | Active | 110 V | -35°C ~ 70°C | - | Standard | 3 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | DPST-NO | Off-Mom | Circular - 30.00mm Dia | - | - | Non-Illuminated | - | - | - | ||
![]() 52SX2GDBA2 Siemens | 2759 |
| - | Panel Mount | - | Siemens | Box | Active | 110 V | -35°C ~ 70°C | - | Standard | 3 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | 4PST-2NO/2NC | On-Mom, Off-Mom | - | - | - | Non-Illuminated | - | - | - | ||
![]() 52SA2DABA2 Siemens | 2598 |
| - | Panel Mount | - | Siemens | Box | Active | 110 V | -35°C ~ 70°C | - | Standard | 3 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | 4PST-2NO/2NC | On-Off, Off-On | - | - | - | Non-Illuminated | - | - | - | ||
![]() 52SA2AABA0 Siemens | 19 |
| - | Panel Mount | - | Siemens | Box | Active | 110 V | -35°C ~ 70°C | - | Standard | 2 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | DPST-NO/NC | On-Off, Off-On | - | - | - | Non-Illuminated | - | - | - | ||
![]() 52SW2GABJ2K1 Siemens | 2356 |
| - | Panel Mount | - | Siemens | - | Active | 110 V | -35°C ~ 70°C | - | Standard | 3 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | 3PST-2NC/1NO | On-Off, Off-On | - | - | - | Non-Illuminated | - | - | - |