- Manufacturer
- Termination Style
- Type
- Series
- Illuminated
- Approval Agency
- Circuit
- Current Rating (Amps)
- Illumination
- Mechanical Life
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Categories
Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Body Material | Actuator | Brand | Colour front ring | Contact Materials | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Dimensions | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ihs Manufacturer | Illuminated | Itar Registered | Manufacturer | Manufacturer Part Number | Material front ring | Material housing | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Model | Mounting Styles | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Package | Part Life Cycle Code | Product Status | Rated operation current Ie at AC-3, 400 V | Rated permanent current Iu | Risk Rank | RoHS | Rohs Code | Type of control element | Type of electric connection | Type of electrical connection of main circuit | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | With front ring | With light source | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Color | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Circuit | Switch Function | Panel Cutout Dimensions | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Illumination | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Illumination Type | Terminal Type | Product Type | Operating Temperature Range | Illumination Color | Contact Current(AC)-Max | Lens Color | Index Angle | Number of Switch Sections | Control Type | Angle of Throw | Depth Behind Flange | Contact Configuration | Lamp Type | Features | Product Category | IP Rating | Length | Width | Body Height | RoHS Status | Lead Free | Ratings | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XB6CD221B Schneider Electric | 11 |
| - | Silver Alloy | - | Panel Mount | - | - | Knob | Schneider Electric | - | - | - | - | - | - | - | 1,000,000 Cycles | 1 | - | SCHNEIDER ELECTRIC SA | Non-Illuminated | - | Schneider Electric | XB6CD221B | - | - | - | Schneider Electric | - | - | - | - | - | - | - | - | Box | Active | Active | - | - | 5.52 | Details | Yes | - | - | - | 0.740753 oz | - | - | 125 V | 240 VAC, 250 VDC | - | - | -25°C ~ 70°C | - | Harmony XB6 | - | - | - | - | Standard | 2 | - | Switches | - | 3A (AC), 220mA (DC) | IP65 - Dust Tight, Water Resistant | - | unknown | 1.5 A, 100 mA | Quick Connect - 0.110" (2.8mm) | - | CCC, CSA, UL | - | - | DPST-NO/NC | On-Off, Off-On | Circular - 16.00mm Dia | - | 24 VDC | LED, Green | Non-Illuminated | 500,000 Cycles | ROTARY SWITCH | - | SPST | - | - | Rotary Switches | - | - | - | - | 60 deg | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | |||
![]() XB6CD235B Schneider Electric | 24 |
| - | Silver Alloy | Panel | Panel Mount | - | - | Knob | Schneider Electric | Black | - | IP65/IP67 | - | Other | 18 x 18 x 60.5mm | - | 1,000,000 Cycles | 1 | - | SCHNEIDER ELECTRIC SA | Non-Illuminated | - | Schneider Electric | XB6CD235B | Plastic | - | - | Schneider Electric | - | - | - | - | - | 0 | 1 | 1 | Box | Active | Active | - | - | 2.38 | Details | Yes | Short thumb-grip | Flat plug-in connection | - | 0.846575 oz | 240 V | 250 V | 125 V | 240 VAC, 250 VDC | Yes | No | -25°C ~ 70°C | - | Harmony XB6 | - | - | Quick Connect | - | Standard | 2 | - | Switches | - | 3A (AC), 220mA (DC) | IP65 - Dust Tight, Water Resistant | 60.5mm | unknown | 1.5 A, 100 mA | Quick Connect - 0.110" (2.8mm) | - | CCC, cURus | - | - | DPST-NO/NC | On-Off, Off-On | Circular - 16.00mm Dia | - | - | - | Non-Illuminated | 500,000 Cycles | ROTARY SWITCH | - | DPDT | - | Quick Connect, Solder Tag | Rotary Switches | - | - | - | - | 60 deg | - | - | 60° | - | - | - | - | Rotary Switches | - | 18mm | 18mm | - | - | Lead Free | - | |||
![]() 49SAS02 Siemens | 2133 |
| - | - | - | - | Panel Mount | - | Box | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -35°C ~ 70°C | - | - | - | - | - | - | Standard | 3 | - | - | - | - | - | - | - | - | Screw Terminal | - | cULus | - | - | DPST-NO/NC | On-Off, Off-On | Circular - 30.00mm Dia | - | - | - | Non-Illuminated | 2,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 49SAS09 Siemens | 2584 |
| - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -35°C ~ 70°C | - | - | - | - | - | - | Standard | 3 | - | - | - | - | - | - | - | - | Screw Terminal | - | cULus | - | - | DPST-NO/NC | On-Off, Off-On | Circular - 30.00mm Dia | - | - | - | Non-Illuminated | 2,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() RV28D2FCECC-K4C Carling Technologies | 45 |
| - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | - | 25,000 Cycles | - | - | - | - | - | - | - | - | - | - | Carling Technologies | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | 12 V | - | - | - | - | - | V | - | - | - | - | Standard | 3 | - | - | - | 20A (DC) | IP67 - Dust Tight, Waterproof | - | - | - | Quick Connect - 0.250" (6.3mm) | - | CSA, UL | - | - | DPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | - | 12, 12, 12 VDC | LED, Blue/Red/Red | Illuminated | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 37.56mm | - | - | - | - | - | - | - | - | - | - | - | |||
![]() MJTP1112TR APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 2000 | - | - | Non-Illuminated | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() XB4BK124G5 Schneider Electric | 2787 |
| - | - | - | Panel Mount | - | - | Knob | Schneider Electric | Chrome | - | IP66 | - | Other | - | - | 1,000,000 Cycles | 1 | - | SCHNEIDER ELECTRIC SA | Illuminated | - | Schneider Electric | XB4BK124G5 | Metal | - | - | Schneider Electric | - | - | Panel Mount | - | - | 0 | 1 | 1 | Box | Active | Active | - | - | 2.39 | Details | Yes | Short thumb-grip | Screw connection | - | 4 oz | - | - | 125 V | - | Yes | Yes | -25°C ~ 70°C | - | Harmony XB4 | - | - | - | - | Standard | 2 | - | Switches | - | 6A (AC), 550mA (DC) | IP66 - Dust Tight, Water Resistant | - | unknown | 3 A | Screw Terminal | - | CSA, UL | - | - | DPST-NO/NC | On-Off, Off-On | Circular - 22.00mm Dia | - | 110 VAC | Neon, Red | Illuminated | 1,000,000 Cycles | ROTARY SWITCH | - | - | - | - | Control Switches | - | Red | - | - | - | - | Selector | - | - | - | LED | - | Control Switches | - | - | - | - | - | - | - | |||
![]() RV24D2CH0CC-K9C Carling Technologies | In Stock | - | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | Carling Technologies | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | 12 V | - | - | - | - | - | V | - | - | - | - | Standard | 2 | - | - | - | 20A (DC) | IP67 - Dust Tight, Waterproof | - | - | - | Quick Connect - 0.250" (6.3mm) | - | CSA, UL | - | - | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | - | 12, 12 VDC | LED, Green/Red | Illuminated | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 37.56mm | - | - | - | - | - | - | - | - | - | - | - | |||
![]() K30B001UP Schneider Electric | 2008 |
| - | - | - | Panel Mount | - | - | - | Schneider Electric | - | - | - | IP40 | - | - | - | - | 1 | - | - | - | - | Schneider Electric | - | - | Other | - | Schneider Electric | - | Reverser | - | 0 | 0 | - | - | - | Box | - | Active | - | 32 | - | Non-Compliant | - | Long turning handle | - | Screw connection | - | - | - | - | - | - | - | -25°C ~ 55°C | - | Harmony K | - | - | - | - | Standard | 2 | - | Switches | - | - | IP40 | - | - | - | Screw Terminal | - | cURus | - | - | SPST | On-Off | - | - | - | - | Non-Illuminated | 300,000 Cycles | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | |||
![]() XB6AGC5B Schneider Electric | 9 | - | - | - | - | Panel Mount | Metal | - | - | Schneider Electric | Black | Silver Alloy | IP65/IP67 | - | Other | - | - | 1,000,000 Cycles | 1 | - | SCHNEIDER ELECTRIC SA | Non-Illuminated | - | Schneider Electric | XB6AGC5B | Plastic | - | +70°C | Schneider Electric | -25°C | - | Panel Mount | - | - | 0 | 1 | 1 | Box | Active | Active | - | - | 2.15 | Compliant | - | Key | Flat plug-in connection | - | 1.269863 oz | - | - | 125 V | 240 VAC, 250 VDC | Yes | No | -25°C ~ 70°C | - | Harmony XB6 | - | - | Tab | - | Standard | 2 | Black | Switch Accessories | - | 3A (AC), 220mA (DC) | IP65 - Dust Tight, Water Resistant | - | unknown | - | Quick Connect - 0.110" (2.8mm) | - | CCC, CSA, UL | - | - | DPST-NO/NC | On-Off, Off-On | Circular - 16.00mm Dia | - | - | - | Non-Illuminated | 200,000 Cycles | KEYLOCK SWITCH | - | - | - | Quick Connect | Panel Mount Indicators / Switch Indicators | -25 → +70°C | - | - | - | 70 ° | - | - | - | - | 1 NO + 1 NC | - | - | Industrial Panel Mount Indicators / Switch Indicators | IP65 | - | - | - | - | - | - | |||
![]() 52SB2AABJ0K6 Siemens | 2019 |
| - | - | - | - | Panel Mount | - | Box | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -35°C ~ 70°C | - | - | - | - | - | - | Standard | 2 | - | - | - | 60A (AC) | IP66 - Dust Tight, Water Resistant | - | - | - | Screw Terminal | - | - | - | - | 4PST-3NO/1NC | On-Off, Off-On | Circular - 30.00mm Dia | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52SB2BABJ2K2J4 Siemens | 2386 |
| - | - | - | - | - | - | Box | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PST-2NO/2NC | On-Off, Off-On | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52SB2AABK5 Siemens | In Stock | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -35°C ~ 70°C | - | - | - | - | - | - | Standard | 2 | - | - | - | 60A (AC) | IP66 - Dust Tight, Water Resistant | - | - | - | Screw Terminal | - | - | - | - | 3PST-NO | Off-On | Circular - 30.00mm Dia | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() A165W-T2AY-24D-2 Omron Automation and Safety | 7 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | 2005 | A165W | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard | 2 | - | - | 30V | 5A AC 3A DC | IP65 - Dust Tight, Oil and Water Resistant | - | unknown | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | CCC, cUL, TUV, UL | 18mm | 15.8 mm | DPDT | On-Mom | Circular - 16.00mm Dia | 3A | 24VDC | LED, Yellow | Illuminated | 250,000 Cycles | - | 10mA | - | Illuminated, LED | - | - | - | - | 5A | Yellow | - | 1 | - | - | 28.50mm | - | - | Bezel - Round | - | - | - | - | 10.3mm | RoHS Compliant | Lead Free | Dust Tight, IP65, Water Resistant | |||
![]() RV24B2T00JD-K4C Carling Technologies | 28 |
| - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | Carling Technologies | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | 24 V | - | - | - | - | - | V | - | - | - | - | Standard | 2 | - | - | - | 15A (DC) | IP67 - Dust Tight, Waterproof | - | - | - | Quick Connect - 0.250" (6.3mm) | - | CSA, UL | - | - | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | - | 24 VDC | LED, Green | Illuminated | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 37.56mm | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 52SB2GDBJ2K2 Siemens | 2599 |
| - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -35°C ~ 70°C | - | - | - | - | - | - | Standard | 3 | - | - | - | 60A (AC) | IP66 - Dust Tight, Water Resistant | - | - | - | Screw Terminal | - | - | - | - | 4PST-2NO/2NC | On-Mom, Off-Mom | Circular - 30.00mm Dia | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() RV11D2S000B-KZC Carling Technologies | 31 |
| - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Carling Technologies | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | 12 V | - | - | - | - | - | V | - | - | - | - | Standard | - | - | - | - | 20A (DC) | IP67 - Dust Tight, Waterproof | - | - | - | Quick Connect - 0.250" (6.3mm) | - | CSA, UL | - | - | - | - | Rectangular - 36.83mm x 21.08mm | - | - | - | Non-Illuminated | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 37.56mm | - | - | - | - | - | - | - | - | - | - | - | |||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Illuminated | - | - | HW1F-2F10QD-WA-12V | - | - | + 50 C | - | - 25 C | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | White | - | - | - | - | Selector | - | - | - | LED | - | - | IP65 | - | - | - | - | - | - | |||
![]() K10F003UCH Schneider Electric | 2543 |
| - | - | - | Panel Mount | - | - | - | Schneider Electric | - | - | - | IP65/IP67 | - | - | - | 100,000,000 Cycles | 1 | - | - | - | - | Schneider Electric | - | - | Other | - | Schneider Electric | - | Reverser | - | 0 | 0 | - | - | - | Box | - | Active | 2 | 10 | - | Details | - | Long turning handle | - | Screw connection | - | - | - | 24 V | - | - | - | -20°C ~ 55°C | - | Harmony K | - | - | - | - | Standard | 3 | - | Switches | - | 6A (AC), 10A (DC) | IP65 - Dust Tight, Oil and Water Resistant | - | - | - | Screw Terminal | - | cURus | - | - | 3PDT | On-Off-On | - | - | - | - | Non-Illuminated | 1,000,000 Cycles | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | |||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Illuminated | - | - | - | - | - | + 50 C | - | - 25 C | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | HW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Green | - | - | - | - | Selector | - | - | - | LED | - | - | IP65 | - | - | - | - | - | - |