- Manufacturer
- Termination Style
- Type
- Series
- Illuminated
- Approval Agency
- Circuit
- Current Rating (Amps)
- Illumination
- Mechanical Life
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Categories
Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Number of Pins | Housing Material | Weight | AC Voltage Rating (Max) | Actuator Style | Contact Materials | DC Voltage Rating (Max) | ElectricalLife | Mfr | Mounting Styles | Package | Pole Throw Configuration | Product Depth (mm) | Product Status | Switch Configuration | Total # of Positions | Usage Level | Voltage Rated | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Contact Current Rating | Illumination Type | Terminal Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Index Angle | Number of Switch Sections | Current Rating (Max) | Depth Behind Flange | Features | Product Length (mm) | Diameter | Height | Length | Width | Body Height | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0033.1112 Schurter Inc. | In Stock | - | Datasheet | 14 Weeks | Panel | Panel Mount | - | 6 | - | 16.499989g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | -40°C~85°C | - | - | SWP | - | Active | Vendor Undefined | - | Solder | - | Line Voltage Selector | 6 | - | 85°C | -40°C | - | 10A AC | - | - | IP40 | 28.7mm | - | 10A | Solder Lug | 250V | cURus, ENEC | - | - | SP6T | On-On-On-On-On-On | Circular - 30.00mm Dia | - | - | - | - | - | - | - | - | SP6T | Non-Illuminated | - | 300 Cycles | - | Non-Illuminated | - | - | - | - | - | - | 22.00mm | - | - | - | - | 47mm | 35mm | - | - | - | - | ROHS3 Compliant | Lead Free | IP40 | ||
![]() 0033.4503 Schurter Inc. | 179 |
| - | 14 Weeks | Panel | Panel Mount | - | - | - | 3.799998g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | -40°C~85°C | - | - | SWA | - | Active | Vendor Undefined | - | Solder | EAR99 | Line Voltage Selector | 2 | TIN/TIN COPPER | - | - | - | 6.3A AC | BULK | - | IP40 | 25.8mm | - | 6.3A | Solder Lug | 250V | CSA, SEMKO, UR | - | - | Series, Parallel Connections | On-On | Circular - 12.70mm Dia | - | - | - | - | - | - | 6.3A | - | - | Non-Illuminated | - | 300 Cycles | 6.3A | - | - | - | - | - | 1 | - | 23.50mm | Marking: 120-240 | - | - | - | - | 15.2mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() RV24D2T00HC-K4C Carling Technologies | 49 |
| - | - | - | Panel Mount, Snap-In | - | - | Polyester/N/A | - | 24 | Knob Shaft | - | 24 | 50,000 Cycles | Carling Technologies | Panel | Bulk | DPDT | 24.38(mm) | Active | ON None ON | 2 | - | - | - | 12 V | - | - | - | V | - | - | - | - | - | - | Standard | 2 | - | - | - | - | 20A (DC) | - | - | IP67 - Dust Tight, Waterproof | - | - | - | Quick Connect - 0.250" (6.3mm) | - | CSA, UL | - | - | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | - | - | - | 12 VDC | LED, Green | - | - | - | - | Illuminated | - | 100,000 Cycles | - | Led | Quick Connect | - | - | - | - | 20@12VAC 12VDC(A) | 37.56mm | - | 43.18(mm) | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52SA2AABK1X200 Siemens | 19 |
| - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | Siemens | - | Box | - | - | Active | - | - | - | - | 110 V | - | -35°C ~ 70°C | - | - | - | - | - | - | - | - | - | Standard | 2 | - | - | - | - | 60A (AC) | - | - | IP66 - Dust Tight, Water Resistant | - | - | - | Screw Terminal | - | - | - | - | SPST-NO | Off-On | Circular - 30.00mm Dia | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A165W-A2AG-24D-1 Omron Automation and Safety | 45 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | - | 2001 | A165W | - | Active | 1 (Unlimited) | - | Solder | EAR99 | Standard | 2 | - | - | - | 30V | 5A AC 3A DC | - | Vertical | IP65 - Dust Tight, Oil and Water Resistant | - | unknown | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | CCC, cUL, TUV, UL | 18mm | 15.8 mm | SPDT | On-Mom | Circular - 16.00mm Dia | - | - | 3A | 24VDC | LED, Green | - | - | - | - | Illuminated | - | 250,000 Cycles | 5A | Illuminated, LED | - | 5A | - | - | 1 | - | 28.50mm | Bezel - Square | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 0033.4603 Schurter Inc. | 126 |
| - | 14 Weeks | PCB, Panel | Panel Mount | - | - | - | 3.399987g | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | 250V | - | - | -40°C~85°C | - | - | SWA | - | Active | Vendor Undefined | - | PC Pin | EAR99 | Line Voltage Selector | 2 | TIN/TIN COPPER | - | - | - | 6.3A AC | BULK | - | IP40 | 26.3mm | - | 6.3A | PC Pin | 250V | CSA, SEMKO, UR | - | - | Series, Parallel Connections | On-On | - | - | - | - | - | - | - | 6.3A | - | - | Non-Illuminated | - | 300 Cycles | 6.3A | - | - | - | - | - | 1 | - | 19.50mm | Marking: 120-240 | - | - | - | - | 15.2mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() AS6M-2Y2P IDEC | 55 | - | Datasheet | 4 Weeks | Panel | Panel Mount | - | - | - | - | - | - | Gold, Silver | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | 250V | - | - | -25°C~55°C | - | 2005 | A6 | - | Active | Not Applicable | 6 | Solder | EAR99 | Standard | 2 | - | - | - | 24V | 1A AC/DC | - | Straight | IP65 - Dust Tight, Oil and Water Resistant | - | - | 1A | Solder, Quick Connect - 0.110 (2.8mm) | 120V | CCC, CE, CSA, cULus | - | - | DPDT | On-On | Circular - 16.20mm Dia | 50mOhm | 100000000Ohm | - | - | - | 250V | - | 2 | - | Non-Illuminated | 250V | 250,000 Cycles | 1A | Illuminated | - | 0.5A | - | 90 ° | - | - | 30.00mm | - | - | 18mm | 38.5mm | - | - | - | 0.315 inch | - | Unknown | ROHS3 Compliant | - | IP40 | ||
![]() 52SA2BABR2 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | Box | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST-NO/NC | On-Off, Off-On | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52-271.022 EAO | 24 | - | Datasheet | 8 Weeks | - | Panel Mount | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | - | - | 51 | - | Active | Not Applicable | - | - | EAR99 | Standard | 2 | - | - | - | - | 5A AC | - | - | IP65 - Dust Tight, Water Resistant | - | - | - | Solder, Quick Connect - 0.110 (2.8mm) | 250V | CB, CE, CSA, UL | - | - | DPST-NO/NC | On-Off, Off-On | Circular - 16.20mm Dia | - | - | - | - | - | - | - | - | - | Illuminated | - | 1,000,000 Cycles | - | - | - | 5A | - | 90 deg | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() A22NS-3MM-NBA-G102-NN Omron Automation and Safety | 28 |
| Datasheet | 3 Weeks | - | Panel Mount | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | - | 2015 | A22NS | - | Active | 1 (Unlimited) | - | - | - | Standard | 3 | - | - | - | 24V | 10A AC 8A DC | - | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NO/NC | On-Off-Off, On-On-Off | Circular - 22.30mm Dia | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | 300,000 Cycles | - | - | - | - | - | - | - | - | 45.30mm | Bezel - Round, Black Knob | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NW-3BB-TRA-G102-RD Omron Automation and Safety | 7 |
| Datasheet | 3 Weeks | - | Panel Mount | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | - | 2015 | A22NW | - | Active | 1 (Unlimited) | - | - | - | Standard | 3 | - | - | - | 24V | 10A AC 8A DC | - | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NO/NC | Mom-Off-Mom, Mom-On-Mom | Circular - 22.30mm Dia | - | - | - | 100V~120VAC | LED, Red | - | - | - | - | Illuminated | - | 300,000 Cycles | - | - | - | - | - | - | - | - | 45.30mm | Bezel - Round, Red Knob | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A165W-A3AY-24D-2 Omron Automation and Safety | 45 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | - | - | A165W | - | Active | 1 (Unlimited) | - | Solder | EAR99 | Standard | 3 | - | - | - | 30V | 5A AC 3A DC | - | - | IP65 - Dust Tight, Oil and Water Resistant | - | unknown | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | CCC, cUL, TUV, UL | 18mm | 15.8 mm | DPDT | Mom-On-Mom | Circular - 16.00mm Dia | - | - | 3A | 24VDC | LED, Yellow | - | - | - | - | Illuminated | - | 250,000 Cycles | - | Illuminated, LED | - | 5A | 5A@125VAC | - | 1 | - | 28.50mm | Bezel - Square | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 0033.1119 Schurter Inc. | 87 |
| - | 14 Weeks | Panel | Panel Mount | - | - | - | 16.499989g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | -40°C~85°C | Bulk | - | SWP | e3/e2 | Active | Vendor Undefined | - | Solder | EAR99 | Line Voltage Selector | 6 | TIN/TIN COPPER | - | - | - | 10A AC | - | - | IP40 | 28.7mm | - | 10A | Solder Lug | 250V | cURus, ENEC | - | - | SP6T | On-On-On-On-On-On | Circular - 30.00mm Dia | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | 300 Cycles | - | - | - | - | - | - | 1 | - | 22.00mm | Marking: 100V-110V-120V-200V-220V-240V | - | - | - | 47mm | 35mm | 22mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 0033.1109 Schurter Inc. | 102 |
| - | 14 Weeks | Panel | Panel Mount | - | - | - | 16.499989g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | -40°C~85°C | - | - | SWP | e3/e2 | Active | Vendor Undefined | - | Solder | EAR99 | Line Voltage Selector | 6 | TIN/TIN COPPER | - | - | - | 10A AC | BULK | - | IP40 | 28.7mm | - | 10A | Solder Lug | 250V | cURus, ENEC | - | - | SP6T | On-On-On-On-On-On | Circular - 30.00mm Dia | - | - | - | - | - | - | 10A | - | - | Non-Illuminated | - | 300 Cycles | 6.3A | - | - | - | - | - | 1 | - | 22.00mm | Marking: 100V-115V-120V-220V-240V | - | - | - | 47mm | 35mm | 22mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() A22NS-2ML-NBA-G100-NN Omron Automation and Safety | 28 |
| Datasheet | 3 Weeks | - | Panel Mount | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | - | 2015 | A22NS | - | Active | 1 (Unlimited) | - | - | - | Standard | 2 | - | - | - | 24V | 10A AC 8A DC | - | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | SPST-NO | Off-Mom | Circular - 22.30mm Dia | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | 500,000 Cycles | - | - | - | - | - | - | - | - | 45.30mm | Bezel - Round, Black Knob | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NW-2MM-TAA-G102-AE Omron Automation and Safety | 16 |
| Datasheet | 3 Weeks | - | Panel Mount | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | - | 2015 | A22NW | - | Active | 1 (Unlimited) | - | - | - | Standard | 2 | - | - | - | 24V | 10A AC 8A DC | - | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | - | - | DPST-NO/NC | On-Off, Off-On | Circular - 22.30mm Dia | - | - | - | 200V~240VAC | LED, Blue | - | - | - | - | Illuminated | - | 500,000 Cycles | - | - | - | - | - | - | - | - | 45.30mm | Bezel - Round, Blue Knob | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 52SB2HABJ3K4 Siemens | 2818 |
| - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | Siemens | - | Box | - | - | Active | - | - | - | - | 110 V | - | -35°C ~ 70°C | - | - | - | - | - | - | - | - | - | Standard | 4 | - | - | - | - | 60A (AC) | - | - | IP66 - Dust Tight, Water Resistant | - | - | - | Screw Terminal | - | - | - | - | 4PST-2NO/2NC | On-Off, Off-On | Circular - 30.00mm Dia | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52SX2AABJ2 Siemens | 38 |
| - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | Siemens | - | Box | - | - | Active | - | - | - | - | 110 V | - | -35°C ~ 70°C | - | - | - | - | - | - | - | - | - | Standard | 2 | - | - | - | - | 60A (AC) | - | - | IP66 - Dust Tight, Water Resistant | - | - | - | Screw Terminal | - | - | - | - | DPST-NC | On-Off | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52SX2AABJ0 Siemens | 8 |
| - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | Active | - | - | - | - | 110 V | - | -35°C ~ 70°C | - | - | - | - | - | - | - | - | - | Standard | 2 | - | - | - | - | 60A (AC) | - | - | IP66 - Dust Tight, Water Resistant | - | - | - | Screw Terminal | - | - | - | - | SPST-NC | On-Off | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52SB2GABA2 Siemens | In Stock | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | Active | - | - | - | - | 110 V | - | -35°C ~ 70°C | - | - | - | - | - | - | - | - | - | Standard | 3 | - | - | - | - | 60A (AC) | - | - | IP66 - Dust Tight, Water Resistant | - | - | - | Screw Terminal | - | - | - | - | 4PST-2NO/2NC | On-Off, Off-On | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |