- Manufacturer
- Termination Style
- Type
- Series
- Illuminated
- Approval Agency
- Circuit
- Current Rating (Amps)
- Illumination
- Mechanical Life
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Categories
Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Contact Materials | ElectricalLife | Voltage Rated | Operating Temperature | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Circuit | Switch Function | Panel Cutout Dimensions | Illumination Voltage (Nominal) | Illumination Type, Color | Illumination | Mechanical Life | Number of Switch Sections | Depth Behind Flange | Features | Length | Width | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 75920 Littelfuse Inc. | 304 | - | Datasheet | 17 Weeks | - | - | - | - | - | - | - | 2016 | - | - | Active | 1 (Unlimited) | - | - | Battery Disconnect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 0033.1118 Schurter Inc. | 28 |
| Datasheet | 14 Weeks | Panel | Panel Mount | 16.499989g | - | - | 250V | -40°C~85°C | - | SWP | e3/e2 | Active | Vendor Undefined | Solder | EAR99 | Line Voltage Selector | 6 | TIN/TIN COPPER | - | 10A AC | BULK | IP40 | 28.7mm | - | 10A | Solder Lug | 250V | cURus, ENEC | SP6T | On-On-On-On-On-On | Circular - 30.00mm Dia | - | - | Non-Illuminated | 300 Cycles | 1 | 22.00mm | Marking: 100V-115V-220V-240V | 47mm | 35mm | 22mm | ROHS3 Compliant | Lead Free | ||
![]() LBW6S-3T6 IDEC | 38 | - | - | 4 Weeks | - | Panel Mount | - | Silver | 50,000 Cycles | - | -25°C~60°C | - | LBW | - | Active | 1 (Unlimited) | - | - | Standard | 3 | - | 30V | 5A AC/DC | - | IP65 - Dust Tight, Water Resistant | - | - | - | Solder, Quick Connect - 0.110 (2.8mm) | 125V | CE, CSA, TUV, UL | DPDT | On-Off-On | Circular - 22.30mm Dia | - | - | Non-Illuminated | 250,000 Cycles | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() A22NS-2ML-NBA-G202-NN Omron Automation and Safety | 12 |
| Datasheet | 3 Weeks | - | Panel Mount | - | - | 500,000 Cycles | - | -25°C~70°C | 2015 | A22NS | - | Active | 1 (Unlimited) | - | - | Standard | 2 | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | DPST-NC | On-Mom | Circular - 22.30mm Dia | - | - | Non-Illuminated | 500,000 Cycles | - | 45.30mm | Bezel - Round, Black Knob | - | - | - | RoHS Compliant | - | ||
![]() A22NS-2MM-NBA-G202-NN Omron Automation and Safety | 28 |
| Datasheet | 3 Weeks | - | Panel Mount | - | - | 500,000 Cycles | - | -25°C~70°C | 2015 | A22NS | - | Active | 1 (Unlimited) | - | - | Standard | 2 | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | DPST-NC | On-Off | Circular - 22.30mm Dia | - | - | Non-Illuminated | 500,000 Cycles | - | 45.30mm | Bezel - Round, Black Knob | - | - | - | RoHS Compliant | - | ||
![]() A22NW-2ML-TGA-G100-GB Omron Automation and Safety | 28 |
| Datasheet | 3 Weeks | - | Panel Mount | - | - | 500,000 Cycles | - | -25°C~55°C | 2015 | A22NW | - | Active | 1 (Unlimited) | - | - | Standard | 2 | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | SPST-NO | Off-Mom | Circular - 22.30mm Dia | 12VAC/DC | LED, Green | Illuminated | 500,000 Cycles | - | 45.30mm | Bezel - Round, Green Knob | - | - | - | RoHS Compliant | - | ||
![]() A22NW-2BM-TYA-G002-YC Omron Automation and Safety | 12 |
| Datasheet | 3 Weeks | - | Panel Mount | - | - | 500,000 Cycles | - | -25°C~55°C | 2015 | A22NW | - | Active | 1 (Unlimited) | - | - | Standard | 2 | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | SPST-NC | On-Off | Circular - 22.30mm Dia | 24VAC/DC | LED, Yellow | Illuminated | 500,000 Cycles | - | 45.30mm | Bezel - Round, Yellow Knob | - | - | - | RoHS Compliant | - | ||
![]() A22NW-2BM-TRA-G002-RC Omron Automation and Safety | 12 |
| Datasheet | 3 Weeks | - | Panel Mount | - | - | 500,000 Cycles | - | -25°C~55°C | 2015 | A22NW | - | Active | 1 (Unlimited) | - | - | Standard | 2 | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | SPST-NC | On-Off | Circular - 22.30mm Dia | 24VAC/DC | LED, Red | Illuminated | 500,000 Cycles | - | 45.30mm | Bezel - Round, Red Knob | - | - | - | RoHS Compliant | - | ||
![]() A22NW-2BM-TYA-G102-YB Omron Automation and Safety | 12 |
| Datasheet | 3 Weeks | - | Panel Mount | - | - | 500,000 Cycles | - | -25°C~55°C | 2015 | A22NW | - | Active | 1 (Unlimited) | - | - | Standard | 2 | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | DPST-NO/NC | On-Off, Off-On | Circular - 22.30mm Dia | 12VAC/DC | LED, Yellow | Illuminated | 500,000 Cycles | - | 45.30mm | Bezel - Round, Yellow Knob | - | - | - | RoHS Compliant | - | ||
![]() A22NW-2BM-TGA-G102-GB Omron Automation and Safety | 12 |
| Datasheet | 3 Weeks | - | Panel Mount | - | - | 500,000 Cycles | - | -25°C~55°C | 2015 | A22NW | - | Active | 1 (Unlimited) | - | - | Standard | 2 | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | DPST-NO/NC | On-Off, Off-On | Circular - 22.30mm Dia | 12VAC/DC | LED, Green | Illuminated | 500,000 Cycles | - | 45.30mm | Bezel - Round, Green Knob | - | - | - | RoHS Compliant | - | ||
![]() A22NW-2BL-TGA-G102-GA Omron Automation and Safety | 12 |
| Datasheet | 3 Weeks | - | Panel Mount | - | - | 500,000 Cycles | - | -25°C~55°C | 2015 | A22NW | - | Active | 1 (Unlimited) | - | - | Standard | 2 | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | 6VAC/DC | LED, Green | Illuminated | 500,000 Cycles | - | 45.30mm | Bezel - Round, Green Knob | - | - | - | RoHS Compliant | - | ||
![]() A22NW-2MM-TRA-G102-RA Omron Automation and Safety | 28 |
| Datasheet | 3 Weeks | - | Panel Mount | - | - | 500,000 Cycles | - | -25°C~55°C | 2015 | A22NW | - | Active | 1 (Unlimited) | - | - | Standard | 2 | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | DPST-NO/NC | On-Off, Off-On | Circular - 22.30mm Dia | 6VAC/DC | LED, Red | Illuminated | 500,000 Cycles | - | 45.30mm | Bezel - Round, Red Knob | - | - | - | RoHS Compliant | - | ||
![]() A22NW-2ML-TRA-G002-RC Omron Automation and Safety | 12 |
| Datasheet | 3 Weeks | - | Panel Mount | - | - | 500,000 Cycles | - | -25°C~55°C | 2015 | A22NW | - | Active | 1 (Unlimited) | - | - | Standard | 2 | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | SPST-NC | On-Mom | Circular - 22.30mm Dia | 24VAC/DC | LED, Red | Illuminated | 500,000 Cycles | - | 45.30mm | Bezel - Round, Red Knob | - | - | - | RoHS Compliant | - | ||
![]() A22NW-2MM-TYA-G202-YA Omron Automation and Safety | 28 |
| Datasheet | 3 Weeks | - | Panel Mount | - | - | 500,000 Cycles | - | -25°C~55°C | 2015 | A22NW | - | Active | 1 (Unlimited) | - | - | Standard | 2 | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | DPST-NC | On-Off | Circular - 22.30mm Dia | 6VAC/DC | LED, Yellow | Illuminated | 500,000 Cycles | - | 45.30mm | Bezel - Round, Yellow Knob | - | - | - | RoHS Compliant | - | ||
![]() A22NW-2BM-TGA-G002-GD Omron Automation and Safety | 12 |
| Datasheet | 3 Weeks | - | Panel Mount | - | - | 500,000 Cycles | - | -25°C~55°C | 2015 | A22NW | - | Active | 1 (Unlimited) | - | - | Standard | 2 | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | SPST-NC | On-Off | Circular - 22.30mm Dia | 100V~120VAC | LED, Green | Illuminated | 500,000 Cycles | - | 45.30mm | Bezel - Round, Green Knob | - | - | - | RoHS Compliant | - | ||
![]() A22NW-2BL-TGA-G101-GB Omron Automation and Safety | 45 |
| Datasheet | 3 Weeks | - | Panel Mount | - | - | 500,000 Cycles | - | -25°C~55°C | 2015 | A22NW | - | Active | 1 (Unlimited) | - | - | Standard | 2 | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | DPST-NO | Off-Mom | Circular - 22.30mm Dia | 12VAC/DC | LED, Green | Illuminated | 500,000 Cycles | - | 45.30mm | Bezel - Round, Green Knob | - | - | - | RoHS Compliant | - | ||
![]() A22NW-2MM-TAA-G101-AB Omron Automation and Safety | 45 |
| Datasheet | 3 Weeks | - | Panel Mount | - | - | 500,000 Cycles | - | -25°C~55°C | 2015 | A22NW | - | Active | 1 (Unlimited) | - | - | Standard | 2 | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | DPST-NO | Off-On | Circular - 22.30mm Dia | 12VAC/DC | LED, Blue | Illuminated | 500,000 Cycles | - | 45.30mm | Bezel - Round, Blue Knob | - | - | - | RoHS Compliant | - | ||
![]() A22NW-2BM-TGA-G202-GC Omron Automation and Safety | 45 |
| Datasheet | 3 Weeks | - | Panel Mount | - | - | 500,000 Cycles | - | -25°C~55°C | 2015 | A22NW | - | Active | 1 (Unlimited) | - | - | Standard | 2 | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | DPST-NC | On-Off | Circular - 22.30mm Dia | 24VAC/DC | LED, Green | Illuminated | 500,000 Cycles | - | 45.30mm | Bezel - Round, Green Knob | - | - | - | RoHS Compliant | - | ||
![]() A22NW-2ML-TAA-G202-AB Omron Automation and Safety | 7 |
| Datasheet | 3 Weeks | - | Panel Mount | - | - | 500,000 Cycles | - | -25°C~55°C | 2015 | A22NW | - | Active | 1 (Unlimited) | - | - | Standard | 2 | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | DPST-NC | On-Mom | Circular - 22.30mm Dia | 12VAC/DC | LED, Blue | Illuminated | 500,000 Cycles | - | 45.30mm | Bezel - Round, Blue Knob | - | - | - | RoHS Compliant | - | ||
![]() A22NW-2BL-TAA-G002-AD Omron Automation and Safety | 16 |
| Datasheet | 3 Weeks | - | Panel Mount | - | - | 500,000 Cycles | - | -25°C~55°C | 2015 | A22NW | - | Active | 1 (Unlimited) | - | - | Standard | 2 | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | CCC, CE, cULus, TUV | SPST-NC | On-Mom | Circular - 22.30mm Dia | 100V~120VAC | LED, Blue | Illuminated | 500,000 Cycles | - | 45.30mm | Bezel - Round, Blue Knob | - | - | - | RoHS Compliant | - |