- Manufacturer
- Termination Style
- Type
- Series
- Illuminated
- Approval Agency
- Circuit
- Current Rating (Amps)
- Illumination
- Mechanical Life
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Categories
Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Mounting Feature | Actuator Material | Actuator | Brand | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ihs Manufacturer | Illuminated | Itar Registered | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | JESD-609 Code | ECCN Code | Type | Number of Positions | Terminal Finish | HTS Code | Subcategory | Current Rating (Amps) | Packing Method | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Contact Voltage(DC)-Max | Termination Type | Number of Poles | Illumination | Mechanical Life | Switch Type | Contact Form | Product Type | Illumination Color | Contact (DC) Max Rating R Load | Control Type | Switch Action | Depth Behind Flange | Number of Switches | Operating Force-Max | Contact Bounce Time-Max | Lamp Type | Features | Circuit Configuration | Product Category | IP Rating | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MJTP1137E APEM Inc. | In Stock | - | - | - | NO | SURFACE MOUNT-STRAIGHT | - | - | - | EAR99 | 100000 Cycle(s) | 1 | - | APEM COMPONENTS INC | Non-Illuminated | Unavailable | - | MJTP1137E | MJTP | - | - | - | - | 70 °C | -20 °C | - | Active | - | 5.72 | - | - | - | - | - | - | e4 | EAR99 | - | - | SILVER | 8536.50.90.40 | - | - | BULK | - | compliant | - | Solder Pin | - | 6.6 mm | 6 mm | PLUNGER TYPE | - | SPST | - | 0.05 A | - | - | 12 V | SOLDER | - | - | - | KEYPAD SWITCH | - | - | - | - | - | MOMENTARY-TACTILE | - | 1 | 1.86 N | 10 ms | - | - | 1X1 | - | - | 1.6 mm | ||
![]() MJTP4102B APEM Inc. | In Stock | - | - | - | - | - | - | - | - | EAR99 | - | 1 | - | - | Non-Illuminated | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 21 |
| - | - | - | - | - | - | - | - | - | 1 | - | - | Illuminated | - | - | HW1F-3F11QD-WA-12V-MAU | - | + 50 C | - | - 25 C | Panel Mount | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | Selector | - | - | - | - | - | LED | - | - | - | IP65 | - | ||
![]() US2:52SA7AH3Y Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | Standard | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular - 30.00mm Dia | - | 240 VAC | LED, Green | - | - | - | Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52SA7CD2A3B Siemens | 2046 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A6X30143331 Siemens | In Stock | - | - | Panel Mount | - | - | - | - | - | - | 10,000,000 Cycles | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | Box | - | Active | - | - | 500 V | 500 V | -25°C ~ 70°C | - | 3SU1 | - | - | Standard | 2 | - | - | - | 10A (AC/DC) | - | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | Screw Terminal | - | - | - | - | DPST-NO/NC | On-Off, Off-On | Circular - 22.30mm Dia | - | - | - | - | - | - | Non-Illuminated | 1,000,000 Cycles | - | - | - | - | - | - | - | 49.70mm | - | - | - | - | - | - | - | - | - | ||
![]() A6X30142529 Siemens | In Stock | - | - | Panel Mount | - | - | - | - | - | - | 10,000,000 Cycles | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | Box | - | Active | - | - | 500 V | 500 V | -25°C ~ 70°C | - | 3SU1 | - | - | Standard | 3 | - | - | - | 10A (AC/DC) | - | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | Spring Terminal | - | - | - | - | DPST-NO | Off-On | Circular - 22.30mm Dia | - | - | - | - | - | - | Non-Illuminated | 1,000,000 Cycles | - | - | - | - | - | - | - | 49.70mm | - | - | - | - | - | - | - | - | - | ||
![]() A6X30142524 Siemens | In Stock | - | - | Panel Mount | - | - | - | - | - | - | 10,000,000 Cycles | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | Box | - | Active | - | - | 500 V | 500 V | -25°C ~ 70°C | - | 3SU1 | - | - | Standard | 3 | - | - | - | 10A (AC/DC) | - | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | Spring Terminal | - | - | - | - | 4PST-2NO/2NC | On-Off, Off-On | Circular - 22.30mm Dia | - | - | - | - | - | - | Non-Illuminated | 1,000,000 Cycles | - | - | - | - | - | - | - | 71.70mm | - | - | - | - | - | - | - | - | - | ||
![]() 880175-0002 Littelfuse Inc. | 185 |
| - | Chassis Mount | - | - | Thermoplastic (TP) | Knob | Littelfuse | - | - | 12 | - | - | Non-Illuminated | - | Littelfuse | - | - | + 105 C | Littelfuse Inc. | - 50 C | Panel Mount | - | - | Bulk | - | Active | - | Details | - | 48 V | -50°C ~ 85°C | Bulk | TR | - | - | Battery Disconnect | 2 | - | - | Switches | 500A (DC) | - | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | 500 A | Stud | - | - | - | - | DPST | Off-On | - | - | - | - | - | - | 2 Pole | Non-Illuminated | - | - | DPST | Control Switches | - | - | Disconnect | - | - | - | - | - | - | - | - | Control Switches | IP69X | - | ||
![]() A6X30144242 Siemens | In Stock | - | - | Panel Mount | - | - | - | - | - | - | 10,000,000 Cycles | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | Box | - | Active | - | - | 500 V | 500 V | -25°C ~ 70°C | - | 3SU1 | - | - | Standard | 2 | - | - | - | 10A (AC/DC) | - | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | Screw Terminal | - | - | - | - | SPST-NO | Off-On | Circular - 22.30mm Dia | - | - | - | - | - | - | Non-Illuminated | 1,000,000 Cycles | - | - | - | - | - | - | - | 49.70mm | - | - | - | - | - | - | - | - | - | ||
![]() A6X30142520 Siemens | 2119 |
| - | Panel Mount | - | - | - | - | - | - | 10,000,000 Cycles | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | Box | - | Active | - | - | 500 V | 500 V | -25°C ~ 70°C | - | 3SU1 | - | - | Standard | 3 | - | - | - | 10A (AC/DC) | - | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | Screw Terminal | - | - | - | - | DPST-NO | Off-On | Circular - 22.30mm Dia | - | - | - | - | - | - | Non-Illuminated | 1,000,000 Cycles | - | - | - | - | - | - | - | 49.70mm | - | - | - | - | - | - | - | - | - | ||
![]() US2:52SC6AFA1X298 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | Standard | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() US2:52SA7CGBA0B Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | Standard | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST-NO/NC | On-Off, Off-On | - | - | 120 VAC | LED, White | - | - | - | Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() US2:52SC6AFX714 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | Standard | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RV24D2BH00B-KKS Carling Technologies | 50 |
| - | Panel Mount, Snap-In | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | Carling Technologies | - | - | - | - | Bulk | - | Active | - | - | - | 12 V | - | - | V | - | - | Standard | 2 | - | - | - | 20A (DC) | - | IP67 - Dust Tight, Waterproof | - | - | Quick Connect - 0.250" (6.3mm) | CSA, UL | - | - | - | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | - | 12 VDC | LED, Green | - | - | - | Illuminated | 100,000 Cycles | - | - | - | - | - | - | - | 37.56mm | - | - | - | - | - | - | - | - | - | ||
![]() RV24BBCD0JC-K9C Carling Technologies | 50 |
| - | Panel Mount, Snap-In | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | Carling Technologies | - | - | - | - | Bulk | - | Active | - | - | - | 24 V | - | - | V | - | - | Standard | 2 | - | - | - | 15A (DC) | - | IP67 - Dust Tight, Waterproof | - | - | Quick Connect - 0.250" (6.3mm) | CSA, UL | - | - | - | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | - | 24, 24 VDC | LED, Green/Red | - | - | - | Illuminated | 100,000 Cycles | - | - | - | - | - | - | - | 37.56mm | - | - | - | - | - | - | - | - | - | ||
![]() RV24D2CH0CC-K4C Carling Technologies | 11 |
| - | Panel Mount, Snap-In | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | Carling Technologies | - | - | - | - | Bulk | - | Active | - | - | - | 12 V | - | - | V | - | - | Standard | 2 | - | - | - | 20A (DC) | - | IP67 - Dust Tight, Waterproof | - | - | Quick Connect - 0.250" (6.3mm) | CSA, UL | - | - | - | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | - | 12, 12 VDC | LED, Green/Red | - | - | - | Illuminated | 100,000 Cycles | - | - | - | - | - | - | - | 37.56mm | - | - | - | - | - | - | - | - | - | ||
![]() RV21BBCJ0KC-K4C Carling Technologies | 41 |
| - | Panel Mount, Snap-In | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | Carling Technologies | - | - | - | - | Bulk | - | Active | - | - | - | 24 V | - | - | V | - | - | Standard | 2 | - | - | - | 15A (DC) | - | IP67 - Dust Tight, Waterproof | - | - | Quick Connect - 0.250" (6.3mm) | CSA, UL | - | - | - | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | 24, 24 VDC | LED, Blue/Green | - | - | - | Illuminated | 100,000 Cycles | - | - | - | - | - | - | - | 37.56mm | - | - | - | - | - | - | - | - | - | ||
![]() RV24D2CC0CB-K4S Carling Technologies | 50 |
| - | Panel Mount, Snap-In | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | Carling Technologies | - | - | - | - | Bulk | - | Active | - | - | - | 12 V | - | - | V | - | - | Standard | 2 | - | - | - | 20A (DC) | - | IP67 - Dust Tight, Waterproof | - | - | Quick Connect - 0.250" (6.3mm) | CSA, UL | - | - | - | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | - | 12 VDC | LED, Red/Red | - | - | - | Illuminated | 100,000 Cycles | - | - | - | - | - | - | - | 37.56mm | - | - | - | - | - | - | - | - | - | ||
![]() RV24BBCD0DC-K9S Carling Technologies | 50 |
| - | Panel Mount, Snap-In | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | Carling Technologies | - | - | - | - | Bulk | - | Active | - | - | - | 24 V | - | - | V | - | - | Standard | 2 | - | - | - | 15A (DC) | - | IP67 - Dust Tight, Waterproof | - | - | Quick Connect - 0.250" (6.3mm) | CSA, UL | - | - | - | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | - | 24 VDC | LED, Red/Red | - | - | - | Illuminated | 100,000 Cycles | - | - | - | - | - | - | - | 37.56mm | - | - | - | - | - | - | - | - | - |