- Manufacturer
- Termination Style
- Type
- Series
- Illuminated
- Approval Agency
- Circuit
- Current Rating (Amps)
- Illumination
- Mechanical Life
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Categories
Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | ElectricalLife | Mfr | Package | Product Status | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | Type | Number of Positions | Current Rating (Amps) | Ingress Protection | Termination Style | Approval Agency | Circuit | Switch Function | Panel Cutout Dimensions | Illumination Voltage (Nominal) | Illumination Type, Color | Illumination | Mechanical Life | Depth Behind Flange | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A6X30144845 Siemens | 32 |
| - | Panel Mount | 10,000,000 Cycles | Siemens | Box | Active | 500 V | 500 V | -25°C ~ 70°C | 3SU1 | Standard | 3 | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Spring Terminal | - | DPST-NO | Off-Mom | Circular - 22.30mm Dia | - | - | Non-Illuminated | 1,000,000 Cycles | 49.70mm | - | ||
![]() A6X30142093 Siemens | 49 |
| - | Panel Mount | 10,000,000 Cycles | Siemens | Box | Active | 500 V | 500 V | -25°C ~ 70°C | 3SU1 | Standard | 3 | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Spring Terminal | - | DPST-NO | Off-Mom | Circular - 22.30mm Dia | - | - | Non-Illuminated | 1,000,000 Cycles | 49.70mm | - | ||
![]() US2:52SX2AA3 Siemens | In Stock | - | - | - | - | Siemens | Box | Active | - | - | - | - | Standard | 2 | - | - | - | - | - | - | Circular - 30.00mm Dia | - | - | Non-Illuminated | - | - | - | ||
![]() US2:52SC6AFX713 Siemens | In Stock | - | - | - | - | Siemens | Box | Active | - | - | - | - | Standard | 2 | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | ||
![]() US2:52SX7AEN Siemens | In Stock | - | - | - | - | Siemens | Box | Active | - | - | - | - | Standard | 2 | - | - | - | - | - | - | - | 120 VAC/DC | Incandescent | Illuminated | - | - | - | ||
![]() US2:52SX2BD8 Siemens | In Stock | - | - | - | - | Siemens | Box | Active | - | - | - | - | Standard | 3 | - | - | - | - | - | - | Circular - 30.00mm Dia | - | - | Non-Illuminated | - | - | - | ||
![]() US2:52SX7CGN Siemens | In Stock | - | - | - | - | Siemens | Box | Active | - | - | - | - | Standard | 3 | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | ||
![]() A6X30142041 Siemens | 8 |
| - | Panel Mount | 10,000,000 Cycles | Siemens | Box | Active | 500 V | 500 V | -25°C ~ 70°C | 3SU1 | Standard | 3 | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Screw Terminal | - | 4PST-2NO/2NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | - | - | Non-Illuminated | 1,000,000 Cycles | 71.70mm | - | ||
![]() US2:52SX7AE3K0B Siemens | In Stock | - | - | - | - | Siemens | Box | Active | - | - | - | - | Standard | 2 | - | - | - | - | SPST-NO | Off-On | Circular - 30.00mm Dia | 120 VAC/DC | LED, Green | Illuminated | - | - | - | ||
![]() US2:52SC6AFX709 Siemens | In Stock | - | - | - | - | Siemens | Box | Active | - | - | - | - | Standard | 2 | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | ||
![]() US2:52SX7CE3A0 Siemens | In Stock | - | - | - | - | Siemens | Box | Active | - | - | - | - | Standard | 3 | - | - | - | - | DPST-NO/NC | On-Off, Off-On | - | 120 VAC/DC | Incandescent | Illuminated | - | - | - | ||
![]() US2:52SX7AE5A0B Siemens | In Stock | - | - | - | - | Siemens | Box | Active | - | - | - | - | Standard | 2 | - | - | - | - | DPST-NO/NC | On-Off, Off-On | - | 120 VAC/DC | LED, Blue | Illuminated | - | - | - | ||
![]() US2:52SX7AE3A0B Siemens | In Stock | - | - | - | - | Siemens | Box | Active | - | - | - | - | Standard | 2 | - | - | - | - | DPST-NO/NC | On-Off, Off-On | - | 120 VAC/DC | LED, Green | Illuminated | - | - | - | ||
![]() US2:52SX7CE2A0B Siemens | In Stock | - | - | - | - | Siemens | Box | Active | - | - | - | - | Standard | 3 | - | - | - | - | DPST-NO/NC | On-Off, Off-On | - | 120 VAC/DC | - | Illuminated | - | - | - | ||
![]() A6X30142043 Siemens | In Stock | - | - | Panel Mount | 10,000,000 Cycles | Siemens | Box | Active | 500 V | 500 V | -25°C ~ 70°C | 3SU1 | Standard | 3 | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Screw Terminal | - | 4PST-2NO/2NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | - | - | Non-Illuminated | 1,000,000 Cycles | 71.70mm | - | ||
![]() A6X30142539 Siemens | In Stock | - | - | Panel Mount | 10,000,000 Cycles | Siemens | Box | Active | 500 V | 500 V | -25°C ~ 70°C | 3SU1 | Standard | 3 | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Screw Terminal | - | 4PST-2NO/2NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | - | - | Non-Illuminated | 1,000,000 Cycles | 71.70mm | - | ||
![]() US2:52SX7ADN Siemens | In Stock | - | - | - | - | Siemens | Box | Active | - | - | - | - | Standard | 2 | - | - | - | - | - | - | - | 24 VAC/DC | Incandescent | Illuminated | - | - | - | ||
![]() A6X30142071 Siemens | 2607 |
| - | Panel Mount | 10,000,000 Cycles | Siemens | Box | Active | 500 V | 500 V | -25°C ~ 70°C | 3SU1 | Standard | 3 | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Spring Terminal | - | 4PST-2NO/2NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | - | - | Non-Illuminated | 1,000,000 Cycles | 71.70mm | - | ||
![]() US2:52SX7AD3K3B Siemens | In Stock | - | - | - | - | Siemens | Box | Active | - | - | - | - | Standard | 2 | - | - | - | - | - | - | - | 24 VAC/DC | LED, Green | Illuminated | - | - | - | ||
![]() A6X30141609 Siemens | 5 |
| - | Panel Mount | 10,000,000 Cycles | Siemens | Box | Active | 500 V | 500 V | -25°C ~ 70°C | 3SU1 | Standard | 2 | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Screw Terminal | - | SPST-NO | Off-On | Circular - 22.30mm Dia | - | - | Non-Illuminated | 1,000,000 Cycles | 49.70mm | - |