- Manufacturer
- Termination Style
- Type
- Series
- Illuminated
- Approval Agency
- Circuit
- Current Rating (Amps)
- Illumination
- Mechanical Life
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Categories
Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | ElectricalLife | Mfr | Package | Product Status | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | Type | Number of Positions | Current Rating (Amps) | Ingress Protection | Termination Style | Approval Agency | Circuit | Switch Function | Panel Cutout Dimensions | Illumination Voltage (Nominal) | Illumination Type, Color | Illumination | Mechanical Life | Depth Behind Flange | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RV26B2CJ0JB-K4C Carling Technologies | 48 |
| - | Panel Mount, Snap-In | - | 50,000 Cycles | Carling Technologies | Bulk | Active | - | 24 V | - | V | Standard | 3 | 15A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | 24, 24 VDC | LED, Green/Green | Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV28B2S000B-KZC Carling Technologies | 48 |
| - | Panel Mount, Snap-In | - | 25,000 Cycles | Carling Technologies | Bulk | Active | - | 24 V | - | V | Standard | 3 | 15A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | - | - | Non-Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV26DCBE00C-KWC Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | 50,000 Cycles | Carling Technologies | Bulk | Active | - | 12 V | - | V | Standard | 3 | 20A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | 12 VDC | LED, Blue | Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() A6X30142071 Siemens | 2607 |
| - | Panel Mount | - | 10,000,000 Cycles | Siemens | Box | Active | 500 V | 500 V | -25°C ~ 70°C | 3SU1 | Standard | 3 | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Spring Terminal | - | 4PST-2NO/2NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | - | - | Non-Illuminated | 1,000,000 Cycles | 71.70mm | - | ||
![]() A6X30144845 Siemens | 32 |
| - | Panel Mount | - | 10,000,000 Cycles | Siemens | Box | Active | 500 V | 500 V | -25°C ~ 70°C | 3SU1 | Standard | 3 | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Spring Terminal | - | DPST-NO | Off-Mom | Circular - 22.30mm Dia | - | - | Non-Illuminated | 1,000,000 Cycles | 49.70mm | - | ||
![]() A6X30142093 Siemens | 49 |
| - | Panel Mount | - | 10,000,000 Cycles | Siemens | Box | Active | 500 V | 500 V | -25°C ~ 70°C | 3SU1 | Standard | 3 | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Spring Terminal | - | DPST-NO | Off-Mom | Circular - 22.30mm Dia | - | - | Non-Illuminated | 1,000,000 Cycles | 49.70mm | - | ||
![]() A6X30143329 Siemens | 2476 |
| - | Panel Mount | - | 10,000,000 Cycles | Siemens | Box | Active | 500 V | 500 V | -25°C ~ 70°C | 3SU1 | Standard | 2 | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Screw Terminal | - | DPST-NO/NC | On-Off, Off-On | Circular - 22.30mm Dia | - | - | Non-Illuminated | 1,000,000 Cycles | 49.70mm | - | ||
![]() A6X30143349 Siemens | 32 |
| - | Panel Mount | - | 10,000,000 Cycles | Siemens | Box | Active | 500 V | 500 V | -25°C ~ 70°C | 3SU1 | Standard | 2 | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Spring Terminal | - | SPST-NO | Off-On | Circular - 22.30mm Dia | - | - | Non-Illuminated | 1,000,000 Cycles | 49.70mm | - | ||
![]() 52SX7AUAA3 Siemens | 2681 |
| - | - | - | - | Siemens | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A6X30141653 Siemens | 40 |
| - | Panel Mount | - | 10,000,000 Cycles | Siemens | Box | Active | 500 V | 500 V | -25°C ~ 70°C | 3SU1 | Standard | 3 | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Screw Terminal | - | DPST-NO | Off-Mom | Circular - 22.30mm Dia | - | - | Non-Illuminated | 1,000,000 Cycles | 49.70mm | - | ||
![]() A6X30141663 Siemens | 40 |
| - | Panel Mount | - | 10,000,000 Cycles | Siemens | Box | Active | 500 V | 500 V | -25°C ~ 70°C | 3SU1 | Standard | 3 | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Spring Terminal | - | DPST-NO | Off-Mom | Circular - 22.30mm Dia | - | - | Non-Illuminated | 1,000,000 Cycles | 49.70mm | - | ||
![]() A6X30141652 Siemens | 40 |
| - | Panel Mount | - | 10,000,000 Cycles | Siemens | Box | Active | 500 V | 500 V | -25°C ~ 70°C | 3SU1 | Standard | 3 | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Screw Terminal | - | DPST-NO | Off-Mom | Circular - 22.30mm Dia | - | - | Non-Illuminated | 1,000,000 Cycles | 49.70mm | - | ||
![]() US2:52SX2AA5 Siemens | In Stock | - | - | - | - | - | Siemens | Box | Active | - | - | - | - | Standard | 2 | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | ||
![]() US2:52SA7CG5A0B Siemens | In Stock | - | - | - | - | - | Siemens | Box | Active | - | - | - | - | Standard | 3 | - | - | - | - | DPST-NO/NC | On-Off, Off-On | - | 120 VAC | LED, Blue | Illuminated | - | - | - | ||
![]() A6X30142007 Siemens | 11 |
| - | Panel Mount | - | 10,000,000 Cycles | Siemens | Box | Active | 500 V | 500 V | -25°C ~ 70°C | 3SU1 | Standard | 3 | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Screw Terminal | - | DPST-NO | Off-On | Circular - 22.30mm Dia | - | - | Non-Illuminated | 1,000,000 Cycles | 49.70mm | - | ||
![]() A6X30142929 Siemens | 2615 |
| - | Panel Mount | - | 10,000,000 Cycles | Siemens | Box | Active | 500 V | 500 V | -25°C ~ 70°C | 3SU1 | Standard | 2 | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Screw Terminal | - | SPST-NO | Off-On | Circular - 22.30mm Dia | - | - | Non-Illuminated | 1,000,000 Cycles | 49.70mm | - | ||
![]() 3SB2210-2EE01 Siemens | 40 |
| - | Panel Mount | 3SB2210 | - | Siemens | Box | Active | 110 V | 24 V | -25°C ~ 70°C | SIRIUS | Standard | 3 | 10A (AC), 6A (DC) | IP65 - Dust Tight, Water Resistant | Quick Connect | CCC, CE, CSA, EAC, UL | DPST-NO | Off-Mom | Circular - 16.00mm Dia | - | - | Non-Illuminated | 300,000 Cycles | 50.00mm | - | ||
![]() A6X30142513 Siemens | 2930 |
| - | Panel Mount | - | 10,000,000 Cycles | Siemens | Box | Active | 500 V | 500 V | -25°C ~ 70°C | 3SU1 | Standard | 2 | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Spring Terminal | - | DPST-NO/NC | On-Off, Off-On | Circular - 22.30mm Dia | - | - | Non-Illuminated | 1,000,000 Cycles | 49.70mm | - | ||
![]() US2:52SA7AD3A3B Siemens | In Stock | - | - | - | - | - | Siemens | Box | Active | - | - | - | - | Standard | 2 | - | - | - | - | 4PST-2NO/2NC | On-Off, Off-On | Circular - 30.00mm Dia | 24 VAC/DC | LED, Green | Illuminated | - | - | - | ||
![]() A6X30143163 Siemens | 16 |
| - | Panel Mount | - | 10,000,000 Cycles | Siemens | Box | Active | 500 V | 500 V | -25°C ~ 70°C | 3SU1 | Standard | 2 | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Spring Terminal | - | DPST-NO/NC | On-Off, Off-On | Circular - 22.30mm Dia | - | - | Non-Illuminated | 1,000,000 Cycles | 49.70mm | - |