- Manufacturer
- Termination Style
- Type
- Series
- Illuminated
- Approval Agency
- Circuit
- Current Rating (Amps)
- Illumination
- Mechanical Life
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Categories
Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Actuator | Actuator Style | Approvals | Contact Rating | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Illuminated | Itar Registered | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Product Status | RoHS | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Series | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Approval Agency | Circuit | Switch Function | Panel Cutout Dimensions | Illumination Voltage (Nominal) | Illumination Type, Color | Number of Poles | Illumination | Mechanical Life | Contact Form | Terminal Type | Illumination Color | Control Type | Depth Behind Flange | Lamp Type | Features | Contacts | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A6X30145889 Siemens | 2483 |
| - | Panel Mount | - | - | - | - | - | 10,000,000 Cycles | - | - | - | - | - | - | Siemens | - | - | - | Active | - | 500 V | 500 V | - | -25°C ~ 70°C | - | Standard | 3 | - | - | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Screw Terminal | - | 4PST-2NO/2NC | On-Off, Off-On | Circular - 22.00mm Dia | - | - | - | Non-Illuminated | 1,000,000 Cycles | - | - | - | - | 71.70mm | - | - | - | - | ||
![]() KEA316UL Y/R Altech Corporation | In Stock | - | - | - | Knob | Round | CE, UL | - | EAR99 | - | 1 | - | Non-Illuminated | Unavailable | KEA316UL Y/R | - | - | - | DIN Rail, Panel | Panel Mount | - | No | 600 VAC | - | - | - | - | - | - | - | - | - | - | 16 A | Screw | - | - | - | - | - | - | 3 Pole | - | - | - | - | - | Disconnect | - | - | - | - | IP66 | ||
![]() CW1S-32E22 IDEC | 9 |
| - | - | Knob | - | - | - | - | - | 1 | - | Non-Illuminated | - | CW1S-32E22 | + 60 C | - | - 25 C | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | Selector | - | - | - | - | IP67 | ||
![]() CW1S-2E13 IDEC | In Stock | - | - | - | Knob | - | - | - | - | - | 1 | - | Non-Illuminated | - | CW1S-2E13 | + 60 C | - | - 25 C | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | Selector | - | - | - | - | IP67 | ||
![]() HW1F-3F20M4D-R IDEC | 9 |
| - | - | - | - | - | - | - | - | 1 | - | Illuminated | - | HW1F-3F20M4D-R | + 50 C | - | - 25 C | - | Panel Mount | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | Red | Selector | - | LED | - | - | IP65 | ||
![]() HW1F-211QD-A-24V IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | Illuminated | - | HW1F-211QD-A-24V | + 50 C | - | - 25 C | - | Panel Mount | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | SPST | - | Amber | Selector | - | LED | - | - | IP65 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | Illuminated | - | HW1F-32F11QD-R-240V | + 50 C | - | - 25 C | - | Panel Mount | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | SPST | - | Red | Selector | - | LED | - | - | IP65 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | Illuminated | - | HW1F-2F10QD-WA-12V-MAU | + 50 C | - | - 25 C | - | Panel Mount | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | SPST | - | White | Selector | - | LED | - | - | IP65 | ||
Tiny WHSL | 10 |
| - | - | - | - | - | - | - | - | 1 | - | Illuminated | - | HW1F-3F11QD-202-G-24V | + 50 C | - | - 25 C | - | Panel Mount | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | Green | Selector | - | LED | - | - | IP65 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | Illuminated | - | HW1F-32F11QD-A-240V | + 50 C | - | - 25 C | - | Panel Mount | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | SPST | - | Amber | Selector | - | LED | - | - | IP65 | ||
Tiny WHSL | 40 |
| - | - | - | - | - | - | - | - | 1 | - | Illuminated | - | HW1F-3F20QD-S-12V | + 50 C | - | - 25 C | - | Panel Mount | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | Blue | Selector | - | LED | - | - | IP65 | ||
![]() HW1S-3TF22N1 IDEC | In Stock | - | - | - | Knob | - | - | 10 A | - | - | 1 | - | Non-Illuminated | - | HW1S-3TF22N1 | + 60 C | - | - 25 C | - | Panel Mount | - | - | - | 24 VDC | 50 VAC, 110 VAC, 220 VAC, 440 VAC, 24 VDC | - | - | - | - | - | - | - | - | 10 A | Screw | - | - | - | - | - | - | - | - | - | 2 NO - 2 NC | - | - | Selector | - | - | - | - | IP65 | ||
![]() HW1F-211QD-G-24V IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | Illuminated | - | HW1F-211QD-G-24V | + 50 C | - | - 25 C | - | Panel Mount | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | SPST | - | Green | Selector | - | LED | - | - | IP65 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | Illuminated | - | HW1F-21F20QD-S-120V | + 50 C | - | - 25 C | - | Panel Mount | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | SPST | - | Blue | Selector | - | LED | - | - | IP65 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Illuminated | - | - | + 50 C | - | - 25 C | - | Panel Mount | - | Non-Compliant | - | 24 VDC | - | - | - | - | - | 50 °C | -25 °C | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | Yellow | - | - | LED | - | - | IP65 | ||
Tiny WHSL | 50 |
| - | - | - | - | - | - | - | - | 1 | - | Illuminated | - | - | + 50 C | - | - 25 C | - | Panel Mount | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | Amber | Selector | - | LED | - | - | IP65 | ||
![]() HW1S-33LF12 IDEC | In Stock | - | - | - | Lever | - | CE, CSA, TUV, UL | 10 A | - | - | 1 | - | Non-Illuminated | - | HW1S-33LF12 | + 60 C | - | - 25 C | - | Panel Mount | - | - | - | 24 VDC | 50 VAC, 110 VAC, 220 VAC, 440 VAC, 24 VDC | - | HW | - | 3 | - | - | - | - | 10 A | Screw | - | - | - | - | - | - | - | - | - | 1 NO - 2 NC | - | - | Selector | - | - | - | 1NO, 2NC | IP65 | ||
![]() HW1F-21F11M4D-G IDEC | 50 |
| - | - | - | - | - | - | - | - | 1 | - | Illuminated | - | HW1F-21F11M4D-G | + 50 C | - | - 25 C | - | Panel Mount | - | - | - | 24 VDC | - | - | HW | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | SPST | - | Green | Selector | - | LED | - | - | IP65 | ||
![]() HW1S-33LF40 IDEC | In Stock | - | - | - | Lever | - | - | 10 A | - | - | - | - | Non-Illuminated | - | HW1S-33LF40 | + 60 C | - | - 25 C | - | Panel Mount | - | - | - | 24 VDC | 50 VAC, 110 VAC, 220 VAC, 440 VAC, 24 VDC | - | HW | Lever Type Selector | 3 | - | - | - | - | 10 A | Screw | - | - | - | - | - | - | - | - | - | 4 NO | Fingersafe Screw | - | Selector | - | - | - | 4NO | IP65 | ||
Tiny WHSL | 40 |
| - | - | - | - | - | - | - | - | 1 | - | Illuminated | - | HW1F-3F20QD-Y-240V | + 50 C | - | - 25 C | - | Panel Mount | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | Yellow | Selector | - | LED | - | - | IP65 |