- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Actuator Material | Actuator | Actuator Style | Alternate PN | Brand | Contact Materials | Contact Rating | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Package Type | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Seal | Unit Weight | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Termination | ECCN Code | Type | Subcategory | Current Rating (Amps) | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Actuator Type | Circuit | Switch Function | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Product Type | Illumination Color | Contact Timing | Switch Travel | Lamp Type | Mounting Angle | Features | Product Category | Travel | Actuator Length | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MSS-102564-SV-SMT CUI Devices | 38 |
| - | Gold | Through Hole, Right Angle | Polyamide (PA66), Nylon 6/6 | Slide | Flat, Flush | - | CUI Devices | Nickel | - | 2,000 Cycles | 200 | - | Non-Illuminated | CUI Devices | - | - | + 85 C | CUI Devices | - 40 C | SMD/SMT | Bag | - | - | - | Active | - | - | - | - | - | 24 V | -40°C ~ 85°C | - | - | - | - | Miniature Slide Switch | Switches | 300mA (DC) | - | +/- 300 mA, +/- 500 mA | Gold | PC Pin | Flush | SPDT | On-On | 10,000 Cycles | - | - | SPDT | 250gf | Slide Switches | - | Not Specified | 1.60mm | - | Vertical | - | Slide Switches | 1.6 mm | Flush | UL 94 V-0 | ||
![]() MSS-102564-D CUI Devices | 18 |
| - | Gold | Through Hole | Polyamide (PA66), Nylon 6/6 | Slide | Flat, Flush | - | CUI Devices | Nickel | - | 2,000 Cycles | 200 | - | Non-Illuminated | CUI Devices | - | - | + 85 C | CUI Devices | - 40 C | Through Hole | Bag | - | - | - | Active | - | - | - | - | - | 24 V | -40°C ~ 85°C | - | - | - | - | Miniature Slide Switch | Switches | 300mA (DC) | - | +/- 300 mA, +/- 500 mA | Gold | PC Pin | Flush | SPDT | On-On | 10,000 Cycles | - | - | SPDT | 250gf | Slide Switches | - | Not Specified | 1.60mm | - | Vertical | - | Slide Switches | 1.6 mm | Flush | UL 94 V-0 | ||
![]() MSS-102559-14A-D CUI Devices | 61 |
| - | Gold | Through Hole | Polyamide (PA66), Nylon 6/6 | Slide | Raised | - | CUI Devices | Nickel | - | 2,000 Cycles | 200 | - | Non-Illuminated | CUI Devices | - | - | + 85 C | CUI Devices | - 40 C | Through Hole | Bag | - | - | - | Active | - | - | - | - | - | 24 V | -40°C ~ 85°C | - | - | - | - | Miniature Slide Switch | Switches | 300mA (DC) | - | +/- 300 mA, +/- 500 mA | Gold | PC Pin | Standard | SPDT | On-On | 10,000 Cycles | - | - | SPDT | 250gf | Slide Switches | - | Not Specified | 1.60mm | - | Vertical | - | Slide Switches | 1.6 mm | - | UL 94 V-0 | ||
![]() MSS-102545-14A-90-D CUI Devices | 38 |
| - | Gold | Through Hole, Right Angle | Polyamide (PA66), Nylon 6/6 | Slide | Raised | - | CUI Devices | Nickel | - | 2,000 Cycles | 200 | - | Non-Illuminated | CUI Devices | - | - | + 85 C | CUI Devices | - 40 C | Through Hole | Bag | - | - | - | Active | - | - | - | - | - | 24 V | -40°C ~ 85°C | - | - | - | - | Miniature Slide Switch | Switches | 300mA (DC) | - | +/- 300 mA, +/- 500 mA | Gold | PC Pin | Standard | SPDT | On-On | 10,000 Cycles | - | - | SPDT | 250gf | Slide Switches | - | Not Specified | 1.60mm | - | Right Angle | - | Slide Switches | 1.6 mm | - | UL 94 V-0 | ||
![]() MSS-102568-14A-90-D CUI Devices | 38 |
| - | Gold | Through Hole, Right Angle | Polyamide (PA66), Nylon 6/6 | Slide | Raised | - | CUI Devices | Nickel | - | 2,000 Cycles | 200 | - | Non-Illuminated | CUI Devices | - | - | + 85 C | CUI Devices | - 40 C | Through Hole | Bag | - | - | - | Active | - | - | - | - | - | 24 V | -40°C ~ 85°C | - | - | - | - | Miniature Slide Switch | Switches | 300mA (DC) | - | +/- 300 mA, +/- 500 mA | Gold | PC Pin | Standard | SPDT | On-On | 10,000 Cycles | - | - | SPDT | 250gf | Slide Switches | - | Not Specified | 1.60mm | - | Right Angle | - | Slide Switches | 1.6 mm | - | UL 94 V-0 | ||
![]() MSS-102564-V-SMT CUI Devices | 409 |
| - | Gold | Through Hole | Polyamide (PA66), Nylon 6/6 | Slide | Flat, Flush | - | CUI Devices | Nickel | - | 2,000 Cycles | 200 | - | Non-Illuminated | CUI Devices | - | - | + 85 C | CUI Devices | - 40 C | SMD/SMT | Bag | - | - | - | Active | - | - | - | - | - | 24 V | -40°C ~ 85°C | - | - | - | - | Miniature Slide Switch | Switches | 300mA (DC) | - | +/- 300 mA, +/- 500 mA | Gold | PC Pin | Flush | SPDT | On-On | 10,000 Cycles | - | - | SPDT | 250gf | Slide Switches | - | Not Specified | 1.60mm | - | Vertical | - | Slide Switches | 1.6 mm | Flush | UL 94 V-0 | ||
![]() EG2272 E-Switch | 8 |
| - | - | Through Hole | - | - | - | P122713 | E-Switch | Copper Alloy | - | 10,000 Cycles | 400 | - | - | E-Switch | - | - | - | E-Switch | - | - | Bulk | BULK | - | - | Active | - | - | - | - | - | 6 V | - | - | - | - | - | - | Switches | 300mA (AC) | - | - | Silver | PC Pin | Standard | DPDT | On-On | 10,000 Cycles | - | - | - | 200gf | Slide Switches | - | Not Specified | 2.00mm | - | - | - | Slide Switches | - | 2.25mm | - | ||
![]() EG6201HF E-Switch | 14 |
| - | - | Through Hole, Right Angle | - | - | - | P040303 | E-Switch | Copper Alloy | - | - | 400 | E-SWITCH INC | - | E-Switch | EG6201HF | EG6201HF | - | E-Switch | - | - | - | BULK | - | Active | Active | 5.78 | - | - | - | - | 30 V | - | - | - | - | EAR99 | - | Switches | 200mA (DC) | compliant | - | Silver | PC Pin | Standard | 6PDT | On-On | - | SLIDE SWITCH | - | - | 500gf | Slide Switches | - | Non-Shorting (BBM) | 2.00mm | - | - | - | Slide Switches | - | 4.00mm | - | ||
![]() 500SDP3S2M6QEB E-Switch | 14 |
| - | Silver | Through Hole, Right Angle | Polyamide (PA), Nylon | Extended | - | T523008 | E-Switch | Copper Alloy | 5A at 120 VAC, 2A at 250 VAC | 30,000 Cycles | 54 | - | Non-Illuminated | E-Switch | - | - | + 85 C | E-Switch | - 30 C | Through Hole | Bulk | BULK | - | - | Active | - | - | Epoxy sealed at Base of Terminal | - | 120 V | 28 V | -30°C ~ 85°C | - | 500 | Horizontal Right Angle, PC Mount | - | Miniature | Switches | 5A (AC/DC) | - | 5 A | Silver | PC Pin | Standard | DPDT | On-Off-On | 30,000 Cycles | - | 5 A | DPDT | - | Slide Switches | - | Not Specified | 2.16mm | - | Right Angle | - | E-Switch | - | 7.24mm | - | ||
![]() 4S1-FSP1-M6GET/R Carling Technologies | 11 |
| - | - | Through Hole, Right Angle | Polyamide (PA), Nylon | - | - | - | - | Copper Alloy | - | 30,000 Cycles | - | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | - | - | Active | - | - | - | - | 125 V | 28 V | -30°C ~ 85°C | - | 4S | - | - | - | - | 3A (AC/DC) | - | - | Silver | PC Pin | Standard | SPDT | On-On | - | - | - | - | - | - | - | Not Specified | - | - | - | - | - | - | 3.00mm | - | ||
![]() 4M1-SDP1-S6/2-M2QE Carling Technologies | 40 |
| - | - | Through Hole | Polyamide (PA), Nylon | - | - | - | - | Copper Alloy | - | 30,000 Cycles | - | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | - | - | Active | - | - | - | - | 125 V | 28 V | -30°C ~ 85°C | - | 4M | - | - | - | - | 5A (AC/DC) | - | - | Silver | PC Pin | Standard | DPDT | On-On | - | - | - | - | - | - | - | Not Specified | - | - | - | - | - | - | 11.38mm | - | ||
![]() 5FS1S102M6QES Dailywell | 1024 |
| - | Silver | - | - | Extended | - | - | Dailywell | - | - | - | 270 | - | Non-Illuminated | Dailywell | - | - | - | - | - | Through Hole | - | - | 103-5001-EV | - | - | - | Details | - | 0.044092 oz | - | - | - | Tray | 5F | - | - | - | Switches | - | - | 3 A | - | Solder Pin | - | - | ON - ON | - | - | - | SPDT | - | Slide Switches | - | - | - | - | - | - | Slide Switches | - | - | - | ||
![]() SK22F14L3 XKB Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS-3390S-L3 XKB Connectivity | 200000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SK-3270S-L2 XKB Connectivity | 200000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K3-2346S-F1 Korean Hroparts Elec | 432 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K3-2346D-F1 Korean Hroparts Elec | 329 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K3-1386E-F1 Korean Hroparts Elec | 1244 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS22F07L4 XKB Connectivity | 200000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SK13D07VG3 SHOU HAN | 130 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |