- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Actuator Material | Actuator | Actuator Style | Brand | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Voltage Rating DC | Operating Temperature | Series | Type | Subcategory | Current Rating (Amps) | Current Rating | Contact Finish | Termination Style | Actuator Type | Circuit | Switch Function | Mechanical Life | Contact Form | Operating Force | Product Type | Contact Timing | Switch Travel | Lamp Type | Mounting Angle | Features | Product Category | Travel | Actuator Length | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() K3-2346S-F1 Korean Hroparts Elec | 432 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K3-2346D-F1 Korean Hroparts Elec | 329 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K3-1386E-F1 Korean Hroparts Elec | 1244 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SK22F14L3 XKB Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS-12D11-G5 DEALON | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS-12D10-G5 DEALON | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS-12D02-VG4 DEALON | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS-12D11-G3 DEALON | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SK-12D02-VG5 DEALON | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS-12D01-G3 DEALON | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS-12D11-G4 DEALON | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS-12F23-G4 DEALON | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MK-14C01-G2 DEALON | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSK22D18G2 125 SHOU HAN | 13870 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MST22D18G2 125 SHOU HAN | 63198 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K3-1391D-5MM Korean Hroparts Elec | 815 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSS-102545-14A-D CUI Devices | 18 | - | - | Gold | Through Hole | Polyamide (PA66), Nylon 6/6 | Slide | Raised | CUI Devices | Nickel | 2,000 Cycles | 200 | Non-Illuminated | CUI Devices | + 85 C | CUI Devices | - 40 C | Through Hole | Bag | Active | 24 V | -40°C ~ 85°C | - | Miniature Slide Switch | Switches | 300mA (DC) | +/- 300 mA, +/- 500 mA | Gold | PC Pin | Standard | SPDT | On-On | 10,000 Cycles | SPDT | 250gf | Slide Switches | Not Specified | 1.60mm | - | Vertical | - | Slide Switches | 1.6 mm | - | UL 94 V-0 | ||
![]() MSS-102564-SV-SMT CUI Devices | 38 |
| - | Gold | Through Hole, Right Angle | Polyamide (PA66), Nylon 6/6 | Slide | Flat, Flush | CUI Devices | Nickel | 2,000 Cycles | 200 | Non-Illuminated | CUI Devices | + 85 C | CUI Devices | - 40 C | SMD/SMT | Bag | Active | 24 V | -40°C ~ 85°C | - | Miniature Slide Switch | Switches | 300mA (DC) | +/- 300 mA, +/- 500 mA | Gold | PC Pin | Flush | SPDT | On-On | 10,000 Cycles | SPDT | 250gf | Slide Switches | Not Specified | 1.60mm | - | Vertical | - | Slide Switches | 1.6 mm | Flush | UL 94 V-0 | ||
![]() MSS-102564-D CUI Devices | 18 |
| - | Gold | Through Hole | Polyamide (PA66), Nylon 6/6 | Slide | Flat, Flush | CUI Devices | Nickel | 2,000 Cycles | 200 | Non-Illuminated | CUI Devices | + 85 C | CUI Devices | - 40 C | Through Hole | Bag | Active | 24 V | -40°C ~ 85°C | - | Miniature Slide Switch | Switches | 300mA (DC) | +/- 300 mA, +/- 500 mA | Gold | PC Pin | Flush | SPDT | On-On | 10,000 Cycles | SPDT | 250gf | Slide Switches | Not Specified | 1.60mm | - | Vertical | - | Slide Switches | 1.6 mm | Flush | UL 94 V-0 | ||
![]() MSS-102559-14A-D CUI Devices | 61 |
| - | Gold | Through Hole | Polyamide (PA66), Nylon 6/6 | Slide | Raised | CUI Devices | Nickel | 2,000 Cycles | 200 | Non-Illuminated | CUI Devices | + 85 C | CUI Devices | - 40 C | Through Hole | Bag | Active | 24 V | -40°C ~ 85°C | - | Miniature Slide Switch | Switches | 300mA (DC) | +/- 300 mA, +/- 500 mA | Gold | PC Pin | Standard | SPDT | On-On | 10,000 Cycles | SPDT | 250gf | Slide Switches | Not Specified | 1.60mm | - | Vertical | - | Slide Switches | 1.6 mm | - | UL 94 V-0 |