- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Body Material | Actuator Material | Terminal Material | End Contact Plating | Actuator | Alternate PN | Base Product Number | Brand | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Insulation Materials | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Type | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Illumination Type | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Switching Voltage | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Switch Travel | Switch Action | Washable | Solderability | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Operating Force-Max | Lamp Type | Features | Product Category | Length | Body Height | Length - Termination | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CJS-1200TA1 Nidec Copal Electronics | In Stock | - | Datasheet | 11 Weeks | Gold | Surface Mount | Surface Mount | - | - | Polyphenylene | Polyamide (PA), Nylon | - | - | - | - | - | - | - | Copper Alloy | 200 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | CJS | - | - | Active | 1 (Unlimited) | J-Hook | - | - | 2 | - | 85°C | -40°C | - | - | - | 6V | 100mA DC | - | - | - | - | 100mA | Gold | J Lead | - | - | - | - | Flush | SPDT | On-On | - | - | - | - | - | - | - | - | - | - | - | SPDT | 24V | - | - | - | - | 600gf | - | - | - | - | - | - | Not Specified | - | - | - | 0.60mm | - | No | - | - | - | - | - | - | - | 5.3848mm | - | - | Flush | No | - | ROHS3 Compliant | - | - | |||
![]() V80213MA08Q C&K | 28 |
| Datasheet | 16 Weeks | Through Hole | Through Hole, Right Angle | - | - | Nylon | - | Polyester, Glass Filled | - | - | - | - | - | - | - | Copper | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tray | 2008 | V | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | - | - | - | - | 30V | 10A AC 4A DC | - | Right Angle | 26.58mm | - | 4A | Silver | PC Pin | 125V | - | - | - | Screwdriver Slot | DPDT | On-On | - | - | - | - | - | - | 250V | - | 10A | - | - | - | 30V | - | - | 10A | - | - | - | - | - | - | - | - | Not Specified | - | - | - | - | - | - | - | - | - | - | - | No Marking | - | 26.19mm | - | - | Flush | No | - | ROHS3 Compliant | - | Lead Free | |||
![]() CMS-2212TB Nidec | 90 |
| - | 8 Weeks | Gold | - | NO | SURFACE MOUNT-RIGHT ANGLE | - | - | Copper Alloy, Polyamide (PA) | - | - | - | Slide | - | - | Nidec Copal | Copper Alloy | 30000 Cycle(s) | 900 | NIDEC COPAL ELECTRONICS CORP | Non-Illuminated | - | Nidec | CMS-2212TB | - | + 85 C | - | - 40 C | SMD/SMT | 85 °C | -40 °C | - | - | - | Active | - | 5.76 | Details | - | 12 VDC | - | Reel | - | CMS | - | - | - | - | - | - | Slide Switch | - | - | - | - | - | - | Switches | - | - | TR, EMBOSSED, 13 INCH | - | - | unknown | 100 mA | - | Solder Terminal | - | - | 10.8 mm | 5 mm | KNOB TYPE | - | DPDT | - | - | - | 0.1 A | - | 12 V | - | SOLDER | - | - | - | - | - | - | SLIDE SWITCH | 100 mA | DPDT | - | - | Slide Switches | - | - | - | - | - | - | - | - | - | LATCHED | - | - | - | - | 2.5 N | - | - | Slide Switches | - | 3.5 mm | - | 2 mm | - | - | - | UL 94 V-0 | - | |||
![]() EG1218REDACTUATOR E-Switch | In Stock | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | Bulk | - | P040038 | - | E-Switch | Copper Alloy | - | 1000 | - | Non-Illuminated | - | E-Switch | - | - | - | E-Switch | - | - | - | - | - | - | BULK | - | Active | - | Compliant | - | 30 V | -20°C ~ 70°C | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | Switches | - | 200mA (DC) | - | - | - | - | - | Silver | PC Pin | - | - | - | - | Standard | SPDT | On-On | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | 250gf | - | Slide Switches | - | - | - | - | Non-Shorting (BBM) | - | - | - | - | - | - | - | - | - | - | - | - | Slide Switches | - | - | - | 2.00mm | - | - | - | - | Lead Free | ||
![]() EG4319 E-Switch | 990 |
| - | 11 Weeks | Brackets, Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | 10000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2006 | EG | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | 8536.50.90.50 | - | 30V | 200mA DC | - | Right Angle | - | - | 200mA | Silver | PC Pin | 30V | - | 23mm | 6.5 mm | Standard | 4P3T | On-On-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SLIDE SWITCH | 200mA | - | 250/400/600gf | - | - | - | - | - | - | Not Specified | - | - | - | 2.00mm | - | - | - | - | - | - | - | - | - | - | 8mm | - | 5.00mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | |||
![]() CMS-2212C Nidec | 254 |
| - | 8 Weeks | Gold | - | - | - | - | - | Copper Alloy, Polyamide (PA) | - | - | - | Slide | - | - | Nidec Copal | Copper Alloy | - | 100 | NIDEC COPAL ELECTRONICS CORP | Non-Illuminated | - | Nidec | CMS-2212C | - | + 85 C | - | - 40 C | Through Hole | - | - | - | - | - | Active | - | 5.78 | Details | - | 12 VDC | - | Bulk | - | CMS | - | - | - | - | - | - | Slide Switch | - | - | - | - | - | - | Switches | - | - | - | - | - | unknown | 100 mA | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SLIDE SWITCH | 100 mA | DPDT | - | - | Slide Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slide Switches | - | - | - | 2 mm | - | - | - | UL 94 V-0 | - | |||
![]() SSSS812701 ALPSALPINE | 1849 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 500ASSP1M6RE E-Switch | 4876 |
| Datasheet | 9 Weeks | Brackets, Through Hole | Through Hole, Right Angle | - | - | Stainless Steel | - | Polyamide (PA), Nylon | - | SILVER | - | - | - | - | - | Copper Alloy | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2006 | 500A | e4 | yes | Active | 1 (Unlimited) | PC Pin | - | - | 3 | - | - | - | ROHS COMPLIANT | - | - | 20V | 0.4VA AC/DC | - | Right Angle | - | - | - | Gold | PC Pin | 20V | - | 10.16mm | 5.588 mm | Standard | SPDT | On-On | - | 10mOhm | 1000000000Ohm | 3A | - | - | 20V | - | - | 1000VRMS V | - | SP4T, SPDT | 20V | 30,000 Cycles | SLIDE SWITCH | 3A | - | - | - | - | - | 3A | 3A@120VAC | - | Not Specified | 3A@28VDC | - | 5 | 3.05mm | - | - | - | 0.4VA@20VAC | - | - | - | Epoxy Sealed Terminals | - | - | 10.9982mm | 0.13 inch | 3.10mm | - | - | ROHS3 Compliant | - | Lead Free | |||
![]() 1203M2S3V3SE2 C&K Components | In Stock | - | - | Silver | Brackets, Through Hole | Through Hole | NO | THROUGH HOLE-STRAIGHT | - | - | Polyamide (PA), Nylon | - | - | - | - | - | 1203M2S3 | - | Silver | 40,000 Cycles | - | C & K COMPONENTS INC | - | - | C&K | 1203M2S3V3SE2 | 1000 | - | C&K | - | - | 65 °C | -30 °C | Bulk | ROHS COMPLIANT | - | Active | Active | 5.53 | Compliant | Yes | 28 V | -30°C ~ 65°C | - | - | 1000 | e3 | Yes | - | - | PC Pins | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 65 °C | -30 °C | - | 8536.50.90.50 | - | - | 6A (AC/DC) | - | - | - | compliant | - | Silver | PC Pin | - | - | 15.75 mm | 12.5 mm | Standard | DPDT | On-Off-On | - | - | - | 6 A | EPOXY TERMINAL SEALED | 28 V | 250 V | SOLDER | - | - | - | DPDT | 28 V | - | SLIDE SWITCH | - | - | - | - | - | - | 6 A | - | - | Not Specified | - | 120 V | - | 2.16mm | LATCHED | - | - | - | - | - | - | - | - | - | 10.16 mm | - | 4.72mm | No | - | - | - | - | |||
![]() 1101M2S3ABE2 C&K | 415 | - | Datasheet | 16 Weeks | Brackets, PCB, Through Hole | Through Hole, Right Angle | - | - | Stainless Steel | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | Copper | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~65°C | Tray | 2008 | 1000 | - | - | Active | 1 (Unlimited) | PC Pins | - | - | 2 | - | - | - | - | - | - | 20V | 0.4VA AC/DC | - | Right Angle | 15.51mm | - | - | Gold | PC Pin | 20V | UL | - | - | Standard | SPDT | On-On | - | 10mOhm | - | - | - | - | 20V | - | - | - | - | - | 20V | - | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | 2.16mm | - | - | - | - | - | - | - | Black Actuator, Epoxy Sealed Terminals | - | 13.57mm | - | - | 4.72mm | No | - | ROHS3 Compliant | - | Lead Free | |||
![]() V80212MS02Q C&K | 1000 | - | Datasheet | 16 Weeks | PCB, Through Hole | Through Hole | - | - | Nylon | Glass, Nylon, Polyster, Stainless Steel | Polyester, Glass Filled | - | - | - | - | - | - | - | Copper | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2008 | V | - | - | Active | 1 (Unlimited) | PC Pins, PCB | - | - | - | - | - | - | - | - | - | 30V | 10A AC 4A DC | - | Vertical | 16.5mm | - | 4A | Silver | PC Pin | 125V | CSA, UL, VDE | - | - | Screwdriver Slot | DPDT | On-On (Line Voltage Selector) | - | 10mOhm | - | - | - | - | 250V | - | 10.1A | - | 2 | - | 28V | - | - | 2A | - | - | - | - | - | - | - | - | Not Specified | - | - | - | - | - | - | - | - | - | - | - | 115V-230V Marking | - | 26.19mm | - | - | Flush | No | No SVHC | ROHS3 Compliant | UL94 V-2 | Lead Free | |||
![]() MS22ANG03/U NKK Switches | 59 |
| Datasheet | 5 Weeks | - | Through Hole | NO | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | Copper | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2011 | MS | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 0.4VA AC/DC | - | - | - | - | - | Gold | PC Pin | 28V | - | 12.7mm | 11.4046 mm | Standard | DPDT | On-On | - | 0.01mOhm | 1000000000Ohm | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | Non-Illuminated | - | - | - | - | - | Non-Shorting (BBM) | - | - | - | 2.20mm | - | - | WAVE | - | 0.4VA@28VDC | - | - | Epoxy Sealed Terminals | - | - | 7.5946mm | 0.189 inch | 5.10mm | - | - | ROHS3 Compliant | UL94 V-0 | - | |||
![]() GS02MSABE C&K | 22 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount, Right Angle | - | - | Nylon | - | Polyetherimide (PEI) | - | - | - | - | - | - | - | Copper | 40,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2014 | GS | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | - | - | - | - | - | - | 20V | 0.4VA AC/DC | - | Right Angle | - | - | - | Gold | Gull Wing | 20V | - | - | - | Standard | SPST | On-Off | - | - | - | - | - | - | 20V | - | - | - | - | - | 20V | 40,000 Cycles | - | - | - | - | Non-Illuminated | - | - | - | - | - | Not Specified | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | 7.01mm | - | - | 1.27mm | No | No SVHC | ROHS3 Compliant | - | Lead Free | |||
![]() SS22SDP2LE NKK Switches | 55 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | - | - | - | - | Polyacetal | - | - | - | - | - | - | - | Phosphor Bronze | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -15°C~60°C | Bulk | 2012 | SS | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | - | 30V | 100mA DC | - | - | - | - | 100mA | Silver | PC Pin | 28V | - | - | - | Illuminated | DPDT | On-On | Shorting | - | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | 100mA | - | - | - | - | - | - | - | - | Shorting (MBB) | - | - | - | 2.00mm | - | - | - | - | - | - | - | - | - | - | - | - | 2.50mm | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | |||
![]() MS12ASG40 NKK Switches | In Stock | - | Datasheet | 5 Weeks | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | STAINLESS STEEL | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | Copper | 50,000 Cycles | - | - | - | GLASS FILLED DIALLYL PHTHALATE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2015 | MS | - | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | - | 2 | - | - | - | - | - | - | 28V | 0.4VA AC/DC | - | Vertical | 23.48mm | - | - | Gold | PC Pin | 28V | - | - | 6.6 mm | Standard | SPDT | On-On | Non-Shorting | 0.02mOhm | 1000000000Ohm | 0.014A | DUST PROOF; MOISTURE PROOF | - | 28V | - | 100mA | 1500VAC V | - | - | 28V | 100,000 Cycles | SLIDE SWITCH | 100mA | - | - | - | - | - | 0.014A | .014A@28VAC | 28V | Non-Shorting (BBM) | .014A@28VDC | - | 5 | 2.20mm | - | - | WAVE | - | 0.4VA@28VDC | - | - | Epoxy Sealed Terminals | - | 7.1mm | 12.7mm | - | 5.10mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | |||
![]() CMS-2314TA Nidec | 1020 |
| - | 8 Weeks | Gold | - | - | - | - | - | Copper Alloy, Polyamide (PA) | - | - | - | Slide | - | - | Nidec Copal | Copper Alloy | - | 900 | NIDEC COPAL ELECTRONICS CORP | Non-Illuminated | - | Nidec | CMS-2314TA | - | + 85 C | - | - 40 C | SMD/SMT | - | - | - | - | - | Active | - | 5.78 | Details | - | 12 VDC | - | Reel | - | CMS | - | - | - | - | - | - | Slide Switch | - | - | - | - | - | - | Switches | - | - | - | - | - | unknown | 100 mA | - | J Form Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SLIDE SWITCH | 100 mA | DP3T | - | - | Slide Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slide Switches | - | - | - | 4 mm | - | - | - | UL 94 V-0 | - | |||
![]() 1101M1S3ZQI2 C&K | 17 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() MS22AFW01 NKK Switches | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | STAINLESS STEEL | - | Polybutylene Terephthalate (PBT), Glass Filled | COPPER ALLOY | - | - | - | - | - | - | Silver Alloy | 25,000 Cycles | - | - | - | GLASS FILLED DIALLYL PHTHALATE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tray | 2002 | MS | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 2 | - | - | - | - | 8536.50.90.50 | - | - | 6A AC | - | Vertical | 11.9mm | not_compliant | 6A | Silver | Solder Lug | 125V | - | - | 11.4046 mm | Standard | DPDT | On-On | Non-Shorting | 0.01mOhm | 1000000000Ohm | - | - | - | 250V | - | 6A | 1500VAC V | 2 | - | - | 100,000 Cycles | SLIDE SWITCH | 6A | - | - | - | - | - | 3A | - | - | Non-Shorting (BBM) | - | - | - | 2.20mm | - | - | WAVE | - | - | - | - | Epoxy Sealed Terminals | - | 19.6mm | 17.1958mm | - | 5.10mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | |||
![]() L123012TS03Q C&K | In Stock | - | - | 14 Weeks | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | - | - | - | 10000 Cycle(s) | 1 | C & K COMPONENTS INC | Non-Illuminated | - | - | L123012TS03Q | L | - | - | - | - | 65 °C | -30 °C | - | ROHS COMPLIANT | - | Active | - | 5.37 | Details | Yes | - | - | - | - | L | e4 | Yes | - | - | - | EAR99 | - | - | Silver (Ag) | - | - | - | 8536.50.90.40 | - | - | - | - | - | - | compliant | - | - | - | - | - | 23.9 mm | 10.8 mm | HIGH TYPE | - | SP3T | - | - | - | 4 A | - | 28 V | - | SOLDER | - | - | - | - | - | - | SLIDE SWITCH | - | - | - | - | - | - | 4 A | - | - | - | - | 125 V | - | - | MOMENTARY | - | - | - | - | - | - | - | - | - | 9.09 mm | - | - | - | - | - | - | - | |||
![]() SS12SDH2LF NKK Switches | 34 |
| Datasheet | 9 Weeks | Through Hole | Through Hole, Right Angle | - | - | Resin | - | Polyacetal | - | - | - | - | - | - | - | Phosphor Bronze | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -15°C~60°C | Bulk | 2012 | SS | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | - | 30V | 100mA DC | - | - | 10mm | - | 100mA | Silver | PC Pin | 28V | - | - | - | Illuminated | SPDT | On-On | Shorting | - | - | - | - | - | - | - | 100mA | - | - | - | 30V | 10,000 Cycles | SLIDE SWITCH | 100mA | - | - | - | - | - | - | - | - | Shorting (MBB) | - | - | - | 2.00mm | - | - | - | - | - | - | - | - | - | 13mm | - | - | 2.50mm | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free |