- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Surface Mount | Mounting Feature | Supplier Device Package | Number of Terminals | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Actuator | ActuatorColor | Body Orientation | Brand | Contact Classification | Contact Materials | Dielectric Withstand Volts | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Risk Rank | RoHS | Shell Size / Insert Arrangement | Termination Method | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Number of Positions | Terminal Finish | Composition | Gender | Power (Watts) | Additional Feature | HTS Code | Subcategory | Packing Method | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Number of Contacts | Body Breadth | Actuator Type | Contact Gender | Failure Rate | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Number of Ports | Illumination | Switch Type | Family | Contact Form | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Switch Action | Shell Plating | Contact (DC) Max Power Rating R Load | Operating Force-Max | Lamp Type | Mounting Angle | Features | Terminal Length | Product Category | Travel | Strain Relief | Product Length (mm) | Height Seated (Max) | Body Height | Actuator Length | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASE42S TE Connectivity | In Stock | - | - | - | Axial | NO | SURFACE MOUNT-STRAIGHT | Axial | - | POLYESTER | GOLD OVER NICKEL | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | GOLD OVER NICKEL | - | BLACK | - | - | - | - | 600VRMS V | 15000 Cycle(s) | - | TE CONNECTIVITY LTD | - | POLYCARBONATE | TE Connectivity | ASE42S | - | - | - | - | - | 80 °C | -40 °C | Obsolete | - | - | - | 5.83 | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | e0 | Active | 2 | EAR99 | ±50ppm/°C | - | 215 kOhms | 2 | TIN LEAD | Metal Film | - | 0.125W, 1/8W | EXTENDED TOP ACTUTAOR | 8536.50.90.50 | - | TUBE | compliant | - | - | 17.78 mm | - | 7.37 mm | EXTENDED TOP TYPE | - | S (0.001%) | 4PDT | 0.1 mΩ | 1000000000 Ω | 0.3 A | TAPE SEALED | 28 V | SOLDER | - | - | SLIDE SWITCH | - | - | - | 0.3 A | - | - | - | 115 V | - | - | LATCHED | - | - | 9.81 N | - | - | Military, Moisture Resistant, Weldable | 0.16 inch | - | - | - | - | -- | 4.43 mm | 0.15 inch | - | ||
![]() AS2DGPC TE Connectivity | In Stock | - | - | - | Axial | NO | THROUGH HOLE-STRAIGHT | Axial | - | THERMOPLASTIC | GOLD OVER NICKEL | - | - | - | GOLD OVER NICKEL | - | - | - | - | - | - | 500VAC V | 10000 Cycle(s) | - | TE CONNECTIVITY LTD | - | THERMOPLASTIC | TE Connectivity | AS2DGPC | AS | - | - | - | - | 80 °C | -20 °C | Obsolete | - | - | - | 5.6 | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/2, RN65 | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | - | Active | 2 | - | ±100ppm/°C | - | 12.4 kOhms | - | GOLD/NICKEL | Metal Film | - | 0.5W, 1/2W | - | - | - | - | unknown | - | - | 9.4996 mm | - | 5.0038 mm | SLIDE | - | -- | DPDT | 0.05 mΩ | 1000000000 Ω | - | EPOXY | - | SOLDER | - | - | - | - | - | - | - | - | BREAK-BEFORE-MAKE | - | - | 6 | ON-ON | MAINTAINED | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 0.13 inch | - | - | - | - | -- | 14.097 mm | 0.11 inch | - | ||
![]() LSSA22L-V Diptronics | In Stock | - | - | Gold | - | - | - | - | 37 | - | - | - | - | - | - | Slide | - | Straight | Diptronics | 37Signal | - | - | - | 1000 | - | Non-Illuminated | - | Diptronics | - | - | + 60 C | - 10 C | Cable | -65C to 200C | - | - | - | - | 28.98(mm) | No | - | Details | 14-35 | Crimp | 12 VDC | 500VDC/400VAC | - | Bulk | - | - | - | - | - | - | - | - | Circular | - | - | - | - | PL | - | - | - | Switches | - | - | 100 mA | Solder Pin | - | 37(POS) | - | - | SKT | - | ON - OFF | - | - | - | - | - | - | 1(Port) | - | - | MS27473 | DPDT | Slide Switches | - | - | - | - | - | - | - | - | Cadmium | - | - | - | Straight | - | - | Slide Switches | 2 mm | No | 22.63(mm) | - | - | 2 mm | - | ||
![]() LSS12-P-V-B Diptronics | In Stock | - | - | Gold | - | - | - | - | 66 | - | - | - | - | - | - | Slide | - | Straight | Diptronics | 66Signal | - | - | - | 50 | - | Non-Illuminated | - | Diptronics | - | - | + 60 C | - 10 C | Wall | -65C to 200C | - | - | - | 36.52(mm) | Not Required(mm) | No | - | Details | 19-35 | Crimp | 12 VDC | 500VDC/400VAC | - | Tube | - | - | - | - | - | - | - | - | Circular | - | - | - | - | RCP | - | - | - | Switches | - | - | 100 mA | Solder Pin | - | 66(POS) | - | - | SKT | - | ON - OFF | - | - | - | - | - | - | 1(Port) | - | - | MS27656 | SPDT | Slide Switches | - | - | - | - | - | - | - | - | Cadmium | - | - | - | Right Angle | - | - | Slide Switches | 2 mm | No | 32.33(mm) | - | - | 2 mm | 36.52(mm) | ||
![]() SS3N-CHSF-V Diptronics | In Stock | - | - | Gold | - | - | - | - | 32 | - | - | - | - | - | - | Slide | - | Straight | Diptronics | 32Signal | - | - | - | 2000 | - | Non-Illuminated | - | Diptronics | - | - | + 70 C | - 20 C | Wall | -65C to 200C | - | - | - | 36.52(mm) | Not Required(mm) | No | - | Details | 19-32 | Crimp | 24 VDC | 850VDC/600VAC | - | Bulk | - | - | - | - | - | - | - | - | Circular | - | - | - | - | RCP | - | - | - | Switches | - | - | 25 mA | Solder Pin | - | 32(POS) | - | - | PIN | - | ON - OFF | - | - | - | - | - | - | 1(Port) | - | - | MS27656 | SPDT | Slide Switches | - | - | - | - | - | - | - | - | Cadmium Over Nickel | - | - | - | Right Angle | - | - | Slide Switches | 2 mm | No | 32.33(mm) | - | - | - | 36.52(mm) | ||
![]() LSSA12P-P-V Diptronics | In Stock | - | - | Gold | - | - | - | - | 18 | - | - | - | - | - | - | Slide | - | Straight | Diptronics | 18Signal | - | - | - | 1000 | - | Non-Illuminated | - | Diptronics | - | - | + 60 C | - 10 C | Wall | -65C to 175C | - | - | - | 31.3(mm) | Not Required(mm) | No | - | Details | 15-18 | Crimp | 12 VDC | 850VDC/600VAC | - | Bulk | - | - | - | - | - | - | - | - | Circular | - | - | - | - | RCP | - | - | - | Switches | - | - | 100 mA | Solder Pin | - | 18(POS) | - | - | PIN | - | ON - OFF | - | - | - | - | - | - | 1(Port) | - | - | CTVP | SPDT | Slide Switches | - | - | - | - | - | - | - | - | Cadmium Over Nickel | - | - | - | Straight | - | - | Slide Switches | 2 mm | No | 32.69(mm) | - | - | 2 mm | 31.3(mm) | ||
![]() SS3P-HC-V Diptronics | In Stock | - | - | Gold | - | - | - | - | 13 | - | - | - | - | - | - | Slide | - | Straight | Diptronics | 13Signal | - | - | - | 2000 | - | Non-Illuminated | - | Diptronics | - | - | + 70 C | - 20 C | Wall | -65C to 175C | - | - | - | 26.5(mm) | Not Required(mm) | No | - | Details | 11-35 | Crimp | 24 VDC | 550VDC/400VAC | - | Bulk | - | - | - | - | - | - | - | - | Circular | - | - | - | - | RCP | - | - | - | Switches | - | - | 25 mA | Solder Pin | - | 13(POS) | - | - | SKT | - | ON - OFF | - | - | - | - | - | - | 1(Port) | - | - | TVP | SPDT | Slide Switches | - | - | - | - | - | - | - | - | Cadmium Over Nickel | - | - | - | Straight | - | - | Slide Switches | 2 mm | No | 32.74(mm) | - | - | - | 26.5(mm) | ||
![]() SS3N-CMSF-V-T/R Diptronics | In Stock | - | - | Gold | - | - | - | - | 6 | - | - | - | - | - | - | Slide | - | Straight | Diptronics | 6Signal | Copper Alloy | - | - | 1000 | - | Non-Illuminated | - | Diptronics | - | - | + 70 C | - 20 C | Jam Nut | -65C to 175C | - | - | - | 41.28(mm) | 44.73(mm) | No | - | Details | 17-6 | Crimp | 24 VDC | 850VDC/600VAC | - | Cut Tape | - | - | - | - | - | - | - | - | Circular | - | - | - | - | RCP | - | - | - | Switches | - | - | 25 mA | SMD/SMT | - | 6(POS) | - | - | SKT | - | ON - OFF | - | - | - | - | - | - | 1(Port) | - | - | D38999 | SPDT | Slide Switches | - | - | - | - | - | - | - | - | Cadmium | - | - | - | Right Angle | - | - | Slide Switches | 2 mm | No | 31.9(mm) | - | - | - | 41.28(mm) | ||
![]() SS3-HC-V Diptronics | In Stock | - | - | Gold | - | - | - | - | 5 | - | - | - | - | - | - | Slide | - | Straight | Diptronics | 5Signal | - | - | - | 2000 | - | Non-Illuminated | - | Diptronics | - | - | + 70 C | - 20 C | Wall | -65C to 175C | - | - | - | 31.3(mm) | Not Required(mm) | No | - | Details | 15-5 | Crimp | 24 VDC | 1250VDC/900VAC | - | Bulk | - | - | - | - | - | - | - | - | Circular | - | - | - | - | RCP | - | - | - | Switches | - | - | 25 mA | Solder Pin | - | 5(POS) | - | - | PIN | - | ON - OFF | - | - | - | - | - | - | 1(Port) | - | - | CTVP | SPDT | Slide Switches | - | - | - | - | - | - | - | - | Cadmium Over Nickel | - | - | - | Right Angle | - | - | Slide Switches | 2 mm | No | 32.69(mm) | - | - | - | 31.3(mm) | ||
![]() SS3-MF-V Diptronics | In Stock | - | - | Gold | - | - | - | - | 18 | - | - | - | - | - | - | Slide | - | Straight | Diptronics | 18Signal | - | - | - | 2000 | - | Non-Illuminated | - | Diptronics | - | - | + 70 C | - 20 C | Cable | -65C to 200C | - | - | - | - | 28.98(mm) | No | - | Details | 14-18 | Crimp | 24 VDC | 850VDC/600VAC | - | Bulk | - | - | - | - | - | - | - | - | Circular | - | - | - | - | PL | - | - | - | Switches | - | - | 25 mA | SMD/SMT | - | 18(POS) | - | - | PIN | - | ON - OFF | - | - | - | - | - | - | 1(Port) | - | - | MS27473 | SPDT | Slide Switches | - | - | - | - | - | - | - | - | Electroless Nickel | - | - | - | RIght Angle | - | - | Slide Switches | 2 mm | No | 22.63(mm) | - | - | - | - | ||
![]() SS3N-CMSF-V Diptronics | In Stock | - | - | Gold | - | - | - | - | 8 | - | - | - | - | - | - | Slide | - | Straight | Diptronics | 8Signal | - | - | - | 2000 | - | Non-Illuminated | - | Diptronics | - | - | + 70 C | - 20 C | Cable | -65C to 200C | - | - | - | - | 32.13(mm) | No | - | Details | 16-8 | Crimp | 24 VDC | 1250VDC/900VAC | - | Bulk | - | - | - | - | - | - | - | - | Circular | - | - | - | - | PL | - | - | - | Switches | - | - | 25 mA | SMD/SMT | - | 8(POS) | - | - | PIN | - | ON - OFF | - | - | - | - | - | - | 1(Port) | - | - | MS27484 | SPDT | Slide Switches | - | - | - | - | - | - | - | - | Electroless Nickel | - | - | - | Right Angle | - | - | Slide Switches | 2 mm | No | 22.63(mm) | - | - | - | - | ||
![]() LSSM12-40-V-T/R Diptronics | In Stock | - | - | Gold | - | - | - | - | 66 | - | - | - | - | - | - | Slide | - | Straight | Diptronics | 66Signal | - | - | - | 1000 | - | Non-Illuminated | - | Diptronics | - | - | + 60 C | - 10 C | Cable | -65C to 200C | - | - | - | - | 35.33(mm) | No | - | Details | 18-66 | Crimp | 12 VDC | 500VDC/400VAC | - | Cut Tape | - | - | - | - | - | - | - | - | Circular | - | - | - | - | PL | - | - | - | Switches | - | - | 100 mA | SMD/SMT | - | 66(POS) | - | - | PIN | - | ON - OFF | - | - | - | - | - | - | 1(Port) | - | - | MS27484 | SPDT | Slide Switches | - | - | - | - | - | - | - | - | Electroless Nickel | - | - | - | Right Angle | - | - | Slide Switches | 2 mm | No | 23.82(mm) | - | - | 4 mm | - | ||
![]() SS3-MF-V-T/R Diptronics | In Stock | - | - | Silver | - | - | - | - | 5 | - | - | - | - | - | - | Slide | - | Straight | Diptronics | (2/3)Signal | Copper Alloy | - | - | 1900 | - | Non-Illuminated | - | Diptronics | - | - | + 70 C | - 20 C | Cable | -55C to 125C | - | - | - | Not Required(mm) | 60.1(mm) | No | - | Details | 32-1 | Solder | 24 VDC | - | - | Cut Tape | - | - | - | - | - | - | - | - | Circular | - | - | - | - | PL | - | - | - | Switches | - | - | 25 mA | SMD/SMT | - | 5(POS) | - | - | SKT | - | ON - OFF | - | - | - | - | - | - | 1(Port) | - | - | AC | SPDT | Slide Switches | - | - | - | - | - | - | - | - | - | - | - | - | RIght Angle | - | - | Slide Switches | 2 mm | No | 70(mm) | - | - | - | Not Required(mm) | ||
![]() SS3N-MS-V Diptronics | In Stock | - | - | Silver | - | - | - | - | 6 | - | - | - | - | - | - | Slide | - | Straight | Diptronics | (5/1)Signal | Copper Alloy | - | - | 2000 | - | Non-Illuminated | - | Diptronics | - | - | + 70 C | - 20 C | Wall | -55C to 125C | - | - | - | 38(mm) | Not Required(mm) | No | - | Details | 20-17 | Solder Cup | 24 VDC | 700VDC/500VAC | - | Bulk | - | - | - | - | - | - | - | - | Circular | - | - | - | - | RCP | - | - | - | Switches | - | - | 25 mA | SMD/SMT | - | 6(POS) | - | - | SKT | - | ON - OFF | - | - | - | - | - | - | 1(Port) | - | - | AIB | SPDT | Slide Switches | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | Slide Switches | 2 mm | No | 33.8(mm) | - | - | - | 38(mm) | ||
![]() SS3-CHC-V Diptronics | In Stock | - | - | Silver | - | - | - | - | 2 | - | - | - | - | - | - | Slide | - | Straight | Diptronics | 2Signal | Copper Alloy | - | - | 2000 | - | Non-Illuminated | - | Diptronics | - | - | + 70 C | - 20 C | Box | -55C to 125C | - | - | - | 41(mm) | Not Required(mm) | No | - | Details | 22-8 | Crimp | 24 VDC | 1750VDC/1250VAC | - | Bulk | - | - | - | - | - | - | - | - | Circular | - | - | - | - | RCP | - | - | - | Switches | - | - | 25 mA | Solder Pin | - | 2(POS) | - | - | SKT | - | ON - OFF | - | - | - | - | - | - | 1(Port) | - | - | AIB | SPDT | Slide Switches | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | Slide Switches | 2 mm | No | 33.8(mm) | - | - | - | 41(mm) | ||
![]() SS3-CMF-V-T/R Diptronics | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slide | - | - | Diptronics | - | - | - | - | 1900 | - | Non-Illuminated | - | Diptronics | - | - | + 70 C | - 20 C | Panel Mount | - | - | - | - | - | - | - | - | Details | - | - | 24 VDC | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | 25 mA | Solder Pin | - | - | - | - | - | - | ON - OFF | - | - | - | - | - | - | - | - | - | - | SPDT | Slide Switches | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | Slide Switches | 2 mm | - | - | - | - | - | - | ||
![]() SS3N-HSCF-V-B Diptronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slide | - | - | Diptronics | - | - | - | - | 53 | - | Non-Illuminated | - | Diptronics | - | - | + 70 C | - 20 C | Panel Mount | - | - | - | - | - | - | No | - | Details | - | - | 24 VDC | - | - | Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | 25 mA | Solder Pin | - | - | - | - | - | - | ON - OFF | - | - | - | - | - | - | - | - | - | - | SPDT | Slide Switches | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | Slide Switches | 2 mm | - | - | - | - | - | - | ||
![]() SS3N-MSC-V-T/R Diptronics | In Stock | - | - | Silver | - | - | - | - | 7 | - | - | - | - | - | - | Slide | - | Straight | Diptronics | (2/5)Signal | Copper Alloy | - | - | 1900 | - | Non-Illuminated | - | Diptronics | - | - | + 70 C | - 20 C | Cable | -55C to 125C | - | - | - | Not Required(mm) | 36.5(mm) | No | - | Details | 18-9 | Solder | 24 VDC | 250VDC/200VAC | - | Cut Tape | - | - | - | - | - | - | - | - | Circular | - | - | - | - | PL | - | - | - | Switches | - | - | 25 mA | SMD/SMT | - | 7(POS) | - | - | SKT | - | ON - OFF | - | - | - | - | - | - | 1(Port) | - | - | AC | SPDT | Slide Switches | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | Slide Switches | 2 mm | No | 60(mm) | - | - | - | Not Required(mm) | ||
![]() SS3N-HSC-V Diptronics | In Stock | - | - | Gold | - | - | - | - | 37 | - | - | - | - | - | - | Slide | - | Straight | Diptronics | 37Signal | Copper Alloy | - | - | 2000 | - | Non-Illuminated | - | Diptronics | - | - | + 70 C | - 20 C | Wall | -65C to 200C | - | - | - | 31.3(mm) | Not Required(mm) | No | - | Details | 15-35 | Crimp | 24 VDC | 500VDC/400VAC | - | Bulk | - | - | - | - | - | - | - | - | Circular | - | - | - | - | RCP | - | - | - | Switches | - | - | 25 mA | Solder Pin | - | 37(POS) | - | - | PIN | - | ON - OFF | - | - | - | - | - | - | 1(Port) | - | - | D38999 | SPDT | Slide Switches | - | - | - | - | - | - | - | - | Electroless Nickel | - | - | - | Right Angle | - | - | Slide Switches | 2 mm | No | 32.69(mm) | - | - | - | 31.3(mm) | ||
![]() SS3NP-MSC-V-T/R Diptronics | In Stock | - | - | Silver | - | - | - | - | 7 | - | - | - | - | - | - | Slide | - | Straight | Diptronics | (2/5)Signal | Copper Alloy | - | - | 1000 | - | Non-Illuminated | - | Diptronics | - | - | + 70 C | - 20 C | Cable | -55C to 125C | - | - | - | Not Required(mm) | 36.5(mm) | No | - | Details | 18-9 | Solder | 24 VDC | 250VDC/200VAC | - | Cut Tape | - | - | - | - | - | - | - | - | Circular | - | - | - | - | PL | - | - | - | Switches | - | - | 25 mA | SMD/SMT | - | 7(POS) | - | - | PIN | - | ON - OFF | - | - | - | - | - | - | 1(Port) | - | - | AC | SPDT | Slide Switches | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | Slide Switches | 2 mm | No | 60(mm) | - | - | - | Not Required(mm) |