- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Body Material | Actuator Material | Terminal Material | ActuatorColor | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Insulation Materials | RoHS | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Switching Voltage | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Switch Travel | Washable | Solderability | Life (Cycles) | Body Color | Contact (DC) Max Power Rating R Load | Lamp Type | Features | Height | Length | Body Height | Length - Termination | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JS202011JAQN C&K | 123 | - | Datasheet | 13 Weeks | - | - | Surface Mount, Right Angle | - | - | Polyamide (PA46), Nylon 4/6 | - | - | Copper Alloy | 5,000 Cycles | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | JS | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 6V | 300mA DC | Right Angle | - | - | - | Silver | J Lead | - | - | - | Standard | DPDT | On-On | - | - | - | - | - | - | - | - | - | - | - | - | 300mA | - | - | - | - | - | - | Not Specified | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() S201031TS03Q C&K | 12 |
| Datasheet | 14 Weeks | Silver | Panel, Solder | Panel Mount | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | - | Copper | 10,000 Cycles | - | - | - | - | -30°C~65°C | Bulk | 2010 | S | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 65°C | -30°C | - | - | 125V | 6A AC 1A DC | Straight | 13.46mm | - | 1A | Silver | Solder Lug | 125V | - | - | Standard | DPST | On-Off | - | - | - | - | - | 250V | 6A | - | DPST | 125V | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | 4.57mm | - | - | - | - | - | - | - | - | 36.07mm | - | - | 8.51mm | No | - | ROHS3 Compliant | - | - | ||
![]() SS12SDP2LC NKK Switches | 28 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | Polyacetal | - | - | Phosphor Bronze | 10,000 Cycles | - | - | - | - | -15°C~60°C | Bulk | 2012 | SS | - | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | 30V | 100mA DC | Vertical | - | - | 100mA | Silver | PC Pin | 28V | - | - | Illuminated | SPDT | On-On | Shorting | - | - | - | - | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | 100mA | - | - | - | - | - | - | Shorting (MBB) | - | - | - | 2.00mm | - | - | - | - | - | - | - | - | - | - | - | 2.50mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() S602031TS03Q C&K | 84 |
| Datasheet | 14 Weeks | - | Panel, Solder | Panel Mount | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | - | Copper | 10,000 Cycles | - | - | - | - | -30°C~65°C | Bulk | 2010 | S | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | 125V | 12A AC 1A DC | Straight | 13.46mm | - | 1A | Silver | Solder Lug | 125V | - | - | Standard | DPDT | On-On | - | - | - | - | - | 250V | 12A | - | - | 125V | - | - | 12A | - | Non-Illuminated | - | - | - | - | Not Specified | - | - | - | 4.57mm | - | - | - | - | - | - | - | - | 36.07mm | - | - | 8.51mm | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() EG4208A E-Switch | 1465 | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | Copper Alloy | 10000 cycles | - | - | - | - | -20°C~70°C | Bulk | 2002 | EG | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | - | - | - | 8536.50.90.50 | 30V | 200mA DC | Right Angle | - | - | 200mA | Silver | PC Pin | 30V | 15mm | 6 mm | Standard | 4PDT | On-On | - | 200mOhm | - | - | - | - | - | - | - | - | - | SLIDE SWITCH | 200mA | 250gf | Non-Illuminated | - | - | - | - | Not Specified | - | - | - | 2.00mm | - | - | 10000 cycles | - | - | - | - | 5.4mm | - | - | - | 6.00mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() EPS1PC2 Switchcraft / Conxall | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | 1 | Non-Illuminated | - | Details | - | - | - | EPS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS12SDH2LE NKK Switches | 65 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polyacetal | - | - | Phosphor Bronze | 10,000 Cycles | - | - | - | - | -15°C~60°C | Bulk | 2007 | SS | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | 30V | 100mA DC | - | - | - | 100mA | Silver | PC Pin | 28V | - | - | Illuminated | SPDT | On-On | Shorting | - | - | - | - | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | 100mA | - | - | - | - | - | - | Shorting (MBB) | - | - | - | 2.00mm | - | - | - | - | - | - | - | - | - | - | - | 2.50mm | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() CJS-1200TA Nidec Copal Electronics | In Stock | - | Datasheet | 11 Weeks | Gold | Surface Mount | Surface Mount | - | Polyphenylene | Polyamide (PA), Nylon | - | - | Copper Alloy | 200 Cycles | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | CJS | - | - | Active | 1 (Unlimited) | J-Hook | - | 2 | - | 85°C | -40°C | - | - | 6V | 100mA DC | Vertical | - | - | 100mA | Gold | J Lead | - | - | - | Flush | SPDT | On-On | - | - | - | - | - | - | - | - | SPDT | 24V | - | - | 100mA | 600gf | - | - | - | - | - | Not Specified | - | - | - | 0.60mm | Yes | - | - | - | - | - | Tape Seal | - | 5.3848mm | - | - | Flush | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() MS12LFW01C NKK Switches | In Stock | - | - | 7 Weeks | - | Panel | Panel Mount | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Silver Alloy | 25,000 Cycles | - | - | - | - | -30°C~85°C | Tray | 2012 | MS | - | yes | Active | 1 (Unlimited) | Lug | - | - | - | - | - | - | - | - | 6A AC | - | - | - | 6A | Silver | Solder Lug | 125V | - | - | Illuminated | SPDT | On-On | Non-Shorting | - | - | - | - | - | - | - | - | - | 100,000 Cycles | SLIDE SWITCH | 6A | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | - | 2.20mm | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 5.10mm | - | - | ROHS3 Compliant | - | Contains Lead | ||
![]() 500SDP1S4M1QEB E-Switch | 28 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount | STAINLESS STEEL | - | Polyamide (PA), Nylon | - | - | Copper Alloy | 30,000 Cycles | - | - | DIALLYL PHTHALATE | - | -30°C~85°C | Bulk | 2008 | 500 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | 1 | - | - | - | - | - | 28V | 5A AC/DC | - | - | - | 5A | Silver | Solder Lug | 120V | 12.7mm | 11.43 mm | Standard | DPDT | On-On | - | 0.01mOhm | 1000000000Ohm | 5A | - | - | - | 1000VRMS V | - | - | 30,000 Cycles | SLIDE SWITCH | - | - | - | - | 2A | 2A@250VAC | - | Not Specified | - | 250V | - | 2.16mm | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 7.62mm | - | 3.56mm | - | - | ROHS3 Compliant | - | - | ||
![]() S202032MS04Q C&K | 12 |
| Datasheet | 14 Weeks | Silver | Through Hole | Through Hole | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | - | Copper | 10,000 Cycles | - | - | - | - | -30°C~65°C | Bulk | 2003 | S | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | 65°C | -30°C | - | - | 125V | 6A AC 1A DC | Straight | 13.46mm | - | 1A | Silver | PC Pin | 125V | - | - | Standard | DPDT | On-On | - | - | - | - | - | 250V | 6A | - | DPDT | 125V | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | 4.57mm | - | - | - | - | - | - | - | - | 22.99mm | - | - | 8.51mm | No | - | ROHS3 Compliant | - | - | ||
![]() S202121MS04Q C&K | 12 |
| Datasheet | 14 Weeks | Silver | Through Hole | Through Hole | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | - | Copper | 10,000 Cycles | - | - | - | - | -30°C~65°C | Bulk | 2013 | S | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | 65°C | -30°C | - | - | 125V | 6A AC 1A DC | Straight | 13.46mm | - | 1A | Silver | PC Pin | 125V | - | - | Screwdriver Slot | DPDT | On-On (Line Voltage Selector) | - | - | - | - | - | 250V | 6A | - | DPDT | 125V | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | 4.57mm | - | - | - | - | - | - | 115V-230V Marking | - | 22.99mm | - | - | 1.27mm | No | - | ROHS3 Compliant | - | - | ||
![]() MS20BFW01 NKK Switches | In Stock | - | Datasheet | 7 Weeks | - | Panel | Panel Mount | STAINLESS STEEL | - | Polybutylene Terephthalate (PBT), Glass Filled | COPPER ALLOY | - | Silver Alloy | 25,000 Cycles | - | - | GLASS FILLED DIALLYL PHTHALATE | - | -30°C~85°C | Tray | 2016 | MS | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | 3 | - | - | - | - | 8536.50.90.50 | - | 6A AC | Vertical | - | not_compliant | 6A | Silver | Solder Lug | 125V | 12.7mm | 11.4046 mm | Standard | SP3T | On-On-On | Non-Shorting | 0.01mOhm | 1000000000Ohm | - | EPOXY | - | - | 1500VAC V | - | - | 100,000 Cycles | SLIDE SWITCH | 6A | - | - | - | 3A | 3A@250VAC | - | Non-Shorting (BBM) | - | 250V | - | 3.50mm | - | WAVE | - | - | - | - | Jumper needed to achieve triple throw | - | - | 17.1958mm | 0.177 inch | 5.10mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() AS23BH NKK Switches | 33 |
| Datasheet | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | Phosphor Bronze | 50,000 Cycles | - | - | - | - | -30°C~85°C | Tray | 2006 | AS | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 85°C | -30°C | - | - | 28V | 0.4VA AC/DC | - | - | - | - | Gold | PC Pin | 28V | - | - | Flush | DPDT | On-Off-On | Non-Shorting | - | - | - | - | - | - | - | DPDT | - | 50,000 Cycles | - | - | 260gf | Non-Illuminated | - | - | - | - | Non-Shorting (BBM) | - | - | - | 2.50mm | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | Flush | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() EG1213 E-Switch | 2500 |
| - | 11 Weeks | - | Brackets, Through Hole | Through Hole, Right Angle | - | - | Polyamide (PA66), Nylon 6/6 | - | - | Copper Alloy | 10,000 Cycles | - | - | - | - | -10°C~60°C | Bulk | 2008 | EG | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | - | - | ROHS COMPLIANT | 8536.50.90.50 | 30V | 200mA DC | Right Angle | - | - | 200mA | Silver | PC Pin | 30V | 10mm | 3.8 mm | Standard | SPDT | On-On | Non-Shorting | - | 100000000Ohm | - | - | - | - | 500VAC V | - | - | 10,000 Cycles | SLIDE SWITCH | 200mA | 150 ~ 400gf | Non-Illuminated | - | - | - | - | Non-Shorting (BBM) | - | - | 5 | 2.00mm | - | - | - | - | - | - | - | - | - | 5mm | 0.114 inch | 5.00mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() AS22AH NKK Switches | 1171 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polyamide (PA), Nylon, Glass Filled | - | WHITE | Phosphor Bronze | 50,000 Cycles | - | - | CARBON COMPOSITE POLYMER | - | -30°C~85°C | Tray | - | AS | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 3 | - | - | - | MOUNTING BRACKET | 8536.50.90.50 | 28V | 0.4VA AC/DC | - | 15.2mm | - | - | Gold | PC Pin | 28V | - | 10.0076 mm | Standard | DPDT | On-On | Non-Shorting | 0.05mOhm | 500000000Ohm | - | - | 28V | 100mA | 500VAC V | - | 28V | 50,000 Cycles | SLIDE SWITCH | - | 260gf | - | - | - | - | 28V | Non-Shorting (BBM) | - | - | 8 | - | - | WAVE | - | - | 0.4VA@28VDC | - | Epoxy Sealed Terminals | - | 9.8mm | 15.2146mm | - | 2.50mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() SS12SBP2 NKK Switches | 2167 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | Thermoplastic | - | Polyamide (PA), Nylon | - | - | Phosphor Bronze | 10,000 Cycles | - | - | - | - | -15°C~60°C | Tray | 2000 | SS | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 3 | Gold (Au) | - | - | - | 8536.50.90.50 | 30V | 100mA DC | Vertical | 4mm | - | 100mA | Silver | PC Pin | 28V | - | - | Standard | SPDT | On-On | Shorting | 20mOhm | 100000000Ohm | 0.1A | MOLDED | - | 100mA | 500VAC V | - | 30V | 10,000 Cycles | SLIDE SWITCH | 100mA | - | Non-Illuminated | - | - | - | - | Shorting (MBB) | .1A@30VDC | - | 3 | - | - | WAVE | - | BLACK | - | - | - | 6.5mm | 10.2mm | - | - | 2.00mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() MS23ANA03 NKK Switches | In Stock | - | Datasheet | 7 Weeks | Gold, Silver | Through Hole | Through Hole | STAINLESS STEEL | - | Polybutylene Terephthalate (PBT), Glass Filled | COPPER ALLOY | - | Silver Alloy | 25,000 Cycles | - | - | GLASS FILLED DIALLYL PHTHALATE | - | -30°C~85°C | Bulk | 2015 | MS | - | yes | Active | 1 (Unlimited) | PC Pin | - | 3 | - | - | - | - | - | - | 6A AC | Vertical | - | not_compliant | 6A | Gold | PC Pin | 125V | 12.7mm | 11.4046 mm | Standard | DPDT | On-Off-On | Non-Shorting | 0.02mOhm | 1000000000Ohm | - | - | - | - | 1500VAC V | - | - | 100,000 Cycles | SLIDE SWITCH | 6A | - | Non-Illuminated | - | - | - | - | Non-Shorting (BBM) | - | - | 6 | 3.50mm | - | WAVE | - | - | 0.4VA@28VDC | - | Epoxy Sealed Terminals | - | - | 19.05mm | 0.25 inch | 5.10mm | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() GDD-326-0005 CW Industries | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 | Non-Illuminated | - | Details | - | - | - | GDD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GDD-326-0000 CW Industries | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 | Non-Illuminated | - | Details | - | - | - | GDD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |