- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Actuator Material | AC Voltage Rating (Max) | Actuator | Actuator Style | Base Product Number | Brand | Contact Materials | DC Voltage Rating (Max) | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Package | Part # Aliases | Pole Throw Configuration | Product Depth (mm) | Product Status | RoHS | Unit Weight | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Part Status | Termination | Type | Subcategory | Current Rating (Amps) | Orientation | Current Rating | Contact Finish | Termination Style | Actuator Type | Circuit | Switch Function | Throw Configuration | Illumination | Mechanical Life | Contact Current Rating | Contact Form | Operating Force | Illumination Type | Terminal Type | Product Type | Illumination Color | Contact Timing | Switch Travel | Contact Configuration | Lamp Type | Mounting Angle | Features | Product Category | Travel | Product Length (mm) | Actuator Length | Product Height (mm) | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MSS2200G04 TE Connectivity | In Stock | - | - | Gold/Nickel | - | Polyester | 20 | Slide | Top Slide | - | TE Connectivity / P&B | Copper Alloy | 20 | - | 600 | Non-Illuminated | TE Connectivity | + 85 C | - | - 20 C | PCB Mount | -20C to 85C | 85C | -20C | - | 1825261-2 | DPDT | 5.8(mm) | - | Details | 0.072171 oz | - | - | - | Tray | - | - | - | Switches | Switches | - | - | 400 mA | - | Through Hole | - | - | - | - | - | - | - | DPDT | - | - | PC Pins | Slide Switches | - | - | - | - | - | Straight | - | Slide Switches | - | 14(mm) | - | 12.3(mm) | UL 94 V-0 | ||
![]() SE1DGRA04 TE Connectivity | In Stock | - | - | Gold | - | - | - | Slide | - | - | TE Connectivity / Alcoswitch | Phosphor Bronze | - | - | 25 | Non-Illuminated | TE Connectivity | + 80 C | - | - 20 C | PCB Mount | - | - | - | - | 1825031-1 | - | - | - | Details | - | - | - | - | - | - | - | - | Switches | Switches | - | - | 400 mA | - | Through Hole | - | - | ON - ON | - | - | - | - | SPDT | - | - | - | Slide Switches | - | - | - | - | - | Right Angle | - | Slide Switches | - | - | - | - | UL 94 V-0 | ||
![]() 1101A1CREA CIT | In Stock | - | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | - | - | 1101A1 | - | Copper Alloy | - | 30,000 Cycles | - | - | - | - | CIT Relay and Switch | - | - | - | - | - | Bulk | - | - | - | Active | - | - | 20 V | 20 V | -40°C ~ 85°C | - | 1000 | - | - | - | - | 0.4VA (AC/DC) | - | - | Gold | PC Pin | Standard | SPDT | On-On | - | - | - | - | - | - | - | - | - | - | Not Specified | 2.24mm | - | - | - | - | - | - | - | 5.08mm | - | - | ||
![]() 1101A3BQEA CIT | In Stock | - | - | - | Panel Mount | Polyamide (PA66), Nylon 6/6 | - | - | - | 1101A3 | - | Copper Alloy | - | 30,000 Cycles | - | - | - | - | CIT Relay and Switch | - | - | - | - | - | Bulk | - | - | - | Active | - | - | 120 V | 28 V | -40°C ~ 85°C | - | 1000 | - | - | - | - | 5A (AC/DC) | - | - | Silver | Solder Lug | Standard | SPDT | On-On | - | - | - | - | - | - | - | - | - | - | Not Specified | 2.24mm | - | - | - | - | - | - | - | 9.40mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | C&K | - | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSSA335004 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | 3P3T | - | - | 300 mA | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS3N-CMS-V Diptronics | In Stock | - | - | - | - | - | - | Slide | - | - | Diptronics | - | - | - | 2000 | Non-Illuminated | Diptronics | + 70 C | - | - 20 C | Panel Mount | - | - | - | - | - | - | - | - | Details | - | - | 24 VDC | - | Bulk | - | - | - | - | Switches | - | - | 25 mA | - | SMD/SMT | - | - | ON - OFF | - | - | - | - | SPDT | - | - | - | Slide Switches | - | - | - | - | - | Right Angle | - | Slide Switches | 2 mm | - | - | - | - | ||
![]() SS3-CMC-V Diptronics | In Stock | - | - | - | - | - | - | Slide | - | - | Diptronics | - | - | - | 2000 | Non-Illuminated | Diptronics | + 70 C | - | - 20 C | Panel Mount | - | - | - | - | - | - | - | - | Details | - | - | 24 VDC | - | Bulk | - | - | - | - | Switches | - | - | 25 mA | - | Solder Pin | - | - | ON - OFF | - | - | - | - | SPDT | - | - | - | Slide Switches | - | - | - | - | - | Right Angle | - | Slide Switches | 2 mm | - | - | - | - | ||
![]() LSSA12L-P-V Diptronics | In Stock | - | - | - | - | - | - | Slide | - | - | Diptronics | - | - | - | 1000 | Non-Illuminated | Diptronics | + 60 C | - | - 10 C | Panel Mount | - | - | - | - | - | - | - | - | Details | - | - | 12 VDC | - | Bulk | - | - | - | - | Switches | - | - | 100 mA | - | Solder Pin | - | - | ON - OFF | - | - | - | - | SPDT | - | - | - | Slide Switches | - | - | - | - | - | Straight | - | Slide Switches | 2 mm | - | 2 mm | - | - | ||
![]() SS3-CMCF-V Diptronics | In Stock | - | - | - | - | - | - | Slide | - | - | Diptronics | - | - | - | 2000 | Non-Illuminated | Diptronics | + 70 C | - | - 20 C | Panel Mount | - | - | - | - | - | - | - | - | Details | - | - | 24 VDC | - | Bulk | - | - | - | - | Switches | - | - | 25 mA | - | Solder Pin | - | - | ON - OFF | - | - | - | - | SPDT | - | - | - | Slide Switches | - | - | - | - | - | Right Angle | - | Slide Switches | 2 mm | - | - | - | - | ||
![]() SS3-M-V-T/R Diptronics | In Stock | - | - | - | - | - | - | Slide | - | - | Diptronics | - | - | - | 1900 | Non-Illuminated | Diptronics | + 70 C | - | - 20 C | Panel Mount | - | - | - | - | - | - | - | - | Details | - | - | 24 VDC | - | Cut Tape | - | - | - | - | Switches | - | - | 25 mA | - | SMD/SMT | - | - | ON - OFF | - | - | - | - | SPDT | - | - | - | Slide Switches | - | - | - | - | - | RIght Angle | - | Slide Switches | 2 mm | - | - | - | - | ||
![]() LSSA22-V Diptronics | In Stock | - | - | - | - | - | - | Slide | - | - | Diptronics | - | - | - | 1000 | Non-Illuminated | Diptronics | + 60 C | - | - 10 C | Panel Mount | - | - | - | - | - | - | - | - | Details | - | - | 12 VDC | - | Bulk | - | - | - | - | Switches | - | - | 100 mA | - | Solder Pin | - | - | ON - OFF | - | - | - | - | DPDT | - | - | - | Slide Switches | - | - | - | - | - | Straight | - | Slide Switches | 2 mm | - | 2 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | C&K | - | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1825468-1 TE Connectivity | In Stock | - | - | - | Through Hole, Right Angle | Polyamide (PA46), Nylon 4/6 | - | - | - | 1825468 | - | Copper Alloy | - | 15,000 Cycles | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | - | - | - | Bulk | - | - | - | Active | Compliant | - | 115V | - | -40°C ~ 80°C | Tube | ASE | Active | - | - | - | 300mA (AC) | - | 300mA (AC) | Silver | PC Pin | Standard | 6PDT | On-On | - | - | 15,000 Cycles | - | - | 800gf | - | - | - | - | Not Specified | 2.54mm | - | - | - | -- | - | - | - | 5.84mm | - | - | ||
![]() 6MS1S2M1RE Multicomp | 6932 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS-4232 C&K | In Stock | - | - | - | - | - | - | - | - | - | C&K | - | - | - | - | - | C&K Switches | - | - | - | - | - | - | - | - | - | - | - | - | Details | 0.380132 oz | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slide Switches | - | - | - | - | - | - | - | Slide Switches | - | - | - | - | - | ||
![]() ASE71256 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1825161-1 TE Connectivity | In Stock | - | - | - | Through Hole | Polyoxymethylene (Acetal) (POM) | - | - | - | 1825161 | - | Copper Alloy | - | -- | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | 125V | - | -10°C ~ 60°C | Bulk | STS | Active | - | - | - | 300mA (AC) | - | 300mA (AC) | Silver | PC Pin | Standard | SP3T | On-On-On | - | - | 10,000 Cycles | - | - | 250gf | - | - | - | - | Shorting (MBB) | 2.50mm | - | - | - | Epoxy Sealed Terminals | - | - | - | 4.00mm | - | - | ||
![]() 1825162-2 TE Connectivity | In Stock | - | - | - | Through Hole, Right Angle | Polyoxymethylene (Acetal) (POM) | - | - | - | 1825162 | - | Copper Alloy | - | -- | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | - | - | - | Bulk | - | - | - | Active | - | - | 125V | - | -10°C ~ 60°C | Bulk | STS | Active | - | - | - | 300mA (AC) | - | 300mA (AC) | Silver | PC Pin | Standard | SP4T | On-On-On-On | - | - | 10,000 Cycles | - | - | 250gf | - | - | - | - | Shorting (MBB) | 2.50mm | - | - | - | Epoxy Sealed Terminals | - | - | - | 4.00mm | - | - |