- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Number of Pins | Material | Housing Material | Actuator Material | AC Voltage Rating (Max) | Actuator | Actuator Style | Base Product Number | Base/Housing Material | Body Orientation | Brand | Colour | Contact Materials | Contact Sizes | DC Voltage Rating (Max) | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Gross weight | Heatsink shape | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Material finishing | Maximum Operating Temperature | Maximum Pick-Up Voltage | Mfr | Minimum Dropout Voltage | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Plate thickness | Pole Throw Configuration | Product Depth (mm) | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Switch Configuration | Tail Length | Termination Method | Type of heatsink | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Wire Size | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Gender | HTS Code | Subcategory | Power Rating | Contact Type | Current Rating (Amps) | Packing Method | Orientation | Depth | Resistor Type | Reach Compliance Code | Current Rating | Pin Count | Contact Finish | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Brand Name | Circuit | Switch Function | Contact Style | Contact Resistance | Contact Current(DC)-Max | Sealing | ELV | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Quality Factor-Min (at L-nom) | Switch Type | Contact Current Rating | Contact Form | Operating Force | Illumination Type | Terminal Type | Product Type | Shielded | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Coil Current | Terminal Screw Finish | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Current Rating (Max) | Resistance Tolerance | Switch Travel | Switch Action | 2nd Connector Number of Positions Loaded | Profile | Lamp Type | Mounting Angle | Features | Product Category | Product Length | Product Width | Product Length (mm) | Height | Length | Width | Plating Thickness | Body Height | Actuator Length | Product Height (mm) | Radiation Hardening | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SS-62H05-G12 C&K | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | C&K | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4M1-00000040 Carling Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Carling Technologies | - | - | - | - | - | 100 | - | - | - | - | Carling Technologies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | 1 W | - | - | - | - | - | High Reliability, MIL-PRF-39017 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slide Switches | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | Slide Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSS6-Q-T/R Diptronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diptronics | - | - | - | - | - | 1400 | - | - | - | - | Diptronics | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slide Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slide Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connector Circular | - | - | - | - | - | SKT | - | - | - | Power | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1825268-2 TE Connectivity | 1392 | - | - | - | - | Gold/Nickel | - | Through Hole, Right Angle | - | - | - | - | - | Polyester | 20 | - | Side Slide | 1825268 | - | - | - | - | Copper Alloy | - | 20 | 15,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | - | - | -20C to 85C | 85C | -20C | - | - | Bulk | - | - | - | - | 4P3T | 12.6(mm) | Active | - | - | - | - | - | - | - | - | - | - | 20V | 20V | - | - | -20°C ~ 85°C | Tray | MSS | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.4VA (AC/DC) | - | - | - | - | - | 0.4VA (AC/DC) | - | Gold | PC Pin | - | - | Standard | - | 4P3T | On-On-On | - | - | - | - | - | - | - | - | - | - | 15,000 Cycles | - | - | - | - | 600gf | - | PC Pins | - | - | - | - | - | Shorting (MBB) | - | - | - | - | - | - | 2.00mm | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 22(mm) | - | - | - | - | - | 4.20mm | 11.5(mm) | - | - | - | ||
![]() MSSA1450G TE Connectivity | In Stock | - | - | - | - | Gold | - | Through Hole | - | - | - | - | - | Polyester | 20 | Extended | Extended Top Slide | MSSA145 | - | - | TE Connectivity / P&B | - | Copper Alloy | - | 20 | 15,000 Cycles | 25 | - | - | - | Non-Illuminated | TE Connectivity | - | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | Through Hole | Through Hole | -20C to 85C | 85C | -20C | - | - | Bulk | - | 3-1437580-8 | - | - | SP4T | 9.35(mm) | Active | - | - | - | - | - | - | - | - | - | - | 20V | 20V | - | - | -20 to 85 °C | Bulk | MSSA | - | Active | - | - | - | - | - | - | - | - | - | - | - | Switches | 400 mVA | - | 0.4VA (AC/DC) | - | - | - | - | - | 0.4VA (AC/DC) | - | Gold | PC Pin | - | - | Standard | - | SP4T | On-On-On-On | - | - | - | - | - | - | - | - | - | - | 15,000 Cycles | - | - | - | SP4T | 600gf | - | PC Pins | Slide Switches | - | - | - | - | Shorting (MBB) | - | - | - | - | - | - | 2.00mm | - | - | - | - | Straight | Epoxy Sealed Terminals | Slide Switches | - | - | 24(mm) | - | - | - | - | - | 10.41mm | 22.4(mm) | - | UL 94 V-0 | - | ||
![]() SSAL120201 ALPS ALPINE | 480 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Alps Alpine | - | - | - | - | - | 4500 | - | - | - | Non-Illuminated | Alps Alpine | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | Reel | SSAL | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slide Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slide Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSS21NGPC TE Connectivity | In Stock | - | - | - | - | Gold/Nickel | - | Through Hole | - | - | - | - | - | Polyester | 20 | Top | Top Slide | TSS21 | - | - | TE Connectivity / Alcoswitch | - | Copper | - | 20 | 60,000 Cycles | 25 | - | - | - | Non-Illuminated | TE Connectivity | - | - | - | + 80 C | - | TE Connectivity ALCOSWITCH Switches | - | - 20 C | - | Through Hole | -20C to 80C | 80C | -20C | - | - | Bulk | - | 1-1437579-9 | - | - | DPDT | 9.14(mm) | Active | - | - | N | - | ON None ON | - | - | - | - | - | 20 V | 20 VDC | 150 V | - | -20 to 80 °C | - | TSS | - | - | - | - | - | - | Switches | 150 | - | - | - | - | - | Switches | 0.25 W | - | 0.4VA (AC/DC) | - | - | - | General Purpose | - | 400 mVA | - | Gold | PC Pin | - | - | Standard | - | DPDT | ON - ON | - | - | - | - | - | - | - | - | - | - | 60,000 Cycles | - | - | - | DPDT | 150 ~ 600gf | - | PC Pins | Slide Switches | - | - | - | - | Non-Shorting (BBM) | - | - | - | - | - | 1 | 3.05mm | - | - | - | - | Straight | - | Slide Switches | - | - | 10.2(mm) | - | - | - | - | - | 2.80mm | 12.44(mm) | - | UL 94 V-0 | - | ||
![]() 1825011-1 TE Connectivity | In Stock | - | - | 29 Weeks | - | Gold | - | Through Hole | NO | THROUGH HOLE-STRAIGHT | - | - | - | Polyamide (PA46), Nylon 4/6 | 115 | Flush | Flush Slide | 1825011 | PCT (Polychlorinated Terphenyl) | Straight | - | - | Copper Alloy | 16 | 115V VDC | 15,000 Cycles | - | - | - | TE CONNECTIVITY LTD | Non-Illuminated | TE Connectivity | - | 1825011-1 | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | Cable Mount | Through Hole | -40C to 80C | 80C | -40C | 80 °C | -40 °C | Tube | ROHS COMPLIANT | - | Active | - | DPDT | 8.38(mm) | Active | - | 1.75 | - | Yes | - | - | Crimp | - | - | - | 115V | - | - | 16 AWG | -40 to 80 °C | Tube | ASF | Yes | Active | - | EAR99 | - | Connector Circular | Auto-insertable | - | - | - | - | Receptacle | 8536.50.90.50 | Switches | - | Signal | 300mA (AC) | TUBE | - | - | - | compliant | 300mA (AC) | - | Silver | PC Pin | 10.16 mm | 7.37 mm | Screwdriver Slot | Alcoswitch | DPDT | On-On | - | - | 0.3 A | TAPE SEALED | - | 115 V | - | SOLDER | - | - | 15,000 Cycles | - | SLIDE SWITCH | - | DPDT | 950gf | - | PC Pins | Slide Switches | No | - | 0.3 A | - | Shorting (MBB) | - | - | - | 115 V | 0.3(A) | - | 2.79mm | LATCHED | - | - | - | Straight | Tape Seal | - | - | - | 10.16(mm) | - | - | - | 1.27 µm | 4.45 mm | Flush | 5.52(mm) | - | - | - | ||
![]() 2-1825011-2 TE Connectivity | 454 |
| - | - | - | Gold | - | Through Hole | - | - | - | - | - | Polyamide (PA46), Nylon 4/6 | 20 | - | Flush Slide | 1825011 | PCT (Polychlorinated Terphenyl) | - | - | - | Silver Tin Oxide | - | 20 | 15,000 Cycles | - | - | - | - | - | - | - | - | - | - | 15.6 | TE Connectivity ALCOSWITCH Switches | 2.4 Vdc | - | Plug-In | Through Hole | -40C to 80C | 80C | -40C | - | - | Tube | - | - | - | - | 4PDT | 8.38(mm) | Active | - | - | - | - | - | - | - | - | - | - | 20V | 20V | - | - | -40 to 85 °C | Tube | ASF | - | Active | - | - | - | - | General Purpose Relay | - | - | - | - | - | - | - | - | - | 0.4VA (AC/DC) | - | - | - | - | - | 0.4VA (AC/DC) | - | Gold | PC Pin | - | - | Screwdriver Slot | - | 4PDT | On-On | - | - | - | - | - | - | - | - | - | - | 15,000 Cycles | - | - | - | - | 950gf | - | PC Pins | - | - | - | - | - | Shorting (MBB) | 66.7 mA | - | - | - | 0.3 A | - | 2.79mm | - | - | - | - | - | Tape Seal | - | 26.5 mm | - | 17.78(mm) | - | - | - | - | - | Flush | 5.52(mm) | - | - | - | ||
![]() 1825010-2 TE Connectivity | In Stock | - | - | - | Production (Last Updated: 1 week ago) | Gold | Through Hole | Through Hole | - | - | 2 | - | Polychlorinated | Polyamide (PA46), Nylon 4/6 | - | - | Top Slide | 1825010 | PCT (Polychlorinated Terphenyl) | - | - | - | Copper Alloy | - | 20 | 15,000 Cycles | - | - | - | - | - | - | ACTIVE (Last Updated: 1 week ago) | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | Through Hole | Through Hole | -40C to 80C | 80C | -40C | - | - | Bulk | - | - | - | - | DPDT | 8.39(mm) | Active | - | - | Compliant | - | - | 4.064 mm | - | - | 20 V | 20 V | 20V | 20V | - | - | -40 to 80 °C | Bulk | ASE | - | Active | PC Pins, Solder | - | - | - | Switch | - | 2 | 80 °C | -40 °C | - | - | - | - | - | 0.4VA (AC/DC) | - | Vertical | 8.39 mm | - | - | 0.4VA (AC/DC) | - | Gold | PC Pin | - | - | Standard | - | DPDT | On-On | Shorting | 40 mΩ | - | - | Compliant | - | - | - | DPDT | 20 V | 15,000 Cycles | - | - | 300 mA | - | 950gf | Non-Illuminated | PC Pins | - | - | - | - | - | Shorting (MBB) | - | - | - | - | - | - | 2.79mm | - | - | - | - | - | -- | - | - | - | 10.16(mm) | - | 10.16 mm | 7.37 mm | - | - | 2.79mm | 8.31(mm) | No | UL94 V-0 | Lead Free | ||
![]() 1825076-1 TE Connectivity | In Stock | - | - | - | - | Silver/Nickel | - | Panel Mount | - | - | - | - | - | Polybutylene Terephthalate (PBT) | 125 | - | Top Slide | - | - | - | - | - | Copper Alloy | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | - | Panel | -20C to 85C | 85C | -20C | - | - | Bulk | - | - | - | - | SPDT | 5.59(mm) | Obsolete | - | - | - | - | - | - | - | - | - | - | 125V | 12V | - | - | -20°C ~ 85°C | Bulk | SLS | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250mA (AC), 150mA (DC) | - | - | - | - | - | 250mA (AC), 150mA (DC) | - | Silver | Solder Lug | - | - | Standard | - | SPDT | On-On | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | 350gf | - | Lug | - | - | - | - | - | Non-Shorting (BBM) | - | - | - | - | 0.3(A) | - | 2.69mm | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 19.01(mm) | - | - | - | - | - | 5.00mm | 10(mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | C&K | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.0000 ppm/°C | - | - | 634 kOhm | - | - | - | - | - | - | 0.1 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 7.06 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS-22H23-G 6 C&K | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | C&K | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Obsolete | AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 ppm/K | - | - | 3.65 kOhm | - | - | - | - | - | - | 0.0625 W | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 1 mm | 0.5 mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1825290-6 TE Connectivity | In Stock | - | - | - | - | Gold | - | Through Hole, Right Angle | - | - | - | - | - | Polyoxymethylene (Acetal) (POM) | - | - | - | 1825290 | - | - | - | - | Copper Alloy | - | - | 15,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | DP3T | - | Obsolete | - | - | - | - | ON ON ON | - | - | - | - | - | 20V | 20V | - | - | -20 to 85 °C | Bulk | MHS | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.4VA (AC/DC) | - | - | - | - | - | 0.4VA (AC/DC) | - | Gold | PC Pin | - | - | Standard | - | DP3T | On-On-On | - | - | - | - | - | - | - | - | - | - | 15,000 Cycles | - | - | - | - | 600gf | - | - | - | - | - | - | - | Shorting (MBB) | - | - | - | - | - | - | 2.00mm | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | - | 4.50mm | - | - | - | - | ||
![]() TSS21NGRA TE Connectivity | In Stock | - | - | - | - | Gold | - | Through Hole, Right Angle | - | - | - | - | - | Polyester | 20 | Side | Side Slide | TSS21 | - | - | TE Connectivity / Alcoswitch | - | Copper | - | 20 | 60,000 Cycles | 25 | - | - | - | Non-Illuminated | TE Connectivity | - | - | - | + 80 C | - | TE Connectivity ALCOSWITCH Switches | - | - 20 C | - | Through Hole | -20C to 80C | 80C | -20C | - | - | Bulk | - | 2-1437579-0 | - | - | DPDT | 15.74(mm) | Active | - | - | No -RoHS Version Available | - | ON None ON | - | - | - | - | - | 20 V | 20 V | - | - | -20 to 80 °C | - | TSS | - | - | - | - | - | - | Switches | - | - | - | - | - | - | Switches | 400 mVA | - | 0.4VA (AC/DC) | - | - | - | - | - | 400 mVA | - | Gold | PC Pin | - | - | Standard | - | DPDT | On-On | - | - | - | - | - | - | - | - | - | - | 60,000 Cycles | - | - | - | DPDT | 150 ~ 600gf | - | PC Pins | Slide Switches | - | - | - | - | Non-Shorting (BBM) | - | - | - | - | - | - | 3.05mm | - | - | - | - | Right Angle | - | Slide Switches | - | - | 10.2(mm) | - | - | - | - | - | 2.79mm | 9.73(mm) | - | UL 94 V-0 | - | ||
![]() 1977389-1 TE Connectivity | In Stock | - | - | - | - | Silver Over Nickel | - | Through Hole | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | 1977389 | - | - | TE Connectivity | - | Copper Alloy | - | - | 10,000 Cycles | 1 | - | - | - | - | TE Connectivity | - | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | Through Hole | - | - | - | - | - | - | Bulk | - | - | - | - | SP4T | - | Active | - | - | Details | - | ON OFF ON | - | - | - | - | - | 125V | - | - | - | -30 to 45 °C | Bulk | -- | - | Active | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | 250mA (AC) | - | - | - | - | - | 250mA (AC) | 10 | Silver Nickel | PC Pin | - | - | Standard | - | SP4T x 2 | On-On-On-On | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | 250gf | - | - | Headers & Wire Housings | - | - | - | - | Shorting (MBB) | - | - | - | - | - | - | 2.50mm | - | - | - | - | - | -- | Headers & Wire Housings | - | - | - | - | - | - | - | - | -- | - | - | - | - | ||
![]() CAS-220TA Nidec Components Corporation | In Stock | - | Datasheet | - | - | - | - | Surface Mount | - | - | - | aluminium | - | Polyamide (PA), Nylon | - | - | - | CAS-220 | - | - | - | black | - | - | - | - | - | 700 g | grilled | - | - | - | - | - | anodized | - | - | - | - | - | for back plate | - | - | - | - | - | - | - | - | - | - | 15mm | - | - | - | - | - | - | - | - | - | - | extruded | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | CAS | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA (DC) | - | - | - | - | - | - | - | Gold | J Lead | - | - | Flush | - | DPDT | On-On | - | - | - | - | - | - | - | - | - | - | - | 6 V | - | - | - | 51 ~ 510gf | - | - | - | - | - | - | - | Not Specified | - | 2,000 Cycles | - | - | - | - | 0.60mm | - | universal | Copper Alloy | - | - | Tape Seal | - | - | - | - | 84mm | 75mm | 300mm | - | - | Flush | - | - | - | - | ||
![]() 1825255-7 TE Connectivity | In Stock | - | - | - | - | Silver | - | Through Hole | - | - | - | - | - | Polyoxymethylene (Acetal) (POM) | - | Extended | - | 1825255 | - | - | - | - | Copper Alloy | - | - | 15,000 Cycles | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | - | Through Hole | - | - | - | - | - | Bulk | - | - | - | - | SP3T | - | Active | - | - | - | - | ON ON ON | - | - | - | - | - | 125V | - | - | - | -20 to 85 °C | Bulk | MHS | - | Active | - | - | - | - | Low Profile | - | - | - | - | - | - | Switches | - | - | 300mA (AC) | - | - | - | - | - | 300mA (AC) | - | Silver | PC Pin | - | - | Standard | - | SP3T | On-On-On | - | - | - | - | - | - | - | - | - | - | 15,000 Cycles | - | - | - | SP3T | 600gf | - | - | Slide Switches | - | - | - | - | Shorting (MBB) | - | - | - | - | - | - | 2.00mm | - | - | - | - | Straight | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | - | 4.50mm | - | - | UL 94 HB | - | ||
![]() 1825163-5 TE Connectivity | In Stock | - | - | - | - | Silver Clad | Through Hole | Through Hole | - | - | - | - | - | Polyoxymethylene | 125 | - | Top Slide | 1825163 | - | - | - | - | Copper Alloy | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | Through Hole | Through Hole | -10C to 60C | 60C | -10C | - | - | Bulk | - | - | - | - | DP6T | 6.1(mm) | Active | - | - | Compliant | - | - | 2.79 mm | - | - | 125 V | - | 125V | - | - | - | -10 to 60 °C | Bulk | STS | - | Active | PC Pin | - | - | - | Low Profile | - | 6 | 60 °C | -10 °C | - | - | - | - | - | 300mA (AC) | - | Vertical | - | - | - | 300mA (AC) | - | Silver | PC Pin | - | - | Standard | - | DP6T | -- | Shorting | - | - | - | Compliant | - | 125 V | - | DP6T | - | 10,000 Cycles | - | - | 250 mA | - | 250gf | - | PC Pins | - | - | - | - | - | Shorting (MBB) | - | - | - | - | 0.25(A) | - | 2.50mm | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 23(mm) | - | - | - | - | - | 4.00mm | 9.19(mm) | No | UL94 HB | - |