- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Actuator Material | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Switch Travel | Solderability | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Washability | Features | Length | Body Height | Length - Termination | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L204031MS02Q C&K | 14 |
| Datasheet | 14 Weeks | Silver | Through Hole | Through Hole | - | Nylon | Polyamide (PA66), Nylon 6/6 | Copper | 10,000 Cycles | - | -30°C~65°C | Bulk | 2008 | L | - | - | Active | 1 (Unlimited) | PC Pins | - | - | 65°C | -30°C | - | - | 28V | 4A AC/DC | Straight | 10.79mm | 4A | Silver | PC Pin | 125V | - | - | Standard | DP4T | On-On-On-On | - | - | - | - | - | 250V | 4A | - | DP4T | 125V | - | - | - | - | - | - | - | Not Specified | - | - | - | - | 4.32mm | - | - | - | - | - | 28.5mm | - | - | 9.53mm | No | - | ROHS3 Compliant | - | - | ||
![]() GH36P000001 APEM Inc. | 291 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | STAINLESS STEEL | Polyamide (PA), Nylon, Glass Filled | Brass | 60,000 Cycles | THERMOPLASTIC | -30°C~85°C | Bulk | - | G | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | - | - | - | 20V | 0.4VA AC/DC | Straight | - | - | Gold | PC Pin | 20V | 12.7mm | 6.6548 mm | Standard | SPDT | On-On | - | 10mOhm | 1000000000Ohm | - | - | 20V | - | 1000VRMS V | - | 20V | - | - | 400mA | - | Non-Illuminated | - | - | Not Specified | - | - | 3 | - | 2.20mm | WAVE | - | 0.4VA@20VDC | PARTIAL | Epoxy Sealed Terminals | - | 17.3482mm | 0.157 inch | 5.10mm | - | - | ROHS3 Compliant | - | - | ||
![]() 25146NAB APEM Inc. | 894 |
| Datasheet | 5 Weeks | Silver | PCB, Through Hole | Through Hole | 2 | GLASS FILLED NYLON | Polyamide (PA), Nylon, Glass Filled | Silver (Ag) | 10,000 Cycles | THERMOPLASTIC | -40°C~85°C | Bulk | - | 25000N | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | - | - | - | 30V | 4A AC 1A DC | Vertical | - | 1A | - | PC Pin | 125V | 14.097mm | - | Flush | DPDT | On-On | - | 10mOhm | 1000000000Ohm | 3A | - | - | - | 1000VRMS V | - | - | 20,000 Cycles | - | 4A | - | Non-Illuminated | 2A | - | Not Specified | - | - | 6 | - | 4.00mm | WAVE | - | - | PARTIAL | Epoxy Sealed Terminals | - | - | 0.15 inch | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 500SSP2S4M6REB E-Switch | 31 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount, Right Angle | - | STAINLESS STEEL | Polyamide (PA), Nylon | Copper Alloy | 30,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2005 | 500 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 1 | - | - | - | - | 20V | 0.4VA AC/DC | - | - | - | Gold | PC Pin | 20V | 13.208mm | 6.604 mm | Standard | SPDT | On-Mom | - | 0.01mOhm | 1000000000Ohm | - | - | - | - | 1000VRMS V | - | - | 30,000 Cycles | SLIDE SWITCH | - | - | - | - | - | Not Specified | - | - | 5 | ON-(ON) | 2.16mm | - | 0.4VA@20VAC | - | - | Epoxy Sealed Terminals | - | 11.4808mm | 0.125 inch | 3.20mm | - | - | ROHS3 Compliant | - | - | ||
![]() S202131TSWCQ C&K | 14 |
| Datasheet | 14 Weeks | Silver | Panel, Wire | Panel Mount | - | Nylon | Polyamide (PA66), Nylon 6/6 | Copper | 10,000 Cycles | - | -30°C~65°C | Bulk | 2013 | S | - | - | Active | 1 (Unlimited) | Wire | - | - | 65°C | -30°C | - | - | 125V | 6A AC 1A DC | Straight | 13.46mm | 1A | Silver | Wire Leads | 125V | - | - | Screwdriver Slot | DPDT | On-On (Line Voltage Selector) | - | - | - | - | - | 250V | 6A | - | DPDT | 125V | - | - | - | - | - | - | - | Not Specified | - | - | - | - | 4.57mm | - | - | - | - | No Marking | 36.07mm | - | - | 1.27mm | No | - | ROHS3 Compliant | - | - | ||
![]() 1103M2S5ABE2 C&K | 14 |
| Datasheet | 16 Weeks | Gold | Brackets, Through Hole | Through Hole, Right Angle | - | Stainless Steel | Polyamide (PA), Nylon | Copper | 100,000 Cycles | - | -30°C~65°C | Bulk | 2012 | 1000 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 65°C | -30°C | - | - | 20V | 0.4VA AC/DC | Right Angle | 19.83mm | - | Gold | PC Pin | 20V | - | - | Standard | SPDT | On-Off-On | - | - | - | - | - | 20V | - | - | SPDT | 20V | - | - | - | - | - | - | - | Not Specified | - | - | - | - | 2.16mm | - | - | - | - | Black Actuator, Epoxy Sealed Terminals | 13.57mm | - | - | 9.04mm | - | - | ROHS3 Compliant | - | - | ||
![]() MHSS1105 APEM Inc. | 3 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole, Right Angle | - | GLASS FILLED NYLON | Polyamide (PA66), Nylon 6/6 | - | 5,000 Cycles | GLASS FILLED NYLON | -20°C~70°C | Bulk | - | MHSS | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | - | 8536.50.90.40 | - | 6V | 300mA DC | Right Angle | - | 300mA | Silver | PC Pin | 6V | 8.5mm | 3.5 mm | Standard | SPDT | On-On | - | 60mOhm | 100000000Ohm | 0.3A | EPOXY | - | - | 100VAC V | - | 6V | - | SLIDE SWITCH | 300mA | - | Non-Illuminated | - | - | Not Specified | .3A@6VDC | - | 3 | - | - | WAVE | - | - | PARTIAL | Black Actuator | - | 3.5mm | 0.118 inch | 2.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() MSSA22G APEM Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | - | - | Thermoplastic | - | 10,000 Cycles | - | -10°C~60°C | Bulk | - | MSSA | e4 | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | - | 8536.50.90.50 | - | 20V | 0.4VA AC/DC | Straight | - | - | - | PC Pin | 20V | 9mm | 5.5 mm | Standard | DPDT | On-On | - | 30mOhm | 100000000Ohm | 0.02A | EPOXY TERMINAL SEALED | 20V | - | 250VRMS V | - | 20V | - | SLIDE SWITCH | 400mA | 250gf | Non-Illuminated | 0.02A | .02A@20VAC | Not Specified | .02A@20VDC | - | 6 | - | 2.50mm | WAVE | - | 0.4VA@20VDC | PARTIAL | Epoxy Sealed Terminals | - | 3.4mm | 0.118 inch | 2.00mm | - | - | RoHS Compliant | - | - | ||
![]() SS43D01M15 C&K | 14 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | SS, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | 70°C | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() L202011MS12Q C&K | 14 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | Nylon | Polyamide (PA66), Nylon 6/6 | Copper | 10,000 Cycles | - | -30°C~65°C | Bulk | 2013 | L | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | - | 28V | 4A AC/DC | Straight | 10.79mm | 4A | Silver | PC Pin | 125V | - | - | Standard | DPDT | On-On | - | - | - | - | - | 250V | 4A | - | - | 125V | - | - | - | - | - | - | - | Not Specified | - | - | - | - | 3.81mm | - | - | - | - | - | 19.3mm | - | - | 5.08mm | No | - | ROHS3 Compliant | - | - | ||
![]() AS24CP NKK Switches | 40 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon, Glass Filled | Phosphor Bronze | 50,000 Cycles | - | -30°C~85°C | Tray | 2006 | AS | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | 28V | 0.4VA AC/DC | Vertical | 9.2mm | - | Gold | PC Pin | 28V | - | 5.3848 mm | Standard | SP3T | On-On-On | Non-Shorting | 0.05mOhm | 500000000Ohm | - | EPOXY | 28V | 100mA | 500VAC V | - | 28V | 50,000 Cycles | - | - | 260gf | Non-Illuminated | - | - | Non-Shorting (BBM) | - | - | - | - | 2.50mm | - | - | 0.4VA@28VDC | - | Jumper needed to achieve triple throw | 9.8mm | 9.0932mm | - | 3.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() 1201M1S6ZQE2 C&K | 14 |
| Datasheet | 16 Weeks | - | Panel, Solder | Panel Mount | - | Stainless Steel | Polyamide (PA), Nylon | Copper | 40,000 Cycles | - | -30°C~65°C | Bulk | 2012 | 1000 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | 28V | 6A AC/DC | Straight | 11.43mm | 6A | Silver | Solder Lug | 120V | - | - | Standard | DPDT | On-On | - | - | - | - | - | 250V | 6A | - | - | 28V | - | - | - | - | - | - | - | Not Specified | - | - | - | - | 2.16mm | - | - | - | - | Black Actuator, Epoxy Sealed Terminals | 19.56mm | - | - | 12.32mm | No | - | ROHS3 Compliant | - | - | ||
![]() 600DP3S2M4R E-Switch | 21 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | Copper Alloy | 20,000 Cycles | - | -40°C~80°C | Bulk | 2008 | 600 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | - | - | - | 20V | 0.4VA AC/DC | - | - | - | Gold | PC Pin | 20V | 13.9954mm | 7.7978 mm | Standard | DPDT | On-Off-On | - | 0.1mOhm | 1000000000Ohm | - | - | - | - | - | - | - | 20,000 Cycles | SLIDE SWITCH | - | - | - | 1A | 1A@250VAC | Not Specified | - | 250V | 6 | - | 2.00mm | - | - | - | - | Epoxy Sealed Terminals, IP67 | - | 7.6962mm | 0.169 inch | 2.81mm | - | - | ROHS3 Compliant | - | - | ||
![]() NK236W APEM Inc. | 1453 | - | Datasheet | 5 Weeks | - | PCB, Through Hole | Through Hole, Right Angle | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | Nickel | 2,000 Cycles | - | -40°C~85°C | Bulk | - | NK | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 1 | - | - | 8536.50.90.50 | - | 12V | 500mA DC | - | - | 500mA | Gold | PC Pin | 12V | 10mm | 6.5 mm | Flush | SPDT | On-On | - | 20mOhm | 10000000000Ohm | 0.5A | - | - | - | - | - | - | - | SLIDE SWITCH | 500mA | - | - | 0.5A | .5A@12VAC | Not Specified | .5A@12VDC | - | 3 | - | 1.60mm | - | - | - | - | Sealed - Flux Protection | - | 2.6mm | 0.146 inch | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
Tiny WHSL | 5 |
| Datasheet | 16 Weeks | - | Brackets, Through Hole | Through Hole | - | Stainless Steel | Polyamide (PA), Nylon | Copper | 100,000 Cycles | - | -30°C~65°C | Bulk | 2012 | 1000 | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | 400mW | 20V | 0.4VA AC/DC | Straight | 7.92mm | - | Gold | PC Pin | 20V | - | - | Standard | SPDT | On-On | - | - | - | - | - | 20V | - | - | - | 20V | - | - | 400mA | - | Non-Illuminated | - | - | Not Specified | - | - | - | - | 2.16mm | - | - | - | - | Black Actuator, Epoxy Sealed Terminals | 16.11mm | - | - | 6.88mm | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 48BFSP1M2QT Grayhill Inc. | 31 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | Copper Alloy | 30,000 Cycles | - | -30°C~85°C | Bulk | 2003 | 48B | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 8536.50.90.50 | - | 28V | 3A AC/DC | Vertical | - | 3A | Silver | PC Pin | 125V | 8.13mm | 5.08 mm | Standard | SPDT | On-On | - | - | - | 3A | EPOXY TERMINAL SEALED | 250V | - | - | - | 28V | - | SLIDE SWITCH | 3A | - | - | 3A | 3A@125VAC | Not Specified | 3A@28VDC | - | - | - | 3.05mm | - | - | - | - | Epoxy Sealed Terminals | - | 8.79mm | - | 3.10mm | - | No SVHC | RoHS Compliant | - | - | ||
![]() L101021ML04Q C&K | 14 |
| Datasheet | 14 Weeks | Silver | Through Hole | Through Hole, Right Angle | - | Nylon | Polyamide (PA66), Nylon 6/6 | Copper | 10,000 Cycles | - | -30°C~65°C | Bulk | 2013 | L | - | - | Active | 1 (Unlimited) | PC Pins | - | - | 65°C | -30°C | - | - | 28V | 4A AC/DC | Right Angle | 20.45mm | 4A | Silver | PC Pin | 125V | - | - | Standard | SPST | On-Off | - | - | - | - | - | 250V | 4A | - | SPST | 125V | - | - | - | - | - | - | - | Not Specified | - | - | - | - | 3.56mm | - | - | - | - | - | 19.3mm | - | - | 8.51mm | No | - | ROHS3 Compliant | - | - | ||
![]() 1201M1S1ZQE2 C&K | 14 |
| Datasheet | 16 Weeks | Silver | Panel, Solder | Panel Mount | - | Stainless Steel | Polyamide (PA), Nylon | Copper | 40,000 Cycles | - | -30°C~65°C | Bulk | 2012 | 1000 | - | - | Active | 1 (Unlimited) | Solder | - | - | 65°C | -30°C | - | - | 28V | 6A AC/DC | Straight | 11.43mm | 6A | Silver | Solder Lug | 120V | - | - | Standard | DPDT | On-On | - | - | - | - | - | 250V | 6A | - | DPDT | 28V | - | - | - | - | - | - | - | Not Specified | - | - | - | - | 2.16mm | - | - | - | - | Black Actuator, Epoxy Sealed Terminals | 19.56mm | - | - | 1.02mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 1101M1S3ZBD2 C&K | 14 |
| Datasheet | 16 Weeks | Gold | Panel, Solder | Panel Mount | - | Stainless Steel | Polyamide (PA), Nylon | Copper | 100,000 Cycles | - | -30°C~65°C | Bulk | 2012 | 1000 | - | - | Active | 1 (Unlimited) | Solder | - | - | 65°C | -30°C | - | - | 20V | 0.4VA AC/DC | Straight | - | - | Gold | Solder Lug | 20V | - | - | Standard | SPDT | On-On | - | - | - | - | - | 20V | - | - | SPDT | 20V | - | - | - | - | - | - | - | Not Specified | - | - | - | - | 2.16mm | - | - | - | - | - | - | - | - | 5.08mm | No | - | ROHS3 Compliant | - | - | ||
![]() 1101M2S2CGE2 C&K | 14 |
| Datasheet | 16 Weeks | Gold | Through Hole | Through Hole | - | Stainless Steel | Polyamide (PA), Nylon | Copper | 40,000 Cycles | - | -30°C~65°C | Bulk | 2012 | 1000 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 65°C | -30°C | - | - | 28V | 6A AC/DC | Straight | 6.6mm | 6A | Gold | PC Pin | 120V | - | - | Standard | SPDT | On-On | - | - | - | - | - | 250V | 6A | - | SPDT | 28V | - | - | - | - | - | - | - | Not Specified | - | - | - | - | 2.16mm | - | - | - | - | Black Actuator, Epoxy Sealed Terminals | 12.7mm | - | - | 3.56mm | - | - | ROHS3 Compliant | - | Lead Free |