- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Actuator Material | ActuatorColor | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Orientation | Depth | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Switch Travel | Solderability | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Washability | Features | Height | Length | Width | Body Height | Length - Termination | Actuator Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G-1328S-0000 CW Industries | 80 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | 3 | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | BLACK | Copper | 6,000 Cycles | - | -10°C~104°C | Bulk | - | G | - | Active | 1 (Unlimited) | Solder | - | 1 | - | - | - | 125V | 13A AC 500mA DC | - | - | - | 13A | Silver | Solder Lug | 125V | 42.0624mm | - | Standard | DP3T | On-On-On | - | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | Not Specified | 0.5A@125VDC | - | - | - | 6.25mm | - | - | - | - | - | - | - | - | 8.128mm | - | 8.74mm | - | ROHS3 Compliant | - | ||
![]() TG36P000000 APEM Inc. | 14 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | Thermoplastic | - | Brass | 60,000 Cycles | - | -30°C~85°C | Tray | - | TG | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | - | 8536.50.90.50 | 20V | 0.4VA AC/DC | BULK | Straight | - | - | Gold | PC Pin | 20V | 10.1mm | 5 mm | Standard | SPDT | On-On | - | 20mOhm | 1000000000Ohm | 0.02A | EPOXY TERMINAL SEALED | 20V | - | 1000VRMS V | - | 20V | - | SLIDE SWITCH | - | - | - | 0.02A | .02A@20VAC | Not Specified | .02A@20VDC | - | 3 | - | 2.60mm | WAVE | - | 0.4VA@20VDC | SOLVENT | Epoxy Sealed Terminals | - | - | - | 9.1mm | 0.129 inch | 3.50mm | - | ROHS3 Compliant | - | ||
![]() 500SSP1S3M1QEB E-Switch | 14 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | Polyamide (PA), Nylon | - | Copper Alloy | 30,000 Cycles | - | -30°C~85°C | Bulk | - | 500 | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | 28V | 5A AC/DC | - | - | - | 5A | Silver | Solder Lug | 120V | - | - | Standard | SPDT | On-On | - | - | - | - | - | - | - | - | - | - | 30,000 Cycles | - | - | - | - | - | - | Not Specified | - | - | - | - | 2.16mm | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 9.40mm | - | ROHS3 Compliant | - | ||
![]() 500SSP1S1M6REB E-Switch | 31 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount, Right Angle | - | STAINLESS STEEL | Polyamide (PA), Nylon | - | Copper Alloy | 30,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2005 | 500 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 1 | - | - | - | 20V | 0.4VA AC/DC | - | Right Angle | - | 400mA | Gold | PC Pin | 20V | - | 6.604 mm | Standard | SPDT | On-On | - | 0.01mOhm | 1000000000Ohm | - | - | - | - | 1000VRMS V | - | - | 30,000 Cycles | SLIDE SWITCH | - | - | - | - | - | Not Specified | - | - | 5 | - | 2.16mm | - | 0.4VA@20VAC | - | - | Epoxy Sealed Terminals | 9.53mm | 3.86mm | 6.6mm | - | - | 4.72mm | - | ROHS3 Compliant | Lead Free | ||
![]() 500SSP2S4M7QEA E-Switch | 31 |
| Datasheet | 9 Weeks | - | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | STAINLESS STEEL | Polyamide (PA), Nylon | - | Copper Alloy | 30,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2008 | 500 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 1 | - | - | - | 28V | 5A AC/DC | - | - | - | 5A | Silver | PC Pin | 120V | 6.0452mm | 12.7 mm | Standard | SPDT | On-Mom | - | 0.01mOhm | 1000000000Ohm | 5A | - | - | - | 1000VRMS V | - | - | 30,000 Cycles | SLIDE SWITCH | - | - | - | 2A | 2A@250VAC | Not Specified | - | 250V | 5 | ON-(ON) | 2.16mm | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 18.3388mm | 0.106 inch | 3.20mm | - | ROHS3 Compliant | - | ||
![]() 500SDP1S3M2REA E-Switch | 31 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | STAINLESS STEEL | Polyamide (PA), Nylon | - | Copper Alloy | 30,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2006 | 500 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 1 | - | - | - | 20V | 0.4VA AC/DC | - | - | - | - | Gold | PC Pin | 20V | 12.7mm | 11.43 mm | Standard | DPDT | On-On | - | 0.01mOhm | 1000000000Ohm | - | - | - | - | 1000VRMS V | - | - | 30,000 Cycles | SLIDE SWITCH | - | - | - | - | - | Not Specified | - | - | 6 | - | 2.16mm | - | 0.4VA@20VAC | - | - | Epoxy Sealed Terminals | - | - | - | 7.62mm | 0.19 inch | 9.40mm | - | ROHS3 Compliant | - | ||
![]() 500SDP1S3M7QEA E-Switch | In Stock | - | Datasheet | 9 Weeks | - | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | STAINLESS STEEL | Polyamide (PA), Nylon | - | Copper Alloy | 30,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2008 | 500 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 1 | - | - | - | 28V | 5A AC/DC | - | - | - | 5A | Silver | PC Pin | 120V | 11.43mm | 12.7 mm | Standard | DPDT | On-On | - | 0.01mOhm | 1000000000Ohm | 5A | - | - | - | 1000VRMS V | - | - | 30,000 Cycles | SLIDE SWITCH | - | - | - | 2A | 2A@250VAC | Not Specified | - | 250V | 8 | - | 2.16mm | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 20.32mm | 0.125 inch | 9.04mm | - | ROHS3 Compliant | - | ||
Tiny WHSL | 14 |
| Datasheet | 16 Weeks | Gold | Brackets, Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | Stainless Steel | Polyamide (PA), Nylon | - | Copper | 40,000 Cycles | - | -30°C~65°C | Bulk | 2012 | 1000 | - | Active | 1 (Unlimited) | PC Pins | - | - | 65°C | -30°C | - | 28V | 6A AC/DC | - | - | 30.3mm | 6A | Gold | PC Pin | 120V | - | - | Standard | SPDT | On-On | - | - | - | - | - | 250V | 6A | - | SPDT | 28V | - | - | - | - | - | - | - | Not Specified | - | - | - | - | 2.16mm | - | - | - | - | Black Actuator, Epoxy Sealed Terminals | - | 6.6mm | - | - | - | 11.96mm | No | ROHS3 Compliant | - | ||
![]() GF-324-0159 CW Industries | In Stock | - | Datasheet | 12 Weeks | - | Panel | Panel Mount | - | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | BLACK | Copper | 6,000 Cycles | - | -10°C~104°C | Bulk | - | GF | - | Active | 1 (Unlimited) | PC Pin | - | 1 | - | - | - | 125V | 3A AC 500mA DC | - | - | - | 3A | Silver | PC Pin | 125V | 34.544mm | 13.97 mm | Standard | SPDT | On-On | - | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | 3A | 3A@125VAC | Not Specified | 0.5A@125VDC | - | - | - | 4.01mm | - | - | - | - | - | - | - | - | 7.874mm | 0.385 inch | 8.74mm | - | ROHS3 Compliant | - | ||
Tiny WHSL | 14 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | Nylon | Polyamide (PA66), Nylon 6/6 | - | Copper | 10,000 Cycles | - | -30°C~65°C | Bulk | 2010 | S | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | 125V | 6A AC 1A DC | - | Straight | 13.46mm | 1A | Silver | PC Pin | 125V | - | - | Standard | SPST | On-Off | - | - | - | - | - | 250V | 6A | - | - | 125V | - | - | - | - | - | - | - | Not Specified | - | - | - | - | 4.57mm | - | - | - | - | Epoxy Sealed Terminals | - | 22.99mm | - | - | - | 8.51mm | No | ROHS3 Compliant | - | ||
![]() S202041MS02Q C&K | 14 |
| Datasheet | 14 Weeks | Silver | Through Hole | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | - | Copper | 10,000 Cycles | - | -30°C~65°C | Bulk | 2010 | S | - | Active | 1 (Unlimited) | PC Pin | - | - | 65°C | -30°C | - | 125V | 6A AC 1A DC | - | - | - | 1A | Silver | PC Pin | 125V | - | - | Standard | DPDT | On-On | - | - | - | - | - | 250V | - | - | DPDT | 125V | - | - | - | - | - | - | - | Not Specified | - | - | - | - | 4.57mm | - | - | - | - | - | - | - | - | - | - | 12.70mm | - | ROHS3 Compliant | - | ||
Tiny WHSL | 14 |
| Datasheet | 16 Weeks | - | Brackets, Through Hole | Through Hole | - | Stainless Steel | Polyamide (PA), Nylon | - | Copper | 40,000 Cycles | - | -30°C~65°C | Bulk | 2012 | 1000 | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | 28V | 6A AC/DC | - | Straight | 7.92mm | 6A | Gold | PC Pin | 120V | - | - | Standard | SPDT | On-On | - | - | - | - | - | 250V | 6A | - | - | 28V | - | - | 3A | - | Non-Illuminated | - | - | Not Specified | - | - | - | - | 2.16mm | - | - | - | - | Black Actuator, Epoxy Sealed Terminals | - | 16.11mm | - | - | - | 3.20mm | - | ROHS3 Compliant | - | ||
Tiny WHSL | 14 |
| Datasheet | 16 Weeks | Silver | Brackets, Through Hole | Through Hole | - | Stainless Steel | Polyamide (PA), Nylon | - | Copper | 40,000 Cycles | - | -30°C~65°C | Bulk | 2012 | 1000 | - | Active | 1 (Unlimited) | PC Pin | - | - | 65°C | -30°C | - | 28V | 6A AC/DC | - | Straight | 12.5mm | 6A | Silver | PC Pin | 120V | - | - | Standard | DPDT | On-On | - | - | - | - | - | 250V | 6A | - | DPDT | 28V | - | - | - | - | - | - | - | Not Specified | - | - | - | - | 2.16mm | - | - | - | - | Black Actuator, Epoxy Sealed Terminals | - | 16.11mm | - | - | - | 0.66mm | - | ROHS3 Compliant | - | ||
Tiny WHSL | 14 |
| Datasheet | 16 Weeks | Silver | Brackets, Through Hole | Through Hole | - | Stainless Steel | Polyamide (PA), Nylon | - | Copper | 40,000 Cycles | - | -30°C~65°C | Bulk | 2012 | 1000 | - | Active | 1 (Unlimited) | PC Pin | - | - | 65°C | -30°C | - | 28V | 6A AC/DC | - | Straight | 12.5mm | 6A | Silver | PC Pin | 120V | - | - | Standard | DPDT | On-On | - | - | - | - | - | 250V | 6A | - | DPDT | 28V | - | - | - | - | - | - | - | Not Specified | - | - | - | - | 2.16mm | - | - | - | - | Black Actuator, Epoxy Sealed Terminals | - | 16.11mm | - | - | - | 11.96mm | - | Non-RoHS Compliant | - | ||
![]() GF-323-0083 CW Industries | 31 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | BLACK | Copper | 6,000 Cycles | - | -10°C~104°C | Bulk | - | GF | - | Active | 1 (Unlimited) | Wire Wrap | - | 1 | - | - | - | 125V | 3A AC 500mA DC | - | - | - | 3A | Silver | Wire Wrap | 125V | 34.544mm | 13.97 mm | Standard | SPST | On-Off | - | 0.01mOhm | 100000000Ohm | 0.5A | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | 3A | 3A@125VAC | Not Specified | 0.5A@125VDC | - | - | - | 3.89mm | - | - | - | - | - | - | - | - | 7.874mm | 0.36 inch | 8.74mm | - | ROHS3 Compliant | - | ||
![]() GF-624-0020 CW Industries | 31 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | BLACK | Copper | 6,000 Cycles | - | -10°C~104°C | Bulk | - | GF | - | Active | 1 (Unlimited) | PC Pin | - | 1 | - | - | - | 125V | 6A AC 500mA DC | - | - | - | 6A | Silver | PC Pin | 125V | 34.544mm | 13.97 mm | Standard | SPDT | On-On | - | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | 6A | 6A@125VAC | Not Specified | 0.5A@125VDC | - | - | - | 4.01mm | - | - | - | - | - | - | - | - | 7.874mm | 0.385 inch | 7.11mm | - | ROHS3 Compliant | - | ||
![]() S701C21S2WCQ C&K | 5 |
| Datasheet | 14 Weeks | - | Panel, Snap in, Wire | Panel Mount, Snap-In | - | Nylon | Polyamide (PA66), Nylon 6/6 | - | Copper | 10,000 Cycles | - | -30°C~65°C | Bulk | 2012 | S | - | Active | 1 (Unlimited) | Wire | - | - | - | - | - | - | 15A AC | - | Vertical | 17.27mm | - | Silver | Wire Leads | 125V | - | - | Snap on Cap | SPST | On-Off | - | - | - | - | - | 250V | 15A | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | - | 4.57mm | - | - | - | - | Black Actuator | - | - | - | - | - | 5.08mm | No | ROHS3 Compliant | Lead Free | ||
![]() MS13ASG30 NKK Switches | 37 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | STAINLESS STEEL | Polybutylene Terephthalate (PBT), Glass Filled | - | Copper | 50,000 Cycles | GLASS FILLED DIALLYL PHTHALATE | -30°C~85°C | Tray | 2015 | MS | yes | Active | 1 (Unlimited) | PC Pin | - | 3 | - | - | - | 28V | 0.4VA AC/DC | - | - | 15.87mm | - | Gold | PC Pin | 28V | - | 6.604 mm | Standard | SPDT | On-Off-On | Non-Shorting | 0.02mOhm | 1000000000Ohm | - | - | 28V | 100mA | 1500VAC V | - | 28V | 100,000 Cycles | SLIDE SWITCH | - | - | - | - | - | Non-Shorting (BBM) | - | - | 5 | - | 3.50mm | WAVE | - | 0.4VA@28VDC | - | Epoxy Sealed Terminals | - | 13.6mm | - | 15.8496mm | - | 5.10mm | - | ROHS3 Compliant | Contains Lead | ||
![]() L202011SS03Q C&K | 5 |
| Datasheet | 14 Weeks | - | Panel, Solder | Panel Mount | - | Nylon | Polyamide (PA66), Nylon 6/6 | - | Copper | 10,000 Cycles | - | -30°C~65°C | Bulk | 2012 | L | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | 28V | 4A AC/DC | - | Straight | 10.6mm | 4A | Silver | Solder Lug | 125V | - | - | Standard | DPDT | On-On | - | - | - | - | - | 250V | 4A | - | - | 125V | - | - | 4A | - | - | - | - | Not Specified | - | - | - | - | 3.81mm | - | - | - | - | - | - | 30.48mm | - | - | - | 5.08mm | No | ROHS3 Compliant | Lead Free | ||
![]() SK14D01G6L C&K | 5 |
| Datasheet | 7 Weeks | - | - | Through Hole, Right Angle | - | - | Polyoxymethylene (Acetal) (POM) | - | - | 10,000 Cycles | - | -20°C~70°C | Bulk | - | SK, COMAX | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 30V | 300mA DC | - | - | - | - | Silver | PC Pin | - | - | - | Standard | SP4T | On-On-On-On | - | - | - | - | - | - | - | - | - | - | - | - | - | 200/250gf | - | - | - | Not Specified | - | - | - | - | 2.00mm | - | - | - | - | - | - | - | - | - | - | 6.00mm | - | Non-RoHS Compliant | - |