- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | ActuatorColor | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | PCB Hole Count | Switch Travel | Contact (AC) Max Power Rating R Load | Features | Height | Length | Width | Body Height | Length - Termination | Actuator Length | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GF-324-0159 CW Industries | In Stock | - | Datasheet | 12 Weeks | - | Panel | Panel Mount | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | BLACK | Copper | 6,000 Cycles | - | -10°C~104°C | Bulk | - | GF | - | - | Active | 1 (Unlimited) | PC Pin | - | 1 | - | - | - | 125V | 3A AC 500mA DC | - | - | 3A | Silver | PC Pin | 125V | 34.544mm | 13.97 mm | Standard | SPDT | On-On | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | 3A | 3A@125VAC | Not Specified | 0.5A@125VDC | - | 4.01mm | - | - | - | - | - | 7.874mm | 0.385 inch | 8.74mm | - | ROHS3 Compliant | - | - | ||
![]() EG2315A E-Switch | 1730 |
| - | 11 Weeks | - | Brackets, Through Hole | Through Hole, Right Angle | - | - | - | Copper Alloy | 10000 cycles | - | -20°C~70°C | Bulk | 2002 | EG | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | - | 8536.50.90.50 | 30V | 200mA DC | Right Angle | - | 200mA | Silver | PC Pin | - | - | - | Standard | DP3T | On-On-On | - | - | - | - | - | - | - | - | - | - | SLIDE SWITCH | 200mA | 200/250gf | Non-Illuminated | - | - | Not Specified | - | - | 2.00mm | - | - | 6.8mm | 6mm | 4.7mm | - | - | 6.00mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() GF-324-0031 CW Industries | In Stock | - | Datasheet | 12 Weeks | - | Panel | Panel Mount | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | BLACK | Copper | 6,000 Cycles | - | -10°C~104°C | Bulk | - | GF | - | - | Active | 1 (Unlimited) | PC Pin | - | 1 | - | - | - | 125V | 3A AC 500mA DC | - | - | 3A | Silver | PC Pin | 125V | 34.544mm | 13.97 mm | Standard | SPDT | On-On | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | - | - | 3A | 3A@125VAC | Not Specified | 0.5A@125VDC | - | 4.01mm | - | - | - | - | - | 7.874mm | 0.3 inch | 8.74mm | - | ROHS3 Compliant | - | - | ||
![]() 1108M1S3ZBE2 C&K | 14 |
| Datasheet | 16 Weeks | Gold | Panel | Panel Mount | Stainless Steel | Polyamide (PA), Nylon | - | Copper | 100,000 Cycles | - | -30°C~65°C | Bulk | 2012 | 1000 | - | - | Active | 1 (Unlimited) | Solder | - | - | 65°C | -30°C | - | 20V | 0.4VA AC/DC | - | 6.6mm | - | Gold | Solder Lug | 20V | - | - | Standard | SPDT | On-Mom | - | - | - | - | 20V | - | - | SPDT | 20V | - | - | - | - | - | - | - | Not Specified | - | - | 2.16mm | - | Black Actuator, Epoxy Sealed Terminals | - | 19.56mm | - | - | - | 5.08mm | No | Non-RoHS Compliant | - | - | ||
![]() 1103M1S3ZBE2 C&K | 14 |
| Datasheet | 16 Weeks | Gold | Panel, Solder | Panel Mount | Stainless Steel | Polyamide (PA), Nylon | - | Copper | 100,000 Cycles | - | -30°C~65°C | Bulk | 2012 | 1000 | - | - | Active | 1 (Unlimited) | Solder | - | - | 65°C | -30°C | - | 20V | 0.4VA AC/DC | Straight | 6.6mm | - | Gold | Solder Lug | 20V | - | - | Standard | SPDT | On-Off-On | - | - | - | - | 20V | - | - | SPDT | 20V | - | - | - | - | - | - | - | Not Specified | - | - | 2.16mm | - | Black Actuator, Epoxy Sealed Terminals | - | 19.56mm | - | - | - | 5.08mm | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 14 |
| Datasheet | 16 Weeks | Silver | Brackets, Through Hole | Through Hole | Stainless Steel | Polyamide (PA), Nylon | - | Copper | 40,000 Cycles | - | -30°C~65°C | Bulk | 2012 | 1000 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 65°C | -30°C | - | 28V | 6A AC/DC | Straight | 7.92mm | 6A | Silver | PC Pin | 120V | - | - | Standard | SPDT | On-Mom | - | - | - | - | 250V | 6A | - | SPDT | 28V | - | - | - | - | - | - | - | Not Specified | - | - | 2.16mm | - | Black Actuator, Epoxy Sealed Terminals | - | 16.11mm | - | - | - | 9.04mm | - | ROHS3 Compliant | - | - | ||
![]() 500SDP1S3M6REA E-Switch | 31 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | STAINLESS STEEL | Polyamide (PA), Nylon | - | Copper Alloy | 30,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2008 | 500 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 1 | - | - | - | 20V | 0.4VA AC/DC | - | - | - | Gold | PC Pin | 20V | 11.43mm | 12.7 mm | Standard | DPDT | On-On | 0.01mOhm | 1000000000Ohm | - | - | - | - | 1000VRMS V | - | - | 30,000 Cycles | SLIDE SWITCH | - | - | - | - | - | Not Specified | - | 6 | 2.16mm | 0.4VA@20VAC | Epoxy Sealed Terminals | - | - | - | 16.51mm | 0.125 inch | 9.04mm | - | ROHS3 Compliant | - | - | ||
![]() L103021MS02Q C&K | 14 |
| Datasheet | 14 Weeks | Silver | Through Hole | Through Hole | Nylon | Polyamide (PA66), Nylon 6/6 | - | Copper | 10,000 Cycles | - | -30°C~65°C | Bulk | 2008 | L | - | - | Active | 1 (Unlimited) | PC Pins | - | - | 65°C | -30°C | - | 28V | 4A AC/DC | Straight | 10.8mm | 4A | Silver | PC Pin | 125V | - | - | Standard | SP3T | On-On-On | - | - | - | - | 250V | 4A | - | SP3T | 125V | - | - | - | - | - | - | - | Not Specified | - | - | 4.06mm | - | - | - | 23.9mm | - | - | - | 8.51mm | No | ROHS3 Compliant | - | - | ||
![]() L102121SS03B C&K | 14 |
| Datasheet | 14 Weeks | Gold | Panel, Solder | Panel Mount | Nylon | Polyamide (PA66), Nylon 6/6 | - | Copper | 10,000 Cycles | - | -30°C~65°C | Bulk | 2016 | L | - | - | Active | 1 (Unlimited) | Solder | - | - | 65°C | -30°C | - | 20V | 0.4VA AC/DC | Straight | 10.6mm | - | Gold | Solder Lug | 20V | - | - | Screwdriver Slot | SPDT | On-On | - | - | - | - | 20V | - | - | SPDT | 20V | - | - | - | - | - | - | - | Not Specified | - | - | 3.81mm | - | - | - | 30.48mm | - | - | - | 1.65mm | No | ROHS3 Compliant | - | - | ||
![]() S202031MS04Q C&K | 14 |
| Datasheet | 14 Weeks | Silver | Through Hole | Through Hole | Nylon | Polyamide (PA66), Nylon 6/6 | - | Copper | 10,000 Cycles | - | -30°C~65°C | Bulk | 2010 | S | - | - | Active | 1 (Unlimited) | PC Pins | - | - | 65°C | -30°C | - | 125V | 6A AC 1A DC | Straight | 13.46mm | 1A | Silver | PC Pin | 125V | - | - | Standard | DPDT | On-On | - | - | - | - | 250V | 6A | - | DPDT | 125V | - | - | 6A | - | - | - | - | Not Specified | - | - | 4.57mm | - | - | - | 22.99mm | - | - | - | 8.51mm | No | ROHS3 Compliant | - | - | ||
Tiny WHSL | 14 |
| Datasheet | 16 Weeks | Gold | Brackets, Through Hole, Vertical | Through Hole, Right Angle, Vertical | Stainless Steel | Polyamide (PA), Nylon | - | Copper | 100,000 Cycles | - | -30°C~65°C | Bulk | 2012 | 1000 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 65°C | -30°C | - | 20V | 0.4VA AC/DC | - | 23.06mm | - | Gold | PC Pin | 20V | - | - | Standard | DPDT | On-On | - | - | - | - | 20V | - | - | DPDT | 20V | - | - | - | - | - | - | - | Not Specified | - | - | 2.16mm | - | Black Actuator, Epoxy Sealed Terminals | - | 11.43mm | - | - | - | 4.72mm | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 14 |
| Datasheet | 16 Weeks | Silver | Brackets, Through Hole | Through Hole | Stainless Steel | Polyamide (PA), Nylon | - | Copper | 40,000 Cycles | - | -30°C~65°C | Bulk | 2012 | 1000 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 65°C | -30°C | - | 28V | 6A AC/DC | Straight | 12.5mm | 6A | Silver | PC Pin | 120V | - | - | Standard | DPDT | On-On | - | - | - | - | 250V | 6A | - | DPDT | 28V | - | - | - | - | - | - | - | Not Specified | - | - | 2.16mm | - | Black Actuator, Epoxy Sealed Terminals | - | 16.11mm | - | - | - | 9.04mm | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 14 |
| Datasheet | 16 Weeks | - | Brackets, Through Hole, Vertical | Through Hole, Right Angle, Vertical | Stainless Steel | Polyamide (PA), Nylon | - | Copper | 100,000 Cycles | - | -30°C~65°C | Tray | 2008 | 1000 | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | 20V | 0.4VA AC/DC | Right Angle | 23.06mm | - | Gold | PC Pin | 20V | - | - | Standard | DPDT | On-On | - | - | - | - | 20V | - | - | - | 20V | - | - | - | - | - | - | - | Not Specified | - | - | 2.16mm | - | Black Actuator, Epoxy Sealed Terminals | - | 11.43mm | - | - | - | 4.72mm | No | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() TS01AQE C&K | 5 |
| Datasheet | 14 Weeks | - | Brackets, Through Hole | Through Hole, Right Angle | Stainless Steel | Polyamide (PA), Nylon | - | Silver (Ag) | 60,000 Cycles | - | -30°C~85°C | Bulk | 2012 | TS | - | - | Active | 1 (Unlimited) | PC Pins | - | 2 | - | - | - | 28V | 3A AC/DC | Right Angle | 13.13mm | 3A | Silver | PC Pin | 120V | - | - | Standard | SPDT | On-On | - | - | - | - | 120V | 3A | - | - | 28V | - | - | 3A | - | - | - | - | Not Specified | - | - | 3.05mm | - | Epoxy Sealed Terminals | - | 10.16mm | - | - | - | 3.10mm | No | ROHS3 Compliant | - | Lead Free | ||
![]() V80102MS02Q C&K | 5 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Nylon | Polyester, Glass Filled | - | Copper | 10,000 Cycles | - | -30°C~85°C | Tray | 2011 | V | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | 30V | 10A AC 4A DC | Straight | 16.5mm | 4A | Silver | PC Pin | 125V | - | - | Standard | DPST | On-Off | - | - | - | - | 250V | 10.1A | - | - | 28V | - | - | - | - | - | - | - | Not Specified | - | - | - | - | O - Marking | - | 26.19mm | - | - | - | 7.36mm | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 14 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Nylon | Polyamide (PA66), Nylon 6/6 | - | Copper | 10,000 Cycles | - | -30°C~65°C | Bulk | 2013 | L | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | 20V | 0.4VA AC/DC | Straight | 10.79mm | - | Gold | PC Pin | 20V | - | - | Standard | DPDT | On-On | - | - | - | - | 20V | - | - | - | 20V | - | - | - | - | - | - | - | Not Specified | - | - | 3.81mm | - | Epoxy Sealed Terminals | - | 19.3mm | - | - | - | 5.08mm | No | ROHS3 Compliant | - | - | ||
![]() L204011MS02Q C&K | 601 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Nylon | Polyamide (PA66), Nylon 6/6 | - | Copper | 10,000 Cycles | - | -30°C~65°C | Bulk | 2012 | L | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | 28V | 4A AC/DC | Straight | 10.79mm | 4A | Silver | PC Pin | 125V | - | - | Standard | DP4T | On-On-On-On | - | - | - | - | 250V | 4A | - | - | 125V | - | - | 4A | - | - | - | - | Not Specified | - | - | 4.32mm | - | - | - | 28.5mm | - | - | - | 5.08mm | No | ROHS3 Compliant | - | - | ||
![]() 48ASDP3T1M6RAT Grayhill Inc. | In Stock | - | - | 18 Weeks | - | Panel | Panel Mount, Right Angle | - | Polyamide (PA), Nylon | - | Copper Alloy | 30,000 Cycles | - | -30°C~85°C | Bulk | 2014 | 48A | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 8536.50.90.50 | 20V | 0.4VA AC/DC | - | - | - | Gold | PC Pin | 20V | 12.7mm | 9.53 mm | Standard | DPDT | On-Off-On | - | - | 0.02A | EPOXY TERMINAL SEALED | - | - | - | - | - | - | SLIDE SWITCH | - | - | - | 0.02A | .02A@20VAC | Not Specified | .02A@20VDC | - | 2.16mm | - | Epoxy Sealed Terminals | - | - | - | 11.43mm | - | 5.08mm | - | RoHS Compliant | - | - | ||
![]() GF-1326-0013 CW Industries | 190 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | BLACK | Copper | 6,000 Cycles | - | -10°C~104°C | Bulk | - | GF | - | - | Active | 1 (Unlimited) | PC Pin | - | 1 | - | - | - | 125V | 13A AC 500mA DC | - | - | 13A | Silver | PC Pin | 125V | 22.352mm | 13.97 mm | Screwdriver Slot | DPDT | On-On (Line Voltage Selector) | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | 13A@125VAC | Not Specified | 0.5A@125VDC | - | 3.89mm | - | No Marking | - | - | - | 7.874mm | 0.3 inch | 3.18mm | - | ROHS3 Compliant | - | - | ||
![]() 1103M2S5CBE2 C&K | 14 |
| Datasheet | 16 Weeks | Gold | Through Hole | Through Hole | Stainless Steel | Polyamide (PA), Nylon | - | Copper | 100,000 Cycles | - | -30°C~65°C | Bulk | 2012 | 1000 | - | - | Active | 1 (Unlimited) | PC Pins | - | - | 65°C | -30°C | - | 20V | 0.4VA AC/DC | Straight | 6.6mm | - | Gold | PC Pin | 20V | - | - | Standard | SPDT | On-Off-On | - | - | - | - | 20V | - | - | SPDT | 20V | - | - | - | - | - | - | - | Not Specified | - | - | 2.16mm | - | Black Actuator, Epoxy Sealed Terminals | - | 12.7mm | - | - | - | 9.40mm | No | ROHS3 Compliant | - | - |