- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | ActuatorColor | Contact Materials | ElectricalLife | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Switch Travel | Solderability | Contact (AC) Max Power Rating R Load | Washability | Features | Length | Width | Body Height | Length - Termination | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L101011SS03Q C&K | 5 |
| Datasheet | 14 Weeks | - | Panel, Solder | Panel Mount | Nylon | Polyamide (PA66), Nylon 6/6 | - | Copper | 10,000 Cycles | - | - | -30°C~65°C | Bulk | 2008 | L | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | 28V | 4A AC/DC | Straight | 10.6mm | 4A | Silver | Solder Lug | 125V | - | - | Standard | SPST | On-Off | - | - | - | - | - | 250V | 4A | - | - | 125V | - | - | 4A | - | Non-Illuminated | - | - | Not Specified | - | - | - | 3.81mm | - | - | - | - | 30.48mm | - | - | - | 5.08mm | No | - | ROHS3 Compliant | ||
![]() S101091SS03Q C&K | 5 |
| Datasheet | 14 Weeks | - | Panel, Solder | Panel Mount | Nylon | Polyamide (PA66), Nylon 6/6 | - | Copper | 10,000 Cycles | - | - | -30°C~65°C | Bulk | 2010 | S | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | 125V | 6A AC 1A DC | Straight | 13.46mm | 1A | Silver | Solder Lug | 125V | - | - | Standard | SPST | On-Off | - | - | - | - | - | 250V | 6A | - | - | 125V | - | - | - | - | - | - | - | Not Specified | - | - | - | 4.57mm | - | - | - | - | 34.93mm | - | - | - | 6.35mm | No | - | ROHS3 Compliant | ||
![]() SK14D07VG6PA C&K | 5 |
| Datasheet | 7 Weeks | - | - | Through Hole, Right Angle | - | Polyamide (PA), Nylon | - | - | 10,000 Cycles | - | - | -20°C~70°C | Bulk | - | SK, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 30V | 300mA DC | - | - | - | Silver | PC Pin | - | - | - | Standard | SP4T | On-On-On-On | - | - | - | - | - | - | - | - | - | - | - | - | - | 200/250gf | - | - | - | Not Specified | - | - | - | 2.00mm | - | - | - | - | - | - | - | - | 6.00mm | - | - | Non-RoHS Compliant | ||
![]() SK12E01G4 C&K | 5 |
| Datasheet | 7 Weeks | - | - | Through Hole, Right Angle | - | Polyoxymethylene (Acetal) (POM) | - | - | 10,000 Cycles | - | - | - | Bulk | - | SK, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 30V | 300mA DC | - | - | - | Silver | PC Pin | - | - | - | Standard | SPDT | On-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | - | - | - | - | - | - | - | - | - | 4.00mm | - | - | Non-RoHS Compliant | ||
![]() SK13D05G5 C&K | 5 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | SK, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SK12F28G6NS C&K | 5 |
| Datasheet | 7 Weeks | - | - | Through Hole, Right Angle | - | Polyoxymethylene (Acetal) (POM) | - | - | 10,000 Cycles | - | - | -20°C~70°C | Bulk | - | SK, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 30V | 300mA DC | - | - | - | Silver | PC Pin | - | - | - | Standard | SPDT | On-On | - | - | - | - | - | - | - | - | - | - | - | - | - | 250gf | - | - | - | Non-Shorting (BBM) | - | - | - | 3.00mm | - | - | - | - | - | - | - | - | 6.00mm | - | - | Non-RoHS Compliant | ||
![]() 48BFSP1M6QT Grayhill Inc. | 194 |
| Datasheet | 18 Weeks | - | Brackets, PCB, Through Hole | Through Hole, Right Angle | - | Polyamide (PA), Nylon | - | Copper Alloy | 30,000 Cycles | - | - | -30°C~85°C | Bulk | 2003 | 48B | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | 8536.50.90.50 | 28V | 3A AC/DC | Right Angle | 11.89mm | 3A | Silver | PC Pin | 125V | - | 10.03 mm | Standard | SPDT | On-On | 10mOhm | - | 3A | EPOXY TERMINAL SEALED | - | 250V | - | - | - | 28V | - | SLIDE SWITCH | 3A | - | - | 3A | 3A@125VAC | Not Specified | 3A@28VDC | - | - | 3.05mm | - | - | - | Epoxy Sealed Terminals | 5.08mm | 10.16mm | - | - | 3.10mm | - | Unknown | RoHS Compliant | ||
Tiny WHSL | 14 |
| Datasheet | 16 Weeks | Silver | Brackets, Through Hole, Vertical | Through Hole, Right Angle, Vertical | Stainless Steel | Polyamide (PA), Nylon | - | Copper | 40,000 Cycles | - | - | -30°C~65°C | Bulk | 2012 | 1000 | - | - | Active | 1 (Unlimited) | PC Pins | - | - | 65°C | -30°C | - | - | 28V | 6A AC/DC | - | 23.42mm | 6A | Silver | PC Pin | 120V | - | - | Standard | SPDT | On-Off-On | - | - | - | - | - | 250V | 6A | - | SPDT | 28V | - | - | - | - | - | - | - | Not Specified | - | - | - | 2.16mm | - | - | - | Black Actuator, Epoxy Sealed Terminals | 6.6mm | - | - | - | 4.72mm | No | - | ROHS3 Compliant | ||
Tiny WHSL | 14 |
| Datasheet | 16 Weeks | Gold | Brackets, Through Hole, Vertical | Through Hole, Right Angle, Vertical | Stainless Steel | Polyamide (PA), Nylon | - | Copper | 100,000 Cycles | - | - | -30°C~65°C | Bulk | 2012 | 1000 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 65°C | -30°C | - | - | 20V | 0.4VA AC/DC | - | 27.38mm | - | Gold | PC Pin | 20V | - | - | Standard | DPDT | On-On | - | - | - | - | - | 20V | - | - | DPDT | 20V | - | - | - | - | - | - | - | Not Specified | - | - | - | 2.16mm | - | - | - | Black Actuator, Epoxy Sealed Terminals | 11.43mm | - | - | - | 9.04mm | - | - | ROHS3 Compliant | ||
![]() G-2011-0000 CW Industries | 31 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | Polyamide (PA), Nylon | - | Copper | 25,000 Cycles | - | - | - | Bulk | - | 2000 | e4 | yes | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | - | 13A AC | - | - | 13A | Silver | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Standard | SPST | On-Off | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | Not Specified | - | - | - | - | - | - | - | Black Actuator and Housing | - | - | - | - | 6.60mm | - | - | ROHS3 Compliant | ||
![]() GF-126-0321 CW Industries | 31 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | BLACK | Copper | 6,000 Cycles | - | - | -10°C~104°C | Bulk | - | GF | - | - | Active | 1 (Unlimited) | PC Pin | - | 1 | - | - | - | - | 125V | 500mA AC/DC | - | - | 500mA | Silver | PC Pin | 125V | 15.9512mm | 10.16 mm | Standard | DPDT | On-On | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | 0.5A | 0.5A@125VAC | Not Specified | 0.5A@125VDC | - | 6 | 3.61mm | - | - | - | - | - | - | 7.239mm | 0.159 inch | 5.08mm | - | - | ROHS3 Compliant | ||
![]() GF-126-0180 CW Industries | In Stock | - | Datasheet | 12 Weeks | Silver | Panel | Panel Mount | - | Polyamide (PA66), Nylon 6/6 | - | Copper | 6,000 Cycles | - | - | -10°C~104°C | Bulk | - | GF | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 104°C | -10°C | - | - | 125V | 500mA AC/DC | Vertical | - | 500mA | Silver | PC Pin | 125V | - | - | Standard | DPDT | On-On | - | - | - | - | - | - | - | - | DPDT | - | 10,000 Cycles | - | - | - | - | - | - | Not Specified | - | - | - | 3.61mm | - | - | - | - | - | - | - | - | 5.08mm | - | - | ROHS3 Compliant | ||
![]() G-2012-0000 CW Industries | 14 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | Polyamide (PA), Nylon | - | Copper | 25,000 Cycles | 125°C | -65°C | - | Bulk | - | 2000 | - | - | Active | 1 (Unlimited) | Quick Connect | - | 1 | - | - | - | - | - | 13A AC | - | - | 13A | Silver | Quick Connect - 0.250 (6.3mm) | 125V | 31.369mm | 17.272 mm | Standard | SPDT | On-On | 0.01mOhm | - | - | - | - | - | - | 2500VAC V | - | - | 100,000 Cycles | SLIDE SWITCH | - | - | - | 10A | 10A@250VAC | Not Specified | - | 250V | - | - | - | 0.75HP@250VAC | - | Black Actuator and Housing | - | - | 16.0528mm | 0.37 inch | 6.60mm | - | - | ROHS3 Compliant | ||
![]() 600DP1S1M2R E-Switch | 47 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 20,000 Cycles | - | - | -40°C~80°C | Bulk | 2008 | 600 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | - | - | - | 20V | 0.4VA AC/DC | - | - | - | Gold | PC Pin | 20V | 13.9954mm | 7.7978 mm | Recessed | DPDT | On-On | 0.1mOhm | 1000000000Ohm | - | EPOXY | - | - | - | - | - | - | 20,000 Cycles | SLIDE SWITCH | - | - | - | 1A | 1A@250VAC | Not Specified | - | 250V | 6 | 4.00mm | - | - | - | IP67 - Dust Tight, Waterproof | - | - | 7.6962mm | 0.169 inch | - | - | - | ROHS3 Compliant | ||
![]() L123112TS02Q C&K | 14 |
| Datasheet | 14 Weeks | Silver | Panel, Through Hole | Panel Mount | Nylon | Polyamide (PA66), Nylon 6/6 | - | Copper | 10,000 Cycles | - | - | -30°C~65°C | Bulk | 2012 | L | - | - | Active | 1 (Unlimited) | PC Pins | - | - | 65°C | -30°C | - | - | 28V | 4A AC/DC | Straight | 10.8mm | 4A | Silver | PC Pin | 125V | - | - | Standard | SP3T | Mom-On-Mom | - | - | - | - | - | - | - | - | SP3T | - | - | - | - | - | - | - | - | Not Specified | - | - | - | 4.06mm | - | - | - | - | 31.75mm | - | - | - | 2.54mm | No | - | ROHS3 Compliant | ||
![]() TS02WBE C&K | 14 |
| Datasheet | 14 Weeks | Gold | Through Hole, Wire | Through Hole | Stainless Steel | Polyamide (PA), Nylon | - | Copper Alloy | 30,000 Cycles | - | - | -30°C~85°C | Bulk | 2009 | TS | - | - | Active | 1 (Unlimited) | Wire Wrap | - | - | 85°C | -30°C | - | - | 20V | 0.4VA AC/DC | Straight | 5.08mm | - | Gold | Wire Wrap | 20V | - | - | Standard | SPST | On-Off | - | - | - | - | - | 20V | - | - | SPST | 20V | - | - | - | - | - | - | - | Not Specified | - | - | - | 3.05mm | - | - | - | Epoxy Sealed Terminals | 10.16mm | - | - | - | 3.10mm | - | - | ROHS3 Compliant | ||
![]() MS22 APEM Inc. | 4137 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | STAINLESS STEEL | Thermoplastic | - | - | 10,000 Cycles | - | - | -10°C~60°C | Bulk | - | MS | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | - | LOW PROFILE | 8536.50.90.65 | 6V | 300mA DC | - | - | 300mA | Silver | PC Pin | 6V | 9mm | 3.3 mm | Standard | DPDT | On-On | 0.07mOhm | 100000000Ohm | 0.3A | MOLDED | 6V | - | - | - | - | - | - | SLIDE SWITCH | 300mA | - | - | - | - | Not Specified | .3A@6VDC | - | 6 | - | WAVE | - | PARTIAL | - | - | - | 3.5mm | 0.118 inch | 2.00mm | - | - | ROHS3 Compliant | ||
![]() GS-111-0044 CW Industries | 678 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | BLACK | Copper Alloy | - | - | - | -10°C~104°C | Bulk | - | GS | - | - | Active | 1 (Unlimited) | PC Pin | - | 1 | - | - | - | - | 125V | 500mA AC/DC | Vertical | - | 500mA | Silver | PC Pin | 125V | 9.652mm | 7.9248 mm | Standard | SPDT | On-On | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | - | - | 0.5A | 0.5A@125VAC | Not Specified | 0.5A@125VDC | - | - | 2.67mm | - | - | - | - | - | - | 5.3848mm | 0.133 inch | 6.35mm | - | - | ROHS3 Compliant | ||
![]() GF-126-0318 CW Industries | In Stock | - | Datasheet | 12 Weeks | Silver | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Copper | 6,000 Cycles | - | - | -10°C~104°C | Bulk | - | GF | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 104°C | -10°C | - | - | 125V | 3A AC 500mA DC | Vertical | - | 3A | Silver | PC Pin | 125V | - | - | Standard | DPDT | On-On | - | - | - | - | - | - | - | - | DPDT | - | 10,000 Cycles | - | - | - | - | - | - | Not Specified | - | - | - | 3.61mm | - | - | - | - | - | - | - | - | 7.75mm | - | - | ROHS3 Compliant | ||
![]() L204051MS12Q C&K | 14 |
| Datasheet | 14 Weeks | Silver | Through Hole | Through Hole | Nylon | Polyamide (PA66), Nylon 6/6 | - | Copper | 10,000 Cycles | - | - | -30°C~65°C | Bulk | 2008 | L | - | - | Active | 1 (Unlimited) | PC Pins | - | - | 65°C | -30°C | - | - | 28V | 4A AC/DC | Straight | 10.79mm | 4A | Silver | PC Pin | 125V | - | - | Standard | DP4T | On-On-On-On | - | - | - | - | - | 250V | 4A | - | DP4T | 125V | - | - | - | - | - | - | - | Not Specified | - | - | - | 4.32mm | - | - | - | - | 28.5mm | - | - | - | 7.92mm | No | - | ROHS3 Compliant |