- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Body Material | Actuator Material | ActuatorColor | Brand | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Insulation Materials | Manufacturer | RoHS | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Orientation | Depth | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Switch Travel | Solderability | Contact (AC) Max Power Rating R Load | Washability | Lamp Type | Features | Product Category | Length | Body Height | Length - Termination | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MHS233K APEM Inc. | In Stock | - | Datasheet | 8 Weeks | - | Brackets, Through Hole | Through Hole | - | Steel | - | Aluminum Alloy | - | - | Brass | 10,000 Cycles | - | - | - | - | - | -20°C~85°C | Bulk | - | MHS | e4 | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | 8536.50.90.50 | - | 30V | 300mA DC | - | Straight | - | 300mA | Silver | PC Pin | - | - | 16mm | 6.8 mm | Baton | DP3T | On-On-On | 20mOhm | - | 0.3A | EPOXY TERMINAL SEALED | - | - | - | - | - | 30V | - | SLIDE SWITCH | 300mA | 250gf | - | - | - | - | Not Specified | .3A@30VDC | - | - | 2.00mm | - | - | - | - | Epoxy Sealed Terminals | - | - | 7.5mm | - | 10.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() SK14D24G4 C&K | 32 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SK, COMAX | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() SK22D06SG6NS C&K | 32 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SK, COMAX | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() SK22H03G8 C&K | 32 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SK, COMAX | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() SK22H03G7 C&K | 32 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SK, COMAX | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() SK23D03G6RP C&K | 32 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SK, COMAX | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() SK23D03G8 C&K | 32 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SK, COMAX | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | 901 |
| Datasheet | 7 Weeks | - | - | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | 10,000 Cycles | - | - | - | - | - | - | Bulk | 2008 | SK, COMAX | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 30V | 300mA DC | - | - | - | - | Silver | PC Pin | - | - | - | - | Standard | DPDT | On-On | - | - | - | - | - | - | - | - | - | - | - | - | - | 150/300gf | - | - | - | - | Not Specified | - | - | - | 2.00mm | - | - | - | - | - | - | - | - | - | 5.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() SK42D28G5NS C&K | 32 |
| Datasheet | 7 Weeks | - | - | Through Hole, Right Angle | - | - | - | Polyoxymethylene (Acetal) (POM) | - | - | - | 10,000 Cycles | - | - | - | - | - | -20°C~70°C | Bulk | - | SK, COMAX | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 30V | 300mA DC | - | - | - | - | Silver | PC Pin | - | - | - | - | Standard | 4PDT | On-On | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | 200gf | - | - | - | - | Non-Shorting (BBM) | - | - | - | 2.00mm | - | - | - | - | - | - | - | - | - | 5.00mm | - | - | Non-RoHS Compliant | - | - | ||
![]() SK23F27G9NS C&K | 32 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SK, COMAX | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() TG39WS80065 APEM Inc. | 6 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | - | Thermoplastic | - | - | Brass | 30,000 Cycles | - | - | - | - | - | -30°C~85°C | Tray | - | TG | e3 | Active | 1 (Unlimited) | Gull Wing | EAR99 | 3 | TIN OVER NICKEL | - | - | W/POSITIONING PIN,T&R PKG | 8536.50.90.50 | - | 20V | 0.4VA AC/DC | TAPE AND REEL | - | - | - | Gold | Gull Wing | 20V | - | 10.1mm | 9.6 mm | Standard | SPDT | On-Off-On | 0.02mOhm | 1000000000Ohm | 0.02A | WATER PROOF | - | - | 1000VRMS V | - | - | - | - | SLIDE SWITCH | - | - | - | - | 0.02A | .02A@20VAC | Not Specified | .02A@20VDC | - | - | 2.60mm | REFLOW | 0.4VA@20VAC | SOLVENT | - | Washable | - | - | 5.55mm | - | 3.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() GF-642-0023 CW Industries | In Stock | - | Datasheet | 12 Weeks | - | Panel | Panel Mount | - | COLD ROLLED STEEL | - | Polyamide (PA66), Nylon 6/6 | BLACK | - | Copper | 6,000 Cycles | - | - | - | - | - | -10°C~104°C | Bulk | - | GF | - | Active | 1 (Unlimited) | PC Pin | - | 1 | - | - | - | - | - | - | 125V | 6A AC 500mA DC | - | - | - | 6A | Silver | PC Pin | 125V | - | 3.4544mm | 25.4 mm | Standard | 4PDT | On-On | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | 6A | 6A@125VAC | Not Specified | 0.5A@125VDC | - | - | 4.01mm | - | - | - | - | - | - | - | 8.382mm | 0.3 inch | 8.74mm | - | - | ROHS3 Compliant | - | - | ||
![]() 1201M1S3ZBE2 C&K Components | 18 |
| - | - | - | - | - | - | - | - | - | - | C&K | - | - | 1 | Non-Illuminated | - | C&K Switches | Details | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slide Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | Slide Switches | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 1061 |
| Datasheet | 16 Weeks | - | Brackets, PCB, Through Hole | Through Hole | - | Stainless Steel | Nylon, Stainless Steel | Polyamide (PA), Nylon | - | - | Copper | 100,000 Cycles | - | - | - | - | - | -30°C~65°C | Tray | 2012 | 1000 | - | Active | 1 (Unlimited) | PC Pins | - | 3 | - | - | - | - | - | - | 20V | 0.4VA AC/DC | - | Vertical | 7.92mm | 3A | Gold | PC Pin | 20V | UL | - | - | Standard | SPDT | On-On | - | - | - | - | 20V | - | - | 1 | - | 20V | - | - | - | - | - | - | - | - | Not Specified | - | - | - | 2.16mm | - | - | - | - | Black Actuator, Epoxy Sealed Terminals | - | 16.11mm | - | - | 4.72mm | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 25149NAB APEM Inc. | 61 |
| Datasheet | 9 Weeks | - | PCB, Through Hole | Through Hole | 3 | GLASS FILLED NYLON | - | Polyamide (PA), Nylon, Glass Filled | - | - | Silver (Ag) | 10,000 Cycles | - | - | THERMOPLASTIC | - | - | -40°C~85°C | Tube | - | 25000N | - | Active | 1 (Unlimited) | PC Pin | - | 2 | - | - | - | - | - | - | 30V | 4A AC 1A DC | - | Vertical | - | 1A | - | PC Pin | 125V | - | 14.097mm | - | Flush | DPDT | On-Off-On | 10mOhm | 1000000000Ohm | 3A | - | - | - | 1000VRMS V | - | - | - | 20,000 Cycles | - | 1A | - | - | - | 2A | 2A@250VAC | Not Specified | - | 250V | 6 | 4.00mm | WAVE | - | PARTIAL | - | Epoxy Sealed Terminals | - | - | 11.9126mm | 0.15 inch | - | - | - | ROHS3 Compliant | - | - | ||
![]() V80213S205Q C&K | 48 |
| Datasheet | 16 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | Nylon | - | Polyester, Glass Filled | - | - | Copper | 10,000 Cycles | - | - | - | - | - | -30°C~85°C | Tray | 2011 | V | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | - | - | 30V | 10A AC 4A DC | - | Vertical | 19.05mm | 4A | Silver | Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Screwdriver Slot | DPDT | On-On | - | - | - | - | 250V | 10A | - | - | - | 30V | - | - | 2A | - | - | - | - | - | Not Specified | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | Flush | No | - | ROHS3 Compliant | UL94 V-2 | - | ||
![]() GF-342-0046 CW Industries | 312 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | COLD ROLLED STEEL | - | Polyamide (PA66), Nylon 6/6 | BLACK | - | Copper | 6,000 Cycles | - | - | - | - | - | -10°C~104°C | Bulk | - | GF | - | Active | 1 (Unlimited) | PC Pin | - | 1 | - | - | - | - | - | - | 125V | 3A AC 500mA DC | - | - | - | 3A | Silver | PC Pin | 125V | - | 34.544mm | 25.4 mm | Standard | 4PDT | On-On | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | - | - | - | 3A | 3A@125VAC | Not Specified | 0.5A@125VDC | - | - | 4.01mm | - | - | - | - | - | - | - | 8.382mm | 0.385 inch | 12.70mm | - | - | ROHS3 Compliant | - | - | ||
![]() 500SSP1S3M6QEA E-Switch | 15 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | STAINLESS STEEL | - | Polyamide (PA), Nylon | - | - | Copper Alloy | 30,000 Cycles | - | - | DIALLYL PHTHALATE | - | - | -30°C~85°C | Bulk | 2008 | 500 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 1 | - | - | - | - | - | - | 28V | 5A AC/DC | - | - | - | 5A | Silver | PC Pin | 120V | - | 13.208mm | 6.604 mm | Standard | SPDT | On-On | 0.01mOhm | 1000000000Ohm | 5A | - | - | - | 1000VRMS V | - | - | - | 30,000 Cycles | SLIDE SWITCH | 5A | - | - | - | 2A | 2A@250VAC | Not Specified | - | 250V | 5 | 2.16mm | - | - | - | - | Epoxy Sealed Terminals | - | - | 10.8458mm | 0.125 inch | 9.04mm | - | - | ROHS3 Compliant | - | - | ||
![]() 500SSP3S2M1QEB E-Switch | 15 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount | - | STAINLESS STEEL | - | Polyamide (PA), Nylon | - | - | Copper Alloy | 30,000 Cycles | - | - | DIALLYL PHTHALATE | - | - | -30°C~85°C | Bulk | 2008 | 500 | - | Active | 1 (Unlimited) | Solder | EAR99 | 1 | - | - | - | - | - | - | 28V | 5A AC/DC | - | - | - | 5A | Silver | Solder Lug | 120V | - | 12.7mm | 6.604 mm | Standard | SPDT | On-Off-On | 0.01mOhm | 1000000000Ohm | 5A | - | - | - | 1000VRMS V | - | - | - | 30,000 Cycles | SLIDE SWITCH | - | - | - | - | 2A | 2A@250VAC | Not Specified | - | 250V | - | 2.16mm | - | - | - | - | Epoxy Sealed Terminals | - | - | 6.35mm | - | 7.24mm | - | - | ROHS3 Compliant | - | - | ||
![]() 1101M1S4ZBE2 C&K | 15 |
| Datasheet | 16 Weeks | Gold | Panel, Solder | Panel Mount | - | Stainless Steel | - | Polyamide (PA), Nylon | - | - | Copper | 100,000 Cycles | - | - | - | - | - | -30°C~65°C | Bulk | 2012 | 1000 | - | Active | 1 (Unlimited) | Solder | - | - | - | 65°C | -30°C | - | - | - | 20V | 0.4VA AC/DC | - | Straight | 6.6mm | - | Gold | Solder Lug | 20V | - | - | - | Standard | SPDT | On-On | - | - | - | - | 20V | - | - | - | SPDT | 20V | - | - | - | - | - | - | - | - | Not Specified | - | - | - | 2.16mm | - | - | - | - | Black Actuator, Epoxy Sealed Terminals | - | 19.56mm | - | - | 7.24mm | - | - | ROHS3 Compliant | - | - |