- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | ActuatorColor | Contact Materials | Dielectric Withstand Volts | ElectricalLife | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Number of Positions | Max Operating Temperature | Min Operating Temperature | Additional Feature | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Switch Travel | Switch Action | Solderability | Body Color | Contact (DC) Max Power Rating R Load | Operating Force-Max | Contact Configuration | Features | Height | Length | Width | Body Height | Length - Termination | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 25346NA6X693UL APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | - | - | Silver (Ag) | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | - | 25000N | e4 | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | 30V | 4A AC 1A DC | BULK | Right Angle | - | - | 1A | - | PC Pin | 125V | 14.1mm | 12.5 mm | Standard | DPDT | On-On | - | 10mOhm | - | 1A | EPOXY TERMINAL SEALED | - | - | - | - | - | - | - | 20,000 Cycles | SLIDE SWITCH | - | - | - | 4A | 4A@125VAC | Not Specified | - | - | - | - | 4.00mm | - | - | - | - | - | - | Flame Retardant | - | - | - | 8.1mm | - | 6.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() 8SS1012-Z Nidec Copal Electronics | 29 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2016 | 8SS | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | 30V | 6A AC 4A DC | - | Vertical | - | unknown | 4A | Silver | PC Pin | 125V | - | - | Standard | SPDT | On-On | Non-Shorting | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | SLIDE SWITCH | 6A | - | - | - | - | Non-Shorting (BBM) | - | - | - | - | 2.20mm | - | - | - | - | - | - | - | - | - | - | - | - | 5.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() AS13CW NKK Switches | In Stock | - | Datasheet | 10 Weeks | Gold | Through Hole | Through Hole | - | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | - | - | Phosphor Bronze | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tray | 2010 | AS | - | - | Active | 1 (Unlimited) | PC Pin | - | 85°C | -30°C | - | - | 28V | 0.4VA AC/DC | - | Vertical | - | - | - | Gold | Wire Wrap | 28V | - | - | Standard | SPDT | On-Off-On | - | - | - | - | - | - | - | - | - | - | SPDT | - | 50,000 Cycles | - | - | 260gf | Non-Illuminated | - | - | Non-Shorting (BBM) | - | - | - | - | 2.50mm | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 3.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() AS23AW NKK Switches | 15 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | - | - | Phosphor Bronze | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tube | 2010 | AS | - | - | Active | 1 (Unlimited) | PC Pin | - | 85°C | -30°C | - | - | 28V | 0.4VA AC/DC | - | Vertical | - | - | - | Gold | Wire Wrap | 28V | - | - | Standard | DPDT | On-Off-On | - | - | - | - | - | - | - | - | - | - | DPDT | - | 50,000 Cycles | - | - | 260gf | Non-Illuminated | - | - | Non-Shorting (BBM) | - | - | - | - | 2.50mm | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 2.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() PCM13SMTR C&K | 28756 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount, Right Angle | 300 | - | - | - | Polyamide (PA46), Nylon 4/6 | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2011 | PCM | - | - | Active | 1 (Unlimited) | Gull Wing | 3 | - | - | - | - | 6V | 300mA DC | - | Vertical, Right Angle | 5mm | - | 300mA | Silver | Gull Wing | - | - | - | Standard | SP3T | On-On-On | - | 70mOhm | 100mOhm | - | - | - | - | - | 300mA | - | - | 6V | 10,000 Cycles | - | 300mA | - | - | - | - | Not Specified | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.7mm | 9.7mm | - | - | 1.50mm | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() G-635S-0000 CW Industries | 32 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | Copper | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | -10°C~104°C | Bulk | - | G | - | yes | Active | 1 (Unlimited) | Solder | - | - | - | - | - | 125V | 6A AC 500mA DC | - | - | - | - | 6A | Silver | Solder Lug | 125V | - | - | Standard | DP3T | On-On-Mom | - | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | Not Specified | - | - | - | - | 6.25mm | - | - | - | - | - | - | - | - | - | - | - | - | 8.74mm | - | - | ROHS3 Compliant | - | - | ||
![]() SS22F12G6 C&K | 32 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SS, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() L103011TS03B C&K | 32 |
| Datasheet | 14 Weeks | Gold | Panel, Solder | Panel Mount | - | - | - | Nylon | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | Copper | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | -30°C~65°C | Bulk | 2016 | L | - | - | Active | 1 (Unlimited) | Solder | - | 65°C | -30°C | - | - | 20V | 0.4VA AC/DC | - | Straight | 10.8mm | - | - | Gold | Solder Lug | 20V | - | - | Standard | SP3T | On-On-On | - | - | - | - | - | - | 20V | - | - | - | SP3T | 20V | - | - | - | - | - | - | - | Not Specified | - | - | - | - | 4.06mm | - | - | - | - | - | - | - | - | 31.75mm | - | - | - | 5.08mm | No | - | ROHS3 Compliant | - | - | ||
![]() SS23D14G4 C&K | 32 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SS, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | 32 |
| Datasheet | 16 Weeks | Gold | Brackets, Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | - | Stainless Steel | Polyamide (PA), Nylon | - | - | - | - | - | - | Copper | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | -30°C~65°C | Bulk | 2012 | 1000 | - | - | Active | 1 (Unlimited) | PC Pin | - | 65°C | -30°C | - | - | 20V | 0.4VA AC/DC | - | - | 23.42mm | - | - | Gold | PC Pin | 20V | - | - | Standard | SPDT | On-Mom | - | - | - | - | - | - | 20V | - | - | - | SPDT | 20V | - | - | - | - | - | - | - | Not Specified | - | - | - | - | 2.16mm | - | - | - | - | - | - | Black Actuator, Epoxy Sealed Terminals | - | 6.6mm | - | - | - | 4.72mm | - | - | Non-RoHS Compliant | - | - | ||
![]() G-637S-0000 CW Industries | 32 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | - | - | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | BLACK | Copper | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | -10°C~104°C | Bulk | - | G | - | - | Active | 1 (Unlimited) | Solder | 1 | - | - | - | - | 125V | 6A AC 500mA DC | - | - | - | - | 6A | Silver | Solder Lug | 125V | 30.1752mm | 25.4 mm | Standard | 3P3T | On-On-Mom | - | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | - | - | 6A | 6A@115VAC | Not Specified | 0.5A@125VDC | 115V | - | (ON)-ON-ON | 6.25mm | - | - | - | - | - | - | - | - | - | - | 8.382mm | 0.26 inch | 8.74mm | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 32 |
| Datasheet | 14 Weeks | Silver | Through Hole | Through Hole, Right Angle | - | - | - | Nylon | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | Copper | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | -30°C~65°C | Bulk | 2012 | L | - | - | Active | 1 (Unlimited) | PC Pins | - | 65°C | -30°C | - | - | 28V | 4A AC/DC | - | Right Angle | 20.45mm | - | 4A | Silver | PC Pin | 125V | - | - | Standard | SPDT | On-On | - | - | - | - | - | - | 250V | - | 4A | - | SPDT | 125V | - | - | - | - | - | - | - | Not Specified | - | - | - | - | 3.56mm | - | - | - | - | - | - | Epoxy Sealed Terminals | - | 19.3mm | - | - | - | 8.51mm | No | - | ROHS3 Compliant | - | - | ||
![]() L102011MS02G C&K | 32 |
| Datasheet | 14 Weeks | Gold, Silver | Through Hole | Through Hole | - | - | - | Nylon | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | Copper | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | -30°C~65°C | Bulk | 2012 | L | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | 28V | 4A AC/DC | - | Straight | 10.79mm | - | 4A | Gold | PC Pin | 125V | - | - | Standard | SPDT | On-On | - | - | - | - | - | - | 250V | - | 4A | - | - | 125V | - | - | - | - | - | - | - | Not Specified | - | - | - | - | 3.81mm | - | - | - | - | - | - | - | - | 19.3mm | - | - | - | 5.08mm | No | - | ROHS3 Compliant | - | - | ||
![]() AS11CB NKK Switches | 49 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | - | WHITE | Phosphor Bronze | - | 50,000 Cycles | - | CARBON COMPOSITE POLYMER | - | - | - | - | - | - | - | -30°C~85°C | Tray | 2006 | AS | e4 | yes | Active | 1 (Unlimited) | PC Pin | 3 | - | - | MOUNTING BRACKET | - | 28V | 0.4VA AC/DC | - | - | - | - | - | Gold | PC Pin | 28V | 9.8044mm | 5.6896 mm | Standard | SPST | On-Off | Non-Shorting | 0.05mOhm | 500000000Ohm | - | - | - | - | - | - | 500VAC V | - | - | 50,000 Cycles | SLIDE SWITCH | - | 260gf | - | - | - | Non-Shorting (BBM) | - | - | 7 | - | 2.50mm | - | WAVE | - | 0.4VA@28VDC | - | - | Epoxy Sealed Terminals | - | - | - | 16.002mm | 0.122 inch | 3.80mm | - | - | ROHS3 Compliant | - | Contains Lead | ||
![]() AS22CV NKK Switches | 23 |
| - | 10 Weeks | - | - | Through Hole, Right Angle, Vertical | - | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | - | - | Phosphor Bronze | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tray | - | AS | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 0.4VA AC/DC | - | - | - | - | - | Gold | PC Pin | 28V | - | - | Standard | DPDT | On-On | - | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | SLIDE SWITCH | - | 260gf | Non-Illuminated | - | - | Non-Shorting (BBM) | - | - | - | - | 2.50mm | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 3.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() MCS2S-B15F Multicomp | In Stock | - | - | - | - | - | - | - | NO | SURFACE MOUNT-RIGHT ANGLE | - | NYLON | GOLD | COPPER ALLOY | PHOSPHOR BRONZE | COPPER ALLOY | GOLD | BROWN | - | 100VAC V | 50000 Cycle(s) | SPC TECHNOLOGY/ MULTICOMP | - | NYLON | SPC Multicomp | MCS2S-B15F | 80 °C | -30 °C | Contact Manufacturer | 5.78 | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | Horizontal | - | unknown | - | - | - | - | 11.6 mm | 1.8 mm | SIDE TYPE | - | SP3T | - | 0.07 mΩ | 100000000 Ω | 0.3 A | - | 4 V | - | SOLDER | - | - | - | - | - | SLIDE SWITCH | - | - | - | - | - | - | - | - | - | (ON)-ON-(ON) | - | LATCHED | - | BROWN | - | 0.98 N | SP3T | - | - | - | - | 3 mm | - | 0.059 inch | - | - | - | - | - | ||
![]() L103011TS03Q C&K | 48 |
| Datasheet | 14 Weeks | - | Panel, Solder | Panel Mount | 200 | - | - | Nylon | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | Copper | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | -30°C~65°C | Bulk | 2013 | L | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | 28V | 4A AC/DC | - | Straight | 10.8mm | - | 4A | Silver | Solder Lug | 125V | - | - | Standard | SP3T | On-On-On | - | - | - | - | - | - | 250V | - | 4A | - | - | 125V | - | - | - | - | Non-Illuminated | - | - | Not Specified | - | - | - | - | 4.06mm | - | - | - | - | - | - | - | - | 31.75mm | - | - | - | 5.08mm | No | - | ROHS3 Compliant | UL94 V-2 | - | ||
![]() L101031MS02Q C&K | 32 |
| Datasheet | 14 Weeks | Silver | Through Hole | Through Hole | - | - | - | Nylon | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | Copper | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | -30°C~65°C | Bulk | 2008 | L | - | - | Active | 1 (Unlimited) | PC Pins | - | 65°C | -30°C | - | - | 28V | 4A AC/DC | - | - | - | - | 4A | Silver | PC Pin | 125V | - | - | Standard | SPST | On-Off | - | - | - | - | - | - | 250V | - | 4A | - | SPST | 125V | - | - | - | - | - | - | - | Not Specified | - | - | - | - | 3.81mm | - | - | - | - | - | - | - | - | - | - | - | - | 9.53mm | No | - | ROHS3 Compliant | - | - | ||
![]() GF-1126-0033 CW Industries | 2258 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | - | - | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | BLACK | Copper | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | -10°C~104°C | Bulk | 2012 | GF | - | yes | Active | 1 (Unlimited) | Solder | 1 | - | - | - | - | 125V | 11A AC 500mA DC | - | Vertical | - | - | 11A | Silver | Solder Lug | 125V | - | 13.97 mm | Standard | DPDT | On-On | - | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | - | - | 10,000 Cycles | - | 500mA | - | Non-Illuminated | - | 11A@125VAC | Not Specified | 0.5A@125VDC | - | - | - | 4.01mm | - | - | - | - | - | - | - | 7.87mm | 34.5mm | 14mm | - | - | 8.74mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 1101M1S2ZBE2 C&K | 39 |
| Datasheet | 16 Weeks | - | Panel, Solder | Panel Mount | - | - | - | Stainless Steel | Polyamide (PA), Nylon | - | - | - | - | - | - | Copper | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | -30°C~65°C | Bulk | 2012 | 1000 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | 400mW | 20V | 0.4VA AC/DC | - | Straight | 6.6mm | - | - | Gold | Solder Lug | 20V | - | - | Standard | SPDT | On-On | - | - | - | - | - | - | 20V | - | - | - | - | 20V | - | - | - | - | Non-Illuminated | - | - | Not Specified | - | - | - | - | 2.16mm | - | - | - | - | - | - | Black Actuator, Epoxy Sealed Terminals | - | 19.56mm | - | - | - | 3.56mm | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free |