- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Body Material | Actuator Material | ActuatorColor | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Pitch | Packing Method | Orientation | Depth | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | PCB Hole Count | Switch Travel | Washable | Life (Cycles) | Washability | Features | Height | Length | Width | Body Height | Length - Termination | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GF-326-0269 CW Industries | 15 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | COLD ROLLED STEEL | - | Polyamide (PA66), Nylon 6/6 | BLACK | Copper | 6,000 Cycles | -10°C~104°C | Bulk | - | GF | - | - | Active | 1 (Unlimited) | Solder | - | 1 | - | - | - | - | - | 125V | 3A AC 500mA DC | - | - | - | - | 3A | Silver | Solder Lug | 125V | 34.544mm | 13.97 mm | Standard | DPDT | On-On | - | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | 3A | 3A@125VAC | Not Specified | 0.5A@125VDC | - | 4.01mm | - | - | - | - | - | - | - | 7.874mm | 0.155 inch | 8.74mm | - | - | ROHS3 Compliant | - | - | ||
![]() EPS3PC1 Switchcraft Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Plastic | - | Thermoplastic | - | Copper Alloy | - | -20°C~70°C | Bulk | 1998 | EPS3 | e4 | - | Active | - | PC Pin | EAR99 | - | Silver (Ag) | - | - | - | 8536.50.90.65 | - | 10A AC | - | - | - | 16.51mm | 10A | - | PC Pin | 125V | - | - | Screwdriver Slot | DPDT | On-On (Line Voltage Selector) | - | - | - | 10.1A | - | 250V | - | - | - | 250V | - | TOGGLE SWITCH | 2A | - | - | 10.1A | 10.1A@125VAC | Not Specified | 10.1A@125VDC | - | 5.99mm | - | - | - | 115V-230V Marking | - | 41mm | - | 16.28mm | - | Flush | - | - | ROHS3 Compliant | - | Lead Free | ||
Tiny WHSL | 896 |
| Datasheet | 24 Weeks | Gold, Silver | Brackets, Through Hole | Through Hole | - | Resin | - | Polyoxymethylene (Acetal) (POM) | - | Copper Alloy | 10,000 Cycles | -30°C~70°C | Bulk | 2011 | OS | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | - | - | - | 100mA DC | - | - | Vertical | 7mm | - | Silver | PC Pin | - | - | - | Standard | DP3T | On-On-On | - | - | - | - | - | - | 100mA | - | - | 30V | 10,000 Cycles | - | 200mA | - | - | - | - | Non-Shorting (BBM) | - | - | 2.00mm | - | - | - | Epoxy Sealed Terminals | - | 14.5mm | - | - | - | 4.00mm | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() MSS225R APEM Inc. | In Stock | - | Datasheet | - | Silver | Brackets, Through Hole | Through Hole, Right Angle | - | Steel | - | Thermoplastic | - | - | 10,000 Cycles | -10°C~60°C | Bulk | - | MSS | e4 | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | - | - | BIFURCATED WIPING CONTACT | 8536.50.90.50 | 30V | 300mA AC/DC | - | - | Right Angle | - | 300mA | - | PC Pin | 125V | 16mm | 6.4 mm | Standard | DPDT | On-On | - | 20mOhm | 100000000Ohm | 0.3A | EPOXY TERMINAL SEALED | 125V | - | 500VRMS V | - | 30V | - | SLIDE SWITCH | 300mA | - | Non-Illuminated | 0.3A | .3A@125VAC | Not Specified | .3A@30VDC | 10 | 2.00mm | - | - | SOLVENT | Epoxy Sealed Terminals | - | - | - | 10.7mm | 0.118 inch | 9.50mm | - | - | RoHS Compliant | - | - | ||
![]() 1103M2S3CGE2 C&K | 15 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | Stainless Steel | - | Polyamide (PA), Nylon | - | Copper | 40,000 Cycles | -30°C~65°C | Bulk | 2016 | 1000 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | 28V | 6A AC/DC | - | - | Straight | 6.6mm | 6A | Gold | PC Pin | 120V | - | - | Standard | SPDT | On-Off-On | - | - | - | - | - | 250V | 6A | - | - | 28V | - | - | 6A | - | Non-Illuminated | - | - | Not Specified | - | - | 2.16mm | - | - | - | Black Actuator, Epoxy Sealed Terminals | - | 12.7mm | - | - | - | 5.08mm | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 32 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | Polymer | - | Polyamide (PA46), Nylon 4/6 | - | Beryllium Copper | 10,000 Cycles | -30°C~85°C | Tape & Reel (TR) | 2011 | JSM | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | - | - | - | - | 4V | 300mA DC | - | - | Right Angle | 6.5mm | 300mA | Silver | Gull Wing | - | - | - | Standard | SPDT | On-Mom | - | 70mOhm | - | - | - | - | 300mA | - | - | 4V | - | - | 300mA | - | Non-Illuminated | - | - | Not Specified | - | - | - | - | - | - | - | - | 8.8mm | - | - | - | 2.00mm | No | - | ROHS3 Compliant | UL94 V-2 | - | ||
Tiny WHSL | 32 |
| Datasheet | 24 Weeks | Gold, Silver | Brackets, Through Hole | Through Hole | - | Resin | - | Polyoxymethylene (Acetal) (POM) | - | Copper Alloy | 10,000 Cycles | -30°C~70°C | Bulk | 2003 | OS | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | - | - | - | 100mA DC | - | - | Vertical | 7mm | - | Silver | PC Pin | - | - | - | Standard | DPDT | On-On | - | - | - | - | - | - | 100mA | - | - | 30V | 10,000 Cycles | - | - | - | - | - | - | Shorting (MBB) | - | - | 2.00mm | - | - | - | Epoxy Sealed Terminals | - | 14.5mm | - | - | - | 4.00mm | No | - | ROHS3 Compliant | - | - | ||
![]() AS2E-2M-10-Z Nidec Copal Electronics | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | - | - | - | - | - | 10,000 Cycles | -20°C~85°C | Tray | 2016 | AS | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 85°C | -20°C | - | - | 48V | 50mA AC/DC | - | - | - | - | 50mA | Gold | PC Pin | 48V | - | - | Standard | DPDT | On-Off-On | Non-Shorting | - | - | - | - | - | - | - | DPDT | - | - | - | - | 70 ~ 500gf | - | - | - | Non-Shorting (BBM) | - | - | 2.20mm | - | - | - | - | - | - | - | - | - | 4.30mm | - | - | ROHS3 Compliant | - | - | ||
![]() L204121MS02Q C&K | 32 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | Copper | 10,000 Cycles | -30°C~65°C | Bulk | 2008 | L | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | - | - | 28V | 4A AC/DC | - | - | Straight | 10.79mm | 4A | Silver | PC Pin | 125V | - | - | Screwdriver Slot | DP4T | On-On-On-On | - | - | - | - | - | 250V | 4A | - | - | 125V | - | - | 4A | - | Non-Illuminated | - | - | Not Specified | - | - | 4.32mm | - | - | - | - | - | 28.5mm | - | - | - | 1.65mm | - | - | ROHS3 Compliant | - | - | ||
![]() EG1206 E-Switch | 6099 | - | - | 11 Weeks | - | Brackets, Through Hole | Through Hole, Right Angle | - | - | - | - | - | Copper Alloy | 10000 cycles | -20°C~70°C | Bulk | 2000 | EG | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | 8536.50.90.50 | 30V | 200mA DC | - | - | Right Angle | - | 200mA | Silver | PC Pin | 30V | - | - | Standard | SPDT | On-On | Non-Shorting | - | - | - | - | - | - | - | - | - | - | SLIDE SWITCH | 200mA | 200gf | Non-Illuminated | - | - | Non-Shorting (BBM) | - | - | 2.50mm | - | - | - | - | 5.6mm | 3.05mm | 6mm | - | - | 3.00mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() ES22MAKE C&K | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | - | - | - | Liquid Crystal Polymer (LCP) | - | Phosphor Bronze | 40,000 Cycles | -30°C~85°C | Tray | 1999 | ES | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | - | - | 85°C | -30°C | - | - | 20V | 0.4VA AC/DC | - | - | - | - | - | Gold | PC Pin | 20V | - | - | Standard | DPST | On-Off | - | - | - | - | - | - | - | - | DPDT, DPST | - | 40,000 Cycles | - | - | - | - | - | - | Not Specified | - | - | 2.29mm | - | - | - | Epoxy Sealed Terminals, IP57 | - | - | - | - | - | 3.07mm | - | - | Non-RoHS Compliant | - | Contains Lead | ||
Tiny WHSL | 32 |
| Datasheet | 14 Weeks | - | Panel, Solder | Panel Mount | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | Copper | 10,000 Cycles | -30°C~65°C | Bulk | 2012 | S | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | 125V | 6A AC 1A DC | - | - | Straight | 13.46mm | 1A | Silver | Solder Lug | 125V | - | - | Standard | SPDT | On-Mom | - | - | - | - | - | 250V | 6A | - | - | 125V | - | - | - | - | - | - | - | Not Specified | - | - | 4.57mm | - | - | - | Epoxy Sealed Terminals | - | 34.93mm | - | - | - | 8.51mm | No | - | ROHS3 Compliant | - | - | ||
![]() CL-SB-22B-02T Nidec Copal Electronics | 17 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | - | - | - | Polyamide (PA), Nylon | - | Copper | 10,000 Cycles | -40°C~85°C | Tape & Reel (TR) | 2012 | CL-SB | e4 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | - | - | 8536.50.90.50 | 12V | 200mA DC | - | TAPE AND REEL | Vertical | - | 200mA | Gold | Gull Wing | - | 8.5mm | 3.5 mm | Standard | DPDT | On-On | Non-Shorting | - | - | 0.2A | MOISTURE PROOF | - | - | - | - | - | - | SLIDE SWITCH | 200mA | 153gf | - | - | - | Non-Shorting (BBM) | .2A@12VDC | - | - | - | - | - | - | - | - | - | 3.5mm | - | 2.00mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() CUS-14TB Nidec Copal Electronics | 4685 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | - | Polyamide (PA), Nylon | - | Copper Alloy | 10,000 Cycles | -20°C~70°C | Tape & Reel (TR) | 2006 | CUS | e4 | yes | Active | 1 (Unlimited) | Gull Wing | - | - | - | - | - | - | - | 50V | 300mA DC | - | - | Right Angle | - | 300mA | Gold | Gull Wing | - | - | - | Standard | SP4T | On-On-On-On | Non-Shorting | 70mOhm | - | - | - | - | - | - | - | 20V | - | SLIDE SWITCH | 300mA | 153/204gf | - | - | - | Non-Shorting (BBM) | - | - | - | - | 10000 cycles | - | - | 1.6mm | - | - | - | - | 1.50mm | No | - | ROHS3 Compliant | - | - | ||
![]() CAS-220TB1 Nidec Copal Electronics | 908 |
| Datasheet | 11 Weeks | Gold | Surface Mount | Surface Mount | - | - | Polyphenylene | Polyamide (PA), Nylon | - | Copper Alloy | 2,000 Cycles | -40°C~85°C | Tape & Reel (TR) | 2014 | CAS | - | - | Active | 1 (Unlimited) | Gull Wing | - | 2 | - | 85°C | -40°C | - | - | 6V | 100mA DC | 1.7272mm | - | - | - | 100mA | Gold | Gull Wing | - | - | - | Flush | DPDT | On-On | - | - | - | - | - | - | - | - | DPDT | 24V | - | - | - | 51 ~ 510gf | - | - | - | Not Specified | - | - | 0.60mm | No | - | - | - | - | 5.3848mm | - | - | - | Flush | No | - | ROHS3 Compliant | - | - | ||
![]() CMS-2302A Copal | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SK13D16VG4 C&K | 32 |
| Datasheet | 7 Weeks | - | - | Through Hole, Right Angle | - | - | - | Polyoxymethylene (Acetal) (POM) | - | - | 10,000 Cycles | -20°C~70°C | Bulk | - | SK, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 30V | 300mA DC | - | - | - | - | - | Silver | PC Pin | - | - | - | Standard | SP3T | On-On-On | - | - | - | - | - | - | - | - | - | - | - | - | - | 200/250gf | - | - | - | Not Specified | - | - | 2.00mm | - | - | - | - | - | - | - | - | - | 4.00mm | - | - | Non-RoHS Compliant | - | - | ||
![]() SK12D15G5NS C&K | 32 |
| Datasheet | 7 Weeks | - | - | Through Hole, Right Angle | - | - | - | Polyoxymethylene (Acetal) (POM) | - | - | 10,000 Cycles | -20°C~70°C | Bulk | - | SK, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 30V | 300mA DC | - | - | - | - | - | Silver | PC Pin | - | - | - | Standard | SPDT | On-On | - | - | - | - | - | - | - | - | - | - | - | - | - | 250gf | - | - | - | Non-Shorting (BBM) | - | - | 2.00mm | - | - | - | - | - | - | - | - | - | 5.00mm | - | - | Non-RoHS Compliant | - | - | ||
![]() SK12H03G6 C&K | 32 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | SK, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() GF-126-0001 CW Industries | In Stock | - | Datasheet | 12 Weeks | - | Panel | Panel Mount | - | COLD ROLLED STEEL | - | Polyamide (PA66), Nylon 6/6 | BLACK | Copper | 6,000 Cycles | -10°C~104°C | Bulk | - | GF | - | - | Active | 1 (Unlimited) | PC Pin | - | 1 | - | - | - | - | - | 125V | 500mA AC/DC | - | - | - | - | 500mA | Silver | PC Pin | 125V | 15.9512mm | 10.16 mm | Standard | DPDT | On-On | - | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | 0.5A | 0.5A@125VAC | Not Specified | 0.5A@125VDC | 6 | 3.61mm | - | - | - | - | - | - | - | 7.239mm | 0.219 inch | 5.08mm | - | - | ROHS3 Compliant | - | Lead Free |