- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Number of Terminals | Actuator Material | Product Weight (g) | Actuator Style | ActuatorColor | Base Material | Body Orientation | Contact Materials | Dielectric Strength | ECCN (US) | ElectricalLife | Insulation Materials | Maximum Contact Resistance (mOhm) | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Minimum Insulation Resistance (MOhm) | Minimum Operating Temperature (°C) | Mounting | Pole Throw Configuration | Product Depth (mm) | Switch Configuration | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Orientation | Depth | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Switch Travel | Solderability | Washability | Features | Product Length (mm) | Height | Length | Width | Body Height | Length - Termination | Actuator Length | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1101M2S3CQE3 C&K | 32 |
| Datasheet | 16 Weeks | Silver | Through Hole | Through Hole | - | Stainless Steel | - | Polyamide (PA), Nylon | - | - | - | - | - | Copper | - | - | 40,000 Cycles | - | - | - | - | - | - | - | - | - | - | -30°C~65°C | Bulk | 2012 | 1000 | - | - | Active | 1 (Unlimited) | PC Pins | - | - | 65°C | -30°C | 28V | 6A AC/DC | - | Straight | 6.6mm | 6A | Silver | PC Pin | 120V | - | - | Standard | SPDT | On-On | - | - | - | - | 250V | 6A | - | SPDT | 28V | - | - | - | - | - | - | - | Not Specified | - | - | - | 2.16mm | - | - | Epoxy Sealed Terminals, Red Actuator | - | - | 12.7mm | - | - | - | 5.08mm | - | - | - | ROHS3 Compliant | - | ||
![]() 25146NLDB APEM Inc. | 6 |
| Datasheet | 9 Weeks | - | PCB, Through Hole | Through Hole | 2 | GLASS FILLED NYLON | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | - | Brass | - | - | 10,000 Cycles | THERMOPLASTIC | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | 25000N | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | - | 30V | 100mA DC | BULK | Straight | - | 100mA | Gold | PC Pin | 30V | 14.1mm | - | Flush | DPDT | On-On | 50mOhm | 1000000000Ohm | 0.1A | EPOXY TERMINAL SEALED | 50mV | - | 1000VRMS V | - | 30V | 20,000 Cycles | SLIDE SWITCH | 100mA | - | - | - | - | Not Specified | .1A@30VDC | - | 6 | 4.00mm | WAVE | PARTIAL | Epoxy Sealed Terminals | - | - | - | - | 8.1mm | 0.15 inch | - | - | - | - | ROHS3 Compliant | - | ||
![]() EG4208 E-Switch | 5 |
| - | 11 Weeks | Silver | Brackets, Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | 10000 cycles | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2001 | EG | - | - | Active | 1 (Unlimited) | PC Pin | - | 2 | 70°C | -20°C | 30V | 200mA DC | - | Right Angle | - | 200mA | Silver | PC Pin | 30V | - | - | Standard | 4PDT | On-On | - | - | - | - | - | - | - | 4PDT | - | - | - | 200mA | 250gf | Non-Illuminated | - | - | Not Specified | - | - | - | 2.00mm | - | - | - | - | - | - | - | - | - | 4.00mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CFS0202TB NIDEC Copal Electronics | 2658 |
| - | - | - | - | - | - | Polyphenylene Sulphide | 4 | - | 0.24 | Convex Knob | - | Cu Alloy | Straight | - | 500VAC | EAR99 | - | - | 50 | 0.1@6VDC | 85 | 1000 | -40 | Surface Mount | DPST | 6.5 | OFF ON | - | Tape and Reel | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | 4.3 | - | - | RoHS Compliant | - | ||
![]() 48ASSP1S1M7RBT Grayhill Inc. | In Stock | - | - | 18 Weeks | Gold | Brackets, Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | Stainless Steel | - | Polyamide (PA), Nylon | - | - | - | - | - | Copper Alloy | - | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2003 | 48A | - | - | Active | 1 (Unlimited) | PC Pins | - | - | 85°C | -30°C | 20V | 0.4VA AC/DC | - | Right Angle | 23.42mm | - | Gold | PC Pin | 20V | - | - | Standard | SPDT | On-On | - | - | - | - | 20V | - | - | SPDT | 20V | - | - | - | - | - | - | - | Not Specified | - | - | - | 2.16mm | - | - | Epoxy Sealed Terminals | - | - | 6.6mm | - | - | - | 5.08mm | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() SLG12002V APEM Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | SLG | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 4M1-SSP1-S1/2-M2QE Carling Technologies | In Stock | - | Datasheet | 10 Weeks | - | Panel, Through Hole | Through Hole | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | Silver (Ag) | - | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2013 | 4M | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 28V | 5A AC/DC | - | Vertical | - | - | Silver | PC Pin | 125V | - | - | Standard | SPDT | On-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | - | - | - | Epoxy Sealed Terminals | - | 6.3mm | 12.7mm | 6mm | - | - | 5.10mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() 48ASSP1S1M6RBT Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | Gold | Brackets, Through Hole | Through Hole, Right Angle | - | Stainless Steel | - | Polyamide (PA), Nylon | - | - | - | - | - | Copper Alloy | - | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2014 | 48A | - | - | Active | 1 (Unlimited) | PC Pins | - | - | 85°C | -30°C | 20V | 0.4VA AC/DC | - | Right Angle | - | - | Gold | PC Pin | 20V | - | - | Standard | SPDT | On-On | - | - | - | - | 20V | - | - | SPDT | 20V | - | - | - | - | - | - | - | Not Specified | - | - | - | 2.16mm | - | - | Epoxy Sealed Terminals | - | - | 13.57mm | - | - | - | 5.08mm | - | No | - | RoHS Compliant | - | ||
![]() 500SDP1S1M2QEB E-Switch | 15 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount | - | STAINLESS STEEL | - | Polyamide (PA), Nylon | - | - | - | - | - | Copper Alloy | - | - | 30,000 Cycles | DIALLYL PHTHALATE | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2008 | 500 | - | - | Active | 1 (Unlimited) | PC Pin | - | 1 | - | - | 28V | 5A AC/DC | - | - | - | 5A | Silver | PC Pin | 120V | 12.7mm | 11.43 mm | Standard | DPDT | On-On | 0.01mOhm | 1000000000Ohm | 5A | - | - | - | 1000VRMS V | - | - | 30,000 Cycles | SLIDE SWITCH | - | - | Non-Illuminated | 2A | 2A@250VAC | Not Specified | - | 250V | 8 | 2.16mm | - | - | Epoxy Sealed Terminals | - | - | - | - | 7.62mm | 0.201 inch | 5.08mm | - | - | - | ROHS3 Compliant | - | ||
![]() 500SDP1S1M53QEA E-Switch | 15 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | STAINLESS STEEL | - | Polyamide (PA), Nylon | - | - | - | - | - | Copper Alloy | - | - | 30,000 Cycles | DIALLYL PHTHALATE | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | - | 500 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | 1 | - | - | 28V | 5A AC/DC | - | - | - | 5A | Silver | Wire Wrap | 120V | 12.7mm | 11.43 mm | Standard | DPDT | On-On | 0.01mOhm | 1000000000Ohm | 5A | - | - | - | 1000VRMS V | - | - | 30,000 Cycles | - | - | - | - | 2A | 2A@250VAC | Not Specified | - | 250V | 6 | 2.16mm | - | - | Epoxy Sealed Terminals | - | - | - | - | 7.62mm | 0.34 inch | 5.08mm | - | - | - | ROHS3 Compliant | - | ||
![]() GG-387-0001 CW Industries | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole, Right Angle | - | COLD ROLLED STEEL | - | Polyamide (PA66), Nylon 6/6 | - | - | BLACK | - | - | Copper | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | -10°C~104°C | Bulk | 2016 | GG | - | - | Active | 1 (Unlimited) | PC Pin | - | 1 | - | - | 125V | 3A AC 500mA DC | - | - | - | 3A | Silver | PC Pin | 125V | 32.004mm | 7.874 mm | Standard | DPDT | On-On | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | - | - | 3A | 3A@125VAC | Not Specified | 0.5A@125VDC | - | - | 4.90mm | - | - | - | - | - | - | - | 13.97mm | 0.21 inch | 13.08mm | - | - | - | ROHS3 Compliant | - | ||
![]() G-328S-0000 CW Industries | 32 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | COLD ROLLED STEEL | - | Polyamide (PA66), Nylon 6/6 | - | - | BLACK | - | - | Copper | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | -10°C~104°C | Bulk | - | G | - | - | Active | 1 (Unlimited) | Solder | - | 3 | - | - | 125V | 3A AC 500mA DC | - | - | - | 3A | Silver | Solder Lug | 125V | 27.94mm | 13.97 mm | Standard | DP3T | On-On-On | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | 3A | 3A@125VAC | Not Specified | 0.5A@125VDC | - | - | 6.25mm | - | - | - | - | - | - | - | 8.128mm | 0.36 inch | 8.74mm | - | - | - | ROHS3 Compliant | - | ||
![]() GF-323-0098 CW Industries | 32 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | COLD ROLLED STEEL | - | Polyamide (PA66), Nylon 6/6 | - | - | BLACK | - | - | Copper | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | -10°C~104°C | Bulk | - | GF | - | - | Active | 1 (Unlimited) | Solder | - | 1 | - | - | 125V | 3A AC 500mA DC | - | - | - | 3A | Silver | Solder Lug | 125V | 34.544mm | 13.97 mm | Standard | SPST | On-Off | 0.01mOhm | 100000000Ohm | 0.5A | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | 3A | 3A@125VAC | Not Specified | 0.5A@125VDC | - | - | 4.01mm | - | - | - | - | - | - | - | 7.874mm | 0.36 inch | 19.05mm | - | - | - | ROHS3 Compliant | - | ||
![]() GF-323-0093 CW Industries | 15 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | COLD ROLLED STEEL | - | Polyamide (PA66), Nylon 6/6 | - | - | BLACK | - | - | Copper | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | -10°C~104°C | Bulk | - | GF | - | - | Active | 1 (Unlimited) | Wire Wrap | - | 1 | - | - | 125V | 3A AC 500mA DC | - | - | - | 3A | Silver | Wire Wrap | 125V | 34.544mm | 13.97 mm | Standard | SPST | On-Off | 0.01mOhm | 100000000Ohm | 0.5A | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | 3A | 3A@125VAC | Not Specified | 0.5A@125VDC | - | - | 4.01mm | - | - | - | - | - | - | - | 7.874mm | 0.36 inch | 15.88mm | - | - | - | ROHS3 Compliant | - | ||
![]() 25539NA6 APEM Inc. | 15 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | GLASS FILLED NYLON | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | - | Silver (Ag) | - | - | 10,000 Cycles | THERMOPLASTIC | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | 25000N | - | - | Active | 1 (Unlimited) | PC Pin | - | 2 | - | - | 30V | 4A AC 1A DC | - | Right Angle | - | 1A | - | PC Pin | 125V | 14.097mm | 7.493 mm | Standard | SPDT | On-Off-On | 10mOhm | 1000000000Ohm | 3A | - | 250V | - | 1000VRMS V | - | 30V | 20,000 Cycles | - | - | - | - | 2A | 2A@250VAC | Not Specified | 3A@30VDC | - | 3 | 4.00mm | WAVE | PARTIAL | Epoxy Sealed Terminals | - | - | - | - | 13.4874mm | 0.15 inch | 6.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() 25336NLD6 APEM Inc. | 15 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | - | Brass | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | 25000N | e4 | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | 30V | 100mA DC | BULK | - | - | 100mA | Gold | PC Pin | - | 14.1mm | 7.5 mm | Standard | SPDT | On-On | - | - | 0.1A | EPOXY TERMINAL SEALED | - | - | - | - | - | 20,000 Cycles | SLIDE SWITCH | - | - | - | - | - | Not Specified | .1A@30VDC | - | - | 4.00mm | - | - | Epoxy Sealed Terminals | - | - | - | - | 8.1mm | - | 6.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() 4M1-SDP1-S1/2-M2RE Carling Technologies | 23 |
| Datasheet | 10 Weeks | - | Panel, Through Hole | Through Hole | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | Gold (Au) | - | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2013 | 4M | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.4VA AC/DC | - | Vertical | - | - | Gold | PC Pin | 20V | - | - | Standard | DPDT | On-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | - | - | - | Epoxy Sealed Terminals | - | 9.3mm | 12.7mm | 10.7mm | - | - | 5.10mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() GF-626-6014 CW Industries | 15 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | COLD ROLLED STEEL | - | Polyamide (PA66), Nylon 6/6 | - | - | BLACK | - | - | Copper | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | -10°C~104°C | Bulk | - | GF | - | - | Active | 1 (Unlimited) | Wire Wrap | - | 1 | - | - | 125V | 6A AC 500mA DC | - | - | - | 6A | Silver | Wire Wrap | 125V | 34.544mm | 13.97 mm | Standard | DPDT | On-On | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | - | - | 6A | 6A@125VAC | Not Specified | 0.5A@125VDC | - | - | 4.01mm | - | - | - | - | - | - | - | 7.874mm | 0.312 inch | 8.74mm | - | - | - | ROHS3 Compliant | - | ||
![]() 500SSP1S1M2QEB E-Switch | 15 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | Copper Alloy | - | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2008 | 500 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | 28V | 5A AC/DC | - | - | - | 5A | Silver | PC Pin | 120V | - | - | Standard | SPDT | On-On | - | - | - | - | - | - | - | - | - | 30,000 Cycles | - | - | - | - | - | - | Not Specified | - | - | - | 2.16mm | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | 5.08mm | - | - | - | ROHS3 Compliant | - | ||
![]() L201011MS02Q C&K | 32 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | Copper | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | -30°C~65°C | Bulk | 2008 | L | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | 28V | 4A AC/DC | - | Straight | - | 4A | Silver | PC Pin | 125V | - | - | Standard | DPST | On-Off | - | - | - | - | 250V | 4A | - | - | 125V | - | - | - | - | - | - | - | Not Specified | - | - | - | 3.81mm | - | - | - | - | - | - | - | - | - | 5.08mm | - | No | - | ROHS3 Compliant | - |