- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Actuator Material | ActuatorColor | Brand | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | RoHS | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Number of Positions | Max Operating Temperature | Min Operating Temperature | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Dielectric Withstanding Voltage | Throw Configuration | Mechanical Life | Switch Type | Operating Force | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | PCB Hole Count | Switch Travel | Solderability | Contact (DC) Max Power Rating R Load | Washability | Lamp Type | Features | Product Category | Height | Length | Width | Body Height | Length - Termination | Actuator Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GF-1126-0001 CW Industries | 15 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | BLACK | - | Copper | 6,000 Cycles | - | - | - | - | -10°C~104°C | Bulk | 2012 | GF | - | Active | 1 (Unlimited) | PC Pin | 1 | - | - | - | 125V | 11A AC 500mA DC | - | 11A | Silver | PC Pin | 125V | 34.544mm | 13.97 mm | Standard | DPDT | On-On | - | 0.01mOhm | - | 0.5A | - | - | 10,000 Cycles | - | - | - | - | - | 11A@125VAC | Not Specified | 0.5A@125VDC | - | 4.01mm | - | - | - | - | - | - | - | - | - | 7.874mm | 0.3 inch | 8.74mm | - | ROHS3 Compliant | Lead Free | ||
![]() GF-1326-0018 CW Industries | 32 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | BLACK | - | Copper | 6,000 Cycles | - | - | - | - | -10°C~104°C | Bulk | - | GF | - | Active | 1 (Unlimited) | PC Pin | 1 | - | - | - | 125V | 13A AC 500mA DC | - | 13A | Silver | PC Pin | 125V | 22.352mm | 13.97 mm | Standard | DPDT | On-On | - | 0.01mOhm | - | 0.5A | - | - | 10,000 Cycles | SLIDE SWITCH | - | - | - | - | 13A@125VAC | Not Specified | 0.5A@125VDC | - | 4.01mm | - | - | - | - | - | - | - | - | - | 7.874mm | 0.3 inch | 8.74mm | - | ROHS3 Compliant | - | ||
![]() GF-126-0153 CW Industries | 32 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | BLACK | - | Copper | 6,000 Cycles | - | - | - | - | -10°C~104°C | Bulk | - | GF | - | Active | 1 (Unlimited) | PC Pin | 1 | - | - | - | 125V | 500mA AC/DC | - | 500mA | Silver | PC Pin | 125V | 15.9512mm | 10.16 mm | Standard | DPDT | On-On | - | 0.01mOhm | - | 0.5A | - | - | 10,000 Cycles | - | - | - | - | 0.5A | 0.5A@125VAC | Not Specified | 0.5A@125VDC | 6 | 3.61mm | - | - | - | - | - | - | - | - | - | 7.239mm | 0.219 inch | 5.08mm | - | ROHS3 Compliant | - | ||
![]() G-1138S-0047 CW Industries | 15 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | BLACK | - | Copper | 6,000 Cycles | - | - | - | - | -10°C~104°C | Bulk | - | G | - | Active | 1 (Unlimited) | Solder | 1 | - | - | - | 125V | 11A AC 500mA DC | - | 11A | Silver | Solder Lug | 125V | 49.9872mm | 14.224 mm | Standard | DP4T | On-On-On-On | - | 0.01mOhm | - | 0.5A | - | - | 10,000 Cycles | - | - | - | - | - | 11A@125VAC | Not Specified | 0.5A@125VDC | - | 6.76mm | - | - | - | - | - | - | - | - | - | 8.128mm | 0.36 inch | 8.74mm | - | ROHS3 Compliant | - | ||
![]() S201031MS02QE C&K Components | In Stock | - | - | - | - | - | - | - | - | - | - | C&K | - | - | 1 | - | C&K Switches | Details | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slide Switches | - | - | - | - | - | - | - | - | - | - | - | - | Slide Switches | - | - | - | - | - | - | - | - | - | ||
![]() S602131MS02QE C&K Components | In Stock | - | - | - | - | - | - | - | - | - | - | C&K | - | - | 1 | Non-Illuminated | C&K Switches | Details | - | - | - | S | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slide Switches | - | - | - | - | - | - | - | - | - | - | - | - | Slide Switches | - | - | - | - | - | - | - | - | - | ||
![]() GF-126-0288 CW Industries | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | BLACK | - | Copper | 6,000 Cycles | - | - | - | - | -10°C~104°C | Bulk | - | GF | - | Active | 1 (Unlimited) | PC Pin | 1 | - | - | - | 125V | 500mA AC/DC | - | 500mA | Silver | PC Pin | 125V | 15.9512mm | 10.16 mm | Standard | DPDT | On-On | - | 0.01mOhm | - | 0.5A | - | - | 10,000 Cycles | - | - | - | - | 0.5A | 0.5A@125VAC | Not Specified | 0.5A@125VDC | 6 | 3.61mm | - | - | - | - | - | - | - | - | - | 7.239mm | 0.219 inch | 5.08mm | - | ROHS3 Compliant | - | ||
![]() GF-126-0330 CW Industries | 32 |
| Datasheet | 12 Weeks | Silver | Through Hole | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | - | - | Copper | 6,000 Cycles | - | - | - | - | -10°C~104°C | Bulk | - | GF | - | Active | 1 (Unlimited) | PC Pin | - | 104°C | -10°C | - | 125V | 3A AC 500mA DC | Vertical | 3A | Silver | PC Pin | 125V | - | - | Standard | DPDT | On-On | - | - | - | - | - | DPDT | 10,000 Cycles | - | - | - | - | - | - | Not Specified | - | - | 3.61mm | - | - | - | - | - | - | - | - | - | - | - | 5.08mm | - | ROHS3 Compliant | - | ||
![]() GF-126-0326 CW Industries | 32 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | BLACK | - | Copper | 6,000 Cycles | - | - | - | - | -10°C~104°C | Bulk | - | GF | - | Active | 1 (Unlimited) | PC Pin | 1 | - | - | - | 125V | 8.5A AC 500mA DC | - | 8.5A | Silver | PC Pin | 125V | 15.9512mm | 10.16 mm | Standard | DPDT | On-On | - | 0.01mOhm | - | 0.5A | - | - | 10,000 Cycles | - | - | - | - | - | - | Not Specified | 0.5A@125VDC | 6 | 3.61mm | - | - | - | - | - | - | - | - | - | 7.239mm | 0.219 inch | 5.08mm | - | ROHS3 Compliant | - | ||
![]() GF-323-0061 CW Industries | 15 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | BLACK | - | Copper | 6,000 Cycles | - | - | - | - | -10°C~104°C | Bulk | - | GF | - | Active | 1 (Unlimited) | Solder | 1 | - | - | - | 125V | 3A AC 500mA DC | - | 3A | Silver | Solder Lug | 125V | 34.544mm | 13.97 mm | Standard | SPST | On-Off | - | 0.01mOhm | 100000000Ohm | 0.5A | - | - | 10,000 Cycles | - | - | - | - | 3A | 3A@125VAC | Not Specified | 0.5A@125VDC | - | 4.01mm | - | - | - | - | - | - | - | - | - | 7.874mm | 0.36 inch | 8.74mm | - | ROHS3 Compliant | - | ||
![]() CL-SB-13B-11 Nidec Copal Electronics | In Stock | - | Datasheet | 11 Weeks | Silver | Surface Mount | Surface Mount, Right Angle | - | - | Polyamide (PA), Nylon | - | - | Copper | 10,000 Cycles | - | - | - | - | -40°C~85°C | Bulk | 2016 | CL-SB | - | Active | 1 (Unlimited) | Gull Wing | - | 85°C | -40°C | - | 12V | 200mA DC | - | 200mA | Silver | Gull Wing | - | - | - | Standard | SP3T | On-On-On | Non-Shorting | - | - | - | - | SP3T | - | - | 160/260gf | - | - | - | - | Non-Shorting (BBM) | - | - | 2.00mm | - | - | - | - | - | - | - | - | - | - | - | 2.00mm | - | ROHS3 Compliant | - | ||
![]() G-128S-0004 CW Industries | 15 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | BLACK | - | Copper | 6,000 Cycles | - | - | - | - | -10°C~104°C | Bulk | - | G | - | Active | 1 (Unlimited) | PC Pin | 1 | - | - | - | 125V | 500mA AC/DC | - | 500mA | Silver | PC Pin | 125V | 30.226mm | 10.16 mm | Standard | DP3T | On-On-On | - | 0.01mOhm | - | 0.5A | - | - | 10,000 Cycles | - | - | - | - | 0.5A | 0.5A@125VAC | Not Specified | 0.5A@125VDC | 8 | 3.94mm | - | - | - | - | - | - | - | - | - | 7.493mm | 0.219 inch | 8.33mm | - | ROHS3 Compliant | - | ||
![]() G-128S-0000 CW Industries | 32 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | BLACK | - | Copper | 6,000 Cycles | - | - | - | - | -10°C~104°C | Bulk | - | G | - | Active | 1 (Unlimited) | Solder | 1 | - | - | - | 125V | 500mA AC/DC | - | 500mA | Silver | Solder Lug | 125V | 30.226mm | 10.16 mm | Standard | DP3T | On-On-On | - | 0.01mOhm | - | 0.5A | - | - | 10,000 Cycles | SLIDE SWITCH | - | - | - | 0.5A | 0.5A@125VAC | Not Specified | 0.5A@125VDC | 8 | 3.94mm | - | - | - | - | - | - | - | - | - | 7.493mm | 0.25 inch | 5.08mm | - | ROHS3 Compliant | - | ||
![]() 4M1-SDP1-S1/2-M1QE Carling Technologies | 15 |
| Datasheet | 10 Weeks | - | Panel | Panel Mount | - | - | Polyamide (PA), Nylon | - | - | Silver (Ag) | 30,000 Cycles | - | - | - | - | -30°C~85°C | Bulk | 2013 | 4M | - | Active | 1 (Unlimited) | Solder | - | - | - | - | 28V | 5A AC/DC | Vertical | - | Silver | Solder Lug | 125V | - | - | Standard | DPDT | On-On | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | 9.3mm | 12.7mm | 10.7mm | - | - | 5.10mm | No | ROHS3 Compliant | Contains Lead | ||
![]() G-128S-0109 CW Industries | 15 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 3 | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | BLACK | - | Copper | 6,000 Cycles | - | - | - | - | -10°C~104°C | Bulk | - | G | - | Active | 1 (Unlimited) | PC Pin | 1 | - | - | - | 125V | 500mA AC/DC | - | 500mA | Silver | PC Pin | 125V | - | 10.16 mm | Standard | DP3T | On-On-On | - | 0.01mOhm | - | 0.5A | - | - | 10,000 Cycles | SLIDE SWITCH | - | - | - | 0.5A | 0.5A@125VAC | Not Specified | 0.5A@125VDC | 8 | 3.94mm | - | - | - | - | - | - | - | - | - | - | 0.247 inch | 5.08mm | - | ROHS3 Compliant | - | ||
![]() G-128S-0158 CW Industries | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | BLACK | - | Copper | 6,000 Cycles | - | - | - | - | -10°C~104°C | Bulk | - | G | - | Active | 1 (Unlimited) | PC Pin | 1 | - | - | - | 125V | 500mA AC/DC | - | 500mA | Silver | PC Pin | 125V | 30.226mm | 10.16 mm | Standard | DP3T | On-On-On | - | 0.01mOhm | - | 0.5A | - | - | 10,000 Cycles | - | - | - | - | 0.5A | 0.5A@125VAC | Not Specified | 0.5A@125VDC | 8 | 3.94mm | - | - | - | - | - | - | - | - | - | 7.493mm | 0.805 inch | 5.08mm | - | ROHS3 Compliant | - | ||
![]() MFS101D-9-Z Nidec Copal Electronics | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | 5,000 Cycles | - | - | - | - | -10°C~70°C | Bulk | 2016 | MFS | - | Active | 1 (Unlimited) | PC Pin | - | 70°C | -10°C | - | 12V | 300mA DC | - | 300mA | - | PC Pin | - | - | - | Standard | SPDT | On-On | Non-Shorting | - | - | - | - | SPDT | - | - | 100gf | - | - | - | - | Non-Shorting (BBM) | - | - | 2.50mm | - | - | - | - | - | - | - | - | - | - | - | 3.30mm | - | ROHS3 Compliant | - | ||
![]() GF-161-0052 CW Industries | In Stock | - | Datasheet | 12 Weeks | - | Panel | Panel Mount | - | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | BLACK | - | Copper | 6,000 Cycles | - | - | - | - | -10°C~104°C | Bulk | - | GF | - | Active | 1 (Unlimited) | Solder | 1 | - | - | - | 125V | 500mA AC/DC | - | 500mA | Silver | Solder Lug | 125V | 25.4mm | 14.4018 mm | Screwdriver Slot | 3PDT | On-On (Line Voltage Selector) | - | 0.01mOhm | - | 0.5A | - | - | 10,000 Cycles | SLIDE SWITCH | - | - | - | 0.5A | 0.5A@125VAC | Not Specified | 0.5A@125VDC | 9 | 3.61mm | - | - | - | - | - | - | - | - | - | 7.493mm | - | 1.52mm | - | ROHS3 Compliant | - | ||
![]() G-1138S-0049 CW Industries | 32 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | BLACK | - | Copper | 6,000 Cycles | - | - | - | - | -10°C~104°C | Bulk | - | G | e4 | Active | 1 (Unlimited) | PC Pin | 1 | - | - | - | 125V | 11A AC 500mA DC | - | 11A | Silver | PC Pin | 125V | 49.9872mm | 14.224 mm | Standard | DP4T | On-On-On-On | - | 0.01mOhm | - | 0.5A | - | - | 10,000 Cycles | - | - | - | - | - | 11A@125VAC | Not Specified | 0.5A@125VDC | - | 6.76mm | - | - | - | - | - | - | - | - | - | 8.128mm | 0.155 inch | 4.78mm | - | ROHS3 Compliant | - | ||
![]() TG39Y010000 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | Thermoplastic | - | - | Brass | 30,000 Cycles | - | - | - | - | -30°C~85°C | Tray | - | TG | - | Active | 1 (Unlimited) | PC Pin | 2 | - | - | - | 48V | 500mA AC/DC | - | 500mA | Silver | PC Pin | 48V | 10.1092mm | 5.0038 mm | Standard | SPDT | On-Off-On | - | 0.02mOhm | 1000000000Ohm | - | 1000VRMS V | - | - | SLIDE SWITCH | - | - | - | - | - | Not Specified | - | 5 | 2.60mm | WAVE | 0.4VA@20VDC | PARTIAL | - | Epoxy Sealed Terminals | - | - | - | - | 15.6972mm | 0.13 inch | 3.00mm | - | ROHS3 Compliant | - |