- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | ActuatorColor | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | PCB Hole Count | Contact Function | Switch Travel | Features | Length | Body Height | Length - Termination | Actuator Length | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G-332-0039 CW Industries | 32 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | BLACK | Copper | 6,000 Cycles | -10°C~104°C | Bulk | - | G | Active | 1 (Unlimited) | PC Pin | - | 1 | - | - | 125V | 3A AC 500mA DC | - | - | 3A | Silver | PC Pin | 125V | 34.544mm | 13.97 mm | Standard | SPDT | On-Mom | - | 0.01mOhm | - | 0.5A | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | 3A | 3A@125VAC | Not Specified | 0.5A@125VDC | - | ON-(ON) | 4.01mm | - | - | 7.874mm | 0.385 inch | 8.74mm | - | ROHS3 Compliant | ||
![]() 48ASSP1S4M6RBT Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | - | Brackets, Through Hole | Through Hole, Right Angle | Stainless Steel | Polyamide (PA), Nylon | - | Copper Alloy | 30,000 Cycles | -30°C~85°C | Bulk | 2014 | 48A | Active | 1 (Unlimited) | PC Pins | EAR99 | - | - | - | 20V | 0.4VA AC/DC | - | - | - | Gold | PC Pin | 20V | - | - | Standard | SPDT | On-On | - | - | - | - | 20V | - | - | 20V | - | SLIDE SWITCH | - | - | - | Not Specified | - | - | - | 2.16mm | Epoxy Sealed Terminals | 13.57mm | - | - | 3.56mm | No | RoHS Compliant | ||
![]() G-332-0023 CW Industries | 32 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | BLACK | Copper | 6,000 Cycles | -10°C~104°C | Bulk | 2016 | G | Active | 1 (Unlimited) | PC Pin | - | 1 | - | - | 125V | 3A AC 500mA DC | - | - | 3A | Silver | PC Pin | 125V | 34.544mm | 13.97 mm | Standard | SPDT | On-Mom | - | 0.01mOhm | - | 0.5A | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | 3A | 3A@125VAC | Not Specified | 0.5A@125VDC | - | ON-(ON) | 4.01mm | - | - | 7.874mm | 0.3 inch | 8.74mm | - | ROHS3 Compliant | ||
![]() G-141L-0001 CW Industries | In Stock | - | Datasheet | 12 Weeks | - | Panel | Panel Mount | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | BLACK | Copper | 6,000 Cycles | -10°C~104°C | Bulk | - | G | Active | 1 (Unlimited) | PC Pin | - | 4 | - | - | 125V | 500mA AC/DC | - | - | 500mA | Silver | PC Pin | 125V | 34.9758mm | 10.16 mm | Standard | DP4T | On-On-On-On | - | - | 100000000Ohm | 0.5A | - | - | - | - | 10,000 Cycles | - | - | 0.5A | 0.5A@125VAC | Not Specified | 0.5A@125VDC | - | - | 3.94mm | - | - | 7.493mm | 0.25 inch | 5.08mm | - | ROHS3 Compliant | ||
![]() G-1332-0000 CW Industries | 15 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | BLACK | Copper | 6,000 Cycles | -10°C~104°C | Bulk | - | G | Active | 1 (Unlimited) | Solder | - | 1 | - | - | 125V | 13A AC 500mA DC | - | - | 13A | Silver | Solder Lug | 125V | 34.544mm | 13.97 mm | Standard | SPDT | On-Mom | - | 0.01mOhm | - | 0.5A | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | - | 13A@125VAC | Not Specified | 0.5A@125VDC | - | ON-(ON) | 4.01mm | - | - | 7.874mm | 0.36 inch | 8.74mm | - | ROHS3 Compliant | ||
![]() G-1329L-0000 CW Industries | 15 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | BLACK | Copper | 6,000 Cycles | -10°C~104°C | Bulk | - | G | Active | 1 (Unlimited) | Solder | - | 1 | - | - | 125V | 13A AC 500mA DC | - | - | 13A | Silver | Solder Lug | 125V | 42.0624mm | 13.97 mm | Standard | SP3T | On-On-On | - | 0.01mOhm | - | 0.5A | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | - | 13A@125VAC | Not Specified | 0.5A@125VDC | - | - | 6.25mm | - | - | 8.128mm | 0.36 inch | 8.74mm | - | ROHS3 Compliant | ||
![]() GF-165-0001 CW Industries | 15 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount, Right Angle | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | BLACK | Copper | 6,000 Cycles | -10°C~104°C | Bulk | 2016 | GF | Active | 1 (Unlimited) | PC Pin | - | 1 | - | - | 125V | 500mA AC/DC | - | - | 500mA | Silver | PC Pin | 125V | 25.4mm | 7.62 mm | Standard | 3PDT | On-On | - | 0.01mOhm | - | 0.5A | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | 0.5A | 0.5A@125VAC | Not Specified | 0.5A@125VDC | 9 | - | 3.61mm | - | - | 14.4018mm | 0.219 inch | 5.08mm | - | ROHS3 Compliant | ||
![]() G-1128S-0053 CW Industries | 15 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | BLACK | Copper | 6,000 Cycles | -10°C~104°C | Bulk | - | G | Active | 1 (Unlimited) | PC Pin | - | 3 | - | - | 125V | 11A AC 500mA DC | - | - | 11A | Silver | PC Pin | 125V | 42.0624mm | 13.97 mm | Standard | DP3T | On-On-On | - | 0.01mOhm | - | 0.5A | - | - | - | - | 10,000 Cycles | - | - | - | 11A@125VAC | Not Specified | 0.5A@125VDC | - | - | 6.25mm | - | - | 8.128mm | 0.3 inch | 8.74mm | - | ROHS3 Compliant | ||
![]() G-168L-0016 CW Industries | In Stock | - | Datasheet | 12 Weeks | - | Panel | Panel Mount | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | BLACK | Copper | 6,000 Cycles | -10°C~104°C | Bulk | - | G | Active | 1 (Unlimited) | PC Pin | - | 3 | - | - | 125V | 500mA AC/DC | - | - | 500mA | Silver | PC Pin | 125V | 20.701mm | 14.4018 mm | Standard | 3P3T | On-On-On | - | 0.01mOhm | - | 0.5A | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | 0.5A | 0.5A@125VAC | Not Specified | 0.5A@125VDC | - | - | 3.94mm | - | - | 7.493mm | 0.219 inch | 8.33mm | - | ROHS3 Compliant | ||
![]() GS-115-0108 CW Industries | 15 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | BLACK | Copper Alloy | - | -10°C~104°C | Bulk | - | GS | Active | 1 (Unlimited) | PC Pin | - | 2 | - | - | 125V | 500mA AC/DC | - | - | 500mA | Silver | PC Pin | 125V | 19.05mm | 5.588 mm | Standard | SPDT | On-On | - | - | 100000000Ohm | 0.5A | - | - | - | - | 10,000 Cycles | - | - | 0.5A | 0.5A@125VAC | Not Specified | 0.5A@125VDC | - | - | 2.67mm | - | - | 5.08mm | 0.106 inch | 4.29mm | - | ROHS3 Compliant | ||
![]() TS01AME C&K | In Stock | - | Datasheet | 14 Weeks | Silver | Brackets, Through Hole | Through Hole, Right Angle | Stainless Steel | Polyamide (PA), Nylon | - | Silver (Ag) | 60,000 Cycles | -30°C~85°C | Bulk | 2003 | TS | Active | 1 (Unlimited) | PC Pins | - | - | 85°C | -30°C | 28V | 3A AC/DC | Right Angle | 13.13mm | 3A | Silver | PC Pin | 120V | - | - | Standard | SPDT | On-On | - | - | - | - | 120V | 3A | SPDT | 28V | - | - | - | - | - | Not Specified | - | - | - | 3.05mm | Epoxy Sealed Terminals | 10.16mm | - | - | 3.10mm | No | ROHS3 Compliant | ||
![]() CL-SB-23C-11 Nidec Copal Electronics | In Stock | - | Datasheet | 11 Weeks | Silver | Through Hole | Through Hole, Right Angle | - | Polyamide (PA), Nylon | - | Copper | 10,000 Cycles | -40°C~85°C | Bulk | - | CL-SB | Active | 1 (Unlimited) | PC Pin | - | - | 85°C | -40°C | 12V | 200mA DC | - | - | 200mA | Silver | PC Pin | - | - | - | Standard | DP3T | On-On-On | Non-Shorting | - | - | - | - | - | DP3T | - | - | - | 160/260gf | - | - | Non-Shorting (BBM) | - | - | - | 2.00mm | - | - | - | - | 2.00mm | - | ROHS3 Compliant | ||
![]() CL-SB-13A-12 Nidec Copal Electronics | In Stock | - | Datasheet | 11 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA), Nylon | - | Copper | 10,000 Cycles | -40°C~85°C | Bulk | 2016 | CL-SB | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | 12V | 200mA DC | - | - | 200mA | Gold | J Lead | - | - | - | Standard | SP3T | On-On-On | Non-Shorting | - | - | - | - | - | SP3T | - | - | - | 160/260gf | - | - | Non-Shorting (BBM) | - | - | - | 2.00mm | - | - | - | - | 2.00mm | - | ROHS3 Compliant | ||
![]() CL-SB-23C-12 Nidec Copal Electronics | In Stock | - | Datasheet | 11 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Polyamide (PA), Nylon | - | Copper | 10,000 Cycles | -40°C~85°C | Bulk | - | CL-SB | Active | 1 (Unlimited) | PC Pin | - | - | 85°C | -40°C | 12V | 200mA DC | - | - | 200mA | Gold | PC Pin | - | - | - | Standard | DP3T | On-On-On | Non-Shorting | - | - | - | - | - | DP3T | - | - | - | 160/260gf | - | - | Non-Shorting (BBM) | - | - | - | 2.00mm | - | - | - | - | 2.00mm | - | ROHS3 Compliant | ||
![]() CL-SB-13A-11 Nidec Copal Electronics | In Stock | - | Datasheet | 11 Weeks | Silver | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA), Nylon | - | Copper | 10,000 Cycles | -40°C~85°C | Bulk | 2016 | CL-SB | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | 12V | 200mA DC | - | - | 200mA | Silver | J Lead | - | - | - | Standard | SP3T | On-On-On | Non-Shorting | - | - | - | - | - | SP3T | - | - | - | 160/260gf | - | - | Non-Shorting (BBM) | - | - | - | 2.00mm | - | - | - | - | 2.00mm | - | ROHS3 Compliant | ||
![]() 1101M2S3AKE2 C&K | In Stock | - | Datasheet | 14 Weeks | Gold, Lead, Tin | Brackets, Through Hole | Through Hole, Right Angle | Stainless Steel | Polyamide (PA), Nylon | - | Copper | 100,000 Cycles | -30°C~65°C | Bulk | 2006 | 1000 | Active | 1 (Unlimited) | PC Pin | - | - | 65°C | -30°C | 20V | 0.4VA AC/DC | Right Angle | 15.51mm | - | Gold | PC Pin | 20V | - | - | Standard | SPDT | On-On | - | - | - | - | 20V | - | SPDT | 20V | - | - | - | - | - | Not Specified | - | - | - | 2.16mm | Black Actuator, Epoxy Sealed Terminals | 13.57mm | - | - | 4.72mm | - | ROHS3 Compliant | ||
![]() CL-SB-23B-12T Nidec Copal Electronics | In Stock | - | Datasheet | 11 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA), Nylon | - | Copper | 10,000 Cycles | -40°C~85°C | Tape & Reel (TR) | - | CL-SB | Active | 1 (Unlimited) | Gull Wing | - | - | 85°C | -40°C | 12V | 200mA DC | - | - | 200mA | Gold | Gull Wing | - | - | - | Standard | DP3T | On-On-On | Non-Shorting | - | - | - | - | - | DP3T | - | - | - | 160/260gf | - | - | Non-Shorting (BBM) | - | - | - | 2.00mm | - | - | - | - | 2.00mm | - | ROHS3 Compliant | ||
![]() CL-SB-23A-12 Nidec Copal Electronics | In Stock | - | Datasheet | 11 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA), Nylon | - | Copper | 10,000 Cycles | -40°C~85°C | Bulk | 2016 | CL-SB | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | 12V | 200mA DC | - | - | 200mA | Gold | J Lead | - | - | - | Standard | DP3T | On-On-On | Non-Shorting | - | - | - | - | - | DP3T | - | - | - | 160/260gf | - | - | Non-Shorting (BBM) | - | - | - | 2.00mm | - | - | - | - | 2.00mm | - | ROHS3 Compliant | ||
![]() CL-SB-13B-12 Nidec Copal Electronics | In Stock | - | Datasheet | 11 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA), Nylon | - | Copper | 10,000 Cycles | -40°C~85°C | Bulk | 2016 | CL-SB | Active | 1 (Unlimited) | Gull Wing | - | - | 85°C | -40°C | 12V | 200mA DC | - | - | 200mA | Gold | Gull Wing | - | - | - | Standard | SP3T | On-On-On | Non-Shorting | - | - | - | - | - | SP3T | - | - | - | 160/260gf | - | - | Non-Shorting (BBM) | - | - | - | 2.00mm | - | - | - | - | 2.00mm | - | ROHS3 Compliant | ||
![]() CL-SB-23B-11T Nidec Copal Electronics | In Stock | - | Datasheet | 11 Weeks | Silver | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA), Nylon | - | Copper | 10,000 Cycles | -40°C~85°C | Tape & Reel (TR) | - | CL-SB | Active | 1 (Unlimited) | Gull Wing | - | - | 85°C | -40°C | 12V | 200mA DC | - | - | 200mA | Silver | Gull Wing | - | - | - | Standard | DP3T | On-On-On | Non-Shorting | - | - | - | - | - | DP3T | - | - | - | 160/260gf | - | - | Non-Shorting (BBM) | - | - | - | 2.00mm | - | - | - | - | 2.00mm | - | ROHS3 Compliant |