- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Actuator Material | ActuatorColor | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Switch Travel | Solderability | Body Color | Contact (DC) Max Power Rating R Load | Washability | Features | Height | Length | Width | Body Height | Length - Termination | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 25139NLDH APEM Inc. | 430 |
| Datasheet | 9 Weeks | - | PCB, Through Hole | Through Hole | 3 | GLASS FILLED NYLON | Polyamide (PA), Nylon, Glass Filled | - | Brass | 10,000 Cycles | THERMOPLASTIC | -40°C~85°C | Bulk | - | 25000N | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | - | - | - | 30V | 100mA DC | - | - | - | 100mA | Gold | PC Pin | - | - | 14.1mm | 7.5 mm | Standard | SPDT | On-Off-On | - | 50mOhm | 1000000000Ohm | 0.1A | EPOXY TERMINAL SEALED | - | - | 1000VRMS V | - | - | 20,000 Cycles | SLIDE SWITCH | 100mA | - | - | - | - | Not Specified | - | - | 3 | - | 4.00mm | WAVE | - | - | PARTIAL | Epoxy Sealed Terminals | - | - | - | 8.1mm | 0.15 inch | 2.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() 1201M1S1ZBE2 C&K | 12 |
| Datasheet | 16 Weeks | - | Panel, Solder | Panel Mount | - | Stainless Steel | Polyamide (PA), Nylon | - | Copper | 100,000 Cycles | - | -30°C~65°C | Bulk | 2012 | 1000 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | 20V | 0.4VA AC/DC | Straight | 11.43mm | - | - | Gold | Solder Lug | 20V | - | - | - | Standard | DPDT | On-On | - | - | - | - | - | 20V | - | - | - | 20V | - | - | - | - | - | - | - | Not Specified | - | - | - | - | 2.16mm | - | - | - | - | Black Actuator, Epoxy Sealed Terminals | - | 19.56mm | - | - | - | 1.02mm | - | - | ROHS3 Compliant | - | - | ||
![]() MS22BSG13 NKK Switches | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | STAINLESS STEEL | Polybutylene Terephthalate (PBT), Glass Filled | - | Copper | 50,000 Cycles | GLASS FILLED DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2015 | MS | - | yes | Active | 1 (Unlimited) | PC Pin | - | 2 | - | - | - | - | 28V | 0.4VA AC/DC | Vertical | - | not_compliant | - | Gold | PC Pin | 28V | - | 12.7mm | 11.9126 mm | Standard | DPDT | On-On | Non-Shorting | 0.02mOhm | 1000000000Ohm | - | - | - | - | 1500VAC V | - | - | 100,000 Cycles | SLIDE SWITCH | - | - | - | - | - | Non-Shorting (BBM) | - | - | 10 | - | 2.20mm | WAVE | - | 0.4VA@28VDC | - | Epoxy Sealed Terminals | - | - | - | 19.7612mm | 0.264 inch | 5.10mm | - | - | ROHS3 Compliant | - | - | ||
![]() MS23BSG13 NKK Switches | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | STAINLESS STEEL | Polybutylene Terephthalate (PBT), Glass Filled | - | Copper | 50,000 Cycles | GLASS FILLED DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2015 | MS | - | yes | Active | 1 (Unlimited) | PC Pin | - | 3 | - | - | - | - | 28V | 0.4VA AC/DC | Vertical | 11.9mm | not_compliant | - | Gold | PC Pin | 28V | - | - | 11.9126 mm | Standard | DPDT | On-Off-On | Non-Shorting | 0.02mOhm | 1000000000Ohm | - | - | 28V | 100mA | 1500VAC V | - | 28V | 100,000 Cycles | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | 10 | - | 3.50mm | WAVE | - | 0.4VA@28VDC | - | Epoxy Sealed Terminals | - | 16.2mm | - | 19.7612mm | - | 5.10mm | - | - | ROHS3 Compliant | - | - | ||
![]() SS12SDH2LC NKK Switches | 100 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | Resin | Polyacetal | - | Phosphor Bronze | 10,000 Cycles | - | -15°C~60°C | Bulk | 2012 | SS | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | 30V | 100mA DC | - | 10mm | - | 100mA | Silver | PC Pin | 28V | - | - | - | Illuminated | SPDT | On-On | Shorting | - | - | - | - | - | 100mA | - | - | 30V | 10,000 Cycles | SLIDE SWITCH | 100mA | - | - | - | - | Shorting (MBB) | - | - | - | - | 2.00mm | - | - | - | - | - | - | 13mm | - | - | - | 2.50mm | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() MS20ASG30 NKK Switches | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | - | STAINLESS STEEL | Polybutylene Terephthalate (PBT), Glass Filled | - | Copper | 50,000 Cycles | GLASS FILLED DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2015 | MS | - | yes | Active | 1 (Unlimited) | PC Pin | - | 3 | - | - | - | - | 28V | 0.4VA AC/DC | Right Angle | - | not_compliant | - | Gold | PC Pin | 28V | - | 12.7mm | 11.4046 mm | Standard | SP3T | On-On-On | Non-Shorting | 0.02mOhm | 1000000000Ohm | - | EPOXY | - | - | 1500VAC V | - | - | 100,000 Cycles | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | 8 | - | 3.50mm | WAVE | - | 0.4VA@28VDC | - | Jumper needed to achieve triple throw | - | - | - | 22.8346mm | 0.126 inch | 5.10mm | - | - | ROHS3 Compliant | - | - | ||
![]() MS13ASG13 NKK Switches | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | STAINLESS STEEL | Polybutylene Terephthalate (PBT), Glass Filled | - | Copper | 50,000 Cycles | GLASS FILLED DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2015 | MS | - | yes | Active | 1 (Unlimited) | PC Pin | - | 3 | - | - | - | - | 28V | 0.4VA AC/DC | Vertical | 7.1mm | - | - | Gold | PC Pin | 28V | - | - | 7.112 mm | Standard | SPDT | On-Off-On | Non-Shorting | 0.02mOhm | 1000000000Ohm | - | - | 28V | 100mA | 1500VAC V | - | 28V | 100,000 Cycles | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | 7 | - | 3.50mm | WAVE | - | 0.4VA@28VDC | - | Epoxy Sealed Terminals | - | 16.2mm | - | 18.542mm | - | 5.10mm | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 424 |
| Datasheet | 16 Weeks | - | Brackets, PCB, Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | Stainless Steel | Polyamide (PA), Nylon | - | Copper | 40,000 Cycles | - | -30°C~65°C | Tray | 2006 | 1000 | - | - | Active | 1 (Unlimited) | PC Pins | - | 2 | - | - | - | - | 28V | 6A AC/DC | Horizontal, Right Angle | 23.42mm | - | 6A | Silver | PC Pin | 120V | UL | - | - | Standard | SPDT | On-On | - | 10mOhm | 1GOhm | - | - | 250V | 6A | - | - | 28V | - | - | 6A | - | - | - | - | Not Specified | - | - | - | - | 2.16mm | - | - | - | - | Black Actuator, Epoxy Sealed Terminals | - | 6.6mm | 6.6mm | - | - | 4.72mm | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() ES21MABE C&K | 28 |
| Datasheet | 16 Weeks | - | Brackets, Through Hole | Through Hole, Right Angle | - | Nylon | Liquid Crystal Polymer (LCP) | - | Bronze | 40,000 Cycles | - | -30°C~85°C | Tray | 2006 | ES | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | - | 20V | 0.4VA AC/DC | Horizontal, Right Angle | 15.17mm | - | - | Gold | PC Pin | 20V | - | - | - | Standard | DPDT | On-On | - | 50mOhm | 1GOhm | - | - | 20V | - | - | - | 20V | 40,000 Cycles | - | 100mA | - | - | - | - | Not Specified | - | - | - | - | 2.29mm | - | - | - | - | Epoxy Sealed Terminals, IP57 | 6.38mm | 10.03mm | 10.03mm | - | - | 3.07mm | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 12 |
| Datasheet | 16 Weeks | Gold | Brackets, Through Hole | Through Hole | - | Stainless Steel | Polyamide (PA), Nylon | - | Copper | 100,000 Cycles | - | -30°C~65°C | Bulk | 2012 | 1000 | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | 65°C | -30°C | - | 20V | 0.4VA AC/DC | Straight | 7.92mm | - | - | Gold | PC Pin | 20V | - | - | - | Standard | SPDT | On-On | - | - | - | - | - | 20V | - | - | SPDT | 20V | - | - | - | - | - | - | - | Not Specified | - | - | - | - | 2.16mm | - | - | - | - | Black Actuator, Epoxy Sealed Terminals | - | 16.11mm | - | - | - | 9.04mm | - | - | ROHS3 Compliant | - | - | ||
![]() SS12SDP2LF NKK Switches | 66 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | Polyacetal | - | Phosphor Bronze | 10,000 Cycles | - | -15°C~60°C | Bulk | 2012 | SS | - | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | 30V | 100mA DC | Vertical | - | - | 100mA | Silver | PC Pin | 28V | - | - | - | Illuminated | SPDT | On-On | Shorting | - | - | - | - | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | 100mA | - | - | - | - | Shorting (MBB) | - | - | - | - | 2.00mm | - | - | - | - | - | - | - | - | - | - | 2.50mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 600DP1S3M4R E-Switch | 28 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 20,000 Cycles | - | -40°C~80°C | Bulk | 2008 | 600 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | - | - | - | 20V | 0.4VA AC/DC | - | - | - | - | Gold | PC Pin | 20V | - | 13.9954mm | 7.7978 mm | Standard | DPDT | On-On | - | 0.1mOhm | 1000000000Ohm | - | EPOXY | - | - | - | - | - | 20,000 Cycles | SLIDE SWITCH | - | - | - | 1A | 1A@250VAC | Not Specified | - | 250V | 6 | - | 2.65mm | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | 7.6962mm | 0.169 inch | 2.30mm | - | - | ROHS3 Compliant | - | - | ||
![]() AS24AP NKK Switches | 428 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon, Glass Filled | WHITE | Phosphor Bronze | 50,000 Cycles | CARBON COMPOSITE POLYMER | -30°C~85°C | Tray | 2006 | AS | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | 3 | - | - | - | - | 28V | 0.4VA AC/DC | - | 5.38mm | - | - | Gold | PC Pin | 28V | - | - | 9.1948 mm | Standard | SP3T | On-On-On | Non-Shorting | 0.05mOhm | 500000000Ohm | - | - | 28V | 100mA | 500VAC V | - | 28V | 50,000 Cycles | SLIDE SWITCH | - | 260gf | Non-Illuminated | - | - | Non-Shorting (BBM) | - | - | 6 | - | - | WAVE | - | 0.4VA@28VDC | - | Jumper needed to achieve triple throw | - | 9.8mm | - | 14.6812mm | - | 2.50mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() SS22SDH2 NKK Switches | 3347 |
| Datasheet | 9 Weeks | - | PCB, Through Hole | Through Hole, Right Angle | - | Resin | Polyamide (PA), Nylon | - | Phosphor Bronze | 10,000 Cycles | - | -15°C~60°C | Tray | 2006 | SS | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 3 | Gold (Au) | - | - | 8536.50.90.50 | 30V | 100mA DC | Right Angle, Horizontal | 9.04mm | - | 100mA | Silver | PC Pin | 28V | - | - | 6.54 mm | Standard | DPDT | On-On | Shorting | 20mOhm | 100MOhm | 0.1A | MOLDED | - | 100mA | 500VAC V | - | 30V | 10,000 Cycles | SLIDE SWITCH | 100mA | - | Non-Illuminated | - | - | Shorting (MBB) | .1A@30VDC | - | 6 | - | 2.00mm | WAVE | GRAY | - | - | - | - | 10.2mm | 10.2mm | 5mm | - | 2.50mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 11000 |
| Datasheet | 24 Weeks | Gold, Silver | Brackets, Through Hole | Through Hole | - | Resin | Polyoxymethylene (Acetal) (POM) | - | Copper Alloy | 10,000 Cycles | - | -30°C~70°C | Bulk | 2011 | OS | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | - | 12V | 100mA DC | Vertical | 6.8mm | - | 100mA | Silver | PC Pin | - | - | - | - | Standard | DPDT | On-On | Non-Shorting | - | - | - | - | - | 100mA | - | - | 12V | 10,000 Cycles | - | 100mA | - | - | - | - | Non-Shorting (BBM) | - | - | - | - | 2.00mm | - | - | - | - | Epoxy Sealed Terminals | - | 8.6mm | - | - | - | 4.00mm | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 500SDP1S1M2QEA E-Switch | 150 | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | STAINLESS STEEL | Polyamide (PA), Nylon | - | Copper Alloy | 30,000 Cycles | - | -30°C~85°C | Bulk | 2008 | 500 | e4 | yes | Active | 1 (Unlimited) | PC Pin | - | 2 | - | - | - | - | 28V | 5A AC/DC | Vertical | - | - | 5A | Silver | PC Pin | 120V | - | 12.7mm | 11.43 mm | Standard | DPDT | On-On | - | 0.1mOhm | 1000000000Ohm | 5A | - | - | - | - | - | - | 30,000 Cycles | SLIDE SWITCH | 5A | - | - | 2A | 2A@250VAC | Not Specified | - | 250V | - | ON-OFF | 2.16mm | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 7.6962mm | 0.189 inch | 5.08mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() SK12F17G7WK C&K | 12 |
| Datasheet | 7 Weeks | - | - | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 10,000 Cycles | - | -20°C~70°C | Bulk | - | SK, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 30V | 300mA DC | - | - | - | - | Silver | PC Pin | - | - | - | - | Standard | SPDT | On-On | - | - | - | - | - | - | - | - | - | - | - | - | - | 250gf | - | - | - | Non-Shorting (BBM) | - | - | - | - | 3.00mm | - | - | - | - | - | - | - | - | - | - | 7.00mm | - | - | Non-RoHS Compliant | - | - | ||
![]() SK12F17G7GY C&K | 12 |
| Datasheet | 7 Weeks | - | - | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 10,000 Cycles | - | -20°C~70°C | Bulk | - | SK, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 30V | 300mA DC | - | - | - | - | Silver | PC Pin | - | - | - | - | Standard | SPDT | On-On | - | - | - | - | - | - | - | - | - | - | - | - | - | 250gf | - | - | - | Non-Shorting (BBM) | - | - | - | - | 3.00mm | - | - | - | - | - | - | - | - | - | - | 7.00mm | - | - | Non-RoHS Compliant | - | - | ||
![]() SK12F28G9NS C&K | 12 |
| Datasheet | 7 Weeks | - | - | Through Hole, Right Angle | - | - | Polyoxymethylene (Acetal) (POM) | - | - | 10,000 Cycles | - | -20°C~70°C | Bulk | - | SK, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 30V | 300mA DC | - | - | - | - | Silver | PC Pin | - | - | - | - | Standard | SPDT | On-On | - | - | - | - | - | - | - | - | - | - | - | - | - | 250gf | - | - | - | Non-Shorting (BBM) | - | - | - | - | 3.00mm | - | - | - | - | - | - | - | - | - | - | 9.00mm | - | - | Non-RoHS Compliant | - | - | ||
![]() SK12D32G4ENS C&K | 12 |
| Datasheet | 7 Weeks | - | - | Through Hole, Right Angle | - | - | Polyoxymethylene (Acetal) (POM) | - | - | 10,000 Cycles | - | -20°C~70°C | Bulk | - | SK, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 30V | 300mA DC | - | - | - | - | Silver | PC Pin | - | - | - | - | Standard | SPDT | On-On | - | - | - | - | - | - | - | - | - | - | - | - | - | 250gf | - | - | - | Non-Shorting (BBM) | - | - | - | - | 2.00mm | - | - | - | - | - | - | - | - | - | - | 4.00mm | - | - | Non-RoHS Compliant | - | - |