- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Actuator Material | Terminal Material | ActuatorColor | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | PCB Hole Count | Contact Function | Switch Travel | Washability | Features | Length | Body Height | Length - Termination | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TS02CQE C&K | 85 | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | Stainless Steel | Polyamide (PA), Nylon | - | - | Silver (Ag) | 30,000 Cycles | - | -30°C~85°C | Bulk | 2016 | TS | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | - | - | 28V | 1A AC/DC | Straight | 5.08mm | 1A | Silver | PC Pin | 120V | - | - | Standard | SPST | On-Off | - | - | - | - | 120V | 1A | - | - | 28V | - | - | - | - | Non-Illuminated | - | - | Not Specified | - | - | - | 3.05mm | - | Epoxy Sealed Terminals | 10.16mm | - | - | 3.10mm | No | - | ROHS3 Compliant | - | - | ||
![]() L212132MV02Q C&K | 32 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole, Right Angle | - | Nylon | Polyamide (PA66), Nylon 6/6 | - | - | Copper | 10,000 Cycles | - | -30°C~65°C | Bulk | 2012 | L | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | - | - | 28V | 4A AC/DC | Right Angle | 27.68mm | 4A | Silver | PC Pin | 125V | - | - | Plunger for Cap | DPDT | On-Mom | - | - | - | - | 250V | 4A | - | - | 125V | - | - | 4A | - | - | - | - | Not Specified | - | - | - | 3.30mm | - | - | 10.79mm | - | - | 8.38mm | - | - | ROHS3 Compliant | UL94 V-2 | Lead Free | ||
![]() GI-151-0014 CW Industries | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole, Right Angle | - | STEEL | Polyamide (PA66), Nylon 6/6 | - | BLACK | Copper | 6,000 Cycles | - | -10°C~104°C | Bulk | - | GI | - | - | Active | 1 (Unlimited) | PC Pin | - | 1 | - | - | - | - | - | 125V | 500mA AC/DC | - | - | 500mA | Silver | PC Pin | 125V | 18.796mm | 6.9342 mm | Standard | SPDT | On-On | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | - | - | 0.5A | 0.5A@125VAC | Not Specified | 0.5A@125VDC | 3 | - | 3.30mm | - | - | - | 10.2616mm | 0.25 inch | 5.08mm | - | - | ROHS3 Compliant | - | - | ||
![]() GF-623-0044 CW Industries | 32 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | - | BLACK | Copper | 6,000 Cycles | - | -10°C~104°C | Bulk | - | GF | - | - | Active | 1 (Unlimited) | Solder | - | 1 | - | - | - | - | - | 125V | 6A AC 500mA DC | - | - | 6A | Silver | Solder Lug | 125V | - | 13.8176 mm | Standard | SPST | On-Off | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | - | - | 6A | 6A@125VAC | Not Specified | 0.5A@125VDC | - | - | 4.01mm | - | - | - | 7.3152mm | 0.36 inch | 4.78mm | - | - | ROHS3 Compliant | - | - | ||
![]() GPI-153-0002 CW Industries | 32 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole, Right Angle | - | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | - | BLACK | Copper | 6,000 Cycles | - | -10°C~104°C | Bulk | - | GPI | - | - | Active | 1 (Unlimited) | PC Pin | - | 1 | - | - | - | - | - | 125V | 500mA AC/DC | - | - | 500mA | Silver | PC Pin | 125V | 29.718mm | 7.493 mm | Standard | SP3T | On-On-On | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | - | - | 0.5A | 0.5A@125VAC | Not Specified | 0.5A@125VDC | - | - | 3.94mm | - | - | - | 10.2616mm | 0.219 inch | 11.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() PM13B022P APEM Inc. | In Stock | - | Datasheet | 19 Weeks | - | Panel, Through Hole | Panel Mount | - | STEEL | Polyamide (PA66), Nylon 6/6 | BRASS | - | Phosphor Bronze | 10,000 Cycles | PHENOLIC | -20°C~60°C | Tube | - | PM | e3 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | Tin (Sn) | - | - | UL & CSA | 8536.50.90.50 | - | 6A AC | Straight | - | 6A | Silver | PC Pin | 125V | 35mm | 13.2 mm | Standard | DPDT | On-On | 30mOhm | 100000000Ohm | - | - | 250V | - | 1000VAC V | - | - | - | SLIDE SWITCH | - | 500gf | - | 6A | 6A@125VAC | Not Specified | - | 6 | - | 4.90mm | SOLVENT | - | - | 9mm | - | 9.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() GI-159-0024 CW Industries | 15 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole, Right Angle | - | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | - | BLACK | Copper | 6,000 Cycles | - | -10°C~104°C | Bulk | - | GI | - | - | Active | 1 (Unlimited) | PC Pin | - | 1 | - | - | - | - | - | 125V | 500mA AC/DC | - | - | 500mA | Silver | PC Pin | 125V | 34.9758mm | 7.62 mm | Standard | DP4T | On-On-On-On | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | - | - | 0.5A | 0.5A@125VAC | Not Specified | 0.5A@125VDC | - | - | 4.06mm | - | - | - | 10.541mm | 0.219 inch | 5.08mm | - | - | ROHS3 Compliant | - | - | ||
![]() G-632-0009 CW Industries | 32 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | - | BLACK | Copper | 6,000 Cycles | - | -10°C~104°C | Bulk | - | G | - | - | Active | 1 (Unlimited) | Wire Wrap | - | 1 | - | - | - | - | - | 125V | 6A AC 500mA DC | - | - | 6A | Silver | Wire Wrap | 125V | 34.544mm | 13.97 mm | Standard | SPDT | On-Mom | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | 6A | 6A@125VAC | Not Specified | 0.5A@125VDC | - | ON-(ON) | 4.01mm | - | - | - | 7.874mm | 0.312 inch | 8.74mm | - | - | ROHS3 Compliant | - | - | ||
![]() GI-152-0079 CW Industries | 15 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole, Right Angle | - | STEEL | Polyamide (PA66), Nylon 6/6 | - | BLACK | Copper | 6,000 Cycles | - | -10°C~104°C | Bulk | - | GI | - | - | Active | 1 (Unlimited) | PC Pin | - | 1 | - | - | - | - | - | 125V | 3A AC 500mA DC | - | - | 3A | Silver | PC Pin | 125V | 18.796mm | 6.9342 mm | Standard | DPDT | On-On | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | - | - | 0.5A | 0.5A@125VAC | Not Specified | 0.5A@125VDC | 9 | - | 3.30mm | - | - | - | 10.2616mm | 0.25 inch | 11.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() GI-152-0009 CW Industries | 32 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole, Right Angle | - | STEEL | Polyamide (PA66), Nylon 6/6 | - | BLACK | Copper | 6,000 Cycles | - | -10°C~104°C | Bulk | - | GI | - | - | Active | 1 (Unlimited) | PC Pin | - | 1 | - | - | - | - | - | 125V | 500mA AC/DC | - | - | 500mA | Silver | PC Pin | 125V | 18.796mm | 6.9342 mm | Standard | DPDT | On-On | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | - | - | 0.5A | 0.5A@125VAC | Not Specified | 0.5A@125VDC | 9 | - | 3.30mm | - | - | - | 10.2616mm | 0.25 inch | 5.08mm | - | - | ROHS3 Compliant | - | - | ||
![]() GI-152-0006 CW Industries | In Stock | - | Datasheet | 12 Weeks | - | Panel | Panel Mount, Right Angle | - | STEEL | Polyamide (PA66), Nylon 6/6 | - | BLACK | Copper | 6,000 Cycles | - | -10°C~104°C | Bulk | 2016 | GI | - | - | Active | 1 (Unlimited) | PC Pin | - | 1 | - | - | - | - | - | 125V | 500mA AC/DC | - | - | 500mA | Silver | PC Pin | 125V | 18.796mm | 6.9342 mm | Standard | DPDT | On-On | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | - | - | 0.5A | 0.5A@125VAC | Not Specified | 0.5A@125VDC | 9 | - | 3.30mm | - | - | - | 10.2616mm | 0.25 inch | 8.33mm | - | - | ROHS3 Compliant | - | - | ||
![]() GI-154-0051 CW Industries | 32 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole, Right Angle | - | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | - | BLACK | Copper | 6,000 Cycles | - | -10°C~104°C | Bulk | - | GI | - | - | Active | 1 (Unlimited) | PC Pin | - | 1 | - | - | - | - | - | 125V | 3A AC 500mA DC | - | - | 3A | Silver | PC Pin | 125V | 30.226mm | 7.62 mm | Standard | DP3T | On-On-On | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | - | - | 3A | 3A@125VAC | Not Specified | 0.5A@125VDC | - | - | 3.94mm | - | - | - | 10.541mm | 0.219 inch | 5.08mm | - | - | ROHS3 Compliant | - | - | ||
![]() GI-152-0000 CW Industries | 15 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount, Right Angle | - | STEEL | Polyamide (PA66), Nylon 6/6 | - | BLACK | Copper | 6,000 Cycles | - | -10°C~104°C | Bulk | - | GI | - | - | Active | 1 (Unlimited) | Solder | - | 1 | - | - | - | - | - | 125V | 500mA AC/DC | - | - | 500mA | Silver | Solder Lug | 125V | 18.796mm | 6.9342 mm | Standard | DPDT | On-On | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | - | - | 0.5A | 0.5A@125VAC | Not Specified | 0.5A@125VDC | - | - | 3.30mm | - | - | - | 10.2616mm | 0.25 inch | 5.08mm | - | - | ROHS3 Compliant | - | - | ||
![]() GI-152-0075 CW Industries | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole, Right Angle | - | STEEL | Polyamide (PA66), Nylon 6/6 | - | BLACK | Copper | 6,000 Cycles | - | -10°C~104°C | Bulk | - | GI | - | - | Active | 1 (Unlimited) | PC Pin | - | 1 | - | - | - | - | - | 125V | 500mA AC/DC | - | - | 500mA | Silver | PC Pin | 125V | 18.796mm | 6.9342 mm | Standard | DPDT | On-On | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | - | - | 0.5A | 0.5A@125VAC | Not Specified | 0.5A@125VDC | 9 | - | 3.30mm | - | - | - | 10.2616mm | 0.25 inch | 5.08mm | - | - | ROHS3 Compliant | - | - | ||
![]() 48ASSP1S3M2QBT Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | Silver | Panel, Through Hole | Through Hole | - | Stainless Steel | Polyamide (PA), Nylon | - | - | Copper Alloy | 30,000 Cycles | - | -30°C~85°C | Bulk | - | 48A | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | 85°C | -30°C | - | - | 28V | 5A AC/DC | - | 6.6mm | 5A | Silver | PC Pin | 125V | - | - | Standard | SPDT | On-On | - | - | - | - | 250V | 5A | - | SPDT | 28V | - | - | - | - | - | - | - | Not Specified | - | - | - | 2.16mm | - | Epoxy Sealed Terminals | 12.7mm | - | - | 9.40mm | No | - | RoHS Compliant | - | - | ||
![]() 48ASSP1S2M6RAT Grayhill Inc. | 15 |
| Datasheet | 18 Weeks | - | Brackets, Panel, Through Hole | Panel Mount, Right Angle | - | Stainless Steel | Polyamide (PA), Nylon | - | - | Copper Alloy | 30,000 Cycles | - | -30°C~85°C | Bulk | 2014 | 48A | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | - | - | - | - | - | 8536.50.90.50 | 20V | 0.4VA AC/DC | - | - | - | Gold | PC Pin | 20V | - | 9.53 mm | Standard | SPDT | On-On | - | - | 0.02A | EPOXY TERMINAL SEALED | 20V | - | - | - | 20V | - | SLIDE SWITCH | - | - | - | 0.02A | .02A@20VAC | Not Specified | .02A@20VDC | - | - | 2.16mm | - | Epoxy Sealed Terminals | 13.57mm | 6.6mm | - | 7.24mm | No | - | RoHS Compliant | - | - | ||
![]() V80202MS02Q C&K | 48 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | Nylon | Polyester, Glass Filled | - | - | Copper | 10,000 Cycles | - | -30°C~85°C | Tray | 2008 | V | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | 30V | 10A AC 4A DC | Straight | 16.5mm | 4A | Silver | PC Pin | 125V | - | - | Standard | DPDT | On-On | - | - | - | - | 250V | 10A | - | - | 30V | - | - | - | - | - | - | - | Not Specified | - | - | - | - | - | O - Marking | 26.19mm | - | - | 7.36mm | No | - | ROHS3 Compliant | - | Lead Free | ||
Tiny WHSL | 48 | - | Datasheet | 14 Weeks | - | Panel, Snap in, Solder | Panel Mount, Snap-In | - | Nylon | Acetal, Glass Filled | - | - | Copper | 10,000 Cycles | - | -30°C~65°C | Bulk | 2012 | LP | - | - | Active | 1 (Unlimited) | Lug | - | - | - | - | - | - | - | - | 11A AC | Straight | 17.55mm | 11A | Silver | Solder Lug | 125V | - | - | Snap on Cap | DPDT | On-On | 10mOhm | - | - | - | 250V | 11A | - | - | - | - | - | 6A | - | - | - | - | Not Specified | - | - | - | - | - | On-Off Marking on Housing | 27.48mm | - | - | 9.55mm | - | - | ROHS3 Compliant | UL94 V-2 | - | ||
Tiny WHSL | 32 |
| Datasheet | 14 Weeks | - | Panel, Snap in, Solder | Panel Mount, Snap-In | 125 | Nylon | Acetal, Glass Filled | - | - | Copper | 10,000 Cycles | - | -30°C~65°C | Tray | 2012 | LP | - | - | Active | 1 (Unlimited) | Solder | - | 2 | - | - | - | - | - | 28V | 6A AC/DC | Vertical | 17.55mm | 6A | Silver | Solder Lug | 125V | - | - | Snap on Cap | DPDT | On-On | - | - | - | - | 250V | 6A | - | - | 28V | - | - | 6A | - | - | - | - | Not Specified | - | - | - | - | - | On-Off Marking on Housing | 27.48mm | - | - | 9.55mm | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() V70214S205Q C&K | 537 |
| Datasheet | 16 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | Nylon | Polyester, Glass Filled | - | - | Copper | 10,000 Cycles | - | -30°C~85°C | Tray | 2014 | V | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | - | 30V | 10A AC 4A DC | Straight | 19.05mm | 4A | Silver | Quick Connect - 0.110 (2.8mm) | 125V | - | - | Screwdriver Slot | SPDT | On-On | - | - | - | - | 250V | 10A | - | - | 30V | - | - | - | - | - | - | - | Not Specified | - | - | - | - | - | O - Marking | - | - | - | Flush | - | - | ROHS3 Compliant | - | Lead Free |