- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Housing Material | Actuator Material | ActuatorColor | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Switch Travel | Features | Length | Body Height | Length - Termination | Actuator Length | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GI-159-0006 CW Industries | 32 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount, Right Angle | - | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | BLACK | Copper | 6,000 Cycles | -10°C~104°C | Bulk | - | GI | - | - | Active | 1 (Unlimited) | PC Pin | - | 1 | - | - | - | 125V | 3A AC 500mA DC | - | - | 3A | Silver | PC Pin | 125V | 34.9758mm | 7.62 mm | Standard | DP4T | On-On-On-On | 0.01mOhm | 0.5A | - | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | - | 3A | 3A@125VAC | Not Specified | 0.5A@125VDC | - | - | - | 4.06mm | - | - | 10.541mm | 0.219 inch | 11.50mm | - | ROHS3 Compliant | - | - | ||
![]() GG-372-0006 CW Industries | 15 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole, Right Angle | - | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | BLACK | Copper | 6,000 Cycles | -10°C~104°C | Bulk | - | GG | - | - | Active | 1 (Unlimited) | PC Pin | - | 1 | - | - | - | 125V | 3A AC 500mA DC | - | - | 3A | Silver | PC Pin | 125V | 32.004mm | 7.874 mm | Standard | SPDT | On-On | 0.01mOhm | 0.5A | - | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | - | 3A | 3A@125VAC | Not Specified | 0.5A@125VDC | - | - | - | 4.90mm | - | - | 13.97mm | 0.21 inch | 7.62mm | - | ROHS3 Compliant | - | - | ||
![]() 48ASDP1S1M6QBT Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | Silver | Through Hole | Through Hole, Right Angle | - | Stainless Steel | Polyamide (PA), Nylon | - | Copper Alloy | 30,000 Cycles | -30°C~85°C | Bulk | - | 48A | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 85°C | -30°C | - | 28V | 5A AC/DC | - | - | 5A | Silver | PC Pin | 125V | - | - | Standard | DPDT | On-On | - | - | - | - | 250V | 5A | DPDT | 28V | - | - | - | - | - | - | Not Specified | - | - | - | - | 2.16mm | Epoxy Sealed Terminals | 13.57mm | - | - | 5.08mm | - | RoHS Compliant | - | - | ||
![]() GG-350-0000 CW Industries | 32 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount, Right Angle | - | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | BLACK | Copper | 6,000 Cycles | -10°C~104°C | Bulk | - | GG | - | - | Active | 1 (Unlimited) | Solder | - | 1 | - | - | - | 125V | 3A AC 500mA DC | - | - | 3A | Silver | Solder Lug | 125V | 34.544mm | 13.97 mm | Standard | DPDT | On-On | 0.01mOhm | 0.5A | - | - | - | - | - | - | 10,000 Cycles | - | - | - | 3A | 3A@125VAC | Not Specified | 0.5A@125VDC | - | - | - | 4.00mm | - | - | 7.874mm | 0.36 inch | 13.08mm | - | ROHS3 Compliant | - | - | ||
![]() GS-118-0000 CW Industries | 15 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | BLACK | Copper Alloy | 6,000 Cycles | -10°C~104°C | Bulk | - | GS | - | - | Active | 1 (Unlimited) | Solder | - | 1 | - | - | - | 125V | 500mA AC/DC | - | - | 500mA | Silver | Solder Hook | 125V | 14.8336mm | 5.588 mm | Standard | SP3T | On-On-On | 0.01mOhm | 0.5A | - | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | - | 0.5A | 0.5A@125VAC | Not Specified | 0.5A@125VDC | - | - | - | 3.20mm | - | - | 4.6736mm | 0.133 inch | 3.18mm | - | ROHS3 Compliant | - | - | ||
![]() G-628S-0026 CW Industries | 32 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | - | Polyamide (PA66), Nylon 6/6 | BLACK | Copper | 6,000 Cycles | -10°C~104°C | Bulk | - | G | - | - | Active | 1 (Unlimited) | PC Pin | - | 1 | - | - | - | 125V | 6A AC 500mA DC | - | - | 6A | Silver | PC Pin | 125V | 42.0624mm | 13.97 mm | Standard | DP3T | On-On-On | 0.01mOhm | 0.5A | - | - | - | - | - | - | 10,000 Cycles | - | - | - | 6A | 6A@125VAC | Not Specified | 0.5A@125VDC | - | - | - | 6.25mm | - | - | 8.128mm | 0.3 inch | 4.78mm | - | ROHS3 Compliant | - | - | ||
![]() GI-152-0010 CW Industries | 15 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount, Right Angle | - | STEEL | Polyamide (PA66), Nylon 6/6 | BLACK | Copper | 6,000 Cycles | -10°C~104°C | Bulk | - | GI | - | - | Active | 1 (Unlimited) | PC Pin | - | 1 | - | - | - | 125V | 500mA AC/DC | - | - | 500mA | Silver | PC Pin | 125V | 18.796mm | 6.9342 mm | Standard | DPDT | On-On | 0.01mOhm | 0.5A | - | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | - | 0.5A | 0.5A@125VAC | Not Specified | 0.5A@125VDC | - | 9 | - | 3.30mm | - | - | 10.2616mm | 0.25 inch | 5.08mm | - | ROHS3 Compliant | - | - | ||
![]() L203011TS03Q C&K | 32 |
| Datasheet | 14 Weeks | - | Panel, Solder | Panel Mount | - | Nylon | Polyamide (PA66), Nylon 6/6 | - | Copper | 10,000 Cycles | -30°C~65°C | Bulk | 2012 | L | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | 28V | 4A AC/DC | Straight | 10.8mm | 4A | Silver | Solder Lug | 125V | - | - | Standard | DP3T | On-On-On | - | - | - | - | 250V | 4A | - | 125V | - | - | 4A | - | - | - | Not Specified | - | - | - | - | 4.06mm | - | 31.75mm | - | - | 5.08mm | No | ROHS3 Compliant | UL94 V-2 | - | ||
![]() TS03CBE C&K | 15 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | Stainless Steel | Polyamide (PA), Nylon | - | Copper Alloy | 30,000 Cycles | -30°C~85°C | Bulk | 2009 | TS | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | 20V | 0.4VA AC/DC | Straight | 5.08mm | - | Gold | PC Pin | 20V | - | - | Standard | SPDT | On-Off-On | - | - | - | - | 20V | - | - | 20V | - | - | 3A | - | - | - | Not Specified | - | - | - | - | 3.05mm | Epoxy Sealed Terminals | 10.16mm | - | - | 3.10mm | No | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() V80114SS05Q C&K | 55 |
| Datasheet | 16 Weeks | - | Panel | Panel Mount | - | Nylon | Polyester, Glass Filled | - | Copper | 10,000 Cycles | -30°C~85°C | Bulk | 2011 | V | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | 30V | 10A AC 4A DC | Straight | 16.5mm | 4A | Silver | Quick Connect - 0.110 (2.8mm) | 125V | - | - | Screwdriver Slot | DPST | On-Off | - | - | - | - | 250V | 10A | - | 30V | - | - | - | Non-Illuminated | - | - | Not Specified | - | - | - | - | - | O - Marking | 41mm | - | - | Flush | - | ROHS3 Compliant | - | Lead Free | ||
![]() GI-152-0003 CW Industries | 15 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole, Right Angle | - | STEEL | Polyamide (PA66), Nylon 6/6 | BLACK | Copper | 6,000 Cycles | -10°C~104°C | Bulk | 2016 | GI | - | - | Active | 1 (Unlimited) | PC Pin | - | 1 | - | - | - | 125V | 500mA AC/DC | - | - | 500mA | Silver | PC Pin | 125V | 18.796mm | 6.9342 mm | Standard | DPDT | On-On | 0.01mOhm | 0.5A | - | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | - | 0.5A | 0.5A@125VAC | Not Specified | 0.5A@125VDC | - | 9 | - | 3.30mm | - | - | 10.2616mm | 0.25 inch | 5.08mm | - | ROHS3 Compliant | - | - | ||
![]() GI-154-0056 CW Industries | 15 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole, Right Angle | - | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | BLACK | Copper | 6,000 Cycles | -10°C~104°C | Bulk | - | GI | - | - | Active | 1 (Unlimited) | PC Pin | - | 1 | - | - | - | 125V | 500mA AC/DC | - | - | 500mA | Silver | PC Pin | 125V | 30.226mm | 7.62 mm | Standard | DP3T | On-On-On | 0.01mOhm | 0.5A | - | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | - | 0.5A | 0.5A@125VAC | Not Specified | 0.5A@125VDC | - | - | - | 3.94mm | - | - | 10.541mm | 0.219 inch | 5.08mm | - | ROHS3 Compliant | - | - | ||
![]() GPI-153-0000 CW Industries | 32 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole, Right Angle | - | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | BLACK | Copper | 6,000 Cycles | -10°C~104°C | Bulk | - | GPI | - | - | Active | 1 (Unlimited) | PC Pin | - | 1 | - | - | - | 125V | 500mA AC/DC | - | - | 500mA | Silver | PC Pin | 125V | 29.718mm | 7.493 mm | Standard | SP3T | On-On-On | 0.01mOhm | 0.5A | - | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | - | 0.5A | 0.5A@125VAC | Not Specified | 0.5A@125VDC | - | - | - | 3.94mm | - | - | 10.2616mm | 0.219 inch | 5.08mm | - | ROHS3 Compliant | - | - | ||
![]() GI-158-0000 CW Industries | 15 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount, Right Angle | - | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | BLACK | Copper | 6,000 Cycles | -10°C~104°C | Bulk | - | GI | - | - | Active | 1 (Unlimited) | Solder | - | 1 | - | - | - | 125V | 500mA AC/DC | - | - | 500mA | Silver | Solder Lug | 125V | 34.9758mm | 7.62 mm | Standard | SP4T | On-On-On-On | 0.01mOhm | 0.5A | - | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | - | 0.5A | 0.5A@125VAC | Not Specified | 0.5A@125VDC | - | - | - | 4.06mm | - | - | 10.541mm | 0.25 inch | 5.08mm | - | ROHS3 Compliant | - | - | ||
![]() G-632-0010 CW Industries | 15 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | BLACK | Copper | 6,000 Cycles | -10°C~104°C | Bulk | - | G | - | - | Active | 1 (Unlimited) | Wire Wrap | - | 1 | - | - | - | 125V | 6A AC 500mA DC | - | - | 6A | Silver | Wire Wrap | 125V | 34.544mm | 13.97 mm | Standard | SPDT | On-Mom | 0.01mOhm | 0.5A | - | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | - | 6A | 6A@125VAC | Not Specified | 0.5A@125VDC | - | - | ON-(ON) | 4.01mm | - | - | 7.874mm | 0.312 inch | 8.74mm | - | ROHS3 Compliant | - | - | ||
![]() GPI-154-0009 CW Industries | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole, Right Angle | - | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | BLACK | Copper | 6,000 Cycles | -10°C~104°C | Bulk | - | GPI | - | - | Active | 1 (Unlimited) | PC Pin | - | 1 | - | - | - | 125V | 3A AC 500mA DC | - | - | 3A | Silver | PC Pin | 125V | 29.718mm | 7.493 mm | Standard | DP3T | On-On-On | 0.01mOhm | 0.5A | - | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | - | 3A | 3A@125VAC | Not Specified | 0.5A@125VDC | - | - | - | 3.94mm | - | - | 10.2616mm | 0.219 inch | 11.50mm | - | ROHS3 Compliant | - | - | ||
![]() GI-154-0001 CW Industries | 32 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount, Right Angle | - | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | BLACK | Copper | 6,000 Cycles | -10°C~104°C | Bulk | - | GI | - | - | Active | 1 (Unlimited) | PC Pin | - | 1 | - | - | - | 125V | 500mA AC/DC | - | - | 500mA | Silver | PC Pin | 125V | 30.226mm | 7.62 mm | Standard | DP3T | On-On-On | 0.01mOhm | 0.5A | - | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | - | 0.5A | 0.5A@125VAC | Not Specified | 0.5A@125VDC | - | - | - | 3.94mm | - | - | 10.541mm | 0.219 inch | 5.08mm | - | ROHS3 Compliant | - | - | ||
![]() V80202SS05Q C&K | 15 |
| Datasheet | 16 Weeks | Silver | Panel | Panel Mount | - | Nylon | Polyester, Glass Filled | - | Copper | 10,000 Cycles | -30°C~85°C | Bulk | 2011 | V | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | 85°C | -30°C | - | 30V | 10A AC 4A DC | Straight | 16.5mm | 4A | Silver | Quick Connect - 0.110 (2.8mm) | 125V | - | - | Standard | DPDT | On-On | - | - | - | - | 250V | 10.1A | DPDT | 28V | - | - | - | - | - | - | Not Specified | - | - | - | - | - | O - Marking | 41mm | - | - | 7.36mm | No | ROHS3 Compliant | - | - | ||
![]() 48ASSP2S1M2RBT Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Through Hole | NO | - | Polyamide (PA), Nylon | - | Copper Alloy | 30,000 Cycles | -30°C~85°C | Bulk | - | 48A | e4 | yes | Active | - | - | EAR99 | - | - | - | 8536.50.90.40 | - | 0.4VA AC/DC | - | - | - | Gold | PC Pin | 20V | 12.7mm | 6.6 mm | Standard | SPDT | On-Mom | - | 0.02A | EPOXY TERMINAL SEALED | 20V | - | - | - | - | - | SLIDE SWITCH | - | - | 0.02A | - | Not Specified | - | 20V | - | - | 2.16mm | Epoxy Sealed Terminals | - | 6.35mm | - | 5.08mm | - | RoHS Compliant | - | - | ||
![]() V70212MS02Q C&K | 15 |
| Datasheet | 16 Weeks | Silver | Through Hole | Through Hole | - | Nylon | Polyester, Glass Filled | - | Copper | 10,000 Cycles | -30°C~85°C | Bulk | 2011 | V | - | - | Active | 1 (Unlimited) | PC Pins | - | - | 85°C | -30°C | - | 30V | 10A AC 4A DC | Straight | 16.5mm | 4A | Silver | PC Pin | 125V | - | - | Screwdriver Slot | SPDT | On-On (Line Voltage Selector) | - | - | - | - | 250V | 10A | SPDT | 30V | - | - | 2A | Non-Illuminated | - | - | Not Specified | - | - | - | - | - | 115V-230V Marking | 26.19mm | - | - | Flush | - | ROHS3 Compliant | UL94 V-2 | - |