- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Housing Material | Number of Terminals | Actuator Material | Actuator Length (mm) | Actuator Style | ActuatorColor | Base Material | Body Depth (mm) | Body Height (mm) | Body Length (mm) | Body Orientation | Contact Materials | Dielectric Strength | ECCN (US) | ElectricalLife | HTS | Insulation Materials | Maximum Contact Resistance (mOhm) | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Power Rating (VA) | Mechanical Life (Cycles) | Minimum Insulation Resistance (MOhm) | Minimum Operating Temperature (°C) | Mounting | Pole Throw Configuration | Product Depth (mm) | Row Spacing (mm) | Seal Description | Seal Location | Size Type | Switch Configuration | Terminal Length (mm) | Terminal Pitch (mm) | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Orientation | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Operating Force | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | PCB Hole Count | Switch Travel | Solderability | Contact (DC) Max Power Rating R Load | Features | Electrical Life Cycles | Product Length (mm) | Body Height | Length - Termination | Actuator Length | Product Height (mm) | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS20ANG03 NKK Switches | In Stock | - | - | 7 Weeks | - | - | Through Hole | - | NO | STAINLESS STEEL | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | Copper | - | - | 50,000 Cycles | - | GLASS FILLED DIALLYL PHTHALATE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | - | - | MS | Active | 1 (Unlimited) | - | - | 3 | - | - | - | - | - | 0.4VA AC/DC | - | - | not_compliant | - | Gold | PC Pin | 28V | 12.7mm | 11.4046 mm | Standard | SP3T | On-On-On | 0.02mOhm | 1000000000Ohm | - | EPOXY | 1500VAC V | - | - | 100,000 Cycles | SLIDE SWITCH | - | Non-Illuminated | - | - | Non-Shorting (BBM) | - | 6 | 3.50mm | WAVE | 0.4VA@28VDC | Jumper needed to achieve triple throw | - | - | 19.05mm | 0.25 inch | 5.10mm | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() CAS-120TA2 Copal | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESD-165225 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2000 | ESD | Obsolete | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | - | 8536.50.90.50 | - | 200mA DC | TAPE AND REEL | Right Angle | - | 200mA | - | Gull Wing | - | 11mm | 3.5 mm | Standard | SPDT | On-Mom | - | - | 0.2A | - | - | - | 5V | - | SLIDE SWITCH | 220gf | - | - | - | Non-Shorting (BBM) | .2A@5VDC | - | 2.70mm | - | - | Board Guide | - | - | 2mm | - | 2.00mm | - | No | RoHS Compliant | - | Lead Free | ||
![]() SS22D28G6NS C&K | 32 |
| - | 7 Weeks | - | - | Through Hole | - | - | - | - | Polyoxymethylene (Acetal) (POM) | - | - | - | - | - | - | - | - | Copper Alloy | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | - | SS, COMAX | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 30V | 300mA DC | - | - | - | - | Silver | PC Pin | - | - | - | Standard | DPDT | On-On | - | - | - | - | - | - | - | - | - | 200gf | - | - | - | Non-Shorting (BBM) | - | - | 2.00mm | - | - | - | - | - | - | - | 6.00mm | - | - | Non-RoHS Compliant | - | - | ||
![]() SK22D07VG3NS C&K | 32 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SK, COMAX | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() SK22D21G3NS C&K | 32 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SK, COMAX | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() SS24D04VG5PA C&K | 32 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SS, COMAX | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SS23E06G8 C&K | 32 |
| Datasheet | 7 Weeks | Silver | Through Hole | Through Hole | - | - | - | - | Polyoxymethylene (Acetal) (POM) | - | - | - | - | - | - | - | - | Copper Alloy | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | - | SS, COMAX | Active | 1 (Unlimited) | PC Pin | - | - | 70°C | -20°C | - | - | 30V | 300mA DC | - | - | - | 300mA | Silver | PC Pin | - | - | - | Standard | DP3T | On-On-On | - | - | - | - | - | DP3T | - | - | - | 200/250gf | - | - | - | Not Specified | - | - | 2.50mm | - | - | - | - | - | - | - | 8.00mm | - | - | Non-RoHS Compliant | - | - | ||
![]() SS24D14G6 C&K | 32 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SS, COMAX | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() SS24D01G16 C&K | 32 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SS, COMAX | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SK42D05G6NS C&K | 32 |
| Datasheet | 7 Weeks | - | - | Through Hole, Right Angle | - | - | - | - | Polyoxymethylene (Acetal) (POM) | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | - | SK, COMAX | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 30V | 300mA DC | - | - | - | - | Silver | PC Pin | - | - | - | Standard | 4PDT | On-On | - | - | - | - | - | - | - | 10,000 Cycles | - | 250gf | - | - | - | Non-Shorting (BBM) | - | - | 2.00mm | - | - | - | - | - | - | - | 6.00mm | - | - | Non-RoHS Compliant | - | - | ||
![]() GF-326-0193 CW Industries | 32 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | - | COLD ROLLED STEEL | - | Polyamide (PA66), Nylon 6/6 | - | - | BLACK | - | - | - | - | - | Copper | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~104°C | Bulk | - | GF | Active | 1 (Unlimited) | PC Pin | - | 1 | - | - | - | - | 125V | 3A AC 500mA DC | - | - | - | 3A | Silver | PC Pin | 125V | 34.544mm | 13.97 mm | Standard | DPDT | On-On | 0.01mOhm | - | 0.5A | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | - | 3A | 3A@125VAC | Not Specified | 0.5A@125VDC | - | 4.01mm | - | - | - | - | - | 7.874mm | 0.3 inch | 8.74mm | - | - | ROHS3 Compliant | - | - | ||
![]() AS13AH-RO NKK Switches | In Stock | - | - | - | - | - | - | - | - | - | 3 | - | 2.5 | Side Slide | Gray | Brass | 9.9 | 6.18 | 9.8 | Right Angle | - | 500VAC | EAR99 | - | - | - | 50 | 0.1@28VAC 28VDC | 85 | 0.4@28VAC 28VDC | 50000 | 500 | -30 | Bracket Mount/Through Hole | SPDT | 12.7 | - | Epoxy | Terminals | Sub-Miniature | ON OFF ON | 3.1 | 2.54 | - | - | - | - | Active | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50000 | 9.8 | - | - | - | 6.18 | - | RoHS Compliant | - | - | ||
![]() MS22BNW03-RO NKK Switches | In Stock | - | - | - | - | - | - | - | - | - | 6 | - | 5.1 | Top Slide | - | Cu|Brass | 11.9 | 7.6 | 12.7 | Straight | - | 1000VAC | EAR99 | - | 8536.50.90.50 | - | 10 | 6@125VAC | 85 | - | 100000 | 1000 | -30 | Through Hole | DPDT | 11.9 | 4.8 | Epoxy | Terminals | Miniature | ON None ON | 6.35 | 4.7 | - | - | - | - | Active | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25000 | 12.7 | - | - | - | 14.25 | - | RoHS Compliant | - | - | ||
![]() SK15D01G5 C&K | 32 |
| Datasheet | 7 Weeks | - | - | Through Hole, Right Angle | - | - | - | - | Polyoxymethylene (Acetal) (POM) | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | - | SK, COMAX | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 30V | 300mA DC | - | - | - | - | Silver | PC Pin | - | - | - | Standard | SP5T | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | 2.00mm | - | - | - | - | - | - | - | 5.00mm | - | - | Non-RoHS Compliant | - | - | ||
![]() SS22D07G2NS C&K | 32 |
| Datasheet | 7 Weeks | - | - | Through Hole | - | - | - | - | Polyoxymethylene (Acetal) (POM) | - | - | - | - | - | - | - | - | Copper Alloy | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | - | SS, COMAX | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 30V | 300mA DC | - | - | - | - | Silver | PC Pin | - | - | - | Standard | DPDT | On-On | - | - | - | - | - | - | - | - | - | 250gf | - | - | - | Non-Shorting (BBM) | - | - | 2.00mm | - | - | - | - | - | - | - | 2.00mm | - | - | Non-RoHS Compliant | - | - | ||
![]() SK22D21G5NS C&K | 32 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SK, COMAX | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() SK23D07G4 C&K | 32 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SK, COMAX | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() SS23E06G6 C&K | 32 |
| Datasheet | 7 Weeks | Silver | Through Hole | Through Hole | - | - | - | - | Polyoxymethylene (Acetal) (POM) | - | - | - | - | - | - | - | - | Copper Alloy | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | - | SS, COMAX | Active | 1 (Unlimited) | PC Pin | - | - | 70°C | -20°C | - | - | 30V | 300mA DC | - | - | - | 300mA | Silver | PC Pin | - | - | - | Standard | DP3T | On-On-On | - | - | - | - | - | DP3T | - | - | - | 200/250gf | - | - | - | Not Specified | - | - | 2.50mm | - | - | - | - | - | - | - | 6.00mm | - | - | Non-RoHS Compliant | - | - | ||
![]() SS23F28G6NS C&K | 32 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SS, COMAX | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - |