- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Actuator Material | Terminal Material | ActuatorColor | Contact Materials | ElectricalLife | Insulation Materials | Voltage Rating (AC) | Voltage Rating (DC) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Orientation | Depth | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Switch Travel | Solderability | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Washability | Features | Height | Length | Width | Body Height | Length - Termination | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TG36W000050 APEM Inc. | 127 |
| Datasheet | 9 Weeks | - | Brackets, PCB, Through Hole | Through Hole, Right Angle | - | - | Thermoplastic | - | - | Brass | 60,000 Cycles | - | - | - | -30°C~85°C | Tray | - | TG | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | - | - | 8536.50.90.50 | 20V | 0.4VA AC/DC | BULK | Right Angle | 14.48mm | - | Gold | PC Pin | 20V | - | 9.6 mm | Standard | SPDT | On-On | - | 20mOhm | 1000000000Ohm | 0.02A | EPOXY TERMINAL SEALED | 20V | - | 1000VRMS V | - | - | 20V | - | SLIDE SWITCH | 400mA | - | - | 0.02A | .02A@20VAC | Not Specified | .02A@20VDC | - | 5 | 2.60mm | WAVE | - | 0.4VA@20VDC | SOLVENT | Washable | - | 10.1mm | - | 5mm | - | 3.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() MS12AFW01 NKK Switches | In Stock | - | Datasheet | 9 Weeks | - | Panel | Panel Mount | - | STAINLESS STEEL | Polybutylene Terephthalate (PBT), Glass Filled | COPPER ALLOY | - | Silver Alloy | 25,000 Cycles | GLASS FILLED DIALLYL PHTHALATE | - | - | -30°C~85°C | Bulk | 2009 | MS | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | 2 | - | - | - | 8536.50.90.50 | - | 6A AC | - | Vertical | 7.1mm | 6A | Silver | Solder Lug | 125V | - | 6.604 mm | Standard | SPDT | On-On | Non-Shorting | - | - | - | - | 250V | 6A | - | 1 | - | - | 100,000 Cycles | SLIDE SWITCH | 6A | - | - | 3A | - | Non-Shorting (BBM) | - | - | - | 2.20mm | WAVE | - | - | - | Epoxy Sealed Terminals | - | 19.6mm | - | - | - | 5.10mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() JS203011CQN C&K | 38 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | - | Nylon | Polyamide (PA46), Nylon 4/6 | - | - | Copper Alloy | 5,000 Cycles | - | - | - | -40°C~85°C | Tray | 2013 | JS | - | - | Active | 1 (Unlimited) | PC Pins | - | 1 | - | - | - | - | 6V | 300mA DC | - | Vertical | 3.6mm | 300mA | Silver | PC Pin | - | - | - | Standard | DP3T | On-On-On | - | 70mOhm | - | - | - | - | 300mA | - | - | - | 6V | - | - | 300mA | - | - | - | - | Not Specified | - | - | - | - | - | - | - | - | - | - | 13mm | - | - | - | 2.00mm | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() AS12AV NKK Switches | 1880 |
| Datasheet | 5 Weeks | - | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | Polyamide (PA), Nylon, Glass Filled | - | WHITE | Phosphor Bronze | 50,000 Cycles | CARBON COMPOSITE POLYMER | - | - | -30°C~85°C | Tray | - | AS | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 3 | - | - | MOUNTING BRACKET | - | 28V | 0.4VA AC/DC | - | Vertical | 17.8mm | 400mA | Gold | PC Pin | 28V | - | 5.6896 mm | Standard | SPDT | On-On | Non-Shorting | 0.05mOhm | 500000000Ohm | - | - | 28V | 100mA | 500VAC V | - | - | 28V | 50,000 Cycles | SLIDE SWITCH | - | 260gf | - | - | - | Non-Shorting (BBM) | - | - | 5 | - | WAVE | - | 0.4VA@28VDC | - | Epoxy Sealed Terminals | - | 5.7mm | - | 17.7546mm | - | 2.50mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 25336NLD APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | PCB, Through Hole | Through Hole, Right Angle | 2 | GLASS FILLED NYLON | Polyamide (PA), Nylon, Glass Filled | - | - | Brass | 10,000 Cycles | THERMOPLASTIC | - | - | -40°C~85°C | Bulk | - | 25000N | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | - | - | 8536.50.90.50 | 30V | 100mA DC | - | Right Angle | - | 100mA | Gold | PC Pin | 30V | 14.1mm | 7.5 mm | Standard | SPDT | On-On | - | 50mOhm | 1000000000Ohm | 0.1A | EPOXY TERMINAL SEALED | 50mV | - | 1000VRMS V | - | - | 30V | 20,000 Cycles | SLIDE SWITCH | 100mA | - | - | - | - | Not Specified | .1A@30VDC | - | 3 | 4.00mm | WAVE | - | - | PARTIAL | Epoxy Sealed Terminals | - | - | - | 8.1mm | 0.15 inch | 2.30mm | - | - | ROHS3 Compliant | - | - | ||
![]() MS12ANA03 NKK Switches | 1195 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | STAINLESS STEEL | Polybutylene Terephthalate (PBT), Glass Filled | COPPER ALLOY | - | Silver Alloy | 25,000 Cycles | GLASS FILLED DIALLYL PHTHALATE | - | - | -30°C~85°C | Tray | 2000 | MS | - | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | - | - | 8536.50.90.50 | - | 6A AC | - | Vertical | 7.1mm | 6A | Gold | PC Pin | 125V | - | 6.604 mm | Standard | SPDT | On-On | Non-Shorting | 0.02mOhm | 1000000000Ohm | - | - | 250V | 6A | 1500VAC V | - | - | 28V | 100,000 Cycles | SLIDE SWITCH | 6A | - | - | - | - | Non-Shorting (BBM) | - | - | 3 | 2.20mm | WAVE | - | 0.4VA@28VDC | - | Epoxy Sealed Terminals | - | 12.7mm | - | 17.8562mm | - | 5.10mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() ES23MCBE C&K | 28 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | Nylon | Liquid Crystal Polymer (LCP) | - | - | Bronze | 40,000 Cycles | - | - | - | -30°C~85°C | Tray | 2008 | ES | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | - | 20V | 0.4VA AC/DC | - | Straight | 6.43mm | - | Gold | PC Pin | 20V | - | - | Standard | DPDT | On-Off-On | - | 50mOhm | - | - | - | 20V | - | - | - | - | 20V | 40,000 Cycles | - | - | - | - | - | - | Not Specified | - | - | - | 2.29mm | - | - | - | - | Epoxy Sealed Terminals, IP57 | - | 10.03mm | - | - | - | 3.07mm | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 30 |
| Datasheet | 7 Weeks | - | - | Through Hole, Right Angle | - | - | Polyamide (PA), Nylon | - | - | - | 10,000 Cycles | - | - | - | -20°C~70°C | Bulk | 2016 | SK, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 30V | 300mA DC | - | - | - | - | Silver | PC Pin | - | - | - | Standard | DPDT | On-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250gf | - | - | - | Non-Shorting (BBM) | - | - | - | 2.00mm | - | - | - | - | - | - | - | - | - | - | 4.00mm | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | 20 |
| Datasheet | 14 Weeks | Gold, Silver | Panel, Solder | Panel Mount | - | Nylon | Polyamide (PA66), Nylon 6/6 | - | - | Copper | 10,000 Cycles | - | - | - | -30°C~65°C | Bulk | 2013 | S | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | 125V | 12A AC 1A DC | - | Straight | 13.46mm | 1A | Gold | Solder Lug | 125V | - | - | Standard | DPDT | On-On | - | - | - | - | - | 250V | 12A | - | - | - | 125V | - | - | - | - | - | - | - | Not Specified | - | - | - | 4.57mm | - | - | - | - | Epoxy Sealed Terminals | - | 34.93mm | - | - | - | 8.51mm | No | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 14 Weeks | Lead, Silver, Tin | Brackets, Through Hole | Through Hole | - | Stainless Steel | Polyamide (PA), Nylon | - | - | Copper | 40,000 Cycles | - | - | - | -30°C~65°C | Bulk | 2006 | 1000 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 65°C | -30°C | - | - | 28V | 6A AC/DC | - | Straight | 7.92mm | 6A | Silver | PC Pin | 120V | - | - | Standard | SPDT | On-On | - | - | - | - | - | 250V | 6A | - | - | SPDT | 28V | - | - | - | - | - | - | - | Not Specified | - | - | - | 2.16mm | - | - | - | - | Black Actuator, Epoxy Sealed Terminals | - | 16.11mm | - | - | - | 9.04mm | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 12 |
| Datasheet | 16 Weeks | Gold | Brackets, Through Hole | Through Hole | - | Stainless Steel | Polyamide (PA), Nylon | - | - | Copper | 40,000 Cycles | - | - | - | -30°C~65°C | Bulk | 2012 | 1000 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 65°C | -30°C | - | - | 28V | 6A AC/DC | - | Straight | 7.92mm | 6A | Gold | PC Pin | 120V | - | - | Standard | SPDT | On-On | - | - | - | - | - | 250V | 6A | - | - | SPDT | 28V | - | - | - | - | - | - | - | Not Specified | - | - | - | 2.16mm | - | - | - | - | Black Actuator, Epoxy Sealed Terminals | - | 16.11mm | - | - | - | 4.72mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() EG1257 E-Switch | 476 |
| - | 10 Weeks | Silver | Surface Mount | Surface Mount, Right Angle | - | - | - | - | - | Copper, Silver | 10,000 Cycles | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2002 | EG | - | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | 2 | - | - | - | - | 4V | 300mA DC | - | Right Angle | - | 300mA | - | Gull Wing | 4V | - | - | Standard | SPDT | On-On | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | 300mA | 200gf | Non-Illuminated | - | - | Not Specified | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.50mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 1108M2S5ABE2 C&K | 12 |
| Datasheet | 16 Weeks | Gold | Brackets, Through Hole | Through Hole, Right Angle | - | Stainless Steel | Polyamide (PA), Nylon | - | - | Copper | 100,000 Cycles | - | - | - | -30°C~65°C | Bulk | 2013 | 1000 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 65°C | -30°C | - | - | 20V | 0.4VA AC/DC | - | Right Angle | 19.83mm | - | Gold | PC Pin | 20V | - | - | Standard | SPDT | On-Mom | - | - | - | - | - | 20V | - | - | - | SPDT | 20V | - | - | - | - | - | - | - | Not Specified | - | - | - | 2.16mm | - | - | - | - | Black Actuator, Epoxy Sealed Terminals | - | 13.57mm | - | - | - | 9.04mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() GH36Y010001 APEM Inc. | 29 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | STAINLESS STEEL | Polyamide (PA), Nylon, Glass Filled | - | - | Silver (Ag) | 40,000 Cycles | THERMOPLASTIC | - | - | -30°C~85°C | Tube | - | G | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | - | - | - | 30V | 3A DC | - | Vertical | - | 3A | - | PC Pin | - | 16.2052mm | 7.493 mm | Standard | SPDT | On-On | - | 0.01mOhm | 1000000000Ohm | 3A | - | - | - | 1000VRMS V | - | - | - | - | - | 4A | - | - | 2A | 2A@250VAC | Not Specified | 3A@30VDC | 250V | 7 | 2.20mm | WAVE | - | - | PARTIAL | Epoxy Sealed Terminals | - | - | - | 18.5928mm | 0.185 inch | 4.70mm | - | - | ROHS3 Compliant | - | - | ||
![]() GF-642-6010 CW Industries | 709 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | - | BLACK | Copper | 6,000 Cycles | - | - | - | -10°C~104°C | Bulk | 2002 | GF | - | yes | Active | 1 (Unlimited) | PC Pin | - | 1 | - | - | - | - | 125V | 6A AC 500mA DC | - | Vertical | - | 6A | Silver | PC Pin | 125V | - | - | Standard | 4PDT | On-On | - | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | - | 10,000 Cycles | - | 500mA | - | - | 6A | 6A@125VAC | Not Specified | 0.5A@125VDC | - | - | 4.01mm | - | - | - | - | - | 8.38mm | 34.5mm | 25.4mm | - | - | 8.74mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() S802C31S2WCQ C&K | 28 |
| Datasheet | 14 Weeks | - | Panel, Snap in, Wire | Panel Mount, Snap-In | - | Nylon | Polyamide (PA66), Nylon 6/6 | - | - | Copper | 10,000 Cycles | - | - | - | -30°C~65°C | Bulk | 2012 | S | - | - | Active | 1 (Unlimited) | Wire | - | - | - | - | - | - | - | 15A AC | - | Vertical | 17.27mm | 15A | Silver | Wire Leads | 125V | - | - | Snap on Cap | DPDT | On-On | - | - | - | - | - | 250V | 15A | - | - | - | - | - | - | 15A | - | Non-Illuminated | - | - | Not Specified | - | - | - | 4.57mm | - | - | - | - | Red Actuator | - | - | - | - | - | 5.08mm | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() SLS240PC04 TE Connectivity | In Stock | - | Datasheet | - | Silver | PCB, Through Hole | - | 4 | - | - | - | - | - | - | - | 125 V | 12 V | - | - | - | - | - | - | - | - | PC Pin | - | - | 85 °C | -20 °C | - | - | - | - | - | Vertical | - | 150 mA | - | - | - | - | - | - | - | - | - | 30 mΩ | 500 MΩ | - | - | - | - | - | - | DP4T | - | - | - | 250 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.01 mm | - | 19.99 mm | - | - | - | - | No SVHC | RoHS Compliant | UL94 HB | Lead Free | ||
![]() 500SSP1S2M2REA E-Switch | 28 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | STAINLESS STEEL | Polyamide (PA), Nylon | - | - | Copper Alloy | 30,000 Cycles | DIALLYL PHTHALATE | - | - | -30°C~85°C | Bulk | 2004 | 500 | - | - | Active | 1 (Unlimited) | PC Pin | - | 1 | - | - | - | - | 20V | 0.4VA AC/DC | - | - | - | - | Gold | PC Pin | 20V | 12.8524mm | 6.604 mm | Standard | SPDT | On-On | - | 0.01mOhm | 1000000000Ohm | - | - | - | - | 1000VRMS V | - | - | - | 30,000 Cycles | SLIDE SWITCH | - | - | - | - | - | Not Specified | - | - | 3 | 2.16mm | - | 0.4VA@20VAC | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 7.24mm | - | - | ROHS3 Compliant | - | - | ||
![]() GF-326-0189 CW Industries | In Stock | - | Datasheet | 12 Weeks | - | Panel | Panel Mount | - | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | - | BLACK | Copper | 6,000 Cycles | - | - | - | -10°C~104°C | Bulk | - | GF | - | - | Active | 1 (Unlimited) | Solder | - | 1 | - | - | - | - | 125V | 3A AC 500mA DC | - | - | - | 3A | Silver | Solder Lug | 125V | 34.544mm | 13.97 mm | Push-Pull | DPDT | On-On | - | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | 3A | 3A@125VAC | Not Specified | 0.5A@125VDC | - | - | 4.01mm | - | - | - | - | - | - | - | - | 7.874mm | 0.36 inch | 1.65mm | - | - | ROHS3 Compliant | - | - | ||
![]() 500RDP1S1M6RE E-Switch | 28 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | 40,000 Cycles | - | - | - | -20°C~80°C | Tray | 2011 | 500R | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | 0.4VA AC/DC | - | Right Angle | - | - | - | PC Pin | 20V | - | - | Standard | DPDT | On-On | - | - | - | - | - | - | - | - | - | DPDT, DPST | - | 40,000 Cycles | SLIDE SWITCH | - | 200gf | Non-Illuminated | - | - | Not Specified | - | - | - | 1.90mm | - | - | - | - | Epoxy Sealed Terminals, IP57 | - | - | - | - | - | 2.80mm | - | No SVHC | ROHS3 Compliant | - | - |