- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Actuator Material | Terminal Material | ActuatorColor | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Operating Force | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Switch Travel | Washability | Features | Body Height | Length - Termination | Actuator Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 500SSP3S1M6QEA E-Switch | 3863 |
| Datasheet | 9 Weeks | Through Hole | Through Hole, Right Angle | STAINLESS STEEL | Polyamide (PA), Nylon | - | - | Copper Alloy | 30,000 Cycles | - | -30°C~85°C | Bulk | 2008 | 500 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | - | 28V | 5A AC/DC | - | 5A | Silver | PC Pin | 120V | 12.7mm | 6.604 mm | Standard | SPDT | On-Off-On | - | 0.1mOhm | 1000000000Ohm | 5A | - | - | - | - | 30,000 Cycles | SLIDE SWITCH | - | - | 2A | 2A@250VAC | Not Specified | - | 250V | 5 | 2.16mm | - | Epoxy Sealed Terminals | 7.6962mm | 0.156 inch | 4.72mm | ROHS3 Compliant | ||
![]() M12R APEM Inc. | In Stock | - | Datasheet | - | Brackets, Through Hole | Through Hole, Right Angle | Steel | Thermoplastic | - | - | - | 10,000 Cycles | - | -10°C~60°C | Tube | - | M | e4 | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | 2 | BIFURCATED WIPING CONTACT | 8536.50.90.50 | 30V | 300mA AC/DC | Right Angle | 300mA | Silver | PC Pin | 125V | - | - | Standard | SPDT | On-On | - | 20mOhm | 100000000Ohm | 0.3A | - | 125V | - | 30V | - | SLIDE SWITCH | - | Non-Illuminated | 0.3A | .3A@125VAC | Not Specified | .3A@30VDC | - | 7 | 2.00mm | SOLVENT | Epoxy Sealed Terminals | - | 0.138 inch | 9.00mm | RoHS Compliant | ||
![]() EG1260BSR E-Switch | In Stock | - | Datasheet | - | Surface Mount | Surface Mount, Right Angle | - | - | - | - | Copper Alloy | 10,000 Cycles | - | -20°C~70°C | Bulk | 2005 | EG | - | - | Obsolete | 1 (Unlimited) | Gull Wing | - | 1 | - | - | 4V | 300mA DC | - | 300mA | Silver | Gull Wing | - | 7.6962mm | 1.397 mm | Standard | SPDT | On-On | Shorting | 0.02mOhm | 100000000Ohm | 0.3A | 4V | - | 500VAC V | - | 10,000 Cycles | - | 150gf | - | - | - | Shorting (MBB) | 0.3A@4VDC | - | 2 | 1.50mm | - | - | 3.5814mm | - | 2.30mm | RoHS Compliant | ||
![]() LSS-120312B5-G E-Switch | In Stock | - | - | - | Through Hole | Through Hole | STEEL | Polyoxymethylene (Acetal) (POM) | - | BLACK | Brass | 10,000 Cycles | PHENOLIC | -30°C~105°C | Bulk | - | LSS | - | - | Active | 1 (Unlimited) | PC Pin | - | 1 | - | - | 50V | 500mA DC | - | 500mA | Gold | PC Pin | - | 11.4046mm | 5.588 mm | Standard | SPDT | On-On | - | 0.03mOhm | 500000000Ohm | 0.5A | - | - | 500VAC V | - | - | - | - | - | - | - | Not Specified | 0.5A@50VDC | - | 3 | 3.20mm | - | - | 4.9022mm | 0.138 inch | 5.00mm | ROHS3 Compliant | ||
![]() LSU11-220001A9 E-Switch | In Stock | - | - | - | Panel | Panel Mount | STEEL | Polyphenylene Oxide (PPO) | COPPER | - | Silver (Ag) | 10,000 Cycles | - | -30°C~105°C | Bulk | 2012 | LSU, LAMB | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 1 | - | - | - | 11A AC | - | 11A | - | PC Pin | 125V | 22.4028mm | 13.9954 mm | Standard | DPDT | On-On | Non-Shorting | 0.03mOhm | 500000000Ohm | - | - | - | - | - | 100,000 Cycles | SLIDE SWITCH | - | - | 5.5A | 5.5A@250VAC | Non-Shorting (BBM) | - | 250V | 6 | 4.00mm | - | - | - | - | 9.00mm | ROHS3 Compliant | ||
![]() SK-12D04-G(A)4-S E-Switch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | SK, LAMB | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() LSS-130501A7 E-Switch | In Stock | - | - | - | Through Hole | Through Hole | STEEL | Polyoxymethylene (Acetal) (POM) | BRASS | BLACK | - | 10,000 Cycles | PHENOLIC | -30°C~105°C | Bulk | - | LSS | - | - | Active | 1 (Unlimited) | PC Pin | - | 1 | - | - | 50V | 500mA DC | - | 500mA | Silver | PC Pin | - | 20.4978mm | 6.8072 mm | Standard | SP3T | On-On-On | - | 0.03mOhm | 500000000Ohm | 0.5A | - | - | 500VAC V | - | - | - | - | - | - | - | Not Specified | 0.5A@50VDC | - | 4 | 4.00mm | - | - | 6.7056mm | 0.118 inch | 7.00mm | ROHS3 Compliant | ||
![]() EG2201C E-Switch | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | Copper Alloy | - | - | -20°C~70°C | Bulk | 2006 | EG | e4 | yes | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | - | 8536.50.90.50 | 30V | 200mA DC | - | 200mA | Silver | PC Pin | - | 16mm | 6.5 mm | Standard | DPDT | On-On | Non-Shorting | - | - | - | - | - | - | - | - | SLIDE SWITCH | 200gf | - | - | - | Non-Shorting (BBM) | - | - | - | 4.00mm | - | - | 8mm | - | 12.00mm | RoHS Compliant | ||
![]() SS12F48G5PAH C&K | 32 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | SS, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SS12F13G5BL C&K | 32 |
| - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | SS, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
Tiny WHSL | 32 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | SS, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
Tiny WHSL | 32 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | SS, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SS12F72G5NR C&K | 32 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | SS, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
Tiny WHSL | 32 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | SS, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SS12F04G5.5L C&K | 32 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | SS, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SS22F11AE7Z C&K | 32 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | SS, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
Tiny WHSL | 32 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | SS, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SS22F02G5BL C&K | 32 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | SS, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SS22F02DG6BL C&K | 32 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | SS, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
Tiny WHSL | 32 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | SS, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant |