- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Number of Terminals | Actuator Material | Product Weight (g) | Actuator Length (mm) | Actuator Style | ActuatorColor | Base Material | Body Depth (mm) | Body Height (mm) | Body Length (mm) | Body Orientation | Contact Materials | Dielectric Strength | ECCN (US) | ElectricalLife | Maximum Contact Resistance (mOhm) | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Power Rating (VA) | Mechanical Life (Cycles) | Minimum Insulation Resistance (MOhm) | Minimum Operating Temperature (°C) | Mounting | Pole Throw Configuration | Product Depth (mm) | Row Spacing (mm) | Seal Description | Seal Location | Size Type | Switch Configuration | Terminal Length (mm) | Terminal Pitch (mm) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Orientation | Depth | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | PCB Hole Count | Switch Travel | Features | Electrical Life Cycles | Product Length (mm) | Length | Body Height | Length - Termination | Actuator Length | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G-107-SI-0000 CW Industries | 32 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | Bulk | - | G | - | - | Active | 1 (Unlimited) | PC Pin | - | 1 | - | - | - | - | 125V | 500mA AC/DC | - | - | - | 500mA | - | PC Pin | 125V | 15.367mm | 7.747 mm | Standard | SPDT | On-On | - | - | - | 0.5A | - | - | 2000VRMS V | - | - | - | - | - | - | 0.5A | 0.5A@125VAC | Not Specified | 0.5A@125VDC | - | 2.21mm | - | - | - | - | 4.953mm | 0.12 inch | 3.56mm | - | - | ROHS3 Compliant | - | ||
![]() GF-126-0127 CW Industries | 15 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | COLD ROLLED STEEL | - | Polyamide (PA66), Nylon 6/6 | - | - | - | BLACK | - | - | - | - | - | Copper | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~104°C | Bulk | 2010 | GF | - | - | Active | 1 (Unlimited) | PC Pin | - | 1 | - | - | - | - | 125V | 500mA AC/DC | - | - | - | 500mA | Silver | PC Pin | 125V | 15.9512mm | 10.16 mm | Standard | DPDT | On-On | - | 0.01mOhm | - | 0.5A | - | - | - | - | - | 10,000 Cycles | - | - | - | 0.5A | 0.5A@125VAC | Not Specified | 0.5A@125VDC | 6 | 3.61mm | - | - | - | - | 7.239mm | 0.219 inch | 8.33mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MS-22AAH1 NKK Switches | In Stock | - | - | - | - | - | - | - | - | 6 | - | - | 5.1 | Side Slide | - | - | 12.7 | 11.9 | 13.6 | Right Angle | - | 1000VAC | EAR99 | - | 10 | 6@125VAC | 85 | - | 100000 | 1000 | -30 | Bracket Mount/Through Hole | DPDT | 22.85 | 3.81 | Epoxy | Terminals | Miniature | ON None ON | 3.2 | 4.7 | - | - | - | - | - | - | Active | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25000 | 13.6 | - | - | - | - | 11.9 | - | RoHS Compliant | - | ||
![]() CFS-0103B NIDEC Copal Electronics | In Stock | - | - | - | - | - | - | - | Polyphenylene Sulphide | 2 | - | 0.15 | - | Convex Knob | - | Cu Alloy | - | - | - | Straight | - | 500VAC | EAR99 | - | 50 | 0.1@6VDC | 85 | - | - | 1000 | -40 | Surface Mount | SPST | 3.95 | - | - | - | - | OFF ON | - | - | - | Tape and Reel | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | 4.7 | - | RoHS Compliant | - | ||
![]() CS-22AAP1 NKK Switches | In Stock | - | - | - | - | - | - | - | - | 6 | - | - | 5.1 | Top Slide | - | - | 11.9 | 7.6 | 14 | Straight | - | 1000VAC | EAR99 | - | 10 | 3@125VAC | 85 | - | 50000 | 1000 | -30 | Through Hole | DPDT | 11.9 | 4.8 | Epoxy | Terminals | Miniature | ON None ON | 6.4 | 4.7 | - | - | - | - | - | - | Active | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20000 | 14 | - | - | - | - | 14.8 | - | RoHS Compliant | - | ||
![]() MS-22BAS1 NKK Switches | In Stock | - | - | - | - | - | - | - | - | 6 | - | - | 5.1 | Top Slide | - | - | 11.9 | 7.6 | 19.6 | Straight | - | 1000VAC | EAR99 | - | 10 | 6@125VAC | 85 | - | 100000 | 1000 | -30 | Panel Mount | DPDT | 11.9 | 4.8 | Epoxy | Terminals | Miniature | ON None ON | 4.5 | 4.7 | - | - | - | - | - | - | Active | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25000 | 19.6 | - | - | - | - | 17.2 | - | RoHS Compliant | - | ||
![]() MS-13AAP1 NKK Switches | In Stock | - | - | - | - | - | - | - | - | 3 | - | - | 5.1 | Top Slide | - | - | 7.1 | 6.4 | 12.7 | Straight | - | 1000VAC | EAR99 | - | 10 | 6@125VAC | 85 | - | 100000 | 1000 | -30 | Through Hole | SPDT | 7.1 | - | Epoxy | Terminals | Miniature | ON OFF ON | 6.35 | 4.7 | - | - | - | - | - | - | Active | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25000 | 12.7 | - | - | - | - | 13.05 | - | RoHS Compliant | - | ||
![]() MS-13AAB1 NKK Switches | In Stock | - | - | - | - | - | - | - | - | 3 | - | - | 5.1 | Top Slide | - | - | 7.1 | 6.4 | 16.2 | Straight | - | 1000VAC | EAR99 | - | 10 | 6@125VAC | 85 | - | 100000 | 1000 | -30 | Bracket Mount/Through Hole | SPDT | 7.1 | - | Epoxy | Terminals | Miniature | ON OFF ON | 6.34 | 4.7 | - | - | - | - | - | - | Active | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25000 | 16.2 | - | - | - | - | 13.4 | - | RoHS Compliant | - | ||
![]() MS-22AAB4 NKK Switches | In Stock | - | - | - | - | - | - | - | - | 6 | - | - | 5.1 | Top Slide | - | - | 11.9 | 7.6 | 16.2 | Straight | - | 1000VAC | EAR99 | - | 20 | 0.1@28VAC 28VDC | 85 | 0.4@28VAC 28VDC | 100000 | 1000 | -30 | Bracket Mount/Through Hole | DPDT | 11.9 | 4.8 | Epoxy | Terminals | Miniature | ON None ON | 6.34 | 4.7 | - | - | - | - | - | - | Active | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50000 | 16.2 | - | - | - | - | 14.6 | - | RoHS Compliant | - | ||
![]() 48ASSP3S1M6RBT Grayhill Inc. | 6 |
| - | 18 Weeks | - | Brackets, Through Hole | Through Hole, Right Angle | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2014 | 48A | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | 20V | 0.4VA AC/DC | - | - | - | - | Gold | PC Pin | 20V | - | - | Standard | SPDT | On-Off-On | - | - | - | - | - | 20V | - | - | 20V | - | SLIDE SWITCH | - | - | - | - | Not Specified | - | - | 2.16mm | Epoxy Sealed Terminals | - | - | - | - | - | 5.08mm | - | No | RoHS Compliant | - | ||
![]() GF-323-0104 CW Industries | In Stock | - | Datasheet | 12 Weeks | - | Panel | Panel Mount | - | COLD ROLLED STEEL | - | Polyamide (PA66), Nylon 6/6 | - | - | - | BLACK | - | - | - | - | - | Copper | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~104°C | Bulk | - | GF | - | - | Active | 1 (Unlimited) | Solder | - | 1 | - | - | - | - | 125V | 3A AC 500mA DC | - | - | - | 3A | Silver | Solder Lug | 125V | 34.544mm | 13.97 mm | Standard | SPST | On-Off | - | 0.01mOhm | 100000000Ohm | 0.5A | - | - | - | - | - | 10,000 Cycles | - | - | - | 3A | 3A@125VAC | Not Specified | 0.5A@125VDC | - | 4.01mm | - | - | - | - | 7.874mm | 0.36 inch | 8.74mm | - | - | ROHS3 Compliant | - | ||
![]() GF-323-0092 CW Industries | 32 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | COLD ROLLED STEEL | - | Polyamide (PA66), Nylon 6/6 | - | - | - | BLACK | - | - | - | - | - | Copper | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~104°C | Bulk | - | GF | - | - | Active | 1 (Unlimited) | Wire Wrap | - | 1 | - | - | - | - | 125V | 3A AC 500mA DC | - | - | - | 3A | Silver | Wire Wrap | 125V | 34.544mm | 13.97 mm | Standard | SPST | On-Off | - | 0.01mOhm | 100000000Ohm | 0.5A | - | - | - | - | - | 10,000 Cycles | - | - | - | 3A | 3A@125VAC | Not Specified | 0.5A@125VDC | - | 4.01mm | - | - | - | - | 7.874mm | 0.36 inch | 19.05mm | - | - | ROHS3 Compliant | - | ||
![]() GF-126-0026 CW Industries | 15 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | COLD ROLLED STEEL | - | Polyamide (PA66), Nylon 6/6 | - | - | - | BLACK | - | - | - | - | - | Copper | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~104°C | Bulk | - | GF | - | - | Active | 1 (Unlimited) | PC Pin | - | 1 | - | - | - | - | 125V | 500mA AC/DC | - | - | - | 500mA | Silver | PC Pin | 125V | 15.9512mm | 10.16 mm | Standard | DPDT | On-On | - | 0.01mOhm | - | 0.5A | - | - | - | - | - | 10,000 Cycles | - | - | - | 0.5A | 0.5A@125VAC | Not Specified | 0.5A@125VDC | 6 | 3.61mm | - | - | - | - | 7.239mm | 0.219 inch | 5.08mm | - | - | ROHS3 Compliant | - | ||
![]() SS43F28G6NS C&K | 32 |
| - | 7 Weeks | - | - | Through Hole | - | - | - | Polyoxymethylene (Acetal) (POM) | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | - | SS, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 30V | 300mA DC | - | - | - | - | Silver | PC Pin | - | - | - | Standard | 4P3T | On-On-On | - | - | - | - | - | - | - | - | - | - | - | - | 200/250gf | - | - | Non-Shorting (BBM) | - | - | 3.00mm | - | - | - | - | - | - | 6.00mm | - | - | ROHS3 Compliant | - | ||
![]() 48ASSP1S1M2RBT Grayhill Inc. | In Stock | - | - | 18 Weeks | - | Panel, Through Hole | Through Hole | - | Stainless Steel | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2007 | 48A | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | - | - | - | - | 8536.50.90.50 | 20V | 0.4VA AC/DC | - | Vertical | 6.6mm | - | Gold | PC Pin | 20V | - | - | Standard | SPDT | On-On | - | 10mOhm | - | 0.02A | EPOXY TERMINAL SEALED | 20V | - | - | 20V | - | SLIDE SWITCH | - | - | 0.02A | .02A@20VAC | Not Specified | .02A@20VDC | - | 2.16mm | Epoxy Sealed Terminals | - | - | 12.7mm | 6.35mm | - | 5.08mm | - | No | RoHS Compliant | - | ||
![]() 25536NLD6X693 APEM Inc. | 6 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | 2 | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | - | - | - | - | - | Brass | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | - | 25000N | e4 | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | 30V | 100mA DC | BULK | Right Angle | - | 100mA | Gold | PC Pin | - | 14.1mm | 7.5 mm | Standard | SPDT | On-On | - | 50mOhm | - | 0.1A | EPOXY TERMINAL SEALED | 50mV | - | - | 30V | 20,000 Cycles | SLIDE SWITCH | 100mA | - | - | - | Not Specified | .1A@30VDC | - | 4.00mm | Flame Retardant | - | - | - | 8.1mm | - | 6.00mm | - | - | ROHS3 Compliant | - | ||
![]() ES02MSAKE C&K | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | 40,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | 1999 | ES | - | - | Obsolete | 1 (Unlimited) | Gull Wing | - | - | 85°C | -30°C | - | - | 20V | 0.4VA AC/DC | - | - | - | - | Gold | Gull Wing | 20V | - | - | Standard | SPST | On-Off | - | - | - | - | - | - | - | SPDT, SPST | - | 40,000 Cycles | - | - | - | - | - | Not Specified | - | - | 2.29mm | Epoxy Sealed Terminals, IP57 | - | - | - | - | - | 3.07mm | - | - | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | In Stock | - | Datasheet | - | Silver | Panel | Panel Mount | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | Copper | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~65°C | Bulk | 1999 | S | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 65°C | -30°C | - | - | 125V | 6A AC 1A DC | - | - | - | 1A | Silver | Solder Lug | 125V | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | Not Specified | - | - | 4.57mm | Epoxy Sealed Terminals | - | - | - | - | - | 8.51mm | - | - | Non-RoHS Compliant | - | ||
![]() AS2N-2M-10-Z Nidec Copal Electronics | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tray | 2016 | AS | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 85°C | -20°C | - | - | 48V | 50mA AC/DC | - | - | - | 50mA | Gold | PC Pin | 48V | - | - | Standard | DPDT | On-On | Non-Shorting | - | - | - | - | - | - | DPDT | - | - | - | - | 70 ~ 500gf | - | - | Non-Shorting (BBM) | - | - | 2.20mm | - | - | - | - | - | - | 4.30mm | - | - | ROHS3 Compliant | - | ||
![]() AS2N-5M-10-Z Nidec Copal Electronics | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tray | 2016 | AS | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 85°C | -20°C | - | - | 48V | 50mA AC/DC | - | - | - | 50mA | Gold | PC Pin | 48V | - | - | Standard | DPDT | On-On | Non-Shorting | - | - | - | - | - | - | DPDT | - | - | - | - | 70 ~ 500gf | - | - | Non-Shorting (BBM) | - | - | 2.20mm | - | - | - | - | - | - | 4.30mm | - | - | ROHS3 Compliant | - |