- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Actuator Material | Terminal Material | ActuatorColor | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Switch Travel | Solderability | Contact (DC) Max Power Rating R Load | Washability | Features | Length | Body Height | Length - Termination | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1201M2T3CQE2 C&K | 20 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | Stainless Steel | Polyamide (PA), Nylon | - | - | Copper | 40,000 Cycles | - | -30°C~65°C | Bulk | 2013 | 1000 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | 28V | 6A AC/DC | Straight | 11.43mm | - | 6A | Silver | PC Pin | 120V | - | - | Standard | DPDT | On-On | - | - | - | - | - | 250V | 6A | - | - | 28V | - | - | - | - | - | - | - | Not Specified | - | - | - | 2.16mm | - | - | - | Black Actuator, Epoxy Sealed Terminals | 12.7mm | - | - | 5.08mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() GS02MABE C&K | 28 |
| Datasheet | 16 Weeks | - | Brackets, Through Hole | Through Hole, Right Angle | - | Nylon | Polyetherimide (PEI) | - | - | Copper | 40,000 Cycles | - | -40°C~85°C | Tray | 2012 | GS | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | - | 20V | 0.4VA AC/DC | Right Angle | 8.71mm | - | - | Gold | PC Pin | 20V | - | - | Standard | SPST | On-Off | - | - | - | - | - | 20V | - | - | - | 20V | 40,000 Cycles | - | - | - | - | - | - | Not Specified | - | - | - | 1.02mm | - | - | - | Epoxy Sealed Terminals | 7.01mm | - | - | 1.27mm | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() GS02MCBE C&K | 28 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | Nylon | Polyetherimide (PEI) | - | - | Copper | 40,000 Cycles | - | -40°C~85°C | Tray | 2009 | GS | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | - | 20V | 0.4VA AC/DC | Vertical | 4.5mm | - | - | Gold | PC Pin | 20V | - | - | Standard | SPST | On-Off | - | - | - | - | - | 20V | - | - | - | 20V | 40,000 Cycles | - | - | - | - | - | - | Not Specified | - | - | - | 1.02mm | - | - | - | Epoxy Sealed Terminals | 7.01mm | - | - | 1.27mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() GS01MCBE C&K | 28 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | Glass | Polyetherimide (PEI) | - | - | Copper | 40,000 Cycles | - | -40°C~85°C | Tray | 2014 | GS | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | - | 20V | 0.4VA AC/DC | Vertical | 4.5mm | - | - | Gold | PC Pin | 20V | - | - | Standard | SPDT | On-On | - | - | - | - | - | 20V | - | - | - | 20V | 40,000 Cycles | - | - | - | - | - | - | Not Specified | - | - | - | 1.02mm | - | - | - | Epoxy Sealed Terminals | 7.01mm | - | - | 1.27mm | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 25139NAH APEM Inc. | 3793 |
| Datasheet | 5 Weeks | Silver | PCB, Through Hole | Through Hole | 125 | GLASS FILLED NYLON | Polyamide (PA), Nylon, Glass Filled | - | - | Silver (Ag) | 10,000 Cycles | THERMOPLASTIC | -40°C~85°C | Bulk | - | 25000N | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | - | - | - | 30V | 4A AC 1A DC | Vertical | - | - | 1A | - | PC Pin | 125V | 14.097mm | 7.493 mm | Standard | SPDT | On-Off-On | - | 10mOhm | 1000000000Ohm | 3A | - | 250V | - | 1000VRMS V | - | 30V | 20,000 Cycles | - | 4A | - | Non-Illuminated | 2A | 2A@250VAC | Not Specified | 3A@30VDC | - | 3 | 4.00mm | WAVE | - | PARTIAL | Epoxy Sealed Terminals | - | 14.7066mm | 0.15 inch | 2.80mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() ES03MSABE C&K | 28 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Nylon | Liquid Crystal Polymer (LCP) | - | - | Bronze | 40,000 Cycles | - | -30°C~85°C | Tape & Reel (TR) | 2004 | ES | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | - | - | - | 20V | 0.4VA AC/DC | Right Angle | 13.78mm | - | - | Gold | Gull Wing | 20V | - | - | Standard | SPDT | On-Off-On | - | 50mOhm | - | - | - | 20V | - | - | - | 20V | 40,000 Cycles | - | - | - | - | - | - | Not Specified | - | - | - | 2.29mm | - | - | - | Epoxy Sealed Terminals, IP57 | 12.41mm | - | - | 3.07mm | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() EG2228 E-Switch | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | Copper, Silver | 10,000 Cycles | - | -20°C~70°C | Bulk | 2001 | EG | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 1 | - | - | - | - | 30V | 300mA DC | - | - | - | 300mA | Silver | PC Pin | - | 16.9926mm | 7.5946 mm | Standard | DPDT | On-On | Non-Shorting | 0.02mOhm | 100000000Ohm | - | - | - | - | 500VAC V | - | - | 10,000 Cycles | SLIDE SWITCH | - | 250gf | - | - | - | Non-Shorting (BBM) | - | - | 10 | 4.00mm | - | - | - | - | - | 6.7818mm | 0.181 inch | 5.00mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 1203M2S4ABE2 C&K | 39 |
| Datasheet | 16 Weeks | Gold | Brackets, Through Hole | Through Hole, Right Angle | - | Stainless Steel | Polyamide (PA), Nylon | - | - | Copper | 100,000 Cycles | - | -30°C~65°C | Bulk | 2013 | 1000 | - | - | Active | 1 (Unlimited) | PC Pins | - | - | 65°C | -30°C | - | - | 20V | 0.4VA AC/DC | Right Angle | 24.65mm | - | - | Gold | PC Pin | 20V | - | - | Standard | DPDT | On-Off-On | - | - | - | - | - | 20V | - | - | DPDT | 20V | - | - | - | - | - | - | - | Not Specified | - | - | - | 2.16mm | - | - | - | Black Actuator, Epoxy Sealed Terminals | 13.57mm | - | - | 6.88mm | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() SK22D01SG3NS C&K | 12 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SK, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | 507 | - | Datasheet | 24 Weeks | Gold, Silver | Panel, Solder | Panel Mount | 300 | Resin | Polyoxymethylene (Acetal) (POM) | - | - | Copper Alloy | 10,000 Cycles | - | -30°C~70°C | Bulk | 2011 | OS | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | 30V | 300mA DC | Vertical | 9.9mm | - | 300mA | Silver | Solder Lug | 30V | - | - | Standard | DPDT | On-Off-On | Non-Shorting | - | - | - | - | - | - | - | DP3T, DPDT | 30V | 10,000 Cycles | - | 100mA | - | - | - | - | Non-Shorting (BBM) | - | - | - | 3.00mm | - | - | - | Epoxy Sealed Terminals | 24mm | - | - | 4.00mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 1108M2S3CGE2 C&K | 28 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | Stainless Steel | Polyamide (PA), Nylon | - | - | Copper | 40,000 Cycles | - | -30°C~65°C | Bulk | 2013 | 1000 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | 28V | 6A AC/DC | Vertical | 6.6mm | - | 6A | Gold | PC Pin | 120V | - | - | Standard | SPDT | On-Mom | - | - | - | - | - | 250V | 6A | - | - | 28V | - | - | 6A | - | - | - | - | Not Specified | - | - | - | 2.16mm | - | - | - | Black Actuator, Epoxy Sealed Terminals | 12.7mm | - | - | 5.08mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() S202032SS04Q C&K | 12 |
| Datasheet | 14 Weeks | - | Panel, Through Hole | Panel Mount | - | Nylon | Polyamide (PA66), Nylon 6/6 | - | - | Copper | 10,000 Cycles | - | -30°C~65°C | Bulk | 2003 | S | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | - | 125V | 6A AC 1A DC | Straight | 13.46mm | - | 1A | Silver | PC Pin | 125V | - | - | Standard | DPDT | On-On | - | - | - | - | - | 250V | 6A | - | - | 125V | - | - | - | - | - | - | - | Not Specified | - | - | - | 4.57mm | - | - | - | - | 34.93mm | - | - | 8.51mm | No | - | ROHS3 Compliant | - | - | ||
![]() SK22D05G6NS C&K | 12 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SK, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() SK24D07G8 C&K | 12 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SK, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | 64000 |
| Datasheet | 24 Weeks | Gold, Silver | Brackets, Through Hole | Through Hole | - | Resin | Polyoxymethylene (Acetal) (POM) | - | - | Copper Alloy | 10,000 Cycles | - | -30°C~70°C | Bulk | 2011 | OS | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | - | - | 300mA DC | Vertical | 9.9mm | - | - | Silver | PC Pin | - | - | - | Standard | DPDT | On-On | - | - | - | - | - | - | - | - | - | 30V | 10,000 Cycles | - | 200mA | - | - | - | - | Non-Shorting (BBM) | - | - | - | 3.00mm | - | - | - | Epoxy Sealed Terminals | 11.6mm | - | - | 4.00mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SLB1470R APEM Inc. | 1980 |
| Datasheet | 12 Weeks | - | Brackets, Through Hole | Through Hole, Right Angle | - | STEEL | Thermoplastic | - | - | - | 10,000 Cycles | PHENOLIC | -20°C~85°C | Bulk | - | SLB | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 4 | - | - | - | 8536.50.90.50 | 30V | 300mA AC/DC | Right Angle | - | - | 300mA | Silver | PC Pin | 125V | 20mm | 7.5 mm | Standard | SP4T | On-On-On-On | - | 20mOhm | 100000000Ohm | 0.3A | EPOXY TERMINAL SEALED | 125V | - | 500VRMS V | - | 30V | - | SLIDE SWITCH | 300mA | 220gf | - | 0.3A | .3A@125VAC | Not Specified | .3A@30VDC | - | 8 | 2.30mm | WAVE | - | SOLVENT | Epoxy Sealed Terminals | - | 5mm | - | 5.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() MS23BFW01 NKK Switches | 61 |
| Datasheet | 7 Weeks | - | Panel | Panel Mount | - | STAINLESS STEEL | Polybutylene Terephthalate (PBT), Glass Filled | COPPER ALLOY | - | Silver Alloy | 25,000 Cycles | GLASS FILLED DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2008 | MS | - | yes | Active | 1 (Unlimited) | Lug | EAR99 | 3 | - | - | - | 8536.50.90.50 | - | 6A AC | Vertical | - | not_compliant | 6A | Silver | Solder Lug | 125V | 12.7mm | 11.4046 mm | Standard | DPDT | On-Off-On | Non-Shorting | 0.01mOhm | 1000000000Ohm | - | - | - | - | 1500VAC V | - | - | 100,000 Cycles | SLIDE SWITCH | 6A | - | - | 3A | 3A@250VAC | Non-Shorting (BBM) | - | 250V | - | 3.50mm | WAVE | - | - | Epoxy Sealed Terminals | - | 17.1958mm | 0.177 inch | 5.10mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() AS22CP NKK Switches | 28 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | Phosphor Bronze | 50,000 Cycles | - | -30°C~85°C | Tray | 2010 | AS | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | 28V | 0.4VA AC/DC | Vertical | - | - | - | Gold | PC Pin | 28V | 10.0076mm | 9.8044 mm | Standard | DPDT | On-On | Non-Shorting | 0.05mOhm | 500000000Ohm | - | - | - | - | 500VAC V | - | - | 50,000 Cycles | - | - | 260gf | Non-Illuminated | - | - | Non-Shorting (BBM) | - | - | - | 2.50mm | - | 0.4VA@28VDC | - | Epoxy Sealed Terminals | - | 9.0932mm | 0.122 inch | 3.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() AS23AV NKK Switches | 29 |
| Datasheet | 8 Weeks | - | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | Polyamide (PA), Nylon, Glass Filled | - | WHITE | Phosphor Bronze | 50,000 Cycles | CARBON COMPOSITE POLYMER | -30°C~85°C | Tray | 2006 | AS | e4 | yes | Active | 1 (Unlimited) | PC Pin | - | 3 | - | - | MOUNTING BRACKET | - | 28V | 0.4VA AC/DC | - | - | - | - | Gold | PC Pin | 28V | 10.2108mm | 9.4996 mm | Standard | DPDT | On-Off-On | Non-Shorting | 0.05mOhm | 500000000Ohm | - | - | - | - | 500VAC V | - | - | 50,000 Cycles | SLIDE SWITCH | - | 260gf | Non-Illuminated | - | - | Non-Shorting (BBM) | - | - | 8 | - | WAVE | 0.4VA@28VDC | - | Epoxy Sealed Terminals | - | 17.7546mm | 0.161 inch | 2.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() MS22BSA40 NKK Switches | In Stock | - | Datasheet | 8 Weeks | - | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | STAINLESS STEEL | Polybutylene Terephthalate (PBT), Glass Filled | COPPER ALLOY | - | Silver Alloy | 25,000 Cycles | GLASS FILLED DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2015 | MS | - | yes | Active | 1 (Unlimited) | PC Pin | - | 2 | - | - | - | - | - | 6A AC | - | - | not_compliant | 6A | Gold | PC Pin | 125V | 12.7mm | 11.4046 mm | Standard | DPDT | On-On | Non-Shorting | 0.02mOhm | 1000000000Ohm | - | - | - | - | 1500VAC V | - | - | 100,000 Cycles | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | 8 | 2.20mm | WAVE | 0.4VA@28VDC | - | Epoxy Sealed Terminals | - | 26.035mm | 0.106 inch | 5.10mm | - | - | ROHS3 Compliant | - | - |