- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Number of Terminals | Actuator Material | Center Contact Plating | Terminal Material | End Contact Plating | Product Weight (g) | Actuator Length (mm) | Actuator Style | ActuatorColor | Base Material | Body Depth (mm) | Body Height (mm) | Body Length (mm) | Body Orientation | Contact Materials | Dielectric Strength | ECCN (US) | ElectricalLife | Insulation Materials | Maximum Contact Resistance (mOhm) | Maximum Current Rating (A) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mechanical Life (Cycles) | Mfr | Minimum Insulation Resistance (MOhm) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Package | Pole Throw Configuration | Product Depth (mm) | Product Status | Row Spacing (mm) | Seal Description | Seal Location | Size Type | Switch Configuration | Terminal Length (mm) | Terminal Pitch (mm) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Orientation | Depth | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Terminal Type | Operating Temperature Range | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | PCB Hole Count | Contact Function | Switch Travel | Solderability | Washability | Contact Configuration | Features | Electrical Life Cycles | Product Length (mm) | Length | Body Height | Length - Termination | Actuator Length | Product Height (mm) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GG-372-0001 CW Industries | 12 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole, Right Angle | COLD ROLLED STEEL | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | BLACK | - | - | - | - | - | Copper | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~104°C | Bulk | - | GG | - | Active | 1 (Unlimited) | PC Pin | - | - | 1 | - | - | - | - | - | 125V | 3A AC 500mA DC | - | - | - | 3A | Silver | PC Pin | 125V | 32.004mm | 7.874 mm | Standard | SPDT | On-On | - | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | 3A | 3A@125VAC | Not Specified | 0.5A@125VDC | - | - | 4.90mm | - | - | - | - | - | - | - | 13.97mm | 0.21 inch | 13.08mm | - | ROHS3 Compliant | - | ||
![]() G-338S-0032 CW Industries | 28 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | COLD ROLLED STEEL | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | BLACK | - | - | - | - | - | Copper | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~104°C | Bulk | - | G | - | Active | 1 (Unlimited) | PC Pin | - | - | 1 | - | - | - | - | - | 125V | 3A AC 500mA DC | - | - | - | 3A | Silver | PC Pin | 125V | 49.9872mm | 14.224 mm | Standard | DP4T | On-On-On-On | - | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | 3A | 3A@125VAC | Not Specified | 0.5A@125VDC | - | - | 6.76mm | - | - | - | - | - | - | - | 8.128mm | 0.36 inch | 12.70mm | - | ROHS3 Compliant | - | ||
![]() G-1131-0000 CW Industries | 12 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | COLD ROLLED STEEL | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | BLACK | - | - | - | - | - | Copper | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~104°C | Bulk | - | G | - | Active | 1 (Unlimited) | Solder | - | - | 1 | - | - | - | - | - | 125V | 11A AC 500mA DC | - | - | - | 11A | Silver | Solder Lug | 125V | 34.544mm | 13.97 mm | Standard | SPST-NO | Off-Mom | - | 0.01mOhm | - | 0.5A | - | - | - | - | SPST | - | 10,000 Cycles | SLIDE SWITCH | - | - | - | - | - | 11A@125VAC | Not Specified | 0.5A@125VDC | - | OFF-(ON) | 4.01mm | - | - | - | - | - | - | - | 7.874mm | 0.36 inch | 8.74mm | - | ROHS3 Compliant | - | ||
![]() 25549NA APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | GLASS FILLED NYLON | - | Polyamide (PA), Nylon, Glass Filled | GOLD | BRASS | GOLD | - | - | - | - | - | - | - | - | - | Silver (Ag) | - | - | 10,000 Cycles | THERMOPLASTIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | 25000N | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 2 | - | - | - | - | 8536.50.90.50 | 30V | 4A AC 1A DC | BULK | Right Angle | - | 1A | - | PC Pin | 125V | 14.1mm | 12.5 mm | Standard | DPDT | On-Off-On | - | 0.01mOhm | 1000000000Ohm | 1A | EPOXY TERMINAL SEALED | - | - | 1000VRMS V | - | - | 20,000 Cycles | SLIDE SWITCH | - | - | - | - | - | - | Not Specified | - | 6 | ON-ON | 4.00mm | WAVE | PARTIAL | - | Epoxy Sealed Terminals | - | - | - | 8.1mm | 0.15 inch | 2.30mm | - | ROHS3 Compliant | - | ||
![]() G-141S-0070 CW Industries | 28 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | COLD ROLLED STEEL | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | BLACK | - | - | - | - | - | Copper | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~104°C | Bulk | - | G | - | Active | 1 (Unlimited) | PC Pin | - | - | 4 | - | - | - | - | - | 125V | 500mA AC/DC | - | - | - | 500mA | Silver | PC Pin | 125V | 34.9758mm | 10.16 mm | Standard | DP4T | On-On-On-On | - | - | 100000000Ohm | 0.5A | - | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | - | - | - | 0.5A | 0.5A@125VAC | Not Specified | 0.5A@125VDC | - | - | 3.94mm | - | - | - | - | - | - | - | 7.493mm | 0.25 inch | 5.08mm | - | ROHS3 Compliant | - | ||
![]() G-332-0046 CW Industries | 12 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | COLD ROLLED STEEL | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | BLACK | - | - | - | - | - | Copper | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~104°C | Bulk | - | G | - | Active | 1 (Unlimited) | Solder | - | - | 1 | - | - | - | - | - | 125V | 3A AC 500mA DC | - | - | - | 3A | Silver | Solder Lug | 125V | 34.544mm | 13.97 mm | Standard | SPDT | On-Mom | - | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | - | - | - | 3A | 3A@125VAC | Not Specified | 0.5A@125VDC | - | ON-(ON) | 4.01mm | - | - | - | - | - | - | - | 7.874mm | 0.36 inch | 8.74mm | - | ROHS3 Compliant | - | ||
![]() MHSS1105A APEM Inc. | 28 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | - | MHSS | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | 6V | 300mA DC | - | - | - | 300mA | Silver | PC Pin | - | - | - | Standard | SPDT | On-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | 2.00mm | - | - | - | Black Actuator | - | - | - | - | - | 4.40mm | - | ROHS3 Compliant | - | ||
![]() CFS-0403B NIDEC Copal Electronics | In Stock | - | Datasheet | - | - | - | - | Polyphenylene Sulphide | 8 | - | - | - | - | 0.42 | - | Convex Knob | - | Cu Alloy | - | - | - | Straight | - | 500VAC | EAR99 | - | - | 50 | 0.1@6VDC | - | 85 | - | - | 1000 | - | -40 | Surface Mount | - | 4PST | 11.6 | - | - | - | - | - | OFF ON | - | - | - | - | - | Tape and Reel | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | 4.7 | RoHS Compliant | - | ||
![]() MS-12AAV4 NKK Switches | In Stock | - | Datasheet | - | - | - | - | - | 3 | - | - | - | - | - | 5.1 | Top Slide | - | Cu|Brass | 7.1 | 6.4 | 19.6 | Straight | - | 1000VAC | EAR99 | - | - | 10 | 6@125VAC | - | 85 | 100000 | - | 1000 | - | -30 | Panel Mount | - | SPDT | 7.1 | - | - | Epoxy | Terminals | Miniature | ON None ON | 4.5 | 4.7 | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25000 | 19.6 | - | - | - | - | 16 | RoHS Compliant | - | ||
![]() MS-22BAH1 NKK Switches | In Stock | - | Datasheet | - | - | - | Bracket Mount | - | 6 | Glass Fibre Reinforced PBT Resin | - | - | - | - | 5.1 | Side Slide | - | - | 12.7 | 11.9 | 13.6 | Right Angle | Silver Alloy | 1000VAC | EAR99 | - | - | 10 | 6@125VAC | +85°C | 85 | 100000 | - | 1000 | -30°C | -30 | Bracket Mount/Through Hole | - | DPDT | 22.85 | - | 3.81 | Epoxy | Terminals | Miniature | ON None ON | 3.2 | 4.7 | - | 125 V ac, 250V ac | - | - | - | - | - | Active | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | 11.4mm | - | - | PC Pins | - | - | - | Side | - | - | - | 10mΩ | - | - | - | - | - | - | - | - | - | - | 3 A @ 250 V ac, 6 A @ 125 V ac | - | Right Angle PC Pin | -30 → +85°C | - | - | - | - | - | - | - | - | - | DPDT | - | 25000 | 13.6 | 12.7mm | - | - | - | 11.9 | RoHS Compliant | - | ||
![]() SK-12D02-G(A)-4.2-S E-Switch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SK, LAMB | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 46256LFE Switchcraft Inc. | In Stock | - | - | - | - | Panel, Solder | Panel Mount | Steel | - | Thermoplastic | SILVER | - | SILVER | - | - | - | BLACK | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 1998 | 46200E | - | Obsolete | Not Applicable | Solder | EAR99 | General Purpose | 2 | - | - | - | UL AND CSA CERTIFIED | 8536.50.90.50 | 125V | 3A AC 500mA DC | - | Straight | 13.49mm | 3A | - | Solder Lug | 125V | - | - | Screwdriver Slot | DPDT | On-On (Line Voltage Selector) | Non-Shorting | - | 1000000000Ohm | 0.5A | - | 125V | 3A | 1000VRMS V | - | 125V | - | - | - | - | - | - | 3A | 3A@125VAC | Non-Shorting (BBM) | .5A@125VDC | - | - | 4.78mm | - | - | - | 115V-230V Marking | - | - | 34.92mm | 11.12mm | - | Flush | - | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | 12 |
| Datasheet | 7 Weeks | - | - | Through Hole, Right Angle | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | - | SK, COMAX | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 30V | 300mA DC | - | - | - | - | Silver | PC Pin | - | - | - | Standard | DPDT | On-On | - | - | - | - | - | - | - | - | - | - | - | - | - | 250gf | - | - | - | - | Non-Shorting (BBM) | - | - | - | 2.00mm | - | - | - | - | - | - | - | - | - | 4.00mm | - | Non-RoHS Compliant | - | ||
![]() M42 APEM Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | STEEL | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | PHENOLIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~60°C | Tube | - | M | e4 | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | 2 | - | - | - | BIFURCATED WIPING CONTACT | 8536.50.90.50 | 30V | 300mA AC/DC | - | - | - | 300mA | Silver | PC Pin | 125V | - | - | Standard | 4PDT | On-On | - | - | 100000000Ohm | 0.3A | - | - | - | - | - | - | - | SLIDE SWITCH | - | - | - | - | 0.3A | .3A@125VAC | Not Specified | - | 16 | - | 4.00mm | - | SOLVENT | - | Epoxy Sealed Terminals | - | - | - | - | 0.146 inch | 9.00mm | - | RoHS Compliant | - | ||
![]() 1201M2S3CLE2 C&K Components | In Stock | - | - | - | - | - | Through Hole | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | 40,000 Cycles | - | - | - | - | - | - | C&K | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | 28 V | - | -30°C ~ 65°C | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | 6A (AC/DC) | - | - | - | - | Gold | PC Pin | - | - | - | Standard | DPDT | On-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | 2.16mm | - | - | - | - | - | - | - | - | - | 5.08mm | - | - | - | ||
![]() SSJ12R04 TE Connectivity | In Stock | - | Datasheet | - | - | - | - | - | 3 | - | - | - | - | - | 2.5 | Side Slide | Black | Cu Alloy|Nylon 66 | 4.3 | 5.4 | 10.2 | Right Angle | - | 500Vrms | EAR99 | - | - | 30 | 0.1@12VDC | - | 70 | - | - | 1000 | - | -20 | Through Hole | - | SPDT | 6.8 | - | - | Epoxy | Terminals | - | - | 3 | 2 | - | - | - | Tray | - | - | - | Active | - | - | - | Low Profile | - | - | - | 1 | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10000 | 10.2 | - | - | - | - | 5.4 | RoHS Compliant | - | ||
![]() 1101M1S3ZB8E2 C&K Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G-386-0000 CW Industries | 28 |
| Datasheet | 12 Weeks | Silver | Panel | Panel Mount, Right Angle | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~104°C | Bulk | - | G | - | Active | 1 (Unlimited) | Solder | - | - | - | 104°C | -10°C | - | - | - | 125V | 3A AC 500mA DC | - | - | - | 3A | Silver | Solder Lug | 125V | - | - | Standard | DP3T | On-On-On | - | - | - | - | - | - | - | - | DP3T | - | 10,000 Cycles | - | - | - | - | - | - | - | Not Specified | - | - | - | 6.12mm | - | - | - | - | - | - | - | - | - | 13.08mm | - | ROHS3 Compliant | - | ||
![]() G-360S-0015 CW Industries | 28 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | COLD ROLLED STEEL | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | BLACK | - | - | - | - | - | Copper | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~104°C | Bulk | - | G | - | Active | 1 (Unlimited) | Solder | - | - | 1 | - | - | - | - | - | 125V | 3A AC 500mA DC | - | - | - | 3A | Silver | Solder Lug | 125V | 42.0624mm | 25.4 mm | Standard | 4P3T | On-On-On | - | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | 3A | 3A@125VAC | Not Specified | 0.5A@125VDC | - | - | 6.25mm | - | - | - | - | - | - | - | 8.382mm | 0.26 inch | 12.70mm | - | ROHS3 Compliant | - | ||
![]() G-335S-0000 CW Industries | 12 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | COLD ROLLED STEEL | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | BLACK | - | - | - | - | - | Copper | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~104°C | Bulk | - | G | - | Active | 1 (Unlimited) | Solder | - | - | 3 | - | - | - | - | - | 125V | 3A AC 500mA DC | - | - | - | 3A | Silver | Solder Lug | 125V | 42.0624mm | 19.812 mm | Standard | DP3T | On-On-Mom | - | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | 3A | 3A@125VAC | Not Specified | 0.5A@125VDC | - | (ON)-ON-ON | 6.25mm | - | - | - | - | - | - | - | 8.382mm | 0.36 inch | 8.74mm | - | ROHS3 Compliant | - |