- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Actuator Material | Contact Materials | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Orientation | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Style | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Throw Configuration | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Switch Travel | Switch Action | Features | Height | Length | Width | Body Height | Actuator Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7-1825011-9 TE Connectivity | In Stock | - | - | - | Silver | Surface Mount | - | - | - | Polyester | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ES01MAVKE C&K Components | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Bulk | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | On-On | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() 3-1825010-3 TE Connectivity | In Stock | - | - | - | Gold | Surface Mount | - | NO | SURFACE MOUNT-RIGHT ANGLE | Nylon | - | 15000 Cycle(s) | TE CONNECTIVITY LTD | TE Connectivity | 3-1825010-3 | 80 °C | -40 °C | ROHS COMPLIANT | Obsolete | 5.84 | Non-Compliant | Yes | - | - | - | - | - | Yes | - | - | Gull Wing | EAR99 | 4 | - | - | 8536.50.90.50 | - | - | ANTI-STATIC TUBE | - | unknown | - | - | - | - | 27.94 mm | 4.46 mm | SIDE TYPE | - | 4P3T | - | 0.02 A | - | 20 V | SOLDER | - | - | SLIDE SWITCH | - | - | - | 0.02 A | - | - | - | 20 V | - | LATCHED | - | - | - | - | 7.37 mm | - | - | - | ||
![]() 3-1825010-4 TE Connectivity | In Stock | - | - | - | Silver | Surface Mount | - | - | - | Nylon | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | Gull Wing | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-1825010-7 TE Connectivity | In Stock | - | - | - | Gold | Surface Mount | - | NO | SURFACE MOUNT-RIGHT ANGLE | Polyester | - | 15000 Cycle(s) | TE CONNECTIVITY LTD | TE Connectivity | 4-1825010-7 | 80 °C | -40 °C | ROHS COMPLIANT | Obsolete | 5.84 | Non-Compliant | Yes | - | - | - | - | - | Yes | - | - | - | EAR99 | 6 | - | - | 8536.50.90.50 | - | - | ANTI-STATIC TUBE | - | compliant | - | - | - | - | 25.4 mm | 4.46 mm | SIDE TYPE | - | 6PDT | - | 0.02 A | - | 20 V | SOLDER | - | - | SLIDE SWITCH | - | - | - | 0.02 A | - | - | - | 20 V | - | LATCHED | - | - | - | - | 7.37 mm | - | - | - | ||
![]() 7-1825011-5 TE Connectivity | In Stock | - | - | - | Silver | Surface Mount | - | - | - | Polyester | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | Gull Wing | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-1825011-6 TE Connectivity | In Stock | - | - | - | Silver | Surface Mount | - | - | - | Polyester | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Tape & Reel | - | - | - | - | - | - | Gull Wing | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ES225P-Z Nidec Copal Electronics | In Stock | - | Datasheet | - | - | Panel | Panel Mount | - | - | - | - | 20,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2016 | ES | - | - | Obsolete | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | 25A AC | - | - | - | 25A | - | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Standard | DPDT | On-Off-On | Non-Shorting | - | - | - | - | DPDT | - | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | 8.00mm | - | - | - | - | - | - | 9.00mm | ROHS3 Compliant | - | ||
![]() ES115E12-Z Nidec Copal Electronics | In Stock | - | Datasheet | - | - | Panel | Panel Mount | - | - | - | - | 20,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2016 | ES | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | - | - | - | - | 15A AC | - | - | - | 15A | - | Solder Lug | 125V | - | - | Standard | SPDT | On-Off-On | Non-Shorting | - | - | - | - | SPDT | - | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | 8.00mm | - | - | - | - | - | - | 9.00mm | ROHS3 Compliant | - | ||
![]() ASE2N-5M-10-Z Nidec Copal Electronics | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tray | 2016 | ASE | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 85°C | -20°C | - | 60V | 50mA AC/DC | - | - | - | 50mA | Gold | PC Pin | 60V | - | - | Standard | DPDT | On-On | Non-Shorting | - | - | - | - | DPDT | - | - | - | 70 ~ 500gf | - | - | - | Non-Shorting (BBM) | - | - | 2.20mm | - | Washable | - | - | - | - | 2.80mm | ROHS3 Compliant | - | ||
![]() MHS133 APEM Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | Polyacetal | Brass | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | - | MHS | e4 | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 8536.50.90.50 | 30V | 300mA DC | - | - | - | 300mA | Silver | PC Pin | - | 16mm | 6.8 mm | Standard | SP3T | On-On-On | - | 0.3A | EPOXY TERMINAL SEALED | - | - | - | - | SLIDE SWITCH | 300mA | 250gf | Non-Illuminated | - | - | Not Specified | .3A@30VDC | - | 2.00mm | - | Epoxy Sealed Terminals | - | - | - | 7.5mm | 4.50mm | RoHS Compliant | - | ||
![]() ES215P12-Z Nidec Copal Electronics | In Stock | - | Datasheet | - | - | Panel | Panel Mount | - | - | - | - | 20,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2016 | ES | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | - | - | - | - | 15A AC | - | - | - | 15A | - | Solder Lug | 125V | - | - | Standard | DPDT | On-Off-On | Non-Shorting | - | - | - | - | DPDT | - | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | 8.00mm | - | - | - | - | - | - | 9.00mm | ROHS3 Compliant | - | ||
![]() ES215N12-Z Nidec Copal Electronics | In Stock | - | Datasheet | - | - | Panel | Panel Mount | - | - | - | - | 20,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2016 | ES | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | - | - | - | - | 15A AC | - | - | - | 15A | - | Solder Lug | 125V | - | - | Standard | DPDT | On-On | Non-Shorting | - | - | - | - | DPDT | - | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | 8.00mm | - | - | - | - | - | - | 9.00mm | ROHS3 Compliant | - | ||
![]() ES225N-Z Nidec Copal Electronics | In Stock | - | Datasheet | - | - | Panel | Panel Mount | - | - | - | - | 20,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2016 | ES | - | - | Obsolete | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | 25A AC | - | - | - | 25A | - | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Standard | DPDT | On-On | Non-Shorting | - | - | - | - | DPDT | - | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | 8.00mm | - | - | - | - | - | - | 9.00mm | ROHS3 Compliant | - | ||
![]() GF-1623-0001 CW Industries | In Stock | - | Datasheet | - | Silver | Panel | Panel Mount | - | - | Polyamide (PA66), Nylon 6/6 | Copper | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | -10°C~104°C | Bulk | 2002 | GF | - | - | Obsolete | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | 16A AC | - | Vertical | - | - | Silver | Quick Connect - 0.187 (4.7mm) | 250V | - | - | Standard | SPST | On-Off | - | - | - | - | - | SPST | 10,000 Cycles | - | 16A | - | - | - | - | Not Specified | - | - | 4.01mm | - | - | 7.87mm | 34.5mm | 14mm | - | 8.74mm | RoHS Compliant | Lead Free | ||
![]() ASE2P-6M-10-Z Nidec Copal Electronics | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tray | 2016 | ASE | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 85°C | -20°C | - | 60V | 50mA AC/DC | - | - | - | 50mA | Gold | PC Pin | 60V | - | - | Standard | DPDT | On-Off-On | Non-Shorting | - | - | - | - | DPDT | - | - | - | 70 ~ 500gf | - | - | - | Non-Shorting (BBM) | - | - | 2.20mm | - | Washable | - | - | - | - | 2.80mm | ROHS3 Compliant | - | ||
![]() ESE-15800 Panasonic Electronic Components | In Stock | - | Datasheet | - | Silver | Surface Mount | Surface Mount, Right Angle | - | - | Polyamide (PA), Nylon | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2004 | ESE | - | - | Obsolete | 1 (Unlimited) | Gull Wing | - | - | - | - | - | 10V | 1mA DC | - | Right Angle | - | 1mA | Silver | Gull Wing | - | - | - | Standard | SPDT | Mom-Off-Mom | - | - | - | - | - | SPDT, SPST | - | - | - | 127gf | - | - | - | Not Specified | - | - | 1.50mm | - | - | 3mm | 10.4mm | 2mm | - | 0.90mm | RoHS Compliant | Lead Free | ||
![]() ES125A12-Z Nidec Copal Electronics | 4886475 |
| Datasheet | - | - | Panel | Panel Mount | - | - | - | - | 20,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2016 | ES | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | - | - | - | - | 25A AC | - | - | - | 25A | - | Solder Lug | 125V | - | - | Standard | SPST | On-Off | Non-Shorting | - | - | - | - | SPST | - | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | 8.00mm | - | - | - | - | - | - | 9.00mm | ROHS3 Compliant | - | ||
![]() ES125D12-Z Nidec Copal Electronics | In Stock | - | Datasheet | - | - | Panel | Panel Mount | - | - | - | - | 20,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2016 | ES | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | - | - | - | - | 25A AC | - | - | - | 25A | - | Solder Lug | 125V | - | - | Standard | SPDT | On-On | Non-Shorting | - | - | - | - | SPDT | - | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | 8.00mm | - | - | - | - | - | - | 9.00mm | ROHS3 Compliant | - | ||
![]() ES125E-Z Nidec Copal Electronics | In Stock | - | Datasheet | - | - | Panel | Panel Mount | - | - | - | - | 20,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2016 | ES | - | - | Obsolete | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | 25A AC | - | - | - | 25A | - | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Standard | SPDT | On-Off-On | Non-Shorting | - | - | - | - | SPDT | - | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | 8.00mm | - | - | - | - | - | - | 9.00mm | ROHS3 Compliant | - |