- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Housing Material | Actuator Material | Center Contact Plating | End Contact Plating | ActuatorColor | Contact Materials | ElectricalLife | Insulation Materials | RoHS | Voltage Rating (AC) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Orientation | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Switch Travel | Solderability | Body Color | Washability | Features | Body Height | Length - Termination | Actuator Length | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SLA2201 APEM Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | - | Thermoplastic | - | - | - | Brass | 10,000 Cycles | - | - | - | -20°C~85°C | Tube | - | SLA | e4 | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 8536.50.90.50 | - | 500mA AC | - | Straight | 500mA | Silver | PC Pin | 125V | 11.8mm | 8 mm | Standard | DPDT | On-On | - | 20mOhm | - | - | - | 125V | - | - | - | - | SLIDE SWITCH | - | 350gf | - | 0.5A | .5A@125VAC | Not Specified | - | - | - | 2.70mm | - | - | - | - | 6.9mm | - | 4.80mm | - | RoHS Compliant | - | - | ||
![]() MJS13 APEM Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | - | Thermoplastic | - | - | - | - | 10,000 Cycles | PHENOLIC | - | - | -10°C~60°C | Bulk | - | MJS | e4 | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | 3 | - | - | 8536.50.90.50 | 12V | 100mA DC | - | - | 100mA | Silver | PC Pin | - | 15.8mm | 4 mm | Standard | SP3T | On-On-On | - | 0.02mOhm | 100000000Ohm | 0.1A | MOLDED | - | 500VRMS V | - | - | - | SLIDE SWITCH | - | 225gf | - | - | - | Not Specified | .1A@12VDC | - | 4 | - | WAVE | - | PARTIAL | - | 4.5mm | 0.118 inch | 2.00mm | - | RoHS Compliant | - | - | ||
![]() SK-12F14-G6 E-Switch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | SK, LAMB | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SS-22H04-G(A)3 E-Switch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | SS, LAMB | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LSS-120352B5 E-Switch | In Stock | - | - | - | - | Through Hole | Through Hole | - | - | - | Polyoxymethylene (Acetal) (POM) | GOLD OVER NICKEL | GOLD OVER NICKEL | BLACK | Brass | 10,000 Cycles | PHENOLIC | - | - | -30°C~105°C | Bulk | - | LSS | - | Active | 1 (Unlimited) | PC Pin | - | 1 | - | - | - | 50V | 500mA DC | - | - | 500mA | Silver | PC Pin | - | 11.9888mm | 5.588 mm | Standard | SPDT | On-On | - | 0.03mOhm | 500000000Ohm | 0.5A | - | - | 500VAC V | - | - | - | - | - | - | - | - | - | Not Specified | 0.5A@50VDC | - | 3 | 3.20mm | - | - | - | - | 4.9022mm | 0.171 inch | 5.00mm | - | ROHS3 Compliant | - | - | ||
![]() SK-22F05-G7 E-Switch | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | - | - | Polyoxymethylene (Acetal) (POM) | - | - | - | Copper | 10,000 Cycles | - | - | - | -10°C~60°C | Bulk | 2011 | SK, LAMB | - | Obsolete | 1 (Unlimited) | PC Pin | - | - | - | - | - | 50V | 500mA DC | - | - | 500mA | Silver | PC Pin | - | - | - | Standard | DPDT | On-On | - | - | - | - | - | - | - | - | - | - | - | - | 400gf | - | - | - | Not Specified | - | - | - | 3.00mm | - | - | - | - | - | - | 7.00mm | - | RoHS Compliant | - | - | ||
![]() EG6301 E-Switch | In Stock | - | - | - | - | Through Hole | Through Hole | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | -20°C~70°C | Bulk | 2008 | EG | - | Obsolete | 1 (Unlimited) | PC Pin | - | - | - | - | - | 30V | 300mA DC | - | - | 300mA | Silver | PC Pin | - | - | - | Standard | 6P3T | On-On-On | - | - | - | - | - | - | - | - | - | - | - | - | 250/400gf | - | - | - | Not Specified | - | - | - | 2.00mm | - | - | - | - | - | - | 6.00mm | - | Non-RoHS Compliant | - | Lead Free | ||
![]() CAS-220TA2 Copal | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS12ASA30-RO NKK Switches | In Stock | - | - | - | Gold | Through Hole | - | - | - | - | - | - | - | - | Copper | - | - | Compliant | 125 V | - | - | - | - | - | - | - | - | - | - | 85 °C | -30 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | 6 A | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | Lead Free | ||
![]() ESD-165226 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | ESD | - | Obsolete | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | 8536.50.90.50 | - | 200mA DC | TAPE AND REEL | Right Angle | 200mA | - | Gull Wing | - | 11mm | 3.5 mm | Standard | SPDT | On-Mom | - | - | - | 0.2A | - | - | - | - | 5V | - | SLIDE SWITCH | - | 220gf | - | - | - | Non-Shorting (BBM) | .2A@5VDC | - | - | 2.70mm | - | - | - | Board Guide | 2mm | - | 2.50mm | No | RoHS Compliant | - | Lead Free | ||
![]() 500SDP1S2M1QEB E-Switch | 28 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | STAINLESS STEEL | Polyamide (PA), Nylon | - | - | - | Copper Alloy | 30,000 Cycles | DIALLYL PHTHALATE | - | - | -30°C~85°C | Bulk | 2012 | 500 | - | Active | 1 (Unlimited) | Solder | EAR99 | 1 | - | - | - | 28V | 5A AC/DC | - | - | 5A | Silver | Solder Lug | 120V | - | 12.7 mm | Standard | DPDT | On-On | - | 0.01mOhm | 1000000000Ohm | 5A | - | - | 1000VRMS V | - | - | 30,000 Cycles | SLIDE SWITCH | - | - | - | 2A | 2A@250VAC | Not Specified | - | 250V | - | 2.16mm | - | - | - | Epoxy Sealed Terminals | 7.62mm | 0.096 inch | 7.24mm | - | ROHS3 Compliant | - | - | ||
![]() AS22AV-RO NKK Switches | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Brass | - | - | Compliant | 28 V | - | - | - | - | - | - | - | - | - | - | 85 °C | -30 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() GF-661-0011 CW Industries | 28 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | - | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | - | - | BLACK | Copper | 6,000 Cycles | - | - | - | -10°C~104°C | Bulk | - | GF | - | Active | 1 (Unlimited) | Wire Wrap | - | 1 | - | - | - | 125V | 6A AC 500mA DC | - | - | 6A | Silver | Wire Wrap | 125V | 35.7124mm | 18.1356 mm | Standard | 3PDT | On-On | - | 0.01mOhm | - | 0.5A | - | - | - | - | - | 10,000 Cycles | - | - | - | - | 6A | 6A@125VAC | Not Specified | 0.5A@125VDC | - | - | 4.01mm | - | - | - | - | 8.128mm | 0.312 inch | 8.74mm | - | ROHS3 Compliant | - | - | ||
![]() 56206L1X Switchcraft Inc. | In Stock | - | - | 12 Weeks | Silver | Panel | Panel Mount | - | - | - | Thermoplastic | - | - | - | Copper Alloy | - | - | - | - | -20°C~70°C | Bulk | - | 56200 | - | Active | 1 (Unlimited) | Solder | - | - | 70°C | -20°C | - | 125V | 500mA AC/DC | - | - | 500mA | Silver | Solder Lug | 125V | - | - | Standard | DPDT | On-On | Non-Shorting | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | - | 3.61mm | - | - | - | - | - | - | 5.08mm | - | ROHS3 Compliant | - | - | ||
![]() SS23D20G9.2 C&K | 12 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SS, COMAX | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() GF-361-0000 CW Industries | 12 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | - | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | - | - | BLACK | Copper | 6,000 Cycles | - | - | - | -10°C~104°C | Bulk | - | GF | - | Active | 1 (Unlimited) | Solder | - | 1 | - | - | - | 125V | 3A AC 500mA DC | - | - | 3A | Silver | Solder Lug | 125V | 35.7124mm | 18.1356 mm | Standard | 3PDT | On-On | - | 0.01mOhm | - | 0.5A | - | - | - | - | - | 10,000 Cycles | - | - | - | - | 3A | 3A@125VAC | Not Specified | 0.5A@125VDC | - | - | 4.01mm | - | - | - | - | 8.128mm | 0.36 inch | 8.74mm | - | ROHS3 Compliant | - | - | ||
![]() GS-113-0049 CW Industries | In Stock | - | Datasheet | 12 Weeks | - | Panel | Panel Mount | - | - | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | - | - | BLACK | Copper Alloy | 10000 Cycle(s) | - | - | - | -10°C~104°C | Bulk | - | GS | - | Active | 1 (Unlimited) | - | - | 1 | - | - | - | 125V | 500mA AC/DC | - | - | 500mA | Silver | Press-Fit | 125V | 9.652mm | 7.9248 mm | Standard | DPDT | On-On | - | 0.01mOhm | - | 0.5A | - | - | - | - | - | 10,000 Cycles | - | - | - | - | 0.5A | 0.5A@125VAC | Not Specified | 0.5A@125VDC | - | 6 | 2.67mm | - | - | - | - | 5.3848mm | 0.143 inch | 3.18mm | - | ROHS3 Compliant | - | - | ||
![]() T22205BR Bulgin | In Stock | - | Datasheet | 24 Weeks | - | - | Panel Mount | - | NO | - | Polyamide (PA66), Nylon 6/6 | - | - | RED | - | 10,000 Cycles | - | - | - | - | Bulk | 2016 | 2000 | - | Active | 1 (Unlimited) | - | - | 2 | - | - | - | - | 16A AC | - | - | - | - | Solder Lug | 250V | - | 13.9954 mm | Standard | DPDT | On-On (Line Voltage Selector) | - | 0.1mOhm | - | - | - | - | 1500VAC V | - | - | - | - | - | - | - | 16A | - | Not Specified | - | 250V | - | - | - | BLACK | - | No Marking | 11.9888mm | 0.236 inch | 1.00mm | - | ROHS3 Compliant | - | - | ||
![]() GR5-626-0819 CW Industries | In Stock | - | Datasheet | 12 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | GR5 | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | 6A AC | - | - | 6A | - | PC Pin | 125V | 22.352mm | - | Rocker Knob | DPDT | On-On | - | - | - | - | - | - | - | - | - | - | ROCKER SWITCH | - | - | - | - | - | Not Specified | - | - | 6 | - | - | - | - | - | 7.3152mm | - | 18.59mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() GF-1125-0004 CW Industries | 12 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | - | - | BLACK | Copper | 6,000 Cycles | - | - | - | -10°C~104°C | Bulk | - | GF | - | Active | 1 (Unlimited) | PC Pin | - | 1 | - | - | - | 125V | 11A AC 500mA DC | - | - | 11A | Silver | PC Pin | 125V | 34.544mm | 13.97 mm | Standard | DPST | On-Off | - | 0.01mOhm | - | 0.5A | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | - | - | - | 11A@125VAC | Not Specified | 0.5A@125VDC | - | - | 4.01mm | - | - | - | - | 7.874mm | 0.3 inch | 8.74mm | - | ROHS3 Compliant | - | - |