- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Actuator Material | Center Contact Plating | End Contact Plating | ActuatorColor | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Style | Insulation Resistance | Contact Current(DC)-Max | Sealing | ELV | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Function | Switch Travel | Contact Configuration | Features | Length | Body Height | Length - Termination | Actuator Length | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GE36P000001 APEM Inc. | 37 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | Brass | 60,000 Cycles | -30°C~85°C | Tube | - | G | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | 20V | 0.4VA AC/DC | - | - | - | Gold | PC Pin | 20V | - | - | Standard | SPDT | On-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | 2.20mm | - | Epoxy Sealed Terminals | - | - | - | 9.10mm | - | ROHS3 Compliant | - | - | ||
![]() 46201MR Switchcraft Inc. | In Stock | - | - | - | - | Panel | Panel Mount | - | STEEL | Thermoplastic | SILVER | SILVER | BLACK | Copper Alloy | - | -20°C~70°C | Bulk | 1998 | 46200R | - | - | Obsolete | Not Applicable | Solder | EAR99 | 2 | - | - | - | UL,CSA RIGID PLASTIC BODY | 8536.50.90.40 | 125V | 3A AC 500mA DC | - | - | 3A | - | Solder Lug | 125V | - | - | Standard | SPST-NO | Off-Mom | Non-Shorting | 1000000000Ohm | 0.5A | - | - | - | - | 1000VRMS V | SPST | - | - | SLIDE SWITCH | - | - | 3A | 3A@125VAC | Non-Shorting (BBM) | .5A@125VDC | OFF-(ON) | 4.78mm | - | - | - | - | - | 8.74mm | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() EG2210D E-Switch | In Stock | - | - | - | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | Copper Alloy | - | -20°C~70°C | Bulk | 2006 | EG | e4 | yes | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | 8536.50.90.50 | 30V | 200mA DC | - | - | 200mA | Silver | PC Pin | - | 12.6mm | 6.8 mm | Standard | DPDT | On-On | - | - | - | - | - | - | - | - | - | - | - | SLIDE SWITCH | - | 200gf | - | - | Not Specified | - | - | 4.00mm | - | - | - | 4.7mm | - | 2.00mm | - | RoHS Compliant | - | - | ||
![]() 50212L Switchcraft Inc. | In Stock | - | - | - | Silver | Panel, Solder | Panel Mount | - | Steel | Thermoplastic | - | - | BLACK | Copper Alloy | - | -20°C~70°C | Bulk | 1998 | 50200 | - | - | Obsolete | Not Applicable | Solder | EAR99 | 2 | - | - | - | DOUBLE-WIPE SLIDE | 8536.50.90.50 | 125V | 3A AC 500mA DC | Straight | - | 3A | - | Solder Lug | 125V | 22.22mm | 19.84 mm | Standard | 4PDT | On-On | Non-Shorting | 1000000000Ohm | 0.5A | - | - | 125V | - | 1000VRMS V | - | 125V | - | SLIDE SWITCH | 3A | - | 3A | 3A@125VAC | Non-Shorting (BBM) | .5A@125VDC | - | - | - | - | - | 7.54mm | 0.312 inch | 8.74mm | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() SS22H14G9NS C&K | 12 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SS, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() SS12F50G6 C&K | 12 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SS, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() G-368L-0017 CW Industries | 28 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Copper | 6,000 Cycles | -10°C~104°C | Bulk | - | G | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | 125V | 3A AC 500mA DC | - | - | 3A | Silver | PC Pin | 125V | - | - | Standard | 3P3T | On-On-On | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | Not Specified | - | - | 6.25mm | - | - | - | - | - | 19.05mm | - | ROHS3 Compliant | - | - | ||
![]() SS12F14G5 C&K | 12 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SS, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() G-368L-0021 CW Industries | In Stock | - | Datasheet | 12 Weeks | - | Panel | Panel Mount | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Copper | 6,000 Cycles | -10°C~104°C | Bulk | - | G | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | 125V | 3A AC 500mA DC | - | - | 3A | Silver | PC Pin | 125V | - | - | Standard | 3P3T | On-On-On | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | Not Specified | - | - | 6.25mm | - | - | - | - | - | 8.74mm | - | ROHS3 Compliant | - | - | ||
![]() SK-12G01-G7 E-Switch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Brass, Silver | - | - | - | 2011 | SK, LAMB | - | - | Active | 1 (Unlimited) | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() SS-22F20-G12 C&K | 12 |
| - | 7 Weeks | - | - | Through Hole | - | - | Polyoxymethylene (Acetal) (POM) | - | - | - | - | 10,000 Cycles | -20°C~70°C | Bulk | - | SS, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 30V | 300mA DC | - | - | - | Silver | PC Pin | - | - | - | Standard | DPDT | On-On | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | Non-Shorting (BBM) | - | - | 3.00mm | - | - | - | - | - | 12.00mm | - | ROHS3 Compliant | - | - | ||
![]() SS24E01A5 C&K | 12 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SS, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() MS22AFW01/CUL NKK Switches | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() T22205BR-436W Bulgin | 12 |
| Datasheet | 24 Weeks | - | - | Panel Mount | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | 10,000 Cycles | - | Bulk | 2016 | 2000 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 16A AC | - | - | - | - | Solder Lug | 250V | - | - | Standard | DPDT | On-On (Line Voltage Selector) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | - | 115V-230V Marking | - | - | - | 1.00mm | - | ROHS3 Compliant | - | - | ||
![]() EPS4PC2 Switchcraft Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Plastic | Thermoplastic | - | - | - | Copper Alloy | - | -20°C~70°C | Bulk | 1998 | EPS4 | e4 | - | Active | - | PC Pin | EAR99 | - | Silver (Ag) | - | - | - | 8536.50.90.65 | - | 10A AC | Straight | 16.51mm | 10A | - | PC Pin | 125V | - | - | Screwdriver Slot | DPDT | On-On (Line Voltage Selector) | - | - | 10.1A | - | - | 250V | - | - | - | 250V | - | TOGGLE SWITCH | - | - | 10.1A | 10.1A@125VAC | Not Specified | 10.1A@125VDC | - | 5.99mm | - | 115V-230V Marking | 27.18mm | 19.51mm | - | Flush | - | ROHS3 Compliant | - | Lead Free | ||
![]() 56313L1X Switchcraft Inc. | In Stock | - | - | 12 Weeks | - | Panel | Panel Mount | - | - | Thermoplastic | - | - | - | Copper Alloy | - | -20°C~70°C | Bulk | 2012 | 56300 | - | - | Active | - | Solder | - | - | - | - | - | - | - | 125V | 500mA AC/DC | Vertical | - | - | Silver | Solder Lug | 125V | - | - | Standard | DP3T | On-On-On | - | - | - | - | - | - | - | - | DP3T | - | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | 3.81mm | - | - | - | - | - | 4.75mm | - | ROHS3 Compliant | - | - | ||
![]() NK236X693 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | - | Nickel | 2,000 Cycles | -40°C~85°C | Tray | - | NK | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | 12V | 500mA DC | - | - | 500mA | Gold | PC Pin | - | - | - | Flush | SPDT | On-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | 1.60mm | - | Flame Retardant | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 48ASSP1S4M2QBT Grayhill Inc. | 113 |
| - | 18 Weeks | - | Panel, Through Hole | Through Hole | - | Stainless Steel | Polyamide (PA), Nylon | - | - | - | Copper Alloy | 30,000 Cycles | -30°C~85°C | Bulk | - | 48A | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | - | Gold (Au) | - | - | - | 8536.50.90.50 | 28V | 5A AC/DC | - | 6.6mm | 5A | Silver | PC Pin | 125V | - | - | Standard | SPDT | On-On | - | - | 5A | EPOXY TERMINAL SEALED | - | 250V | 5A | - | - | 28V | - | SLIDE SWITCH | - | - | 5A | 5A@125VAC | Not Specified | 5A@28VDC | - | 2.16mm | - | Epoxy Sealed Terminals | 12.7mm | 6.35mm | - | 3.56mm | No | RoHS Compliant | - | - | ||
![]() SPC21205 Multicomp | 568 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PDT | - | - | - | - | - | - | - | - | - | ||
![]() 4-1825010-3 TE Connectivity | In Stock | - | - | - | Gold | Surface Mount | - | SMD/SMT | - | Polyester | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | J-Bend | - | 6 | - | 80°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 6PDT | 20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - |